Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QUALCOMM, Incorporated
Description: CSRB5342 dual mode SoC allows rapid development for next generation differentiated wireless gaming controllers enabling low latency control and ultra-low power operation. CSRB5342 specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low
- Operating Frequency: 80 MHz
- Package Type: BGA, QFN
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other
-
Supplier: Qorvo
Description: The Qorvo QPG6095 (formerly GP695) Zigbee® / Thread / Bluetooth® Low Energy Smart Home Communications Controller provides a fully integrated solution for ultra-low power wireless communications for Smart Home sentroller devices such as thermostats, motion sensors, smart plugs,
- Technology: Bluetooth, ZigBee®
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20820 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20820 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20819 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: SINGLE-CHIP BLUETOOTH
- Technology: Bluetooth
- Features: RoHS Compliant
-
Supplier: Qorvo
Description: The GP570 IEEE 802.15.4/Bluetooth® Low Energy (LE) Communications Controller provides a fully integrated solution for ultra-low power wireless communications, with fully integrated IEEE 802.15.4 and Bluetooth Low Energy software stacks that enable fast and simple
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20719 Bluetooth® and Bluetooth® LE System on Chip The CYW20719 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4 GHz transceiver with Bluetooth® LE, EDR and BR. The device is intended for use in audio, IoT, sensors
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Applications Adapters and chargers Consumer electronics Mobile devices and smartphones Refrigerators and freezers AIROC™ CYW20721 Bluetooth® and Bluetooth® LE System on Chip The CYW20721 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Bluetooth application processor
- Technology: Bluetooth
- Features: Other
-
Supplier: QUALCOMM, Incorporated
Description: Entry-level, flash programmable audio platform for Bluetooth speakers QCC3006 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm®
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other
- Interface: I2C, USB
-
Supplier: Qorvo
Description: The QPG6100 is a multi-standard Smart Home Communications Controller for ultra-low power wireless communication for Connected lighting applications, switches and other Smart home end nodes, featuring Qorvo's ConcurrentConnect™ technology; enabling Zigbee, Thread and Bluetooth®
- Technology: Bluetooth, ZigBee®
- Features: Other, RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: - Bluetooth Modules ROHS
- Technology: Bluetooth
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) Bluetooth mod MOTG
-
Supplier: Microchip Technology, Inc.
Description: The BM71 is a small form factor, Bluetooth Low Energy module measuring only 9 x 11.5 x 2.1 mm. The BM71 module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based
- Pin Count: 16 #
- Technology: Bluetooth
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: messages. Fixed bonding issue with Paired Device List, and other minor bug fixes. RN4678-V/RM111 - Bluetooth name restored to default on factory reset. Other minor bug fixes. RN4678-V/RM100 - Intiial Release. Additional Features Bluetooth 5 Certified Bluetooth Classic and
- Pin Count: 33 #
- Technology: Bluetooth
- Features: Other, SPI
- Device Type: Receiver
-
Supplier: Acme Chip Technology Co., Limited
Description: Bluetooth4.0 with Enhanced Data Rate (EDR), Low Energy (LE) and ANT
-
Supplier: Texas Instruments
Description: Bluetooth Controller 76-VQFNP-MR
- Number of Transmitters: 12 #
- Data Rate: 3,000 kbps
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: USB BL654 NRF52840 BLUETOOTH 5
- Technology: Bluetooth
-
Supplier: Utmel Electronic Limited
Description: DIP-18 Bluetooth Modules ROHS
- Technology: Bluetooth
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Classic Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCSxx Supplied Contents: Board(s) Part Status: Active
- Operating Frequency: 2,400 MHz
- Technology: Bluetooth
- Features: RoHS Compliant
-
Network and Communication Chips - LM936-0650, Bluetooth Smart Module with Wireless Charging -- 17631Supplier: TOP-electronics USA
Description: Bluetooth Smart or can act as a radio in Bluetooth Smart Ready HCI mode Complies with Bluetooth Core Specification version 4.1 On-chip support for common keyboard and mouse interfaces Powerful ARM Cortex-M3 32-bit processor: Eliminates the need for an external processor.
- Technology: Bluetooth
-
Supplier: ArduSimple
Description: With Ardusimple Bluetooth module, you will be able to provide low cost RTK technology to your smartphone or computer without cables. Good to know: – Compatible with all ArduSimple boards with XBee socket – Default configuration is at 115’200bps and Bluetooth PIN: 1234 – Compatible with
- Technology: Bluetooth
- Device Type: Receiver
-
Supplier: TOP-electronics USA
Description: LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module, packed in trays of 60pcs Standalone (With Embedded Bluetooth v4.1 Stack) The LM961 Bluetooth® Dual Mode module is a powerful, versatile and cost effective solution designed for use as a GAP Central (master) or GAP
- Technology: Bluetooth
-
Supplier: Texas Instruments
Description: CC2564MODN Bluetooth dual mode HCI module
- Technology: Bluetooth
-
Supplier: TOP-electronics USA
Description: LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2 Host Controller Interface (HCI) via USB Interface The LM506 Bluetooth Smart Ready adapter is a small, simple and highly compatible solution. A plug and play USB adapter, it is compatible with Linux, MAC OSX and Windows XP – 10
- Technology: Bluetooth
-
Network and Communication Chips - LM1010-0970, Long Range Bluetooth® v4.0 Dual Mode Adapter -- 17732Supplier: TOP-electronics USA
Description: The LM1010 adapter is a small, versatile and powerful solution designed for long range communication over Bluetooth v4.0 (dual mode). It operates in HCI mode with excellent compatibility with Linux, Windows and macOS X. The SMA connector provides the developer with the flexibility to
- Technology: Bluetooth
-
Supplier: Sena Technologies
Description: No Description Provided
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 230 kbps
- Bias / Operating Current: 70 mA
-
Supplier: ArduSimple
Description: If you want check the product’s information go to the single product page Bluetooth module.
- Technology: Bluetooth
- Device Type: Receiver
-
Supplier: Radicom Research, Inc.
Description: Radicom's RB8762 embedded Bluetooth module series use as simple as a Serial interface to add state of the art data Bluetooth V4.2 wireless operation to any system. The R88762 Bluetooth Module integrates an ARM processor, RF, baseband, ADC, and 256KB embedded flash memory.
- Operating Temperature: 0 to 70 C
- Network / Bus: Bluetooth®
- Agency Approvals: CE Conformity Marks, FCC, RoHS
- Features: Indicators
-
Supplier: ZBA, Inc.
Description: The ZBA BT44-147 is a Bluetooth Module based on CSR\'s Bluecore 4 chip. The BT44-147 has been designed to be embedded into a variety of end user equipment including medical devices, industrial data communication equipment and automotive applications. It supports a fully
- Data Rate: 2,000 to 3,000 kbps
- Operating Frequency: 2,400 to 2,480 MHz
- Supply Voltage: 2.7 to 3.6 volts
- Features: Antenna Connector
-
Supplier: Richardson RFPD
Description: data rates up to 433 Mbit/s (PHY), beamforming Supports 802.11d/e/h/i/k/r/u/v/w/ai Wi-Fi 20, 40, and 80 MHz channels Wi-Fi operation: Station, Access Point (AP) (with up to 10 clients), and Wi-Fi Direct Dual-mode Bluetooth v5.1 Bluetooth and Bluetooth low energy v5.0;
- Technology: GPS
- Device Type: Receiver
-
Supplier: LEGIC Identsystems
Description: with customer- and application-specific management systems is supported. The 8 x 8 mm System-in-Package integrates two ARM processors, Bluetooth, NFC, passive components and SE chip. The LEGIC security platform: The 6000 series is an integral part of the LEGIC end-to-end Security
- Operating Temperature: -40 to 85 C
-
Supplier: LEGIC Identsystems
Description: Encrypted end-to-end communication with customer- and application-specific management systems is supported. The 8 x 8 mm System-in-Package integrates two ARM processors, Bluetooth, NFC, passive components and SE chip. The LEGIC security platform: The 6000 series is an integral
- Memory: 128,000 to 512,000 bits
- Operating Temperature: -40 to 85 C
- Interface: I2C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
SoftDevice S112 is a memory-optimized Bluetooth® Low Energy protocol stack for the nRF52805, nRF52810, nRF52811, nRF52820 and nRF52832 System-on-Chips (SoCs). Up to 4 connections as a Peripheral can be run concurrently with a Broadcaster. It is Bluetooth 5.1 qualified and supports the (read more)
Browse Communications Software Datasheets for Nordic Semiconductor ASA -
Selecting the right Ethernet PHY directly impacts system power efficiency, EMI stability, board space, and long-term reliability. We compare three widely used 10/100 Mbps PHY chips to help engineers identify the best fit for (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
Product Overview At its core, the ESP32 is a powerful microcontroller with integrated WiFi and Bluetooth capabilities. Its dual-core architecture, comprising two Xtensa LX6 CPUs, allows for efficient multitasking and optimal performance. The module is equipped with (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Digital processing chips are everywhere—from smartphones and appliances to MRI systems and industrial equipment. The rise of the Internet of Things has only increased the use of Wi-Fi, Bluetooth, and other high-frequency communications. With this growth comes a greater risk of (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Essential pin planning guidelines for the nRF54L Series
Efficient pin planning is a critical first step in any successful embedded system design, especially when power consumption and flexibility are key. Properly assigning the SoC’s available pins to various peripherals is crucial for ensuring not only correct operation but also maintaining ultra-low-power operation. While...
(read more)
Browse Network and Communication Chips Datasheets for Nordic Semiconductor ASA -
Enhance your product with low power cellular connectivity: we have everything you need!
Cellular loT design has typically been a fragmented experience, with multiple components coming from different vendors such as host MCU, RF front end, cellular module, GNSS module, secure element, MIC and other elements. This fragmented solution ownership brings various challenges and risks to...
(read more)
Browse Network and Communication Chips Datasheets for Nordic Semiconductor ASA -
Nordic powers robust low-power dual-band Wi-Fi 6 with nRF54LM20A and nRF70 Series
Nordic Semiconductor is enabling full-featured Wi-Fi 6© applications on the nRF54LM20A SoC, paired with the nRF70 Series companion ICs. This powerful combination provides developers with the hardware and software tools needed to evaluate multi-protocol stack support and build next-generation con...
(read more)
Browse Network and Communication Chips Datasheets for Nordic Semiconductor ASA -
Low power, easy-to-use LTE Cat 1 bis module with integrated location and nRF Cloud services
The nRF93M1 is an easy-to-use, compact, pre-certified LTE Cat 1 bis module delivering global connectivity for more data-intensive cellular IoT applications. It integrates Wi-Fi and cellular location and a rich set of features enabling optimized, robust designs. The nRF93M1 is available in m...
(read more)
Browse Network and Communication Chips Datasheets for Nordic Semiconductor ASA -
Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
Leveraging Digital Pre-Distortion (DPD) innovations, Skyworks ICE™ (Incredible Current & Efficiency) front-end modules feature substantial improvements in processing speed, latency and reduce power consumption by up to 30%.
(read more)
Browse Network and Communication Chips Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, June 20. Interoperability issues dog Bluetooth's rise Bluetooth wireless technology was rolled out in the form of chips, modules and systems at the Bluetooth Congress this past week. CDMA emerges as Asia's choice for 3G services Asian telecommunications companies are poised to launch services
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Isonics says study confirms thermal improvements in silicon-28 material Rambus to seek range of licensing deals after settling with Hitachi Oki plans CMOS single-chip Bluetooth solution TI to buy wireless chip supplier Alantro for $300 million in stock Motorola completes $30 million purchase
More Information Top
-
Ultrasonic testing system based on Bluetooth technology
MSP430F microcontroller is used as systems main control unit and ROK101007 Bluetooth communication chip for wireless data transmission.
-
Agent alliance formation using ART-networks as agent belief models
Task 3: “ Bluetooth communication chip design” .
-
Agent Technologies, Infrastructures, Tools, and Applications for E-Services
Task 3: “ Bluetooth communication chip design” .
-
Microsystem for signal processing applications
A Bluetooth communication chip for wireless data transmission and a DiscOnChip module are under construction.
-
Unleashing the power of wearable devices in a SIP infrastructure
To conserve power on the WatchPad the external Bluetooth communications chip is turned off as often and for as long as possible.
-
Zeevo choose LTRIM Power Management IP
MONTREAL – September 20, 2004 - LTRIM Technologies, an innovative leader in CMOS analog virtual components and tunable resistor technologies, today announced that Zeevo, a leading provider of single- chip Bluetooth communications solutions and transceiver chips for quality audio over Bluetooth, has licensed …
-
Development of Bluetooth Communications for LEGO-Based Mobile Robot Laboratories
Finally, a precise voltage regulator must be used to provide the TTL tension level (3.3volts) to feed different elements of the communications system ( Bluetooth chip , IR receiver, etc.).
-
Advanced Design and Manufacturing Technology III
Here UART mode is selected to communicate with Bluetooth chip .
-
The Design of On-line Mobile Robot over Bluetooth Technology
The concretely scheme is as follows: first the dolly seeks chip communicates with Bluetooth chip via a full-duplex .
-
CR4 - Thread: ZigBee vs Bluetooth
You might be interested in: Network and Communication Chips , Bluetooth ® Chips, Communication Site Maintenance Services .
Indicates content that may require registration and/or purchase.