Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Skyworks Solutions, Inc.
Description: The SKY66404-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology applications, Thread, and for devices that support Bluetooth® (including Low Energy) applications. The SKY66404-11 is designed for ease of use and maximum
- Output Power( P1dB): 17 dBm
- Minimum Operating Voltage: 1.7 volts
- Maximum Operating Voltage: 3.6 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY66403-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology applications, Thread, and Bluetooth® signal (including low energy) applications. The SKY66403-11 is designed for ease of use and maximum flexibility. The
- Output Power( P1dB): 21 dBm
- Minimum Operating Voltage: 1.8 volts
- Maximum Operating Voltage: 3.6 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY66112-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology applications, Thread, and Bluetooth® signal applications. The SKY66112-11 is designed for ease of use and maximum flexibility. The device provides an
- Output Power( P1dB): 21 dBm
- Minimum Operating Voltage: 1.8 volts
- Maximum Operating Voltage: 3.6 volts
- Features: Other
-
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, BLUETOOTH 4.2 USB DONGLE; Kit Application Type:Wireless Connectivity; Silicon Manufacturer:Cypress; Silicon Core Number:CYBL11573-56LQX; Application Sub Type:Bluetooth; Kit Contents:Eval Board CYBL11573-56LQX; Product RoHS Compliant: No
-
Supplier: Skyworks Solutions, Inc.
Description: applications in the ISM band, enhanced data rates and low energy applications such as Bluetooth®, 802.15.4, Zigbee technology applications, ANT, and Thread. The RFX2411N is the perfect solution for applications requiring extended range and bandwidth, such as
- Output Power( P1dB): 20 dBm
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, BLUETOOTH; Silicon Manufacturer:LM Technologies; Silicon Core Number:LM530; Kit Application Type:Wireless Connectivity; Application Sub Type:Bluetooth; Kit Contents:LM530 Evaluation Board, LM930 Bluetooth low energyRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, BLUETOOTH; Silicon Manufacturer:Cypress; Silicon Core Number:CYBT-343026-01 Module; Kit Application Type:Wireless Communication; Application Sub Type:Bluetooth; Product Range:
-
Supplier: QUALCOMM, Incorporated
Description: wireless standards. CSR1012 QFN provides everything required to create a Bluetooth Low Energy product with RF, baseband, MCU, qualified Bluetooth v4.1 specification stack and customer application running on a single IC. CSR1012 Specs Bluetooth Bluetooth Version
- Operating Frequency: 16 MHz
- Features: Bluetooth, Other, QFN
- Bluetooth Component: Bluetooth® Single Chip Solutions
- Interface: I2C, SPI, UART
-
Supplier: SAE International
Description: communicates with Bluetooth and non-Bluetooth modules alike. Access to the vehicle, in the form of two-way communications, may be made via a single master port, or via multiple ports on the vehicle. The Bluetooth technology may also be used in conjunction with other types
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20835 Bluetooth® LE System on Chip The AIROC™ CYW20835 Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20835 employs high levels of integration
- TJ: -30 to 85 C
- Features: Bluetooth, Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: REF DESIGN BOARD, BLUETOOTH; Silicon Manufacturer:Cypress; Silicon Core Number:-; Kit Application Type:Microcontroller; Application Sub Type:Bluetooth; Core Architecture:PSoC, ARM; Core Sub-Architecture:Cortex-M0+, Cortex-M4; SiliconRoHS Compliant: Yes
-
Supplier: QUALCOMM, Incorporated
Description: multi-function steering wheels, cable replacement, in-vehicle remote controls and retrofit TPMS. CSR1010 Automotive Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Maximum Output Power Up to +9dBm Bluetooth
- Operating Frequency: 16 MHz
- Features: Bluetooth, Other, QFN
- Bluetooth Component: Bluetooth® Single Chip Solutions
- Interface: I2C, SPI, UART
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20736 Bluetooth® LE system on chip The Infineon CYW20736 is an advanced Bluetooth® Low Energy SoC that supports a wireless charging profile. The CYW20736 is designed to support the entire spectrum of Bluetooth® Low Energy use cases for the medical, home automation,
- TJ: -30 to 85 C
- Features: Bluetooth, Other, RoHS Compliant
-
Supplier: QUALCOMM, Incorporated
Description: Dual-mode turnkey SoC for Bluetooth modules and embedded IoT systems. Highly integrated Bluetooth 4.1 compliant CSRB5348 offers significant BoM savings while speeding development time for multiple IoT applications. CSRB5348 Specs Bluetooth Bluetooth Version
- Operating Frequency: 80 MHz
- Features: BGA, Bluetooth, Other
- Bluetooth Component: Bluetooth® Single Chip Solutions
- Interface: I2C, SPI, UART, USB
-
Description: UWB (ultra-wideband) has been investigated for many decades but only recently has it become commercially viable. With the advent of WiMedia UWB technology and its associated standard specifications, the stage is set for the next generation of WPAN applications to take root. WiMedia UWB
-
Supplier: Microchip Technology, Inc.
Description: The BM64 stereo audio module is a fully-certified Bluetooth 5 module for designers who want to add Bluetooth wireless audio and voice applications to their products. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack,
- Pin Count: 43 #
- Features: Bluetooth, Other
-
Supplier: TOP-electronics USA
Description: LM746-0421, Bluetooth® v4.1 Dual Mode Multimedia Module The LM746 Bluetooth® Dual Mode audio module is an extremely versatile and cost effective solution. Enabling audio data to be wirelessly communicated between audio devices using a Bluetooth® v2.0, v2.1 and Bluetooth®
- Features: Bluetooth
-
Supplier: Radicom Research, Inc.
Description: costs. The RB730 and RB730SD Bluetooth modules integrate the entire profiles, applications, and Bluetooth protocol stack. They are fully compliant with the Bluetooth SIG specifications for human interface devices. The RB730 and RB730SD are fully compliant with version 3.0
- Sensitivity: -87 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2 to 3.6 volts
-
Supplier: Radicom Research, Inc.
Description: Radicom's RB8762 embedded Bluetooth module series use as simple as a Serial interface to add state of the art data Bluetooth V4.2 wireless operation to any system. The R88762 Bluetooth Module integrates an ARM processor, RF, baseband, ADC, and 256KB embedded flash memory.
- Operating Temperature: 0 to 70 C
- Network / Bus: Bluetooth®
- Agency Approvals: CE Conformity Marks, FCC, RoHS
- Features: Indicators
-
Supplier: ZBA, Inc.
Description: The ZBA BT44-147 is a Bluetooth Module based on CSR\'s Bluecore 4 chip. The BT44-147 has been designed to be embedded into a variety of end user equipment including medical devices, industrial data communication equipment and automotive applications. It supports a fully compliant
- Data Rate: 2,000 to 3,000 kbps
- Operating Frequency: 2,400 to 2,480 MHz
- Supply Voltage: 2.7 to 3.6 volts
- Features: Antenna Connector
-
Supplier: TelephoneStuff.com
Description: Quattro Amplified Bluetooth Neckloop with A2DP allows one to enjoy the freedom and flexibility of bluetooth technology with the added benefit of powerful amplification and clarity of sound. Features: - Accommodates T-coil and non-T-coil users - Loop receiver requires T-coil(s) -
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: TOP-electronics USA
Description: and industry PDA. Key Benefits - Integrates Android OS, Wi-Fi, Bluetooth and GNSS into one module - Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE coverage - MIMO technology meets demands for data rate and link reliability in modem wireless communication systems - Multi-constellation GNSS
- Features: Bluetooth
-
Supplier: ZBA, Inc.
Description: The ZBA ZB2850 long range Cordless Imager provides high performance scanning with a rapid scan rate (450 scans/sec) and superior depth of field (up to 40 inches on 40-mil codes). Utilizing Bluetooth wireless-communication technology, the ZB2850 operates with a 100-meter data
- PCS Value: 30 #
- Resolution: 4 mils
- Scan Rate: 450 Scans/Sec
- Operating Temperature: 32 to 122 F
-
Supplier: HydraCheck Inc.
Description: wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view the data either locally on their smart device or remotely using the TDWLB Wireless
- Working Pressure Range: 10,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 185 F
- Media: Gas, Liquid
-
Supplier: Tele-Communication, Inc.
Description: technology automatically knows which device you are using and allows you to take calls from either device at the touch of a button Supports Bluetooth headset and handsfree profiles for universal compatibility with Bluetooth mobile phones, computers, PDAs and more Up to 6 hours
-
Supplier: Custom Sensors, Inc.
Description: Point of Sale applications. KIT PACKAGE CONTENTS: · CCD Bluetooth Barcode Scanner · Charging Cradle Base · AC Power supply · Bluetooth Dongle · USB Cable for Bluetooth Dongle · Bluetooth Dongle CD · Users Manual
-
Supplier: Qorvo
Description: The QPG6100 is a multi-standard Smart Home Communications Controller for ultra-low power wireless communication for Connected lighting applications, switches and other Smart home end nodes, featuring Qorvo's ConcurrentConnect™ technology; enabling Zigbee, Thread and Bluetooth®
- Features: Bluetooth, Other, RoHS Compliant, ZigBee®
-
Supplier: Radicom Research, Inc.
Description: Radicom Research’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class 2
- Sensitivity: -88.99999999999999 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.2 to 4.2 volts
-
Supplier: Radicom Research, Inc.
Description: Radicom Research’s Embedded RB1000 and RB1000HM are single-mode Bluetooth® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and
- Sensitivity: -92.5 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.35 to 3.6 volts
-
Supplier: Richardson RFPD
Description: NINA-W15 series stand-alone multiradio modules integrate Wi-Fi, Bluetooth BR/EDR and Bluetooth Low Energy in a compact form factor. The modules support simultaneous operation on Wi-Fi and Bluetooth dual-mode and can serve as a gateway between Bluetooth and Wi-Fi or
- Technology: GPS
- Device Type: Receiver
-
Supplier: TEGAM, Inc.
Description: Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input K, J, T, E, B, N, R & S The Model 932B is a dual channel digital thermometer compatible with type K, J, T, E, B, N, R & S thermocouple probes
- Fahrenheit Scale: -418 to 3,308 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability, Performs Self-test or Diagnostics, Records Min/Max Values, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: SAE International
Description: Bluetooth communication systems are constrained to use a low cost filtering technology, which requires designers to implement inexpensive noise reduction techniques. Improving Bluetooth sound and audio quality has been a topic of research over the years. Sound and audio quality
-
Supplier: TEGAM, Inc.
Description: Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Single Input K, J, T, E, B, N, R & S The Model 931B is a single channel, digital, data logging thermometer compatible with type K, J, T, E, B, N, R & S
- Fahrenheit Scale: -418 to 3,308 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability, Performs Self-test or Diagnostics, Records Min/Max Values, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
Find Suppliers by Category Top
Featured Products Top
-
series wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view the data either locally on their smart device or remotely using the TDWLB Wireless Router (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
solutions ensure that every note is perfectly presented at the ideal temperature, allowing each melody to flow smoothly and naturally. With the ongoing development of the Bluetooth speaker market and the growing demand from consumers for improved sound quality, the application of SHEEN (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Bluetooth® technology has revolutionized wireless connectivity, eliminating wires and simplifying connections between everyday devices. The MT8852B Bluetooth Test Set is the go-to tool for development and production testing of Bluetooth-enabled products. The MT8852B offers (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
Interest in BLE TPMS is on the rise as vehicles become more connected, electrified, and autonomous. While common in consumer applications like speakers and headphones, BLE is relatively new in the TPMS space for vehicle OEMs and is enabled by newer vehicle system architectures that can support (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Product Overview At its core, the ESP32 is a powerful microcontroller with integrated WiFi and Bluetooth capabilities. Its dual-core architecture, comprising two Xtensa LX6 CPUs, allows for efficient multitasking and optimal performance. The module is equipped with (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
specifications for various Bluetooth technologies and power classes. Technology Usage Maximum Transmit Power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
Regardless of the type of tank, application and medium – thanks to its non-contact 80 GHz radar technology the SicWave product line is suitable for all your level measuring needs. HART communication and Bluetooth connection simplify service and diagnostics on the (read more)
Browse Level Sensors Datasheets for SICK -
Bluetooth® Low Energy in a truly concurrent way. The low-power QPG6200L enables the adoption of Matter while supporting existing Zigbee networks without tradeoffs in latency and link performance. It features ConcurrentConnect™ Technologies (read more)
Browse RF Modules Datasheets for Qorvo -
. Unlike similar pulse sensors, the sensor’s full dynamic range and -60 dBm sensitivity are available in pulse mode. The product’s broad frequency range combined with excellent sensitivity make it ideal for IoT, satellite, radar, Bluetooth, and defense applications. In average mode, the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The General Monitors® S5000 is built for extreme environments and conditions. The S5000 has temperature ratings that can handle the toughest applications, down to -55°C for the arctic to dry and humid up to +75°C. When everything else fails, it just works. (read more)
Browse Gas Instruments Datasheets for MSA Safety
Conduct Research Top
-
Understanding the Wireless Landscape: Wi-Fi, IoT, Zigbee, Bluetooth, Thread, Mesh and More
Wi-Fi has had an interesting journey since its inception in 1997. It was initially used in most business and home environments to enable computers to communicate. Then, in 2010 it was chosen as the backbone for the iPhone's FaceTime application. The move to handheld mobile devices quickly
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Panel calls on government to dump IC export controls A panel of former senior U.S. defense officials recommend dumping current U.S. export controls on computer technology. Ethernet framing unites long-haul and metro Ethernet technology came to the backbone network at Supercomm this week. While
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Synopsys alleges Magma copied its patents Synopsys Inc. has confronted Magma Design Automation Inc. with evidence that a patent underlying Magma's place-and-route technology is actually the property of Synopsys. Motorola, Oakley to collaborate on wearable Bluetooth devices Motorola Inc. and Oakley
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Intel investment fuels Infineon's public offering Buyers benefit as DRAM prices head south Sony, TI collaborate to expand Memory Stick IC applications Chip technology implements RF direct conversion in standard CMOS Micromem aims ferromagnetic technology at 16-K memories Micronas combines RISC, DSP
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
logistics deal with UPS Smart Link denies PCTEL's allegations in soft-modem suit Motorola takes modular route to next-generation process MeltroniX aims interconnect technology at Bluetooth applications Hyundai's restructuring creates $330 million loss in first half Applied delays recognition of 300-mm
-
Platform-Independent Software Enables True Interoperability in Zigbee Networks
The need for a new wireless network technology designed to meet the unique requirements of sensors and control devices led to the development of ZigBee. Standards such as Bluetooth and Wi-Fi were unsuitable for low-power applications because they deal with complex and power-hungry radio frequency
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
) that it would price an offering of 6.25 million shares at between $15 and $17 when it goes public. UWB and the $1 million radio GaAs IC market set to reach $3.9 billion in 2004 Driven in large part by expanding markets for wireless LANs, mobile telephones, Bluetooth, RFID chips, and large-volume applications
More Information Top
-
The study for the extension of Bluetooth Tree network
Although present Bluetooth technology application pattern mainly in a Piconet communication way, but be lieved in the near future after the Bluetooth chip will be more popular, the scattered net (Scatternet) application pattern will appear unceasingly.
-
MindTree adds Phonebook Access Profile and Basic Printing Profile to its Bluetooth EtherMind Stack and Profile Portfolio
Specifically, our new EtherMind profile offerings position MindTree as a capable player to focus at multiple levels of the Bluetooth technology applications spectrum in the cell phone and smart phone markets”, said Dr. Raghunath Govindachari, Technical Director of MindTree’s IP Program.
-
Computers Helping People with Special Needs
Clinical and Experimental Optometry 84(3), 120–131 (2001) [5] Dabrowski, A., Kardys, P., Marciniak, T.: Bluetooth technology applications dedicated to supporting blind and hearing as well as speech handicapped people.
-
Table of contents
Bluetooth Technology Applied in Theodolite ............................................................................................................349 .
-
Influence of the the Distance between Bluetooth 2.0 Nodes and Their Link Mode with the Communication Delay
The Electronic Design Group (also known as GDE research group) in the University of the Basque Country has been working for years with Bluetooth technology applied to monitoring in the areas of domotics [1] or health care [2], for example.
-
Adaptive role switching protocol for improving scatternet performance in Bluetooth radio networks
To combat interference and fading, Bluetooth technology applies a fast frequency-hopping scheme which hops over 79 channels 1600 times per second.
-
World Congress on Medical Physics and Biomedical Engineering 2006
In the home network environment, biosignals are integrated via the medical home gateway, which applies Bluetooth technology .
-
Networked home appliance system using Bluetooth technology integrating appliance control/monitoring with Internet service
Fig.1 shows the overview of the wireless home network system we propose by applying Bluetooth technologies .
-
Wireless monitoring system for vehicle refrigerator
The investigation for applying Bluetooth technology to monitor vehicle refrigerators has been done by Reference [10].
Indicates content that may require registration and/or purchase.