-
Supplier: Accuris
Description: Standard Specification for Nonwoven Geotextile Bond Breakers for Highway Applications
-
Supplier: TEGAM, Inc.
Description: Microohm and Bond Meter 10 μΩ to 20 Ω The R1L-B series Ohmmeter/Bonding Tester is a digital microohmmeter designed to measure resistances from 10 μΩ to 20 Ω. It is used in applications such as aerospace bond testing, metal bonding, switch, circuit breaker, circuit resistance and
- Resistance / Impedance Range: 0.000002 to 0.02 kohms
- Operating Temperature: 0 to 50 C
- Display Digits: 4 Digits
- Options & Features: Battery Powered
-
Description: New England Wire Technologies is well known as a manufacturer of high-quality braided wire products. We product braids for diverse applications such as ground strap, motor brush leads, circuit breaker shunts as well as for mechanical and electrical protection of single and multiconductor
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
-
Supplier: TEGAM, Inc.
Description: Bench Top Microohm and Bond Meter 10 µΩ TO 20 Ω The R1L-B series Ohmmeter/Bonding Tester is a digital microohmmeter designed to measure resistances from 10 µΩ to 20Ω. It is used in applications such as metal bonding, switch, circuit breaker, circuit resistance and other contact and
- Resistance / Impedance Range: 0.000002 to 0.02 kohms
- Operating Temperature: 0 to 50 C
- Display Digits: 4 Digits
- Options & Features: Battery Powered
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Heavy sleet? Or perhaps a wild windstorm coming your way? Is your circuit breaker mounted inside a boat? With ZAGO’s circuit breaker covers and boots, you need not ever worry about discovering that your circuit breaker will fail you even under rough conditions. Both the circuit
- Specialty Configuration: Circuit Breaker
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
-
Supplier: Radwell International
Description: NEUTRAL KIT, INSULATED, GROUNDABLE, 600 AMP MAX, 600V, GROUNDABLE AND BONDABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Terra Universal, Inc.
Description: Oil-less design for low maintenance, clean operation Low cost and extreme reliability make this diaphragm pump ideal for general-purpose laboratory applications Also suitable for wire bonders, die bonders, scribers, breakers, probing stations and many other kinds of microelectronics
- Ultimate Operating Vacuum: 150.4 torr
- Features: AC Single Phase, Vacuum Gauge
- Mechanical: Diaphragm
- Lubrication Style: Dry / Oil-less
-
Supplier: Sonel Test
Description: Specialist in residual current circuit breakers The Sonel MRP-201 residual current circuit breaker meter is a specialist device for measuring all types of residual current circuit breakers - direct, short-delay, selective; types AC, A and B. It allows to measure tripping
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: was too short to ground. This verifies that the grounds in the device can handle 30 or 40 Amps until a circuit breaker trips or fuse blows. Most European standards such as TUV, CE, VDE, UL and CSA recommend this type of testing. In contrast, the ground continuity test that is provided as part
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: Sonel Test
Description: From now on, you can measure the HV circuit breaker and the transformer with one instrument. Get to know Sonel MMR-6500 micrometer! It is distinguished by a modern design and advanced solutions enabling measurements of resistive objects with high current. Similarly to other models of MMR-6XXX
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Eaton Corporation
Description: CH MAIN BREAKER TYPE C ENCLOSURE SIZE DESIGNATION PANEL BREAKER MOUNTING 10 TO 1/0 AWG (ALUMINUM/COPPER, BREAKER/LUG) MAIN WIRE SIZE APPLICABLE STANDARD NEMA CH MODEL
-
Supplier: Tele-Lite, Inc.
Description: Honda Overhead Valve Engine Oil Alert® Electronic Ignition Circuit Breakers Fuel Meter Automatic Voltage Regulator Full Tubing Frame for Protection and Easy Transport USDA-Qualified Spark Arrestor/Muffler Automatic Idle GFCI/Neutral Bond 2 Year Residential Warranty 1 Year Commercial
- Wattage: 10,500 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power
- Applications: Standby
-
Supplier: Eaton Corporation
Description: MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 23 INCH H SIZE 40 MAX. NUMBER OF CIRCUITS (30) 1 INCH MAX. NUMBER OF SPACES UL APPROVAL 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 200 AMPERE CURRENT RATING FLUSH/SURFACE COVER TYPE NEMA 1, INDOOR ENCLOSURE TYPE 1-PHASE
-
Supplier: Adhesives.org
Description: bond breaker to allow joint movement without undue stress to the sealant; provides a form to assist the sealant in developing the proper shape factor; and acts as a barrier to the flow of sealant through the joint.
-
Supplier: Hammond Manufacturing Company Inc.
Description: disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used
- Length / Height: 60.13 inch
- Width/Diameter: 60.88 inch
- Depth: 12.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used
- Length / Height: 60.13 inch
- Width/Diameter: 50 inch
- Depth: 12.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Metalor Technologies USA Corporation
Description: A large range of electrical contacts based on the alloys of silver and subjected to severe electrical, thermal and mechanical forces require perfect bond quality obtained by metal diffusion between tip and support during the brazing operation. Application Low voltage switchgear Contactors
-
Supplier: ValueTronics International, Inc.
Description: The DLRO100E-LG2-P3 (1004-858) is a dlro from Megger. Additional Features: Basic kit, AC-operated only CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A battery powered unit for portability High noise immunity for stable readings Smooth DC Output for circuit breaker testing IP54
-
Supplier: ASTM International
Description: joint, 1.2.2 Acts as a bond breaker to allow joint movement without undue stress to the sealant, 1.2.3 Provides a form to assist the sealant in developing the proper shape factor, and 1.2.4 Acts as a barrier to the flow of sealant through the joint. 1.3 The committee with jurisdiction
-
Supplier: Tripp Lite by Eaton
Description: spaced output receptacles, a 6-ft power cord, circuit breaker overload protection and lighted power switch. Rugged all-metal unit housing ships ready for upright tower or wallmount placement in industrial, medical, office or network environment. Features Tripp Lite Isolator series isolation
- Maximum Primary Voltage Rating: 120 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Sonel Test
Description: be used in power plants, railways and maintenance companies to measure resistance of: breakers, contacts, earthing conductors, equipotential bondings, welded and soldered connections, bolted connections, and other resistive objects. MMR-640 can be also utilized on production lines (eg. at the
- Features: Other
- Output Interface: USB
-
Supplier: TelephoneStuff.com
Description: output receptacles - 6' power cord - External circuit breaker overload protection - Lighted power switch - Rugged all-metal unit housing ships ready for upright tower or wallmount placement in industrial, medical, office or network environment
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: output receptacles - 6' power cord - External circuit breaker overload protection - Lighted power switch - Rugged all-metal unit housing ships ready for upright tower or wallmount placement in industrial, medical, office or network environment
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: TelephoneStuff.com
Description: hospital grade input plug, circuit breaker overload protection and lighted power switch. - Rugged all-metal unit housing ships ready for upright tower or wallmount placement in any industrial, medical, office or network environment
- Other Transformer Types / Applications: Isolation Transformer
-
Description: areas including storage batteries, transformers and conductors to switchgear, circuit breakers, physical clearances, cable terminations, safety warning signs, and protective clothing for workers installing electrical equipment. Changes in the 2017 NESC reflect new technologies and provide
-
Supplier: Gilson Company, Inc.
Description: Steel Retainer Est. Ship Wt.: 18lb (8kg). For quick release of pads from Unbonded Capping Set Caps, use Model HM-277 Quick Release Kit. Polysaccharide powder is a lubricant and bond breaker that extends pad life. Test results are also more consistent. Kit includes 8oz of powder in a
-
Supplier: Gilson Company, Inc.
Description: Steel Retainer Est. Ship Wt.: 18lb (8kg). For quick release of pads from Unbonded Capping Set Caps, use Model HM-277 Quick Release Kit. Polysaccharide powder is a lubricant and bond breaker that extends pad life. Test results are also more consistent. Kit includes 8oz of powder in a
-
Supplier: Gilson Company, Inc.
Description: Steel Retainer Est. Ship Wt.: 18lb (8kg). For quick release of pads from Unbonded Capping Set Caps, use Model HM-277 Quick Release Kit. Polysaccharide powder is a lubricant and bond breaker that extends pad life. Test results are also more consistent. Kit includes 8oz of powder in a
-
Supplier: Sonel Test
Description: networks located at these sites. This makes it possible to control the quality of electricity, and to measure electric shock protection parameters, using a single universal device. Significant automation of measurements is made possible by the function of testing residual current circuit
- Features: Other
- Output Interface: USB
Find Suppliers by Category Top
More Information Top
-
CONCRETE PAVEMENT REPAIR MANUALS OF PRACTICE
3.4.2 Joint Bond Breakers .
-
Behavior of Fillet Sealant Joints
Fillet sealant joints with diagonal bond breakers have greater movement capability and lower peak stresses than fillet sealant joints with flat bond breakers and than square and rectangular joints.
-
Using Existing Pavement In Place and Achieving Long Life
HMA bond breaker on top or 4-in.
Indicates content that may require registration and/or purchase.