Products/Services for Boot Hook Eyelets
-
Eyelets - (34 companies)Eyelets are metal, plastic, or rubber rings that are inserted into a hole made through another material. Eyelets may be used to reinforce the hole or to shield something from the sharp edges of the hole. More specifically, eyelets are flanged metal...
-
Hooks - (298 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments. Hooks... -
Eyelet and Grommet Equipment - (20 companies)Eyelet and grommet machinery and equipment is to install eyelets and grommets. Devices can be manually, electrically, pneumatically or hydraulically-actuated; and consist of handheld tools, benchtop presses, or floor-standing machines. Eyelet... -
Hook and Loop Fasteners - (126 companies)Hook and loop fasteners consist of two layers of fabric. The hook layer is covered with tiny hooks and the loop layer is covered with tiny loops. Hook and loop fasteners are commonly known as Velcro (R). Velcro is a registered trademark of Velcro... -
Packing Hooks and Extractors - (30 companies)Packing hooks and extractors, also referred to as packing pullers, are tools that extract used packing material from pumps and valves. Packing hooks and extractors, also referred to as packing pullers, extract used packing material from pumps...
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
-
Bags and Sacks - (826 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
-
Hookup Wires - (317 companies)...discussing electric power, applications using < 1 kV are considered low voltage, 1-36 kV are medium voltage, and > 36 kV are high voltage. Most hookup wires are used in low voltage applications. References. Belden - Hook-Up & Lead Wire. Image credit. Tevelec...
-
Grommets - (327 companies)Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square...
-
Switch Sealing Boots - (69 companies)...cleaning solvents, dust, dirt, grease, and other environmental elements. Protective boots are designed for a variety of commercial, industrial, and military applications. They are available in two configurations: half boot and full boot. Half boots...
Product News
-
NKK Switches
Miniature Toggle with Splashproof Boot M Series Miniature Toggle with Splashproof Boot. Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals. Learn More (read more)Browse Toggle Switches Datasheets for NKK Switches -
New Yorker Electronics Co., Inc.
Miniature Toggle Switch with Splashproof Boot Select NKK M Series Miniature Toggle Switches are now offered with a pre-installed splashproof boot, providing enhanced protection with an IP65 rating at the front panel. This added accessory helps safeguard the switch against dust and water ingress, making these toggles ideal for use in harsh or outdoor environments. The splashproof boot is designed for easy installation and adds value without compromising the switch 's compact form factor. These updated switches feature epoxy-sealed solder... (read more)Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
Isotech, Inc.
CUSTOM STAMPING & DEEP DRAWN EYELET STAMPING Proud to serve a variety of industries, from automotive and medical sectors to military applications, Isotech, Inc. features an array of metal stamping and deep drawn eyelet stamping services. Beginning with material procurement and ending with heat treatment, we 'll take care of every step of your stamping project. Not sure where to get started or what material is right for you? We 're happy to make material suggestions to best suit your particular stamping application. With our presses... (read more) -
APM Hexseal Corp.
You’re gonna need a bigger boot We 've got just the guide for that!. When it comes to protecting electrical systems in marine and harsh environments, sealing boots are your first line of defense against water, chemicals, salt, and debris. In our latest eBook, we dive into: Boot types & use cases. Environmental protection strategies. Real-world application insights. Don 't wait for a failure to find out what you 're missing. (read more)Browse Switch Sealing Boots Datasheets for APM Hexseal Corp. -
Murata Electronics
Fast OS Boot x Wi-Fi Link Solution The low power solution combining fast OS boot and Fast Wi-Fi link. This is a low power consumption solution for IoT products combined with Ubiquitous AI corporation's fast OS boot solution "QuickBoot" and Murata Wi-Fi module "Type-1PJ" supporting fast Wi-Fi link specification "IEEE802.11ai". The product can boot with "QuickBoot" from the power off state in a few seconds, and it can connect to the "IEEE802.11ai" access point in 0.01 second. By reducing the time from OS startup to Wi-Fi... (read more) -
E-Z-HOOK, a division of Tektest, Inc.
Test Hooks: Mini, Macro, Micro Test Hooks. E-Z-Hook manufactures a complete product line of test hooks that can be used individually or connected to test leads and cable assemblies. Originator of the hypo-action hook, E-Z-Hook continues to expand its test hook line to meet industry demands. We provide solutions to your smaller micro, standard mini, and larger macro sized connection requirements for industrial applications with precision and quality. Select from our extensive range of test hook options including: single... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Automotive test hooks, leads and connectors Automotive Full Product Line. Automotive. Since the late 1980 's, E-Z Hook has serviced automotive repair technicians and shops with a wide variety of automotive specific testing accessories and DMM test leads available as individual items, sets, and kits. Our insulation piercing macro-hooks and test leads are made to be durable and designed for daily use. Engineered with no sliding contacts, the design ensures an accurate signal, even in the dirtiest and greasiest environments... (read more)Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
The smallest of our double micro-hooks Download PDF. X2015 Double Gripper Micro-Hook. The X2015 double gripper micro-hook test connector, the smallest of our double micro-hooks, permits connection to any 0.030 in (0.762 mm) diameter socket patch cord. Designed for use with surface mount devices or where connection point is very small, the insulated shaft allows for simultaneous side by side connections in tight spaces. To ensure accurate readings this part is designed with no sliding contact points. Follow us on: Facebook. Instagram... (read more)Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Macro Test Hooks for Automotive Diagnostics Heavy-Duty Insulation Piercing Test Hooks & Leads. Macro-hook test connectors as a 3.25 in (82.55 mm) short hook or 5.5 in (138.7mm) long hook. The longer body version test hook extended body provides the user the ability to reach electrical connections easier, in order to provide better access to components in tight or hard to reach spaces.provides a longer body version of this test clip for an extended reach in hard to reach testing environments. The rugged body and thicker blade make... (read more)Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Essen Magnetics Pty Ltd
Powerful Thread Hook Holding Magnets Versatile Magnetic Holding Solution with Threaded Hook. Our Powerful Thread Hook Holding Magnets provide a flexible and convenient alternative to permanent mounting methods like screws or adhesives. Designed for easy attachment and removal, these magnets combine strong magnetic force with a sturdy threaded hook, allowing users to securely hang or suspend items across a variety of indoor and outdoor environments. Ideal for professionals in logistics, outdoor recreation, and equipment management... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd
-
Prevention and treatment of foot and ankle injuries in figure skaters
The boot examination should include noting the fol- lowing: 1) manufacturer; 2) stock versus custom boot; 3) leather thickness (double, triple, quadruple); 4) lace fixation (eg, eyelets , hooks ); 5) cut of the boot top (straight, angled, scalloped); and 6) any modifications (eg …
-
Footwear Upper Materials
In addition to traditional eyelets , there are hooks for ease of lacing taller boots , speed lace loops for quick cinching, and locking hardware (when lacing taller boots, so that the lower half of the boot will stay secure while the top half …
-
Wolverine Footwear Bates 2261/2700 tactical sport side zip boot 8 in
Other features of the boot include non-metallic speed lace parts, hooks and eyelets , a padded collar and flex points on the front and at the heel.
-
Wolverine Footwear Bates 2262 tactical sport boot 5 in
Other features of the boot include non-metallic speed lace parts, hooks and eyelets , a padded collar and flex points on the front and at the heel.
Indicates content that may require registration and/or purchase.