-
Supplier: Allied Electronics, Inc.
Description: MLH Series pressure sensors combine the latest in Application Specific Integrated Circuit (ASIC) technology with proven media isolated, metal diaphragm design. This digitally compensated sensor offers an unparalleled value and performance combination making it the ideal
-
Supplier: Allied Electronics, Inc.
Description: MLH Series pressure sensors combine the latest in Application Specific Integrated Circuit (ASIC) technology with proven media isolated, metal diaphragm design. This digitally compensated sensor offers an unparalleled value and performance combination making it the ideal
-
Supplier: Allied Electronics, Inc.
Description: MLH Series pressure sensors combine the latest in Application Specific Integrated Circuit (ASIC) technology with proven media isolated, metal diaphragm design. This digitally compensated sensor offers an unparalleled value and performance combination making it the ideal
-
-
Supplier: SensorsONE, Ltd.
Description: transducers design so that it is compatible with the high temperature and vibration environments that are commonplace in high performance motorsport systems. The AS motorsport pressure transducer has a highly corrosion resistant ceramic diaphragm which is compatible with fuel, hydraulic
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully
- Working Pressure Range: 0 to 750 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: SSI Technologies, LLC
Description: The MediaNugget™ (P31) absolute & gage pressure sensors are piezoresistive sensors without signal conditioning for low-cost OEM applications. The MediaNugget™ family of micro-machined, absolute pressure sensors has optimum media isolation for use with both harsh
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -40 to 221 F
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with
- Number of Switch Points: 1 (#)
- Measuring Range: 0.651575155 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 15.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: LORD MicroStrain Sensing Systems
Description: suitable for short term submersion in harsh media such as brake fluid and hot saline. Sensor Design Core position is detected by measuring the coils’ differential reluctance using a sine wave excitation and synchronous demodulator. This differential detection method provides a
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: Caterpillar Oil & Gas
Description: engine cooling system allows ease of installation and a tighter overall engine package - Engine Brakes — braking capabilities for mobile applications Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines,
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: 0 to 2,321 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: 0 to 2,321 psi
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity (PCT) : ±.1 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure
- Working Pressure Range: 300 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: RS Components, Ltd.
Description: SMC ZSE20A-V-01-J Pressure Sensor
- Working Pressure Range: 0 to 14.6488077 psi
- Vacuum Range: 757.7876055799995 torr
- Measurement Type: Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Display/Push-button, Switch, 0 psi (0 bar), G 1/2 B
- Working Pressure Range: 0 to 145 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump. Measure the fuel back pressure on the fuel filter to determine filter service interval.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379229-MPX4250A Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: NXP USA Inc. Series: MPX4250A Package: Tray Product Status:
- Working Pressure Range: 2.9 to 29.01 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
Find Suppliers by Category Top
Featured Products Top
-
-resistant features are required. Applications: Generally, pressure sensors will be heavily used in drilling, refining, and transportation processes to monitor fluid levels and detect leaks. Types Used:Absolute pressure (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
SensorCloud RTK is a multi-continent, IP-based RTK cloud network that radically simplifies cumbersome RTK correction pipelines. When paired with compatible MicroStrain by HBK navigation systems, the solution delivers: Centimetre-level position accuracy from day one of (read more)
Browse Pressure Sensors Datasheets for Hottinger Brüel & Kjær A/S -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Silicon differential pressure sensors for a wide range of customer-specific applications. Individually adaptable. Highest precision. High overload resistance (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Measuring just 8.5 mm x 11.1 mm, the MIS-2500 series is one of the most compact piezoresistive pressure sensors available. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Pressure sensors are used in a variety of industrial applications where they play a critical role in ensuring system pressures are within acceptable ranges to help ensure reliable equipment operation. There are different advantages to using analog and digital pressure sensors, depending on the (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
process. Compared to sensors with a stainless-steel diaphragm (silicon sensors), the UTC30 has a ceramic diaphragm to which the negative pressure can be applied directly without adding any transmission fluid. Furthermore, the sensor is characterized by its stable reference vacuum. The (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Development of Racing Motorcycles Utilizing an Integrated Data Acquisition System
brake fluid pressure sensor .
-
Development of Racing Motorcycles Utilizing an Integrated Data Acquisition System
1 Map control by the engine speed and gear position sensor 2 Decay compensation of time by the engine speed and gear position sensor 3 Map control by the engine speed, gear position and brake fluid pressure sensor Fig. 6 Engine braking…
-
Development of Hydraulic Servo Brake System for Cooperative Control with Regenerative Brake
A hydraulic servo was used as a base to enable mechanical operation of the service brakes; solenoid valves and brake fluid pressure sensors were added to this base to make it possible to control brake line pressure as demanded.
-
Furthering the Evolution of Function and Performance for ABS Systems
…requires: 4 timers for wheel spinning speed pulse (16∼20-bit resolution) 2 timers for driving speed and engine revolution pulse (16-bit resolution) several different forms of analog input, such as acceleration sensors and brake fluid pressure sensors (8 ch∼16 ch) other…
-
Development of Hydraulic Servo Brake System for Cooperative Control with Regenerative Brake
A hydraulic servo was used as a base to enable mechanical operation of the service brakes; solenoid valves and brake fluid pressure sensors were added to this base to make it possible to control brake line pressure as demanded.
-
Sophisticated samurai
To further enhance vehicle stability control, the GT-R has adopted four additional brake fluid pressure sensors in each wheel.
-
A Modular Control Architecture for a Small Electric Vehicle
This system is composed by a brake pedal and associated angle sensor, and set of brake actuators composed by the park brake actuator, brake fluid pressure sensor and brake fluid hose, connected to the hydraulic brake calliper.
-
Diesel Engine Management
Brake - fluid pressure sensor Installed in the hydraulic modulator of such driving-safety systems as ESP, this high-pressure sensor is used to measure the brake-fluid pressure which is usually 25 MPa (250 bar).
-
Automotive Mechatronics
…pressure and brake-fluid pressure, e.g: Rail-pressure sensor for gasoline direct injection (pressure up to 200 bar) Rail-pressure sensor for common-rail diesel-injection system (pressure up to 2,000 bar) Brake - fluid pressure sensor in the hydraulic modulator…
-
Gasoline Engine Management
…brake- fluid pressure, e.g: ¼ Rail-pressure sensor for gasoline direct injection (pressure up to 200 bar) ¼ Rail-pressure sensor for common-rail diesel-injection system (pressure up to 2000 bar) ¼ Brake - fluid pressure sensor in the hy- draulic…
Indicates content that may require registration and/or purchase.