Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Description: EXTRUSION: M&P USA has both domestic and offshore factoriesthat can run short, medium or large run projects. Many of our extrusions arenested, mated or sliding fit sets that require continuous attention totolerance and finish quality. Thin Wall Complex Shapes Heat Sinks Small Cross

    • Materials: Aluminum, Bronze / Brass, Copper, Plastics / Polymers, Rubber / Silicone, Steel / Stainless Steel
    • Secondary Operations: Anodizing, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Welding
    • Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Capabilities: Co-Extrusion, Cold Extrusion, Hot Extrusion

  • Description: C36000 Free Machining Brass / Free Cutting Brass C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is

    • UNS Number: 36,000
    • AISI / AA / CDA Grade: 360
    • Overall Width / OD: 0.15625 to 4 inch
    • Overall Thickness: 0.15625 to 4 inch

  • Description: C46400 Naval Brass "Lead Free" Naval Brass C46400 is nominally composed of 60% copper, 39.2% zinc and 0.8% tin. As is typical of brass alloys with the duplex alpha + beta structure, C46400 has good strength and rigidity. By substituting tin for an equal quantity of zinc, a high

    • UNS Number: 46,400
    • AISI / AA / CDA Grade: 464
    • Overall Width / OD: 0.25 to 4 inch
    • Overall Thickness: 0.25 to 4 inch

  • Supplier: Deeco Metals

    Description: Our custom extruded shapes are supplied in copper & copper based alloys (brass & bronze). Aluminum alloys and stainless are also available. Complex custom extruded shapes can be fairly easily produced in aluminum, but are considerably more difficult in brass or bronze or copper and

    • Materials: Bronze / Brass, Copper
    • Services: Design Assistance / Review, High Volume Production
    • Capabilities: Hot Extrusion
    • Secondary Operations: Machining

  • Description: Extrusion lubricant for copper and brass.

    • Function: Metal Forming

  • Description: Gardolube L 6332 is a low foaming aqueous solution used for the cold forging or cold extrusion of pretreated carbon steel, stainless steel, copper, brass and aluminum.

  • Supplier: DME Company

    Description: ● One piece Aluminum extrusion ● Anodized red and blue for corrosion protection ● No welds ● No rust ● 3/4, 1” or 1 1/2” NPT Supply ● 1/4”, 3/8 or 1/2” ports ● Brass end plug included ● Pre-drilled mounting holes and screws ● Interlocking Units

    • Supply Ports: 4 to 16
    • Maximum Pressure: 1,000 to 3,000 psi
    • Size: 1 1/2", 1", 1/4", 3/4", 3/8"
    • Body Material: Aluminum

  • Description: Form: Liquid Apply by: Immersion Process(es): Cold forging or cold extrusion of pretreated carbon steel, stainless steel, copper, brass and aluminum. Other applications include weaving (wire mesh), wire drawing, blanking, piercing, bending, stamping and deep drawing. Gardolube L 6332

    • Type: Fluid / Oil
    • Features: Lubricant, Metal Forming
    • Industry Applications: Metal Working Fluid

  • Description: Aluminum Cleaner 164 is an inhibited alkaline compound containing silicates. It's for heavy duty tank cleaning of aluminum castings, forgings, extrusions, etc., and for cleaning aluminum sheet prior to anodizing, deoxidizing and prepaint treatments. Besides aluminum, the detergent can be used

    • Type: Cleaner / Cleaning Agent

  • Description: solid or extrusion, as well as brass, bronze, and other nonferrous materials.

    • Outer Diameter (OD): 5 inch
    • Bore ID / Shank Diameter: 0.875 inch
    • Thickness: 0.045 inch
    • Rotary Speed: 12,000 rpm

  • Description: C31400 Leaded Commercial Bronze ASTM B140 Leaded Commercial Bronze C31400 combines the natural corrosion resistance of C22000 with the machinability typical of leaded brasses. Like C22000, it is an alpha brass nominally composed of 89% copper and 9% zinc, but it also contains approximately 2%

    • UNS Number: 31,400
    • AISI / AA / CDA Grade: 314
    • Overall Width / OD: 0.375 to 2 inch
    • Overall Thickness: 0.375 to 2 inch

  • Description: Load Resistant - A60ALU-27 RAZORBLADE 27 ALU wheels resist loading when cutting aluminum solid or extrusion, as well as brass, bronze, and other nonferrous materials.

    • Outer Diameter (OD): 5 inch
    • Bore ID / Shank Diameter: 0.875 inch
    • Thickness: 0.045 inch
    • Rotary Speed: 12,000 rpm

  • Supplier: Stucchi Inc.

    Description: Overview: The Series IRB quick couplings are interchangeable to ISO 7241-1 Series B. The Series IRB most important characteristics are compactness, and highest quality raw material used to manufacture. Technical Characteristics & Options: NPT standard threads Anti extrusion rings are in pure

    • English Size: 0.25 to 1 inch
    • Features: Brass/Bronze, English, Non Valved
    • Fitting Type: Coupling, Quick Coupler
    • Connection Type: Threaded

  • Description: C70600 Copper Nickel "90/10" ASTM B151, MIL C15726F C70600 & C71500, Copper nickel offers excellent corrosion resistance, especially in marine salt water environments. The main, wrought copper-nickel alloys chosen for sea water service contain 10 or 30 percent nickel. They also have important

    • UNS Number: 70,600
    • AISI / AA / CDA Grade: 706
    • Overall Width / OD: 0.5 to 20 inch
    • Overall Thickness: 0.5 to 12 inch

  • Description: Product drawings, assembly instructions, ship weight) Black Post & Clear Extrusion - Black Post & Black Extrusion - Grey Post & Clear Extrusion - Handle - Handle - Handle - Screw Part No. - Part No. - Part No. - Mounting (Sold Individually) - (Sold Individually) - (Sold

    • Length / Height: 3.76 inch
    • Width/Diameter: 0.52 inch
    • Depth: 1.64 inch
    • Material: Aluminum

  • Supplier: DME Company

    Description: Very large 2” female NPT manifold allows tremendous flow. This large manifold supplies up to 16 - 1/2” ports uniformly without restricting flow. ■ One piece aluminum extrusion ■ Anodized for corrosion protection ■ No welds ■ No rust ■ 2” NPT supply for maximum flow ■ 1/2” ports - up to 1”

    • Supply Ports: 4 to 16
    • Maximum Pressure: 1,000 to 3,000 psi
    • Size: 1", 1/2"
    • Body Material: Aluminum

  • Supplier: Tanfel

    Description: Extrusion • Stamping • Die Casting • CNC-Machining & Lathe • MIM • Wire Forming • Etching

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Jig Boring, Milling, Screw Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Copper, Plastics, Stainless Steel
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Transfer pipes used in large-scale extrusion lines are difficult to heat because of their irregular geometry. They are not machined cylinders so proper contact and heat transfer are difficult to achieve. Consequently, a special Cast-In Heater must be engineered for each pipe to accommodate

    • Maximum Operating Temperature: 700 to 1,350 F
    • Maximum Operating (Sheath) Temperature: 700 to 1,350 F
    • Sleeve (Sheath) Material: Aluminum, Brass
    • Heater Type: Cast-In Heater

  • Supplier: Tanfel

    Description: Extrusion • Stamping • Die Casting • CNC - Machining & Lathe • MIM • Wire Forming • Etching

    • Materials: Aluminum, Brass, Copper, Stainless Steel
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Operation: Electrochemical / Photochemical Machining, Etching / Chemical Milling
    • Features: Europe Only, North America, South / Central America Only, Southwest US Only, United States Only

  • Description: ball valves and nipples fully fitted and sealed with loctite 515. Also included a brass or stainless steel end plug. One-piece aluminium extrusion No welds Anodized for corrosion resistance Various port sizes available Pre-drilled mounting holes and screws Standard colours red and blue

    • Supply Ports: 1
    • Outlet Ports: 6
    • Maximum Pressure: 150 psi
    • Size: 3/4"

  • Description: metals, nonferrous metals and a broad range of plastics, CMF Industries delivers quality parts using the following manufacturing processes: Castings Forgings Stamping Fine Blanking Deep Drawing Injection Molded Plastics Extrusions Fabrications Machining Grinding Painting, Powder Coating,

    • Material / Substrate: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
    • Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard
    • Features: East Asia / Pacific Only, North America, Northwest US Only, United States Only
    • Additional Services: Electropolishing, New / OEM Parts

  • Supplier: Plansee SE

    Description: Extrusion presses are used to form non-ferrous metals such as brass, copper-nickel and aluminum-bronze, as well as stainless steel, into rods, wires or tubes. The metal blank is first heated to its forming temperature and is then pressed through the die using a ram. This gives the

    • Shape / Form: Application Specific / Custom
    • Type: EDM Electrode
    • Features: Specialty / Other
    • Material: Tungsten

  • Description: well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.

    • Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Prototype Services
    • Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Drilling, Laser Machining, Milling, Surface Grinding, Swiss Machining, Turning, Wire EDM

  • Description: well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Laser Machining, Milling, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating

  • Description: Precise Cast machining department machines casted parts as well as parts from blocks (billet). Our state-of-the -art software and equipment, including a selection of Mori Seiki machining centers that are renowned for their speed and accuracy. The results are accurate metal parts delivered in days.

    • CNC Machining: 4-axis Machining, Milling, Turning
    • Diameter: 6" - 48"
    • Materials: Aluminum, Brass, Copper, Magnesium, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding

  • Description: OEM's and everywhere in between. We canfulfill your needs from small run engineering prototypes to multi-million pieceproduction runs. All materials including plastics and composites Billet Castings Extrusion Precision CNC Milling 3Axis 5 Axis Close tolerance (5 micron) Parts 1M square &

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: CNC Machining, Centerless Grinding, Double-disc Grinding, Drilling, Electrode EDM, ID / Internal Grinding, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss Machining, Turning, Wire EDM

  • Description: According customer's drawing, Raymond Machinery Co.,ltd produced this pulley. The pulley made from ductile iron by sand casting process. Machining to final required dimensions and assemble with an brass bush. Before assembling, powder coating has be done. All processes can be carried by

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Description: latest CNC and conventional machine tools for the precise machining of all materials. Those materials include but are not limited to steel, stainless steel, aluminum, copper, brass, high temp alloys, plastics, and machinable ceramics. Jurman Metrics in house services include: CNC and

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning
    • Materials: Aluminum, Brass, Bronze, Ceramics, Copper, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Supplier: Trace-A-Matic

    Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Description: No Description Provided

    • Diameter: 6" - 48", Greater than 48"
    • Materials: Aluminum, Brass, Bronze, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Features: CNC Machining, North America, Northeast US Only, Other, Surface Grinding, United States Only

  • Supplier: Trace-A-Matic

    Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy,

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: Aztalan Engineering is your single-source for precision machining and assemblies. We simply love the challenge of solving problems associated with the design and manufacturing of precision machined parts, and have over 30 years of experience and success working with quality clients all around the

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Swiss Machining, Turning
    • Materials: Aluminum, Brass, Bronze, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: "Your Single Source For Custom Extruded Aluminum Products And Quality Parts" In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 3-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Milling, Screw Machining, Turning
    • Materials: Aluminum, Brass
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Supplier: Vo-Tech, Inc.

    Description: Vo-Tech is a full service machine shop located just outside Chicago Illinois. We specialize in Vertical CNC Machining and have 3 and 4th axis capability. We also have Horizontal CNC Lathes for 3 axis turning as well. We are capable of desigining and building our own fixtures to optimize production

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, Field Machining, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Surface Grinding, Turning


Conduct Research Top

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire