-
Description: Worm gear is one of gear type which mating with a worm to greatly reduce rotational speed, or allowing higher torque to be transmitted. this type of gear can gain higher gear ratio than spur gears of the same size. worm gear can be made
- Material: Aluminum, Brass, Cast Iron, Delrin, Stainless Steel
- Design: Metric
- Gear Type: Worm
-
Supplier: W.M. Berg
Description: Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the
- Pressure Angle: 25°
- Material: Brass
- Gear Type: Worm
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
- Gear Type: Worm
-
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Mounting: Hubless
- Features: Other Metal, Other Plastic
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- English Size: 0.25 to 6 inch
- Material: Brass/Bronze
- Features: English
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears produce conventional ratio worm and wormwheel transmission parts. We can manufacture the worm gear plain turned, polished or hardened and ground and the wheel in same or mixed material as the application dictates. We can design in-house a drive for non
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Type: Worm, Worm Wheel
-
Supplier: York Industries, Inc.
Description: York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel
- Features: Helical Gear, Other Plastic, Rack, Spur Gear
- Gear Type: Worm
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears prides itself in having a reputation for delivering high quality precision engineered components and assemblies, utilising a range of modern CNC machine tools, Electro discharge machining (EDM), profile gear grinding, worm thread grinding and gear cutting
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Military
- Metal: Aluminum, Brass, Steel, Steel - Stainless
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Capabilities: Design and Development, Inspection / Testing, Production Manufacturing, Prototypes
-
Description: alloys, and titanium. Precision Gears and Gear Assemblies Proven Performance and Unsurpassed Expertise We make high-precision gears and gear assemblies for a wide variety of applications including aerospace, defense and medical. Our expertise is not limited to gear
- Industries: Aerospace, General Industrial, Medical / Pharmaceutical, Military
- Metal: Aluminum, Brass, Bronze, Cast Iron, Steel, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Gear Blanks, Gear Stock / Pinion Wire, Helical Gears, Hypoid Gears, Internal Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Other Products: Brakes and Brake Parts, Clutches, Gearboxes / Transmissions, Industrial Drives, Sprockets, Timing Pulleys / Synchronous Drives, V-Belt Pulleys / Sheaves / Drives
-
Supplier: W.M. Berg
Description: Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the
- Shaft Material: Stainless Steel
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: Geartronics Industries Incorporated
Description: Custom Gears Custom manufactured to your specifications and material, made complete or cut teeth on your blanks Fine Pitch Medium Pitch Cluster Gears Sector Gears Pulleys Ratchets Gear Types Spur Gears Helical Gears Worm Gears/Worms
- Plastic: Acetal, Ceramic, Delrin®, Nylon, Phenolic
- Industries: Aerospace, Agricultural, General Industrial, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Motion Control, Robotics, Wastewater
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Cluster Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Spur / Pinion Gears, Worms and Worm Gears
-
Supplier: Boston Gear
Description: Overview Use the HM Series either alone or as a speed reducer or increaser with a 700 Series worm gear speed reducer to create an efficient right angle double reduction speed reducer. Features and Benefits Close grained cast iron housing and flanges Hardened steel helical gearing for
- Gear Ratio: 1.5 to 250 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 55 HP
- Gearing: Helical
-
Supplier: National Bronze & Metals Inc.
Description: C90700 Tin Bronze "SAE 65" ASTM B505, SAE 65 Castings for bearings, bushings and gears available in continuous cast bar, tube and plate. CDA 907 bronze solid round bars available from stock. Typical Uses for C90700 Tin Bronze "SAE 65": INDUSTRIAL: Bearings, Worm Wheels, Gears,
- UNS Number: 90,700
- AISI / AA / CDA Grade: 907
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: National Bronze & Metals Inc.
Description: Valve Seats, Pump Fluid Ends, Glands, Worms, Worms Wheels, Hot Mill Guides, Hand Gun Recoil Mechanisms, Landing Gear Parts, Air Craft Components, Wear Plates, Welding Jaws, Landing Gear Parts, Glass Molds, Machine Parts, Sewage Treatment Applications, Valve Components,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: National Bronze & Metals Inc.
Description: Pawl, Worm Gears, Machine Parts, Spur Gears, Heavily Loaded Worm Gears, Pump Parts, Landing Gear Parts, Valve Bodies, Valve Guides, Valve Seats, Bearing Segments for the Steel Industry, Pressure Blocks for the Steel Industry, High Strength Clamps, Bushings,
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: Master Metal Engineering (MME)
Description: Equipment, and Food Processing industries. We specialize in close tolerance precision production runs and prototype work, along with concurrent engineering on gear design and assemblies from concept to production. Citizen Swiss screw machines with work envelope of 1/16" to1.25" diameter, with
- Industries: Aerospace, Agricultural, Automotive, General Industrial, Heavy Transportation, Medical / Pharmaceutical, Power Generation
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Powder Metal, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Gear Shaving, Heat Treating / Hardening, Hobbing, Lapping / Honing
-
Supplier: Newport MKS
Description: The MT-RS Polarizer Rotation Mount is a precision-crafted rotator for 0.5-inch diameter optics. It incorporates a 45:1 brass worm-gear drive and integrated slip clutch to provide both fine adjustment and quick coarse movement. An engraved scale provides 5° increments while the
- Clear Aperture: 10.000000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Maximum Thickness: 9 mm
-
Supplier: American Swiss Products Co., Inc.
Description: American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military,
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Marine, Medical / Pharmaceutical, Military, Motion Control, Power Generation, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Lapping / Honing, Surface Finishing
-
Supplier: Grindal Company
Description: GRINDING 20' TO 12' THICK 4. SURFACE GRINDING 12' WIDE TO 24' IN LENGTH. 5. I.D. HONING .100 TO 14' I.D. TO 78' IN LENGTH. THREAD AND WORM GEAR GEAR GRINDING .125 TO 12' DIAMETER AND UP TO 45' IN LENGTH. DEDTRU GRINDING
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: RS Components, Ltd.
Description: Worm gear 1.0 module 2 starts
- Pitch Diameter: 16 mm
- Length: 32 mm
- Design: Metric
- Features: Other Metal
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 18 to 100
- Pitch Diameter: 0.625 to 18 inch
- Face Width: 0.3125 to 2 inch
- Bore Diameter (if applicable): 0.25 to 1.5 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 1 to 4
- Bore Diameter (if applicable): 10 to 50 mm
- Material: Cast Iron
- Gear Center: Center Bore
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard
- Number of Teeth: 36
- Pitch Diameter: 200 mm
- Face Width: 38 mm
- Bore Diameter (if applicable): 50 mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Worm and worm gears, right handed, 14 1/2 degree pressure angle
- Pitch Diameter: 0.625 inch
- Face Width: 0.3125 inch
- Bore Diameter (if applicable): 0.25 inch
- Pressure Angle: 14.5°
-
Supplier: Wedin International, Inc.
Description: Wedin International’s Product Design Division can provide professional and experienced help in making any design idea a reality. We offer complete turnkey service, from Rapid Prototyping to Full Production Runs. Our design group provides Cad/Cam support on any project. This includes the ability to
- Features: Change Gear, Helical Gear, Internal Gear, Miter / Bevel Gear, Miter / Bevel Gear Set, Other, Rack, Spur Gear
- Design: English
- Gear Type: Worm, Worm Wheel
-
Supplier: Renold Canada
Description: Holroyd worm gears than have been obtained or claimed for any other make in the world. A test at the UK National Physical Laboratory on a pair of 6 inch (152.44mm) centres, 4:1 ratio gears yielded a range of efficiencies from 97.5 to 98.2% at speeds of 1000 and 1500 revs/min
- Design: English, Metric
- Material: Hardened Steel
- Gear Type: Worm
-
Description: Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and
- Number of Teeth: 20 to 360
- Face Width: 0.188 to 0.375 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Features: Anti-backlash
-
Supplier: Renold Canada
Description: effect of producing a worm thread which increases in thickness from one end of the worm to the other. If the worm is therefore moved in an axial direction when in mesh with the wormwheel, backlash between the pair can be adjusted to the required amount. In practice, the
- Design: English, Metric
- Gear Type: Worm
-
Supplier: Kinematics Manufacturing, Inc.
Description: tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Kinematics's double enveloping worm gearsets are custom made per application and
- Design: English, Metric
- Gear Type: Worm, Worm Wheel
-
Supplier: RegalRexnord
Description: 507B NA56 MIDWAY HELICAL WORM
- Features: Helical Gear
- Gear Type: Worm
Find Suppliers by Category Top
Featured Products Top
-
SDP/SI offers a variety of different worms and their mating worm gears both metal and molded. These can be made custom with different numbers of teeth, custom bores, and passivation for stainless steel. SDP/SI offers a wide variety of inch and metric small mechanical components for (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
WJ series worm-gear speed reducer is new, the appearance is beautiful, small, heavy to output moment, has steady transmission, and has little noise. Can unite with electrical machinery or a stepless derailleur of awl of UD series planet directly, the structure is compact. Worm gear output for (read more)
Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings, metric involute splines & bushings, and right-angle metric (read more)
Browse Gears Datasheets for KHK USA, Inc. -
:4 Type B: 1:1, 1:2, 1:3, 1:4 2. American Standard 20 Pressure Angle Worm Gears Units Hangzhou Chinabase (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Max Rack Length in steel is 2000mm Max Rack Length for Hardened or Plastic Racks is 1000mm Minimum Pitch Height for Racks is 12mm Max Outer diameter for Gleason Bevel Gears is Φ270mm Max Outer diameter for Worms is Φ200mm Minimum Bore (read more)
Browse Gears Datasheets for KHK USA, Inc. -
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
flexibility in complex systems. Worm Gear Units Designed for high reduction ratios and compact installation, our worm gear units deliver smooth, quiet operation with strong load (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
manufacturing to deliver reliable, application-specific mechanical solutions for demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Motion Control Manufacturing Expertise
demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed (read more)
Browse Gear Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
PERFORMANCE OF THE NRX SHUT-OFF RODS
Replaced all bearings and brass worm gear .
-
Choosing and Using a New CAT
That is possible due to excellent 144-tooth brass worm gears on both RA and declination.
-
Development of a portable shear test fixture for low modulus porous (foam) materials
The worm drive consists of a hardened and ground steel worm driving a brass worm gear .
-
Recent Advances in Experimental Mechanics
The worm drive consists of a hardened and ground steel worm driving a brass worm gear .
-
The effects of aging on BWR core isolation cooling systems
The valve operator failed due to a worn brass worm gear .
-
Practical Opto-Electronics
Also note that standard brass -steel worm gear wears off quickly after periodical motion, becoming loose.
-
helical gear reducer - offers from helical gear reducer manufacturers, suppliers, exporters & wholesalers
High frequency quenching, steel alloy and brass precision helical worm gear for reducer We can make all kinds of gears ...
-
Dual-mode variable stiffness actuator using two-stage worm gear transmission for safe robotic manipulators
Housing and frames were made of aluminum and worm gears were of brass .
-
Development of multi-fingered dexterous hand for grasping manipulation
By various experimental verification, the worm gear made of brass with 24 teeth to decrease the friction proves satisfactory performance, it is fixed in the root of finger.
-
http://dspace.mit.edu/bitstream/handle/1721.1/57765/51032751-MIT.pdf?sequence=2
Part 1-Optical Encoder Disk 2-Main Worm Shaft 3-Main Worm Gear 4- Brass Gear Radius(m) 0.0254 .
Indicates content that may require registration and/or purchase.