Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Resina
Description: The HES delivers properly oriented caps via a discharge chute on demand. The caps are elevated and oriented on special custom designed attached to a elrin belt from the floor level bulk cap hopper. The HES has all stainless steel construction (304 or 316), NEMA 4 control panel, PE eye
- Rate: 600 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Closing Method: Cap / Lid
-
Supplier: Advanced Poly-Packaging, Inc.
Description: UF-3040 Vibratory Hopper/ Pan-Feeder Conveyor System (Medium Duty) Model UF-3040 incorporates a large bulk Hopper which is supported on its own stand to hold bulk products. Tied to the hopper, a conveyor is positioned at the end of the vibratory feed pan with parts
- Conveyor Type: Belt Conveyor, Vibrating Conveyor
- Features and Options: Cleated
-
Supplier: AMETEK Brookfield
Description: The Brookfield PFT Powder Flow Tester delivers quick and easy analysis of powder flow behavior in industrial processing equipment. It is ideal for manufacturers who process powders daily and want to minimize or eliminate downtime and expense that can occur when hoppers
- Properties Analyzed: Cohesion / Internal Friction, Density - Loose Packed / Aerated, Flowability / Workability, Friction (COF) / Wall Friction
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Powders / Granular Materials
-
-
Supplier: Spiroflow Systems, Inc.
Description: (single trip bags) & T6 (integral hoist) unloaders to meet your most exacting application needs. Features The Flo 40 is designed with a 40° sloped hopper for free-flowing pellets, granules, flakes & some powders The Flo 60 is designed with a 60° sloped hopper for poor flowing
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: Metalfab, Inc.
Description: Metalfab Bulk Bag Unloaders are designed and engineered to provide a dependable, low cost means for emptying a wide variety of powders and other difficult to handle dry bulk materials. Metalfab also manufactures other special units for heavier bags, larger bags, or smaller bags.
- Weight Capacity: 4,000 lbs
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
-
Supplier: Coperion K-Tron
Description: The Series3 2423 Powder Vacuum Receiver is designed to handle free flowing granular, powder, regrind and pelletized materials. It features a large filter area with automatic cleaning for fine powders. Each receiver has a stainless steel check valve to allow multiple receivers to
- Gravimetric Capacity: 0.15501150000000014 t/hr
- Weight Capacity: 205.065 lbs
- Bulk Container Type: Bin
- Application / Operation: Conveyor Feeding
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples.
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples.
-
Supplier: Spiroflow Systems, Inc.
Description: T2 Bulk Bag Unloader By Volume For unloading by volume Our Universal T2 Bulk Bag Unloader provides controllable discharge by volume. Flow from the bulk bag is easily controlled by an integral Spiroflow conveyor coupled directly to the base of the discharger. This type of
- Weight Capacity: 4,000 lbs
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples.
-
Supplier: AMETEK Brookfield
Description: Collect comprehensive flow data quickly and easily with the use of the supplied Powder Flow Pro software. Powder Flow Pro operates and controls the Powder Flow Tester and is included with purchase of the instrument. Powder Flow Pro software allows operation and control of
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples.
-
Supplier: Spiroflow Systems, Inc.
Description: T3 Loss-in-weight Bulk Bag Unloader For unloading bulk bags by weight. Processors around the world handle dry bulk powders and ingredients in bulk bags. At Spiroflow, we specialize in high containment bulk bag unloading and filling systems – offering the
- Weight Capacity: 4,000 lbs
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
-
Supplier: ASTM International
Description: classification or comparison of the flow behavior of different powders or different batches of the same powder if similar stress and shear regimes are encountered within the processing equipment. 1.3 The apparatus is suitable for measuring the properties of powders with a
-
Supplier: GEA Process Engineering Inc.
Description: our awareness and knowledge of bulk storage issues, including loading and feeding, internal and external silos, hoppers and day-use bins, flexible intermediate bulk containers (FIBCs) and rigid intermediate bulk containers (RIBCs). GEA Colby can design the most practical
-
Supplier: Flexicon Corporation
Description: Move virtually any bulk material, from any upstream source, to any downstream destination Whether you are sourcing material from bulk bags, silos, manual dumping stations, process equipment or all of the above; weigh batching one ingredient or 50; blending your recipe; filling
- Bulk Container Type: Bag
- Common Features: Blending Capability, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
-
Supplier: Orbis
Description: The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes
- Container Type: Bin
- Application: Material Handling
- Material: Plastic
-
Supplier: Flexicon Corporation
Description: Collect dust efficiently Flexicon bag dump stations (also known as manual dumping stations) collect dust generated when dumping powder and bulk solids from bags, boxes, drums, and other containers, and return the material to the hopper. The system reduces material waste and
- Features: Bag, Dumper / Tilter
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin
-
Supplier: FLSmidth
Description: several inches. The reset button is held and conveying air is diverted to the spreader. Any residual material inside the spreader heads is air washed into the hopper. The spreader is raised to its stored position. Application The FULLOAD railcar system can fill railcar hoppers with:
- Loader / Unloader: Loader / Filler
-
Supplier: Arjay Engineering
Description: Non-intrusive monitoring of chutes and hoppers for bulk material detection Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the
- Material Temperature Range: -76 to 131 F
- Features: Analog Current, Controller Functions, Side mount
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: Mini Capacitance Probe: Point Level for Solids MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with sanitary requirements? Have vessels requiring small fittings? Solids level indicator for food,
- Maximum Operating Pressure: 362 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: BinMaster, Inc.
Description: The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged design allows for use of a level sensor where other types of equipment simply will not
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: BinMaster, Inc.
Description: The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and pelleted materials. It is appropriate for use in tanks, bins, silos, chutes, conveyors, pipes, or load out
- Number of Switch Points: 1 (#)
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: BinMaster, Inc.
Description: low-dielectric bulk solids, powders, granules, or flakes as light as 1.9 lb./ft.³ (30 g/liter). It can be mounted at the top, side, or cone of a tank, hopper, mixer, or process vessel. By providing reliable level alerts, users can reduce material waste, ensure precise batching,
- Material Temperature Range: -4 to 176 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Sanitary Applications rated (3A, etc.), Side mount, Top mount
-
Supplier: Siemens Process Instrumentation
Description: corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 928 psi
- Material Temperature Range: -40 to 302 F
- Features: Can handle liquids with suspended solids (slurries)
-
Supplier: Resina
Description: The NRC-30/40 is a heavy duty, self-contained, automatic capping system which is specifically designed to handle various size caps from bulk, orient, place them on a container, and tighten them at a predetermined torque. This machine comes equipped with our H-26 cap hopper/sorter, or
- Rate: 300 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Closing Method: Cap / Lid
-
Supplier: Flexicon Corporation
Description: Free-flowing and non-free-flowing materials and blends Flexicon flexible screw conveyors (also known as helix conveyors, screw conveyors, spiral conveyors and auger conveyors) offer efficiency and versatility, conveying bulk materials ranging from large pellets to sub-micron
- Conveyor Type: Flexible Screw (Auger) Conveyor
- Features and Options: Portable
-
Supplier: ABB Measurement & Analytics
Description: The MT5200 Measures the Level of Bulk Solids Under the Harshest of Conditions with an Industry-Leading Accuracy of ±0.20 inches (5.1 mm). K-TEK's MT5200 Overcomes the False Echoes and Complicated Set-Up Normally Associated with Conventional Non-Contact Radar Level Transmitters, while
- Measuring Range: 23.62206 to 2,603.938414 inch
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -60 to 800 F
- Liquid Specific Gravity: 0.6 (Specific Gravity #)
-
Supplier: OMEGA Engineering, Inc.
Description: powder and bulk solids applications, as well as liquid and slurry applications. Principal of Operation A radio frequency is applied to the probe and is continually analyzed to determine the influence caused by the surrounding environment. As material contacts the probe, the radio
- Maximum Operating Pressure: 150 psi
- Maximum AC Voltage: 230 volts
- Features: Can handle liquids with suspended solids (slurries), Single Pole, Double Throw (SPDT), Solid-State Switch, Top mount
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Coperion K-Tron
Description: Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. Materials Fed:
- Volumetric Capacity: 11.7639038 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. Materials Fed:
- Volumetric Capacity: 0.94417894 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Material Type: Food Processing, Sanitary / Pharmaceutical
-
Supplier: Coperion K-Tron
Description: bulk materials. Twin-screw feeders and KTron Premier receivers can handle powders and non-free-flowing materials.
- Volumetric Capacity: 13.287864060000002 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: AccuRate/Schenck AccuRate
Description: internal stirring or vibration devices to keep material moving, Schenck AccuRate pioneered the preferred Tuf-Flex™ seamless vinyl hopper, that is externally massaged by two agitation paddles. Material is conditioned to a uniform bulk density, evenly filling the flights of the feed
- Volumetric Capacity: 0.00016800000000000002 to 3.69 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding, Sanitary / Pharmaceutical
- Common Features: Control Panel, Portable / Mobile
- Material Characteristics: Dry / Free Flowing
-
Supplier: Retsch, Inc.
Description: The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for
- Volumetric Capacity: 0 to 10.58751341820277 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Mining / Ores / Minerals, Sanitary / Pharmaceutical
- Application / Operation: Conveyor Feeding
- Material Characteristics: Dry / Free Flowing
-
Supplier: DMN, Incorporated
Description: The FVV fi ll vent valves or weigh valves can be used in bulk handling systems where product is pneumatically conveyed to a silo or hopper that is process weighed. The FVV is ideally suitable for food and chemical industries. The valve can be used to discarge the product into a silo,
- Valve Size: 1.968505 to 5.905515 inch
- Pressure Rating: -4.351131 to 14.50377 psi
- Media Temperature: 176 F
- Valve Type: Diverter Valves, Vacuum Relief / Anti-siphon Valves
Find Suppliers by Category Top
Featured Products Top
-
Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Powder & Explosives Compaction Presses Powder and Explosives Compaction Presses Savage Powder Compaction Presses are designed for compacting explosive powders, bulk materials, friction materials, free flowing materials, metal powders, titanium sponge, carbon (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
dependable point-level detection in powders, flakes, and bulk solids, VRX vibrating probes are ideal for high- and low-level indication, plugged chute detection, and hopper level alerts. The sensors operate reliably (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
, biofuels, food processing, and mining, BinMaster’s ATEX-certified rotary level indicators provide accurate and dependable level detection in silos, bins, and hoppers containing powders, granules, and bulk solids. The (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, hoppers and similar rotating equipment used in bulk process industries. The HB Seal model is used on horizontal, inclined and vertical shafts for unsplit installations. The HB seal is highly versatile, with the (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Ideal for grain, feed, fertilizer, cement, sand, aggregates, plastic resins Great for operations processing any bulk solid or powder Works in tanks with turbulence, viscous media, and slurries Performs in liquefied feed, resin, fuel, oil, fat (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
signature red housing, the VRX is engineered to provide dependable point-level detection for powders and bulk solids—even under the most demanding industrial conditions. A highly visible, on-board status indicator light changes from green to red when the probe changes from an (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Bulk Bag Discharging, Pneumatic Conveying Boost Plastic Compounding Productivity
Previously, operators manually dumped 25 kg sacks of the mineral powder (particle size of 10 µm) into a hopper from which the material gravity fed into an extruder along with the recycled material. The process was slow, labourious and dusty. Now, the powder is discharged automatically from 700 kg
-
Aero-Conveying: The Best of Both Technologies
Moving powders, pelletized materials, or granular bulk materials to processes from bulk bags, bag dump stations, silos, feed bins, hoppers, totes, supersacks or other sources is done very efficiently and economically with Aero-Mechanical Conveying Systems. Depending on the application and bulk
More Information Top
-
Harry's Cosmeticology
Although segregation is not a problem (except, as can be seen, at very small scales of scrutiny), cohesive powders are difficult to store and do not easily flow from hoppers ( bulk powder storage).
-
Tatravagónka AS
Freight wagons, including open, covered, flat, tank, container, intermodal, car transporters, coil steel, bulk powder , hopper , transported wood and specialised types.
-
Assessment of Pharmaceutical Powder Flowability using Shear Cell‐Based Methods and Application of Jenike's Methodology
… ii) to evaluate Jenike’s approach to hopper design as a quantitative predictor of powder flowability in a model hopper as a function of material property changes in powders, and (iii) to evaluate the influence of bulk powder properties on hopper design calculations.
-
THE FLOW OF IRON POWDER DURING ROLL COMPACTION*
Most of the previous work on powder-flow properties has dealt with the flow of bulk powders from storage hoppers and three excellent reviews on the analysis of stresses required in a powder mass to cause incipient flow are given by Ashton …
-
Manufacturing process 5
Thereto, the powder through a hopper is poured .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 2
Pkgs.: Avail. in bags (pellets), boxes ( powders ), and bulk hopper cars .
-
Primary Packaging Considerations in Developing Medicines for Children: Oral Liquid and Powder for Constitution
Auger dosing sys- tems function by feeding powder from a bulk hopper device into a screw auger mechanism that can be oriented in a verti- cal or horizontal configuration.
-
News and Views
A large number of options are available, includ- ing powder dispensers, bulk hoppers , discharge conveyors, pick and place units, and integrated turning lathe.
-
Powder and bulk goods
The available book gives an insight in the bulk good technique started of the flowing properties to there to the flow of powders and bulk goods in hoppers to containers and silos.
-
Powders and Bulk Solids
This book provides an introduction into bulk solids technology starting from the flow properties of particulate solids to the flow of powders and bulk solids in hoppers , bins, and silos.
Indicates content that may require registration and/or purchase.