Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: To 26-Feet (7.92 m) Range 2" NPT Mounting Setup is Fast and Easy 6-Segment LCD Display The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste liquids. The highly accurate
- Measuring Range: 72 to 314.4 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -7 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Fluidwell bv
Description: level from the time difference between the impulses sent and the impulses reflected. Features Accurate continuous level measurement and reliable point level detection in one device. Reliable measurements even in changing process conditions. Highly robust measurement, innovative
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Programmable, Top mount
- Meter Technology Type: Radar / Microwave
-
Supplier: Automation24, Inc.
Description: The Prosonic T FMU30 from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and alarm messages are shown in
- Maximum Operating Pressure: 43 psi
- Level Measurement Type: Continuous Level
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Handles a Wide Range of Dry Bulk Goods Mechanically Actuated Switch Requires No Power to Operate Economical Media Temperatures to 390°F Easy to install For Thick or Thin Walled Vessels KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 14.5 psi
- Material Temperature Range: 390 F
- Maximum Current: 4 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For Max Level In Bulk Solids Storage Bins/Silos Pendulum Length up to 6 Feet pmax -1.5 to + 7 PSIG; tmax 175 °F Flanged Process Connection No Power Required Aluminum and EPDM Construction The KOBOLD PLS series pendulum level switch is a very simple and
- Number of Switch Points: 1 (#)
- Measuring Range: 19.7 to 78.7 inch
- Maximum Operating Pressure: 7 psi
- Material Temperature Range: 175 F
-
Supplier: VEGA Americas, Inc.
Description: Application area Extensive selection of electronics, housings, approvals. Process fittings: G2 or 2 NPT The VEGASON 62 is an ultrasonic sensor for continuous level measurement of liquids and bulk solids. Typical applications are the measurement of liquids in storage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Weber Screwdriving Systems, Inc.
Description: sensor is also available. Features Bulk storage of feed items Extension of refill intervals (for operators) Folding top cover (optional) 24V drive for worldwide use Compact design Adjustable discharge amount Optional: Level sensor
- Weight Capacity: 22 to 100 lbs
- Volume: 0.0049504950495049506 to 0.023514851485148515 cubic yards
- Length: 22 to 30 inch
- Width/Diameter: 9.5 to 12 inch
-
Supplier: BinMaster, Inc.
Description: The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: VEGA Americas, Inc.
Description: treatment, storage tanks with acids, lyes and additives in all industrial areas, or for measuring levels in plastic tanks from the outside through the tank wall. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: BinMaster, Inc.
Description: environments. By alerting to full and empty vessel conditions, it prevents waste and saves time when handling bulk materials stored in bins and silos. It's designed for materials with a bulk density of 2 lb. to over 100 lb./cu. ft. for use in ordinary storage and processing
- Material Temperature Range: -40 to 185 F
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: FineTek
Description: The EE300 Series is an electromechanical inventory level measuring system which uses state-of-the-art third generation weight & cable technology to periodically measure the level of liquid and bulk solid materials held in storage. The EE300 series level measuring
- Measuring Range: 1,176 inch
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders)
- Device Classification: Sensor System
-
Supplier: SensorsONE, Ltd.
Description: The LMK 331 aggressive media level transmitter is designed for measuring the level in chemical storage tanks where stainless steel and other metals are not compatible with the media. The LMK331 chemical level sensor is easily mounted by hand to a tank using the
- Device Classification: Transmitter
-
Supplier: FineTek
Description: probe or metal wall of the vessel) to determine the level of the material in the vessel. EBX RF-Capacitance Level Transmitter, Solid Level Transmitter, Bulk solids handling The EB series RF admittance level transmitter measures the changing capacitance between the
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: OMEGA Engineering, Inc.
Description: The LVU800 Series general purpose 2-wire ultrasonic transmitter provides non-contact level measurement up to 10 m (32'), and is ideally suited for challenging ultrapure, corrosive or waste liquids. Pushbutton calibrated, the transmitter is broadly selected for atmospheric bulk
- Measuring Range: 8 to 393.6 inch
- Maximum Operating Pressure: 30 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Siemens Process Instrumentation
Description: application needs, so there’s typically no setup onsite required. Highly flexible solution for liquid level and interface applications. Extremely versatile offering solutions for storage, separation of materials or difficult ammonia applications. Benefits High accuracy to ± 2 mm
- Measuring Range: 11.81103 to 2,952.7575 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: Automation24, Inc.
Description: The Prosonic T FMU30-CAHGABRHF from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and alarm messages are
- Measuring Range: 13.779535 to 314.9608 inch
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: -4 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The Prosonic T FMU30-CAHGAARGF from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and alarm messages are
- Measuring Range: 9.842525 to 196.8505 inch
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: -4 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: Clark Solutions
Description: The general purpose two-wire ultrasonic transmitter provides non-contact level measurement up to 32' or 10m, and is ideally suited for challenging ultrapure, corrosive or waste liquids. Push button calibrated, the transmitter is broadly selected for atmospheric bulk storage, day
- Measuring Range: 4 to 196.8 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -4 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR200 is a 2-wire, 6 GHz pulse radar level transmitter for continuous monitoring of liquids and slurries in storage and process vessels including high temperature and pressure, to a range of 20 m (66 ft). SITRANS LR200’s unique design allows safe and simple programming using
- Measuring Range: 787.402 inch
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 392 F
- Level Measurement Type: Continuous Level
-
Supplier: Siemens Process Instrumentation
Description: here. Don’t forget that the safest engineered level measurement solution includes switches for back-up, overfill, low level and dry run protection. Click here for more information When you partner with Siemens, you get true application versatility: easy-to-install radar level
- Measuring Range: 4,728 inch
- Maximum Operating Pressure: 363 psi
- Material Temperature Range: -320 to 392 F
- Level Measurement Type: Continuous Level
-
Supplier: Siemens Process Instrumentation
Description: here. Don’t forget that the safest engineered level measurement solution includes switches for back-up, overfill, low level and dry run protection. Click here for more information When you partner with Siemens, you get true application versatility: easy-to-install radar level
- Measuring Range: 1,176 inch
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 482 F
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: The CNCR-390 is a compact, non-contact 80 GHz radar level sensor that measures bulk solids and liquids in bins, silos, tanks, and containers from distances up to 98 feet. Sensors are low maintenance, powered by a Lithium battery. Thanks to a wireless design, top-mounted
- Measuring Range: 1,176 inch
- Maximum Operating Pressure: 29 psi
- Material Temperature Range: -20 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: 1.5 inches in diameter, the sensor can be mounted in tight spaces to ensure visibility into even the smallest storage or process vessels. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily
- Measuring Range: 587.9924435 inch
- Material Temperature Range: -40 to 266 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: OPW Engineered Systems
Description: probe junction box. This feature allows the probe to be easily removed for storage or transferred to another loading point. The sensing point is easily set by adjusting the sensor position in the tank. This is accomplished with a large adjustment knob on the cane probe clamp. Three
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Allied Electronics, Inc.
Description: EchoSonic Ultrasonic Level Transmitter. The general purpose ultrasonic level transmitter provides continuous level measurement with a 4-20 mA signal output, and is configured via our free Webcal software. This non-contact liquid level sensor is ideally suited for
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: purity (UHP) standards. 1. Bulk Supply and Delivery (CDS) The CDS manages the automated transport of bulk chemicals from storage to the facility. Operators must monitor the non-contact level sensors via the HMI panel to track real-time consumption. The system
- Body Material: Stainless Steel
-
Supplier: GasLab
Description: Board must be purchased separately for complete sensor system. OXY-O2S-FR-T2-18BM-C - Zirconia Probe - 28mm zirconium dioxide oxygen sensor with threaded probe for easy installation. Cable 1m (39.4 in.) OXY-LC-A25-455 Oxygen Sensor Interface Board - 0.1-25% oxygen range from
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: systems that handle hazardous and ultrapure media. Our product portfolio is anchored by two flagship solutions: Bulk Chemical Delivery Systems (BCDS): Engineered for large-scale, continuous transport of chemicals from bulk storage to the production floor. Our systems utilize
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: specialize in the design, engineering, and integration of automated systems that handle hazardous and ultrapure media. Our product portfolio is anchored by two flagship solutions: Bulk Chemical Delivery Systems (BCDS): Engineered for large-scale, continuous transport of chemicals from
- Body Material: Stainless Steel
-
Supplier: Win Source Electronics
Description: Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062812-HI1-0508-2 Packaging: Bulk Number of Circuits: 1 Contact Plating: Lead, Tin Mounting: SMD (SMT) Operating Supply Voltage: 15 V Resistance: 300
- TJ: -55 C
- Pd: 51 milliwatts
- Pin Count: 16 #
- Package Type: DIP
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Delivery System (BCDS) with an Automatic Chemical Dispense Unit (CDU) provides the essential infrastructure for transporting ultrapure acids, solvents, and etchants from bulk storage to the production floor. The BCDS manages large-volume storage and primary transport using
- Body Material: Stainless Steel
-
Supplier: ASTM International
Description: 1.1 This practice covers guidelines for acoustic emission (AE) examinations of new and in-service aboveground storage tanks of the type used for storage of liquids. 1.2 This practice will detect acoustic emission in areas of sensor coverage that are stressed during the course of
-
Supplier: ASTM International
Description: 1.1 This test method covers guidelines for acoustic emission (AE) examinations of new and in-service aboveground storage tanks of the type used for storage of liquids. 1.2 This test method will detect acoustic emission in areas of sensor coverage that are stressed during the
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM4901FL isolated differential pressure sensor filled with Fluorinated oil with CGA complied Oxygen cleaning service enable MDM4901FL could be used for differential pressure measurement and level measurement of Oxygen bulk and Micro bulk and cylinders and other
- Accuracy: 0.5 ±% FS
Find Suppliers by Category Top
Featured Products Top
-
The integration of radar level sensors and bulk material software enabled the company to optimize storage capacity and minimize waste effectively. Once the company installed radar sensors atop silos and tanks, bulk material measurement flowed to their BinCloud software. “We (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The CNCR-220 is a compact 80 GHz radar-level sensor with an extended measuring range of up to 49 feet. (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
Bulk level sensors feed artificial intelligence supply chain platforms like Blue Yonder and E2open. Bulk material acquisition and storage often involves a world (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Low-dielectric materials or materials with limited reflectivity Mounted over piled material in flat storage warehouses Over conveyors, belts to prevent overloading or detect when belts are running empty Measure levels within the equipment, such as (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Measure. Detect. Alert. Meet BinMaster—an industry leader in point level measurement for inventory control. Detect high and low levels while protecting valuable bulk material inventory with BinMaster's newly designed line of rotary paddle level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
radar level sensors keep you up to speed with real-time silo inventory. Update rate of less than 1 second and accuracy within 0.2” Stainless steel flange, 1-1/2” NPT, or plastic antenna models Aluminum, plastic, or stainless (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
SAVANT QUICK CLIP – Fork AGVs Servicing Multi-level Storage Rack The AGV system interfaces with customer MES to provide coordinated load moves between multiple processes. The multi-level storage rack serves as a buffer between processes (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
down as well as sidewall buildup. 3D sensors are suitable for: Pellets, granules, powders, and most other bulk solids Bin, tanks, and silos where the material surface has uneven topography Grain, seed (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
BinMaster’s non-contact NCR-86 radar level sensor measures both liquids and solids. At the same time, its 3D Level Scanner for solids received ATEX certification to suit international markets. Differences in product technology prompt a feature (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Bulk Density Key to Bulk Material Storage
A continuous level measurement sensor reports the level of material in a bin, tank, or silo over its full span from top to bottom. It reports inventory over time using software or display consoles.
-
Maintaining Level in Specialty Chemicals
Technologies requires level sensors to measure chemicals such as acetone, methanol, vinyl acetate, butanol as well as water in above ground storage tanks. With four plants at the Danville facility, DanChem Technologies needed to obtain accurate and reliable measurement results for inventory of its bulk
-
3D Scanners Take Volume Measurement to a New Level
nightmare. Continuous level sensors, such as non-contact radar, guided wave radar, and weight-and-cable or plumb bob type devices only measure the level of material in one location of the silo. Many solid materials tend to pile irregularly and create an uneven topography. As a result, a single
-
Specialty Chemical
Technologies requires level sensors to measure chemicals such as acetone, methanol, vinyl acetate, butanol as well as water in above ground storage tanks. With four plants at the Danville facility, DanChem Technologies needed to obtain accurate and reliable measurement results for inventory of its bulk
More Information Top
-
Hybrid two antenna microwave sensor for nondestructive material characterisation
Radar sensors at 24 GHz for fill level measurements of liquids and bulk solids in storage containers working with microwaves are already commercially available [2].
-
3D Non-Contact Measurement Sensor Technology for Material Handling
BinMaster is an ISO 9001:2008 certified company that designs and manufactures reliable, solid-state point and continuous bin level indicator and control systems and sensor devices used while storing or processing powder and bulk solids such as cement & aggregates, chemicals …
-
BinMaster SmartBob-TS1 Sensor For Bins Up To 60 Feet Dust-Penetrating, Cable-Based, Continuous Level Measurement
Manufactured in BinMaster's Lincoln, Nebraska plant, this continuous level measurement sensor is ideal for operations with multiple, smaller storage and process bins containing powders or bulk solids.
-
BinMaster SmartBob-TS1 Sensor For Bins Up To 60 Feet Dust-Penetrating, Cable-Based, Continuous Level Measurement
Manufactured in BinMaster's Lincoln, Nebraska plant, this continuous level measurement sensor is ideal for operations with multiple, smaller storage and process bins containing powders or bulk solids.
-
BinMaster SmartBob-TS1 Sensor For Bins Up To 60 Feet Dust-Penetrating, Cable-Based, Continuous Level Measurement
Manufactured in BinMaster's Lincoln, Nebraska plant, this continuous level measurement sensor is ideal for operations with multiple, smaller storage and process bins containing powders or bulk solids.
-
Carbon Dioxide (CO2 ) Sensors for the Agri-food Industry—A Review
There is a growing demand for carbon dioxide (CO2) sensors in the bulk food storage sector, because CO2 sensors can be used to detect incipient spoilage and to assess CO2 levels in modified-atmosphere packages and storage structures.
-
Carbon dioxide (CO 2 ) sensors for the agri-food industry – a review.
There is a growing demand for carbon dioxide (CO 2 ) sensors in the bulk food storage sector, because CO 2 sensors can be used to detect incipient spoilage and to assess CO 2 levels in modified-atmosphere packages and storage structures.
-
Flowline - LU27-01 - Sensors, Switches & Relays - Sensors - Allied Electronics
This non-contact liquid level sensor is ideally suited for corrosive, ultrapure, sticky or dirty liquids, and is broadly selected for bulk storage , day tank, lift station and process tank level applications.
-
BinMaster Introduces Continuous Level Measurement Sensor for Storage Bins Operations
BinMaster has introduced a small, rugged continuous level measurement sensor called the SmartBob-TS1 that is suitable for operations involving storage and process bins that store bulk solids or powders.
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/76/prdbrief/kb_profibus_en.pdf
60 m ■ Sensor distance up to 365 m ■ Compatible with Echomax sensors Non-contact measurement of level , empty space, distance, volume or mean/difference value, especially for the storage of liquids, bulk materials or their mixtures in containers of different shape …
Indicates content that may require registration and/or purchase.