Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Senscient Inc.
Description: Reliable, open path detection of Butane at levels low enough to provide early warning for leakage of this highly flammable gas. Detection Limits for Butane leak detection are orders of magnitude lower than any other OPGD product. No false alarms from any other hydrocarbon gases
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 3 seconds
-
Supplier: REED-Direct
Description: GAS DETECTOR, FLAMMABLE Detectable gases: Natural gas and Propane/Butane Conforms to the National and European guidelines, Cat. II, Class B SPECIFICATIONS: Operating Conditions: 14 to 120°F (-10 to 50°C); 95% RH or lower Power Supply: 2 x 1.5V "AA" batteries Battery Life:
- Operating Temperature: 14 to 120 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
Supplier: DOD Technologies Inc.
Description: The GIR-3000 Explosion-Proof Infrared Gas Detector from Gastron provides continuous detection of CO2, CO, N2O and Hydrocarbon gases (LNG, LPG, CH4, C4H10) in explosion hazardous areas. Users can modify detector operation using the LCD without ever needing to open the unit. This
- Operating Temperature: -40 to 176 F
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
-
-
Supplier: Det-Tronics
Description: The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane. The Eclipse goes above gas detection
- Number of Channels: 1
- Response Time: 9 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 5 to 95 %
-
Supplier: DOD Technologies Inc.
Description: The GTD-2000Ex Explosion-Proof Combustible Gas Detector provides comprehensive monitoring of flammable gas hazards in potentially explosive atmospheres (both indoors and outdoors). Modify detector operations using the LCD without the need to open the unit. This enables
- Operating Temperature: -40 to 176 F
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual readout displays % of LEL of combustible gas and ppm of CO Pump driven for fast response Infrared printer interface for “hardcopy” output Audible & visual alarms Push-button operation Flexible 16'' gooseneck Combustible Gasses Detected (Partial List) Methane, Natural
- Leak Test Method: Electronic Gas Detection
-
Supplier: CSA Group
Description: "propane and butane", and requires clear marking of types of flammable gases which can be measured by the portable gas detectors. Flammable vapours/gases which are not marked cannot be measured or detected by the portable gas detector. NOTE 2 Iso-butane is
-
Supplier: CSA Group
Description: and propane or butane for general purpose gas detector; k) general test methods - selectable range and wiring worst case conditions; l) calibration curve - fixed volume fractions; m) response to different gases - semiconductor and catalytic high gas concentration
-
Supplier: CO2Meter.com
Description: The CH-A3 Alphasense Pellistor Gas Sensor (formerly known as AP-0012) detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. This 20mm diameter sensor is the industry standard size for portable
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single
- Operating Temperature: -4 to 149 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Linde North America, Inc.
Description: features a non-slip grip and robust alligator clip to maintain a secure fit on the user. The large top-mounted backlit display allows the user to quickly see gas readings and ensures ease of use in confined spaces. Features 3 Port - 4 Gas instrument 14 gas sensor options Data
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their gas detection requirements with confidence. G-TECTA 4GP has infrared communication, full functional
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: GasLab
Description: The AlphaSense CH-A3 Pellistor Sensor detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. This 20mm diameter sensor is the industry standard size for portable gas detectors. All
-
Supplier: ENMET Corporation
Description: P/N 10014-003, EX-5120 Infrared Hydrocarbon Sensor/Transmitter The EX-5120 incorporates a sensor that operates on the NDIR principle to monitor the concentration of hydrocarbon gas. It can be calibrated for a specific gas, such as methane, but it also responds to some other hydrocarbon
- Electrical Outputs: Analog Current
- Display: Digital
Find Suppliers by Category Top
Featured Products Top
-
Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View (read more)
Browse Datasheets for Dexter Research Center, Inc. -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
Dexter Research - Gas Analysis Thermopile Detector Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm (read more)
Browse Datasheets for Dexter Research Center, Inc. -
-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Introducing our Updated SA2 Platform — Built for Every Industry Safeguard Analytics is proud to introduce a new addition to the SA2 Platform, our next-generation fixed gas detector, the SA-220 Now our SA2 Platform (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
/installation costs Access instrument via Bluetooth for real-time status Easily retrofits with legacy General Monitors detectors Learn More Request Info (read more)
Browse Gas Instruments Datasheets for MSA Safety -
VISION 8 Continuous Gas Detector with EλE Sense Technology The VISION® 8 from DOD Technologies is the world’s first, and only, color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing between different gases within the same family, the (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
The Vanguard TCD60 adds to the versatility of the Vanguard TCD50 by providing three options for antenna gain and a remote mount option for the antenna. This aids with better placement of the antenna to improve signal transmission while keeping the gas sensor where it is needed. One (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
Gas analysis plays a crucial role in various scientific fields, from environmental monitoring to industrial processes, to ensure the health and safety of personnel and their working space. However, to accurately measure and analyze gases, reliable detectors are essential. One detector (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc.
Conduct Research Top
-
Flammable Gas Sensors: Which is the Best?
Flammable gas sensors monitor ambient air for flammable gases like propane, methane, butane, isopropanol, hydrogen or any of over a dozen gases that can easily ignite in air. Even though you don't see them, flammable gas sensors are everywhere. They are used to check for gas leaks in home gas
More Information Top
-
On the spectroscopy of atomic electrons (positrons)in the energy range of 10 to 50 MeV from heavy-ion collisions at intermediate energies
They allow lepton detection at full efficiency (ε = 1) at pressures >100 mbar of iso- butane as detector gas at an active depth of 10 mm resulting in low strag- gling of the electrons.
-
Automatic isotope gas analysis of tritium labelled organic materials
In these experiments, known amounts of stand- ard HTO were fed onto column B at different flow rates of hydrogen (although the composition of the hydrogen- butane gas mixture entering the detector was kept at 50-50%) and the radioactive gas formed …
-
Application of a sensor array based on capillary-attached conductive gas sensors for odor identification
Gas detectors . Propane/ butane .
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/9247/KUREBA-MScRR.pdf?sequence=1
gas-ionisation detector with iso- butane gas was used to detect the scattered particles.
-
The safety and chemical engineering education committee—broadening the reach of chemical engineering process safety education
A BASF ranking corporate manager opened a bu- tane lighter near a flammable gas detector (no flame involved).
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/8360/Maxwell%20Jingo%2c%20319474%2c%20characteristics%20and%20use%20of%20a%20high%20res.pdf?sequence=1
Best operating conditions for the ΔE gas-ionisation detector determined using iso- butane gas at a differential pressure of 1 kPa.................................................................................31 .
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA426986&Location=U2&doc=GetTRDoc.pdf
Gaseous samples were analyzed using a Hewlett Packard (Wilmington, DE) 6890 gas chromatograph ( butane , flame ionization detector [FID]; 1,1,1-TCA and 1,1-DCE, .
-
Operative Platform Applied to Building Automation
Gases : electronic detector for CO and Butane ; 4.
-
Automatic isotope gas analysis of tritium labelled organic materials
Simultaneously, the detector is deconta- minated with hydrogen- butane gas mixture (50-50% v/v) via solenoid valves Sa and $4 (St is opened, $2 is dosed).
-
gas detector Gas Detector Test Instruments - Grainger Industrial Supply
• Combustible Gas Detector , Detects Methane, Propane, Butane and More, Measuring Range 50 ppm to 100 Percent LEL Methane, Propane, Accuracy +/-10 Percent, Audible, Visual, Direct Read Display Indicator, Features 16 In.
Indicates content that may require registration and/or purchase.