-
Supplier: EXAIR
Description: EXAIR's Back Blow Air Nozzles are engineered to clean inside of pipe, tube, hose, or channel. An array of holes provide a forceful 360 degree air flow to clear out coolant, chips or debris created from machining processes. This nozzle prevents blowing chips further into a pipe or out
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: EXAIR
Description: Model 1122 and 1122SS - EXAIR's 2" (51mm) Super Air Nozzle is a highly efficient, unique flat air nozzle. These models include Stay Set Hose
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: EXAIR's award winning Super Air Nozzles provide high thrust, concentrated stream of high velocity airflow. These Super Air Nozzles include Stay Set Hose to reach normally inaccessible areas.
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Form: In-line
-
-
Supplier: EXAIR
Description: BETE's NF fan spray nozzle provides high-impact spray with evenly tapered edges, enabling effective overlapping of sprays for complete coverage. With a durable, one-piece construction and no internal parts, this nozzle is reliable and easy to maintain. The NF nozzle is the ideal
- Application: Cleaning / Blowoff, Coating / Painting
- Pattern: Flat / Fan
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER® VTE™ is
- Features: Adjustable Flow / Pattern
- Application: Cleaning / Blowoff, Fire Protection
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER® VTE™ is
- Features: Adjustable Flow / Pattern
- Application: Cleaning / Blowoff, Fire Protection
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER® VTE™ is
- Features: Adjustable Flow / Pattern
- Application: Cleaning / Blowoff, Fire Protection
- Media: Water
-
Supplier: Paxton Products, an ITW company
Description: The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition to this, the UNO
- Features: Adjustable Position / Direction
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Vortec
Description: positioning to target with flexible nozzles Blow off multiple or changing locations with flexible nozzles FEATURES Full range of designs, sizes and force/thrust levels Flexible nozzles allow better positioning Adjustable nozzles enable varying power/thrust levels for each
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Kuriyama of America, Inc.
Description: Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER® VTE™ is
- Features: Adjustable Flow / Pattern
- Application: Cleaning / Blowoff, Fire Protection
- Media: Water
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates:
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum uniformity of the spray angle and flow
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 114 to 366 GPH
- Orifice Size: 177 mil
- Material: Brass, Steel - Stainless
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Maximum Pressure: 5,000 psi
- Orifice Size: 6 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 1,200 to 3,650 psi
- Maximum Flow: 264 to 462 GPH
- Orifice Size: 314.9608 mil
- Material: Ceramic
-
Supplier: BEX Spray Nozzles
Description: "sweeping" debris or sludge toward a filter intake and many other useful applications. TYPICAL APPLICATIONS: - Plating tanks - Cleaning tanks - Phosphating tanks - E-coat tanks - Fertilizer tanks - Pulp tanks - Sludge tanks - Paint booths -
- Maximum Pressure: 50 psi
- Maximum Flow: 450 to 4,440 GPH
- Orifice Size: 288 to 612 mil
- Media: Chemicals, Water
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Pneumadyne, Inc.
Description: To provide the stream of air required by your application, Pneumadyne offers Air Nozzles with six configurations and an inside diameter of 1/32. Install the Nozzle on the Air Jet Base with the Retaining Nut to complete the assembly.
- Orifice Size: 31.25 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: General Pump
Description: identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same
- Maximum Pressure: 5,000 psi
- Maximum Flow: 201 GPH
- Orifice Size: 42.99999999999999 mil
- Application: Cleaning / Blowoff
-
Supplier: Chemdet, Inc.
Description: The TURBODISC is a scientifically-designed, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head. Corrosion Free Made of high grade stainless steel, the
- Maximum Pressure: 20 to 60 psi
- Maximum Flow: 1,470 to 2,238 GPH
- Orifice Size: 125 mil
- Media: Chemicals
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving
- Maximum Pressure: 200 psi
- Maximum Flow: 300 to 1,338 GPH
- Orifice Size: 0.23399999999999999 mil
- Media: Air / Gases, Chemicals, Steam, Water
-
Description: The ultra-high pressure Dual-Strike nozzle from Cat Pumps allows users to select between a straight stream and high expansion fog stream with the flick of a wrist. Ultra-high pressure spray breaks down water droplets by up to 64 times, reducing surface area for faster and more efficient fire
- Maximum Pressure: 1,200 psi
- Maximum Flow: 402 GPH
- Application: Cleaning / Blowoff, Fire Protection
- Form: Handheld / Pistol
-
Supplier: Lechler, Inc.
Description: For quick rinsing of small kegs, drums or carboys, this cluster nozzle offers a low cost alternative. The stationary head offers 120° or 240° coverage with a selection of flow rates. Although it doesn't rotate, this can give sufficient coverage for lighter washing requirements of vessels with
- Maximum Pressure: 20 to 60 psi
- Maximum Flow: 276 to 480 GPH
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Suttner America Company
Description: For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Maximum Pressure: 4,000 psi
- Orifice Size: 20 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Chemdet, Inc.
Description: Fury 404 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 404 is powered entirely by the
- Maximum Flow: 2,700 GPH
- Media: Chemicals
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: BEX Spray Nozzles
Description: Spray Characteristics: A full square spray pattern with large flow capacities. Spray angle is 120 degrees (included angle). Other sizes and spray angles available upon request. Construction: The models are machined from plastic and consist of a body plus a non-removable insert. Standard materials
- Maximum Pressure: 100 psi
- Maximum Flow: 558 to 26,580 GPH
- Orifice Size: 250 to 812.5 mil
- Application: Cleaning / Blowoff
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: General Pump
Description: alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have
- Maximum Pressure: 5,000 psi
- Maximum Flow: 3,354 GPH
- Orifice Size: 171.99999999999997 mil
- Media: Chemicals
-
Supplier: AIRBRASIVE
Description: Airbrasive® Nozzles are available with tips in a variety of shapes and sizes. The opening at the tip of the nozzle will vary according to the type of work you wish to do. It can either be round or rectangular, large or small. A rounded tip will provide the user with the greatest
- Media: Air / Gases, Powders / Abrasives
- Material: Carbide
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Armstrong International
Description: Model 038TG (Trigger Guard) has been designed to address several high temperature washdown issues and concerns. Ergonomics. Ergonomically designed trigger guard and handgrip with front mounted spray activation trigger reduces hand fatigue. Heat. The 038TG nozzle is rated to 200°F (93°C). The
- Maximum Pressure: 150 psi
- Maximum Flow: 420 GPH
- Features: Adjustable Flow / Pattern, Other
- Material: Brass
-
Supplier: Swiss Jewel Company
Description: Sapphire Nozzles are used where a longer Inner Diameter to Length ratio is desired. Using sapphire nozzles will provide longer life than using metal and we can hold tighter tolerances due to sapphires acceptance of higher surface finish. Typical Sapphire Nozzle Applications: Gas
- Orifice Size: 9.5 to 30 mil
- Media: Air / Gases, Coatings / Inks, Water
- Application: Cleaning / Blowoff, Cutting / Machining
- Form: In-line
-
Supplier: Lechler, Inc.
Description: Lechler Injector nozzles produce a narrow, full cone pattern with higher impact as compared to wider-angle full cone nozzles rated at the same flow capacity. Available with either a 15° or 30° spray angle. Injector nozzles produce large droplets with uniform distribution.
- Application: Cleaning / Blowoff
- Form: In-line
- Features: Other
- Technology: Pressurized / Hydraulic
-
Supplier: General Pump
Description: Mixing Head, Sandblast For suction-fed injection of sand into the water stream for abrasive cleaning.
- Maximum Pressure: 1,500 psi
- Maximum Flow: 600 GPH
- Material: Aluminum, Brass, Carbide
- Application: Cleaning / Blowoff
-
Supplier: Suttner America Company
Description: Slides easily into drain pipes and sewer lines flushing debris or clearing frozen pipes while attached to sewer hose.
- Maximum Pressure: 4,000 psi
- Orifice Size: 5.5 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: BETE Fog Nozzle, Inc.
Description: in the industry: Exceptionally uniform spray density Very wide band of spray Droplet size 20%-50% smaller than competitive hollow cone nozzles Note: spray angles are for cast alloy nozzles only, not SNBSC.
- Maximum Pressure: 40 psi
- Maximum Flow: 2,382 to 8,700 GPH
- Orifice Size: 1.27 mil
- Material: Brass, Steel - Carbon & Alloy, Steel - Stainless
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 1,200 to 3,000 psi
- Maximum Flow: 192 to 312 GPH
- Orifice Size: 236.2206 mil
- Material: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
technology designed to optimize performance and efficiency. In addition to modular spraying systems, BETE offers fine spray, air atomizing, tank washing, spiral, full and hollow cone, and flat fan nozzles to support virtually any industrial spray application. With decades of spray engineering (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
which the electrical connections are fixed are provided with it. Some heaters have already been prefixed into flanges, but others can be welded on matching flanges that are mounted on a nozzle or tank wall. Wattco offers flanged heaters in varying kilowatts ratings, voltages, temperature ranges, sheath (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Using the appropriate sample container is essential to prevent contamination and maintain the quality of your final report. Avoid using empty drink bottles, shampoo bottles, condiment bottles, or any other containers that will introduce contaminants into your sample. Opt for clean and sterile (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Lubrication showers for vacuum box strips Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
: Vacuum / uhle boxes Cleaning showers, oscillating for fabrics Oscillators for cleaning shower Lubrication showers for vacuum box strips Nozzles Strips and covers for vacuum boxes Separators of vacuum process (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
/ uhle boxes Cleaning showers, oscillating for fabrics Oscillators for cleaning shower Lubrication showers for vacuum box strips Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
… earlier water-blast techniques common to spin-jet assemblies applying high pressure– volume water to remove paints, concrete surface slurry, etc. b The industrial low pressure, high volume rotary tank cleaning nozzles manufactured by companies such as Butterworth (1925) and Sugino in …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > AP-42, Compilation of Air Pollutant Emission Factor...
Interior washing is carried out at many tank truck dispatch terminals. Cleaning agents include water, steam, detergents, bases, acids, and solvents, which are applied with hand-held pressure wands or by Turco or Butterworth rotating spray nozzles .
-
Acceptance test report for high pressure water jet system feed pump
For t h i s earlier testing the HPWJS configuration consisted o f a skid supporting a Butterworth high pressure water pump, surge tank . electrical disconnect and controller, pressure adjustment controls, and associated hoses. The HPWJS supplies water a t high pressure (15.000 psi @ 15 gpm) t o nozzles specially designed t o clean the surfaces o f empty fuel storage canisters.
-
Automatic Tank Cleaning: A Shining Example
In 1920, Arthur Butterworth patented the first automated TCM and in 1925 established a company to produce … They comprise a set of static or rotatable nozzles installed inside the tank that jet water or cleaning solution into the tank to wash the walls.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2003110613072542250] Profile of the Ground Tra...
Preliminary Data Summary for the Transportation Equipment Cleaning Industry, U.S. EPA, 1989, and EPA Office of … Tank truck washing is performed either manually with hand-held sprayers, or automatically with high pressure spinner nozzles or " butterworths ." .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2003110613073450468] Profile of the Transporta...
Washing is performed either manually with hand held sprayers, or automatically with high pressure spinner nozzles or “ butterworths .” High pressure spinner nozzles are inserted through the main tank hatch, and wash solution and rinse water … The processes used to clean rail car (tank and freight) interiors and exteriors prior to repairs and …
-
Acceptance test procedure for High Pressure Water Jet System
A high pressure water j e t nozzle w i t h varying discharge pressures and flow rates will be directed at the surfaces t o be cleaned through nozzles on the water,jet fixtures. The HPWJS contains the following skid mounted components: Butterworth T375H, Model 615 ES Pump, 15,000 PSI @ 15 gpm Electric Motor, Model … … Reliance Electric, 150 HP, 460 Volts, 170 Amps, 3 Phase, 60 Hz Suction Surge Tank (Galvanized; 33 gal w …
-
Technical Review of Retrieval and Closure Plans for the INEEL INTEC Tank Farm Facility
This work was conducted in collaboration with Keith Quigley and Steve Butterworth , INEEL at the Idaho Nuclear … … Idaho National Energy and Environmental Laboratory (INEEL) Idaho Nuclear Technology and Engineering Center (INTEC) Tank Farm Facility. … Valley spray ball, Hanford tank U-107 water-spray system, borehole miner extendible nozzle , leak detection, monitoring … … from tank walls and internal structures with addition of directional nozzles for targeted cleaning and solids resuspension …
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > PIPELINE TRANSMISSION
… realized by direct burning of these high-concentration coal-water mixtures through a nozzle , since dewatering is … … pipeline, but a more stable and economic long-distance pipeline operation can be achieved with clean coal. … concentration can be adjusted before it enters the pipeline with quality control of the slurry holding tanks . … in the following books: Shook and Roco, “Slurry Flow Principles and Practice,” Butterworth Heinemann, 1991, and …
-
Perry's Chemical Engineers' Handbook, Eighth Edition > HAZARDOUS MATERIALS AND CONDITIONS
… 2000, Washington, 1998) provides guidance for in-breathing requirements as a function of tank capacity to protect … … in water within the vessel (Lees, Loss Prevention in the Process Industries, 2d ed., Butterworths , London, 1996). … steel vessel, especially if the vessel is newly fabricated or has been chemically cleaned , can consume and … Even a thin sheet of plastic placed over an open nozzle may be sufficient to allow a …
Indicates content that may require registration and/or purchase.