Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: 525-20 mil is a 20 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
- Thickness: 0.02 inches
- Peel Strength / Adhesion: 13 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Budnick Converting, Inc.
Description: 525-40 mil is a 40 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
- Thickness: 0.04 inches
- Peel Strength / Adhesion: 13 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Accuris
Description: Adhesive, Tape, Butyl
-
-
Supplier: Accuris
Description: Adhesive, Tape Butyl
-
Supplier: Accuris
Description: Adhesive, Rubber, Butyl, Extrudable
-
Supplier: Budnick Converting, Inc.
Description: 360-45 is a 45mil, aluminum foil, all weather duct tape, primarily used for instant water tight bonds.
- Thickness: 0.045 inches
- Peel Strength / Adhesion: 3.9375 lbs/in
- Features: Specialty / Other
-
Supplier: Pexco
Description: Butyl adhesives offer quick and reliable adhesion for the temporary installation of traffic control products. Available in 8” x 8” pads. Suitable for bonding many of our delineation and marking products. The standard color is black, but gray is available by special order.
-
Supplier: Accuris
Description: ADHESIVE, BUTYL, TWO-COMPONENT
-
Supplier: KOSTER American Corporation
Description: Cold applied self-adhesive tape for sealing the upper edges of KOSTER KSK sealing membranes. KOSTER Butyl Fix-Tape Fleece can be plastered over. KOSTER Butyl Fix-Tape Fleece 1.5 mm thick with a separating backing paper on the bottom side. The material is highly tear resistant,
-
Supplier: PowerFilm, Inc.
Description: Controller to simplify solar charging. The 110W solar panel includes semi-flexible fiberglass backing, full backside butyl adhesive, and an integrated fixed power point (FPPT) charge controller. Compared to other panels on the market, the FPPT integrated charge controller delivers more
- Power: 109.99999999999986 watts
- Efficiency: 88 to 91 %
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 6 to 8.5 amps
-
Supplier: PowerFilm, Inc.
Description: Industrial-strength butyl adhesive across the entire backside of the panel ensures a tight bond to the vehicle or trailer and eliminates bond failures due to water freeze-thaw cycles. What's included: 50W Semi-Flexible Solar Panel with Integrated Charge Controller and Butyl
- Power: 50 watts
- Efficiency: 88 to 91 %
- Peak Voltage: 10.5 to 14.4 volts
- Peak Current: 2.8 to 3.8 amps
-
Description: Polyken 860 ROAD TAPE Polyethylene tape with extra thick butyl rubber adhesive. Applications *Used to secure traffic counters to the road surface. * Securing objects to rough asphalt surfaces. Features & Benefits *Extra thick butyl rubber adhesive for superior adhesion to
- Thickness: 0.055 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Temperature Resistance: -12.222222222222221 to 60 C
- Backing: Plastic / Polymer
-
Description: Nashua Tapes Products 327 PREMIUM FOIL TAPE - BUTYL RUBBER Heavy-duty 17 mil printed aluminum foil tape with butyl rubber. Applications Duct joint sealing for low, medium and high pressure HVAC systems. Sheet metal repairs. A general purpose repair tape for aluminum siding, storage
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Celanese Corporation
Description: N-Butyl Acetate is a colorless liquid with a pleasant, fruity, characteristic "ester" odor. It is mainly used as a solvent in oil based lacquers and enamels, in inks and adhesives, and as a process solvent.
- Form & Features: Liquid / Solution
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Metal Foil / Sheet
- Adhesive: Rubber
-
Description: Polyken 360-17 WATERPROOFING REPAIR TAPE FOILMASTIC SEALANT TAPE - Printed, 2 mil dead-soft aluminum foil backing with 15 mil butyl rubber mastic adhesive (PRINTED). Applications Indoor or outdoor sealing of low, medium & high pressure HVAC duct systems (includes: metal duct,
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Shurtape Technologies, LLC
Description: ShurMASTIC® butyl foil tape for indoor or outdoor use to seal Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. SF 685 is a linered, paintable foil mastic on a roll that's tested in accordance with UL 723 and
- Width: 2 to 3 inches
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 15.9375 lbs/in
- Temperature Resistance: -28.88888888888889 to 93.33333333333333 C
-
Description: Features & Benefits Acceptable for use on galvanized materials. Heavy duty all weather tape. Butyl rubber adhesives - contains 0 asphalt. 2 mil dead soft aluminum backing. Provides instant water tight bond. Will 0t crack or soften in varying temperatures (below 0ºF to +300ºF).
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 10 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Budnick Converting, Inc.
Description: Repair Tape is available in black and white colors. An aggressive adhesive system creates a permanent repair on virtually all roofing materials, and effectively stops water or air penetration on many other surfaces including cement, plywood, OSB, and metal.
- Thickness: 0.026 inches
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: Ethyl/butyl cyanoacrylate adhesive liquid for the assembly of difficult-to-bond materials. Specifically formulated to provide flexible bondlines. LOCTITE® 4851 is a clear, colorless, ethyl/butyl cyanoacrylate adhesive liquid designed for the assembly of difficult-to-bond
- Applied Thickness / Gap Fill: 0.006 inch
- Viscosity: 400 cP
- Use Temperature: 65 to 125 F
- Chemical System: Cyanoacrylate
-
Supplier: Shurtape Technologies, LLC
Description: a butyl rubber adhesive system that can withstand wide temperature variances once applied.
- Width: 2 to 3 inches
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 6.9375 lbs/in
- Temperature Resistance: -28.88888888888889 to 93.33333333333333 C
-
Description: 3M™ Scotch-Weld™ Neoprene High Performance Rubber And Gasket Adhesive 1300 Yellow is a yellow solvent type synthetic rubber based adhesive Yellow has high immediate strength and good heat resistance. It is a general-purpose adhesive that can be used for bonding most rubber and
- Viscosity: 1,500 to 4,000 cP
- Use Temperature: -30 to 300 F
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Supplier: R. S. Hughes Company, Inc.
Description: butyl mastic tape is electrically insulating. This product is a single-sided adhesive butyl mastic tape. This butyl mastic tape meets the following standards: RoHS 2002/95/EC.
- Width: 2.5 inches
- Type: Electrical
- Features: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Acetone, Xylene, Butyl Acetate Chemical Component, 0.74 Specific Gravity World famous ethyl cyanoacrylate rapid bonding adhesive. Bond strength not affected by temperatures from –60°C to +85°C (–76°F to +185°F). Cyanoacrylate adhesive with clear transparent
-
Supplier: GAF
Description: EverGuard® Water Block Description One-part butyl-based high-viscosity sealant Benefit/Application Suitable for sealing between flashing membrane and substrate surface behind exposed termination bars Suitable for sealing between roofing membrane and drain flanges
- Industry: Building / Construction
- Substrate Compatibility: Plastic
- Features: Specialty / Other
- Cure / Technology: Two Component System
-
Supplier: Powell Electronics, Inc.
Description: 3M Butyl Mastic Tape 2212, 2-1/2 in x 2
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene Rubber and Gasket Adhesive 2141 Light Yellow, formerly known as Scotch-Grip, is a fast drying, polychloroprene adhesive that is used for bonding butyl rubber, neoprene, and reclaim SB-R. It offers a long tack range, high strength bonds, and resistance to oil, water,
- Viscosity: 900 to 1,500 cP
- Substrate Compatibility: Rubber / Elastomer
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene Rubber and Gasket Adhesive 2141 Light Yellow, formerly known as Scotch-Grip, is a fast drying, polychloroprene adhesive that is used for bonding butyl rubber, neoprene, and reclaim SB-R. It offers a long tack range, high strength bonds, and resistance to oil, water,
- Viscosity: 900 to 1,500 cP
- Substrate Compatibility: Rubber / Elastomer
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Rubber and Gasket Adhesive 1300 Yellow, formerly known as Scotch-Grip, is a medium viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal, and neoprene. It is high strength, heat resistant, and can be applied
- Viscosity: 1,500 to 4,000 cP
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Rubber and Gasket Adhesive 1300 Yellow, formerly known as Scotch-Grip, is a medium viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal, and neoprene. It is high strength, heat resistant, and can be applied
- Viscosity: 1,500 to 4,000 cP
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: AMPP Resources
Description: butyl-rubber adhesive. Key words: holiday detection, pipelines, polyolefin resin coatings, surface finishing.
Find Suppliers by Category Top
Featured Products Top
-
lane delineation day and night, up to 400 feet away. Fast Installation with “Stick and Stomp” Technology: Our factory-applied butyl adhesive pad allows for rapid installation. Simply peel, stick, and stomp. There are no additional (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
Release films Butyl seals (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc. -
can be installed using bolts, epoxy, or butyl adhesive depending on project requirements. This adaptability ensures compatibility across a wide range of surfaces and installation conditions. High Visibility, Day and (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
-to-skin adhesives and specialty materials are used to develop solutions like stress monitors, diagnostic strips, probe cover and conductive pads. Renewable Energy: To have sustainable and long lasting energy gadgets, we offer dielectric tapes, butyl seals (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc.
Conduct Research Top
-
New DPM Double Planetary Mixer - An Economical Alternative to Double-Arm Kneaders (.pdf)
, such as highly filled adhesives, heavy silicone and butyl sealants, and bulk molding compounds. But a double-arm mixer commands about three times the price of a double planetary mixer, requires more space on the plant floor, and introduces many potential problems with shaft seals, stuffing boxes
More Information Top
-
Adhesive Characterization & Durability of Self-Adhered Flashings
These studies also showed that the butyl adhesive based self-adhered flashing products tested maintained an effective moisture seal through accelerated environmental exposure and when installed under cold and hot conditions.
-
Comparison of Butyl versus Modified Asphalt Window Flashing Adhesives
Butyl adhesives tend to have an aggressive, yet slower acting bond as compared to the asphalt adhesives.
-
Characterization of Lap Seam Strength for In-Place and Laboratory Prepared EFDM Roof Membranes
adhesion, strength development, single-ply, field seams, butyl adhesive , neoprene adhesive, in-service.
-
Effect of Adhesive Thickness and Surface Cleanness on Creep-Rupture Performance of Ethylene-Propylene-Diene Terpolymer (EPDM) Peel and Lap-Shear Joints
If, on the basis of past experience [3,4,6,11], the strength data from a limited number of specimens were not typical of EPDM seam specimens prepared using a solvent-based butyl adhesive , then additional sets of specimens would have been…
-
Over vessel wall changes after exposure of Alkylcyanoacrylat adhesives
the yon to tolerate us untersuehte butyl adhesive became.
-
A Robust Installation for Brick-Mold Windows and Doors Using Self-Adhered Flashing
The flexible flange self-adhered flashing concept consists of two pieces of non-extendable butyl adhesive flashing that is joined by 25 mm ͑1 in.͒ of overlapping butyl adhesive one face up one face down ͑see Fig. 2͒.
-
Advanced Duct Sealing Testing
…1) tape with vinyl or polyethylene backing with fiber reinforcement and rubber-based adhesive, (2) oriented polypropylene (OPP) tape with acrylic adhesive, (3) foil tape with acrylic adhesive, (4) butyl tape with foil backing and thick butyl adhesive , (5) mastic, an adhesive…
-
The Manual of Below-Grade Waterproofing
A recently introduced system consists of a TPO membrane surfaced with a butyl adhesive .
Indicates content that may require registration and/or purchase.