Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Birk Manufacturing, Inc.
Description: Birk Manufacturing is the only heating manufacturer that produces and supplies butyl heating solutions. Our butyl heating solutions are manufactured with high-quality, waterproof materials that can withstand a multitude of hazardous environments. They are highly flexible and durable
- Features: Electric
- Heater Type: Flexible Heater
-
Supplier: Accuris
Description: CLOTH; COATED, BUTYL RUBBER
-
Supplier: Accuris
Description: Sealer - Adhesive Butyl Rubber Extrusion
-
-
Supplier: Accuris
Description: Sealer, Butyl Rubber, Gun Grade
-
Supplier: Accuris
Description: Sealer - Adhesive - Butyl Rubber Extrusions
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: PITTSTOP™ 196 Vapor Stop is a two component, butyl rubber elastomer specially designed for use in FOAMGLAS® insulation systems. Its service temperature range is specifically suited for Liquid Natural Gas and other cryogenic insulation systems. U.S. Stock Item. Available in standard two
- Wet / Applied Thickness: 0.05511814 to 0.06299216 inch
- Operating / Use Temperature: -320 to 250 F
- Dispensing Method: Brush / Roll-on
- Features: Coating, Other
-
Supplier: SAE International
Description: This specification covers a butyl rubber in the form of sheet, strip, extrusions, and molded shapes.
-
Supplier: SAE International
Description: This specification covers a butyl rubber in the form of sheet, strip, tubing, extrusions, and molded shapes.
-
Supplier: SAE International
Description: This specification covers a butyl rubber in the form of sheet, strip, tubing, extrusions, and molded shapes.
-
Supplier: SAE International
Description: This standard establishes the dimensional and visual quality requirements, lot requirements and packaging and labeling requirements for O-rings molded from AMS7601 butyl rubber. It shall be used for procurement purposes.
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Caulk / Grout
-
Supplier: ASTM International
Description: Specification for Butyl Rubber Based Solvent-Release Sealants (Withdrawn 1997)
-
Supplier: Darco Southern, Inc.
Description: Darco Southern offers a general line of commercial grade rubber sheet packing. Generally, elastomers classified as commercial grade incorporate characteristics which are capable of meeting the needs of many industrial applications for which they are used. Consideration should always be given
- Seal Type: Loose Packing
- Lubrication: Other
-
Supplier: ASTM International
Description: 1.1 This specification covers an ozone-resisting crosslinked rubber insulating compound for electrical wires and cables. The polymer shall consist substantially of butyl rubber. 1.2 This type of insulation is considered suitable for use at not more than 15 000 V between phases
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: Butyl Standard Color: Black Description: An all-petroleum product, Butyl is a copolymer of isobutylene and isoprene and has largely been replaced by Ethylene Propylene since its introduction. Key Use(s): Highly effective in vacuum
- Inside Diameter (ID): 2.35 inch
- Outside Diameter (OD): 2.75 inch
- Synthetic Rubbers: Butyl Rubber (IIR)
- O-ring Size: Other
-
Supplier: Redwood Plastics
Description: Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering Sheet Rubber Extruded Profiles Rubber Lining
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Chemical System: Butyl Rubber
- Form / Shape: Extruded Profile, Film / Sheet
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: (Isobutylene-isoprene copolymer) rubber is predominately used for inner tubes of pneumatic tires and in vacuum and high pressure applications. It has excellent resistance to weathering, oxygen, heat and ozone. Temperature ranges from -37.2ºC to 82.2ºC (-35F to 180F).
- Material: Butyl
- Gasket Type: Custom Gasket
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the degree of unsaturation of butyl rubber as a molar percentage of the total sample. It is applicable to degrees of unsaturation from 1.00 to 2.40 mol% range. 1.2 The values stated in SI units of measurement are to be regarded as the
-
Description: Nashua Tapes Products 327 PREMIUM FOIL TAPE - BUTYL RUBBER Heavy-duty 17 mil printed aluminum foil tape with butyl rubber. Applications Duct joint sealing for low, medium and high pressure HVAC systems. Sheet metal repairs. A general purpose repair tape for aluminum
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Metal Foil / Sheet
- Adhesive: Rubber
-
Supplier: Atlantic Rubber Company, Inc.
Description: injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Bonding
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Elasto Proxy Inc.
Description: on your requirements, our technical services team may recommend butadiene rubber (BR), styrene-butadiene rubber (SBR), isoprene rubber (IR), nitrile rubber (NBR), ethylene-propylene rubber (EDM/EPDM), silicone, or a fluoroelastomer such as Viton®. Molded
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR), TPE / TPR
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Urethane, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Supplier: Atlantic Rubber Company, Inc.
Description: injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest
- Features: North America, Northeast US Only, United States Only
- Secondary Operations: Painting / Powder Coating
- Materials: Rubber / Silicone
-
Description: Polyken 360-17 WATERPROOFING REPAIR TAPE FOILMASTIC SEALANT TAPE - Printed, 2 mil dead-soft aluminum foil backing with 15 mil butyl rubber mastic adhesive (PRINTED). Applications Indoor or outdoor sealing of low, medium & high pressure HVAC duct systems (includes: metal duct,
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Budnick Converting, Inc.
Description: 525-20 mil is a 20 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
- Thickness: 0.02 inches
- Peel Strength / Adhesion: 13 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Budnick Converting, Inc.
Description: 525-40 mil is a 40 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
- Thickness: 0.04 inches
- Peel Strength / Adhesion: 13 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Da/Pro Rubber, Inc.
Description: Custom Molded Rubber, Plastic & TPE Products Da/Pro Rubber, Inc. is a leading custom manufacturer of precision rubber, TPE and plastic molding products, serving the OEM (Original Equipment Manufacturers) market since 1960. The proprietary Da/Pro Process automatically adjusts for
- Supplier Capability: Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR), TPE / TPR
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: East Asia / Pacific Only, North America, Southern US Only, Southwest US Only, United States Only
-
Supplier: National Rubber Corporation
Description: National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw
- Industry: Aerospace, Automotive, Building / Construction, Electronics, General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Butyl Rubber, Silicone
- Form / Shape: Film / Sheet, Shim Stock
- Features: Other, Specialty / Other
-
Supplier: Shurtape Technologies, LLC
Description: ShurMASTIC® butyl foil tape for indoor or outdoor use to seal Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. SF 685 is a linered, paintable foil mastic on a roll that's tested in accordance with UL 723 and
- Width: 2 to 3 inches
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 15.9375 lbs/in
- Temperature Resistance: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR
-
Supplier: Vicone High Performance Rubber Inc.
Description: We have supplied many different types of rubber - and other materials - molded parts to our customers. From extremely tight tolerance, miniature, extra large, reverse engineered, Vicone or customer designed, to coloured and rubber to metal, for a myriad of applications that are
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool /
- Features: Canada Only, East Asia / Pacific Only, North America
- Molding Type: Cast Urethane, Compression Molding, Dip Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
Find Suppliers by Category Top
Featured Products Top
-
O-Rings Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Molded & Extruded Rubber Grommets, O-Rings, & More Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
through utilization of transfer compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural (read more)
Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company's Pure Gum Rubber Tubing is cost-effective, resilient, and abrasion resistant. Popular materials include Latex, Silicone and Pure Gum for Tubing. It makes an excellent vacuum tubing because of its tear resistance and memory. This natural rubber tubing is versatile and (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer, compression, and injection molding processes. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
Conduct Research Top
-
Butyl Rubber Compounding and Applications Manual
This manual has been prepared to describe how butyl rubber is important in meeting the demanding performance requirements of tire innertubes. Representative innertube compound formulations and compound properties are discussed along with typical processing guidelines of the compound
-
Model Formula for Tire Innerliner 70/30 Exxon Bromo Butyl 2222
Exxon TM Bromobutyl is readily blended with other materials to improve processibility or take advantage of material properties from other types of rubber.
-
What to Know About Septa
or Butyl rubber in multi-cavity molds within a high controlled manufacturing environment. Other septum types may include a chemical barrier layer, most commonly PTFE, or in extreme case, two barrier layers. These designs are most often punched from a sheet of rubber. The quality of the barrier film
-
How To Select The Right Flexible Heater Elements For Your Applications?
of an application. Silicone rubber, polyimide, mica, and butyl are a few of the popular materials used for flexible heating elements. The heating elements come in two forms: etched foil elements and wire-wound elements. With so many variations, the selection may be difficult, but this post offers tips
-
Troubleshooting O-Ring Failures
Like any device subjected to errors in installation or exposure to high stresses, O-rings too are liable to failure. Different materials of O-rings have different shelf lives. Shelf life for materials like natural rubber, polybutadiene and polyurethane (millable) usually have a shelf life of five
More Information Top
-
HazMat Data: For First Response Transportation Storage and Security 2nd Edition Complete Document
Butyl rubber 1s generally suitable for aldehydes.
-
Butylene Polymers
Butyl Rubbers ........................
-
Butyl Elastomers
Butyl rubber is a mature product in North America and Western Europe.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
… AG] Chem. Descrip.: Benzyloctyl adipate Uses: Plasticizer used for PVC articles with resistance to low temps., cal- endering, coating, extrusion, inj. molding, film, expanded imitation leather; useful in VC copolymers, NC, ethyl cellulose, PS, nat., S/B, N/B, chlori- nated, and butyl rubbers .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Used in the resin curing of butyl rubbers , adhesive systems, and sealants; compded. with chloroprene, nitrile, and nat. rubbers for ce- ment applics.
-
Flexible and Stretchable Electronic Composites
ENR has been utilized in various fields since the past such as automotives [52], substitute of acrylonitrile butadiene and butyl rubber products [50], coating [39, 53], clamping [54], wire and cabling [55], adhesions and sealants [56, 57], com- patibilizer [58], and toughening …
-
Handbook of Lubricants
Precaution: Wear tightly fitting safety goggles, butyl rubber gloves, impervi- ous clothing; do not breathe vapor or dust .
-
Handbook of Industrial Surfactants Volume 1 and 2
Precaution: Wear long sleeves, chemical resistant gloves, chemical goggles; incompat. with strong acids, oxidizers, polyethylene, nat. rubber, butyl rubber .
-
Handbook of Food Packaging Chemicals and Materials
Features: Butyl rubber Properties: Bales; sp.gr.
-
Federal Register > Thursday, April 21, 2011 > [76 FR 22566] National Emission Standards for Hazardous Air Pollutant Emissions: Group I Polymers and Resins; Mar...
The four NESHAP include: National Emissions Standards for Group I Polymers and Resins ( Butyl Rubber Production, Epichlorohydrin Elastomers Production, Ethylene Propylene Rubber Production, HypalonTM Production, Neoprene Production, Nitrile Butadiene Rubber Production, Polybutadiene Rubber Production, Polysulfide Rubber Production, and Styrene Butadiene Rubber and …
Indicates content that may require registration and/or purchase.