-
Supplier: Radwell International
Description: TEMPERATURE CONTROL, DIFFERENTIAL F (C) 3 TO 12 (1.7 TO 6.7), MAX. BULB TEMP. F (C) 140 (60), TEMP. RANGE -30 TO 100 (-34 TO 38), RANGE CONVERTIBLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hammond Manufacturing Company Inc.
Description: SKH600NCC - 3.5 x 1.5 x 1.8 NOC FAN AC 120 V - 2A NOC FAN AC 240 V - 2A NCC Heater AC 120 V - 5A NCC Heater AC 240 V - 5A DC 30 Watts Control Range: 40 to 90% r.H. Differential Gap: Approximately 5% Switch Point Accuracy: +/- 4% based on 50% r.H. Working Temperature
-
Supplier: ThermOmegaTech®
Description: located at one end of the US/AR valve, will open or close completely over a 10°F (5.5°C) differential (i.e. 35-45°F, 90-100°F, etc.) and control the flow of steam, gas, or fluid through the valve based on ambient temperature. Benefits Simplifies winterization procedures
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
-
Supplier: Honeywell Sensing & IoT
Description: The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a 0
- Working Pressure Range: 0 to 30 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DSC 404 F3 Pegasus® - High-Temperature DSC The DSC 404 F3 Pegasus®, High-Temperature Differential Scanning Calorimeter, is part of the economical NETZSCH F3-product line, which is specially tailored to the requirements of comparative material characterization and quality
- Temperature Range: -150 to 2,000 C
- Remote Interface: Computer Interface
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- User Interface: Digital Front Panel
-
Supplier: Newark, An Avnet Company
Description: Snap Disc Fan Control 3/4" SPST Flanged Airstream Mount, Close On Rise, 350? Cut-In Temperature, 30? Differential. Therm-O-Disc Style 60T12, Type 610067
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DSC 404 F1 Pegasus® - High-Temperature DSC The new DSC 404 F1 Pegasus®, High-Temperature Differential Scanning Calorimeter, is designed for the exact determination of specific heat of high-performance materials at high temperatures. Determination of thermodynamic
- Temperature Range: -150 to 2,000 C
- Remote Interface: Computer Interface
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- User Interface: Digital Front Panel
-
Supplier: Honeywell Sensing & IoT
Description: The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a 0
- Working Pressure Range: 0 to 1 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a 0
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a 0
- Working Pressure Range: 0 to 5 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: ValueTronics International, Inc.
Description: Differential Voltage: 1400 v peak Common Mode Voltage: 1000 vrms Cat III Best Low-Frequency Accuracy: 1% of reading (probe only) CMRR: 100 kHz Max. Slew Rate (referenced to input): 300,000 V/us Overall Length: 2 meters Input Connectors: 4mm shrouded banana plug Operating Temperature:
- Bandwidth: 100 MHz
- Probe Type: Differential
-
Supplier: Linseis Inc.
Description: Differential Scanning Calorimetry (DSC) is the most common thermal analysis method due to its wide range of information provided. The LINSEIS high temperature DSC PT1600 (HDSC/DTA) is designed to deliver highest calorimetric sensitivity, short time constants and a condensation free
- Temperature Range: -180 to 1,650 C
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Atmosphere Control, Cooling Available, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: DTG-60 model with a temperature range from ambient to 1,100°C• DTG-60H model with high-temperature measurement up to 1,500°C• DTG-60A model with a maximum temperature of 1,100°C and a 24 sample autosampler• DTG-60AH model with a temperature range from
- Temperature Range: 25 to 1,100 C
- Accuracy: 0.001 (%)
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Atmosphere Control, Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: Keller America, Inc.
Description: The Series PD-39 X does not measure the differential pressure directly – instead, it uses two absolute pressure sensors to take the measurement indirectly. As well as reducing costs, this differential pressure transmitter is also more robust in relation to unbalanced (one-sided)
- Working Pressure Range: 0 to 6,526.6965 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 212 F
- Pressure Measurement: Absolute, Differential
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: High-Temperature Calorimetry Measurements Use the DTA-50 when calorimetry measurements above the DSC-60 Plus series temperature limit of 600°C are required, such as for characterizing glass or ceramics. The DTA-50 has a range of 0.2 to 1,000 µV and a maximum temperature
- Temperature Range: 1,500 C
- Remote Interface: Computer Interface
- Thermal Analyzer Type: Differential Thermal Analyzer (DTA)
- Display: Digital Readout
-
Supplier: Superior Sensor Technology
Description: Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These differential and gage pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 7 system optimized
- Working Pressure Range: 0.0181296049196496 to 0.362592098392993 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: High-Performance Differential Scanning Calorimetry Measurements Robust heat-flux differential scanning calorimeters, the DSC-60 Plus series finds applications in research and development and quality control environments for characterization of polymers, pharmaceuticals, foods,
- Temperature Range: -140 to 600 C
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: Cole-Parmer
Description: Easy-to-read 7-digit LCD displays the current and total accumulated flow. Accuracy is ±2% full-scale for liquids with temperatures of 68 to 86°F (20 to 30°C). Below and above these temperature ranges, the accuracy is ±4% full-scale, and unit may be used with fluid
-
Supplier: Linseis Inc.
Description: robust easy to use instrument design. The modular concept allows configuration of different furnace types for an extremely wide temperature range from -150 °C up to 2400 °C. Therefore many different sensors and types of crucibles for the DTA are available. The vacuum tight
- Temperature Range: -150 to 2,400 C
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Atmosphere Control, Can be Coupled with Fourier-Transform Infrared Spectrometer, Can be Coupled with Mass Spectrometer, Cooling Available, Programmable Heating Rate, Temperature Control
- Thermal Analyzer Type: Differential Thermal Analyzer (DTA)
-
Supplier: All Sensors Corp.
Description: stability and vastly improved position sensitivity. The ELVH series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing
- Working Pressure Range: -1.08381 to 1.08381 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: Industrial Filter & Pump Mfg. Co.
Description: Nexthermal controllers make precise control of your application easy, repeatable and affordable. Highly featured, yet simple to operate. Nexthermal Controllers support thermocouple types J, K, E, T, L, N, B, C, S & R; RTDs 100Ω Plt. NIST, 100Ω Plt. DIN, 120Ω Ni Industrial, 1000Ω Plt.
-
Supplier: InspectorTools
Description: Measures Gauge/Differential Pressure from 0 to 138.5 inH2O (inches of water) 11 selectable units with Max/Min recording and Relative time stamp Compensated temperature range 32 to 122°F (0-50°C) Large LCD display with backlighting Zero function for offset correction or
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Renesas Electronics Corporation
Description: The ISL55211 is a wideband, differential input to differential output amplifier offering 3 possible internal gain settings. Using fixed 500? internal feedback resistors, the amplifier may be configured for a differential gain of 2, 4 or 5V/V depending on which combination of
- Slew Rate (SR): 5,600 V/µs
- Supply Voltage (VS): 3.3 to 4.2 volts
- Bandwidth: 1,400 MHz
- CMRR: 75 dB
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: High-Performance Differential Scanning Calorimetry Measurements Robust heat-flux differential scanning calorimeters, the DSC-60 Plus series finds applications in research and development and quality control environments for characterization of polymers, pharmaceuticals, foods,
- Temperature Range: -140 to 600 C
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: Allied Electronics, Inc.
Description: electronic circuitry. Sensor output is a corrected pressure value in hexadecimal format with 12-bit resolution. Features: ASIC Enhanced Output Wide Compensated Temperature Range: 0°C to+ 85°C (+32°F to +185°F) Available in Absolute, Differential and Gage Types Pressure
-
Supplier: ASTM International
Description: temperature. The combination of lower and higher carbon weight materials, oil content and hydrocarbon structures also control how the wax will change over time. 1.3 The differential scanning calorimetry (DSC) test is used to determine temperature transitions and melting
-
Supplier: Renesas Electronics Corporation
Description: ISL55211, includes on-chip feedback and 3 possible gain setting connections where an internally fixed gain solution is preferred. The ISL55210 is available in a leadless, 16 Ld TQFN package and is specified for operation over the -40ºC to +85ºC ambient temperature range.
- Slew Rate (SR): 5,600 V/µs
- Supply Voltage (VS): 3 to 4.2 volts
- Bandwidth: 2,200 MHz
- CMRR: 75 dB
-
Supplier: Renesas Electronics Corporation
Description: The EL9110 is a single channel differential receiver and equalizer. It contains a high speed differential receiver with 5 programmable poles. The outputs of these pole blocks are then summed into an output buffer. The equalization length is set with the voltage on a single pin. The
-
Description: Model TC-1C and TC-1H power temperature controllers with its small tolerance and reset differential is the simplest and most cost effective way to control a cooling or heating device (VAC or VDC) without a need for a relay. For circuits that have higher current draw simply use
-
Supplier: Honeywell International, Inc.
Description: 2 INCH WIDTH X 2-1/4 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING DUCT, TANK APPLICATION 24 TO 30 VOLT AC VOLTAGE RATING DUCT MOUNT MOUNTING 125 DEG F OPERATING TEMPERATURE ON/OFF CONTROL MODE DIFFERENTIAL TEMPERATURE RATING 3 TO 10 DEG F
- Standards and Compliance: Other
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DSC 200 F3 Maia® - Differential Scanning Calorimeter The DSC 200 F3 Maia®, Differential Scanning Calorimeter, combines the advantages of modern technology, high sensitivity and a robust, easy-to-operate work horse. Using liquid nitrogen, the temperature range extends from
- Temperature Range: -170 to 600 C
- Features: Atmosphere Control, Cooling Available, Temperature Control
- Remote Interface: Computer Interface
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: All Sensors Corp.
Description: range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide
- Working Pressure Range: -1.08381 to 1.08381 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential
- Media: Gas
Find Suppliers by Category Top
Featured Products Top
-
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview HLC Pneumatic Small-Port Cage-Guided Type Single-Seated Control Valves are designed for high-differential-pressure service, where normal fluid differential pressure exceeds 2940 kPa (30 kgf/cm²), or for heavy-duty service where flashing or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Ideal for high-differential pressure lines, extreme temperature processes, and industrial environments requiring robust and precise flow control. This product helps buyers streamline process control with reliable performance, extended durability, and reduced operational complexity. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
actuator Suitable for large port sizes and high differential pressure services Wide temperature range from -196°C to +450°C Available in sizes from 3/4" to 16" ANSI Class 150 to (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
capacity, wide rangeability, and high-accuracy flow characteristics. The pressure-balanced valve plug allows control of high differential pressure with a small actuating force. Key Features Pressure-balanced plug structure for high differential pressure control with (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Versatile Applications: Supports pipe sizes from 3/4" to 16" and pressure ratings from 150LB to 600LB; temperature range from -196°C to +450°C. Applications: Ideal for controlling high and low-temperature (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, pressure (2×), and temperature (2×). By leveraging advanced ultrasonic flow measurement and monolithic ceramic pressure sensors, the device calculates differential pressure (ΔP), temperature variance (ΔT), and total thermal energy distribution in real time. This (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Industrial control panels are used to regulate temperature and provide safety mechanisms in place to prevent overheating your liquid and protect your heating elements. Control panels come in many different terminal boxes - standard NEMA 1 (read more)
Browse Temperature Controllers Datasheets for WATTCO -
temperature adjustments, and greater control over temperature differentials. These enhancements make it easier for operators to maintain optimal temperatures for sensitive electronics while minimizing unnecessary compressed air consumption. The updated design offers manufacturers greater flexibility and (read more)
Browse Temperature Controllers Datasheets for EXAIR
More Information Top
-
Dubbel
…to 64 hot conductor- temperature sensors W 20 hot … P M 14 heating control Q 46 calorific value … Her joint ash polynomials C 52 hermomechanische treatments, warm … X 19 rear axle differential Q 13 Hitzdrahtanemoneter W … 8 holonome systems B 30 wood Q 114 wood…
-
Dubbel
…X 6, F 3 time stand tensile strength of brazing compounds G 23 cell compressors M 38 central force B centrifugal to 27 central point C 48 central locking system … 53 central devices M to 18 timetable control X 3 time slice .... Order B 44 centrifugal moment C 10 centrifugal moments B 30 centrifugal moments Jxz B 30 centripetal acceleration … 23 division S 35 ZF self-locking differential Q 9 brickwork products … delay P 62 random to 13 ignition temperature D 27 ignition P…
-
Molecular Detection of Human Bacterial Pathogens
…solanacearum and the name Pseudomonas pickettii was proposed for the newly identified species.23 This new spe- cies also turned out to include strains of Centre for Disease Control (CDC) group Va-224 … attempts to confirm the differential acidification of glucose and … width and 1.5–3.0 µm in length Colonies are nonpigmented and soluble pigments are not produced This species is an obligate aerobe with an opti- mum growth temperature of 35°C It can … from nitrate between 20° C and 30 °C.22 .
Indicates content that may require registration and/or purchase.