-
Supplier: Volex Group, plc
Description: The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable.
- Voltage Rating: 125 to 150 volts
- Current Rating: 16 amps
- Poles: 3 Poles
- Power Type: AC Power Connector
-
Supplier: Powell Electronics, Inc.
Description: POWER PRODUCTS - BLQ - 26482 CONNECTORS
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: DC Power Receptacle 260°C Brass -20°C~+70°C 2mm 6.3mm 8A 24V Plugin AC/DC Power Connectors ROHS
- Voltage Rating: 24 volts
- Current Rating: 8 amps
-
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONNECTOR, AC POWER CONNECTOR
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors 20 Way Pin Module Heavy Mate
- Voltage Rating: 63 volts
- Current Rating: 5 amps
- Termination Types: Crimp
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Power Connectors Power Jacks
- Voltage Rating: 24 volts
- Current Rating: 2 amps
- Operating Temperature: -25 to 85 C
- Power Type: DC Power Connector
-
Supplier: DigiKey
Description: Connector Insert Retention Sleeve - C20 For Power Cord Receptacles
-
Supplier: Newark, An Avnet Company
Description: IEC POWER CONNECTOR, C20 INLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:EC12 Series RoHS Compliant: Yes
-
Supplier: DigiKey
Description: C20F PEM WITH FILTER 20A
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Poles: 3 Poles
- Configuration: IEC
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could
- Cord Length: 72 inch
- Male End Type: EN 60320 C20
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could
- Cord Length: 36 inch
- Male End Type: EN 60320 C20
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: DigiKey
Description: "Power Barrel Connector Jack 1.00mm ID (0.039""), 3.40mm OD (0.134"") Through Hole, Right Angle"
- Voltage Rating: 24 volts
- Features: Board Mount Connector, Other, Right Angle
- Gender: Male / Plug
-
Supplier: Quail Electronics
Description: This variant of our 5281 series features the Blue IEC-60320-C20 Plug with the Blue IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or
- Cord Length: 72.047283 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: Unterminated Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 20 amps
- Rated Voltage: 250 volts
-
Supplier: TE Connectivity
Description: Packaging Features Packaging Method : Box & Tray Product Type Features Assembly Requirement : Factory Assembled Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector Product Type :
- Voltage Rating: 1,500 volts
- Current Rating: 350 amps
- Operating Temperature: -40 to 125 C
- Mounting Style: Panel Mounted
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS.
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 20 volts
- Maximum Secondary Current Rating: 0.6 amps
- Power Rating (VA): 12 VA
-
Electrical Connectors - Power Entry Mod W/filter, C20, Plug, 20A; Connector Type Schurter -- 02E2573Supplier: Newark, An Avnet Company
Description: POWER ENTRY MOD W/FILTER, C20, PLUG, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
-
Supplier: Quail Electronics
Description: Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power
- Cord Length: 24.015761 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
AC Power Cords - Power Cord, Iec C20/iec C19, 2Ft, 20A; Connector Type A Eaton Tripp Lite -- 68X4481Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC C20/IEC C19, 2FT, 20A; Connector Type A:IEC 60320 C20; Connector Type B:IEC 60320 C19; Cable Length - Metric:610mm; Current Rating:20A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA
-
Supplier: RS Components, Ltd.
Description: Lumberg 1614 20 DC Power Socket
- Voltage Rating: 12 volts
- Power Type: DC Power Connector
- Features: Other
- Mounting Style: Panel Mounted
-
AC Power Cords - Power Cord, Iec 320 C19/c20, 6Ft, 20A; Connector Type A Eaton Tripp Lite -- 88M0400Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC 320 C19/C20, 6FT, 20A; Connector Type A:IEC 60320 C19; Connector Type B:IEC 60320 C20; Cable Length - Metric:1.8m; Current Rating:20A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: Unterminated Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 20 amps
- Rated Voltage: 250 volts
-
Supplier: Jasper Electronics, Inc.
Description: Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power
- DC Output Voltage: 5 to 54 volts
- DC Output Power: 20 watts
- AC Input Voltage: 90 to 264 volts
- Type: Computer Power Supply
-
Supplier: Interpower
Description: Nickel-plated brass Sheet Style: C20 Mounting Style: Snap-in Panel Thickness: 3mm/11 gauge General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.
- Voltage Rating: 250 volts
- Current Rating: 16 to 20 amps
- Operating Temperature: 70 C
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Nickel-plated brass Sheet Style: C20 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.
- Voltage Rating: 250 volts
- Current Rating: 16 to 20 amps
- Operating Temperature: 70 C
- Power Type: AC Power Connector
-
Supplier: Heilind Electronics, Inc.
Description: 6609007-6 20EEJ8=F8125
Find Suppliers by Category Top
Featured Products Top
-
connect to a C15 connector or a C18 inlet to connect to a C17 connector. The C16 and C18 screw-mount inlets have QD and solder tab options. They carry VDE and cURus approvals and are RoHS compliant. Recently, Interpower also introduced the C14 screw-mount inlets. All of these screw (read more)
Browse AC Power Connectors Datasheets for Interpower -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
securely held in place by snapping the protective back into the body of the outlet. 715W series outlets are designed for snap-in mounting with 1.5mm panel thickness and are safety approved cURus at 250 VAC 15 and ENEC at 250V AC 10A. Qualtek 715W Series outlets are ideal for use in power (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
C13 Outlets with IDC terminals Qualtek's C13 outlets deliver fast, tool-free wire termination, secure connections (read more)
Browse Power Connectors Datasheets for Qualtek Electronics Corp. -
Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. These products are offered in speeds of 480 (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
, (6051.2131) cord connector and SJT 3x14 AWG cable, is rated 15 A/125 VAC. The power cord cable is white and measures 10 feet, or 3 meters, in length. The power cords are compatible with a host of SCHURTER C14 and C20 style appliance couplers and power entry modules, including the most popular types used in medical applications. The V-Lock hospital grade power cords are UL listed and CSA approved. (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
in temperatures up to +125°C and come in a variety of housings, sealed caps, and TPA designs. These slim profile connectors are ideal for a variety of designs including Automotive, HVAC, Industrial and (read more)
Browse DC Power Connectors Datasheets for RS Components, Ltd. -
W. Ideal for compact PDU applications with an operating temperature up to 105 °C. The connector system is designed to enable a worldwide standardized approach to DC power distribution in data centers. (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
, and can be used with either DC or AC power systems. Powerful, with the ability to handle up to 400 volts and 30 amps. It can carry 1.4x more current and 1.6x more voltage than the standard IEC 60320 C20 connector within the same footprint of a C14 connector. Compact, with a (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
The PowerAmp connector family is a 1- and 2-row high reliability connector solution with a pitch of 5.72mm (0.25"). Available with 5 to 20 contacts and rated up to 23A per contact make it ideal for robust power connections. The connectors can also be customized to address unique design (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Shopping In Power Supplies - Big Bruin
For more information about warranties, please click here: www.dell.com/warranty Type: Power cable (250 VAC) Length: 2 ft Connector(s): 1 x power IEC 320 EN 60320 C20 - male Connector (s) (Other Side): 1 x power IEC 320 EN 60320 C19…
-
Popular Products In Components - Big Bruin
For more information about warranties, please click here: www.dell.com/warranty Type: Power cable (250 VAC) Length: 2 ft Connector(s): 1 x power IEC 320 EN 60320 C20 - male Connector (s) (Other Side): 1 x power IEC 320 EN 60320 C19…
-
Tripp Lite Heavy-Duty Power Cord for PDU 15A 12AWG C13 to C20 - power cable - 7 ft | Softchoice
Featuring IEC-320-C13 to IEC-320- C20 connectors , Tripp Lite's P032-007 Power Cord is ideal for use with Tripp Lite PDUs using IEC-320-C19 connectors.
-
Ez^ WƌŝĐĞ >ŝƐƚ ͲEŽǀĞŵďĞƌ Ϯϱ͕ ϮϬϬϴ
…cord 27 50.00 $ 32% 34.00 $ CAB-C15-CBN Cabinet Jumper Power Cord, 250 VAC 13A, C14-C15 Connectors - $ 32% - $ CAB-C19-CBN Cabinet Jumper Power Cord, 250 VAC 16A, C20 -C19 Connectors - $ 32% - $ CAB…
-
NYS Price List January 29, 2007
…IEC-C19 14ft UK - $ 32% - $ CAB-BS1363-C19-UK= BS-1363 to IEC-C19 14ft UK 45.00 $ 32% 30.60 $ CAB-C19-CBN Cabinet Jumper Power Cord, 250 VAC 16A, C20 -C19 Connectors - $ 32% - $ CAB…
-
Cisco 7604 Chassis Data Sheet - Cisco
Cabinet Jumper Power Cord, 250 VAC 16A, C20 -C19 Connectors .
-
Cisco Nexus 7000 Series Switches Power Supply Modules Data Sheet - Cisco
Cabinet Jumper Power Cord, 250 VAC 16A, C20 -C19 Connectors .
-
Power processing and active protection for photovoltaic energy extraction
…C18, C26, C27, C28, 11 luF CAPC0603(1608)100N C29, C30, C35, C40, C42 C11, C12, C13, C15, C16, C17, C19, 14 lO0nF CAPC0603(1608)100_N C20 , C21, C31, C32, C33 … 1 PJ-036AH-SMT Power Supply Connector Ji 4 10.OuH…
-
Construction and Operation of a Mirror Langmuir Probe Diagnostic for the Alcator C-Mod Tokamak
…714 714 4.7uf + 0.1uf +5V TTL Waveform Generator Backplane Timing Waveform Bus ground plane connected to card connector local ground plane Connections … Positive FET Drive Low = power on X Y Z … C31 C32 C35 C41 C20 C27 C34 C40 C19…
-
Ion Mass Spectrometry on the Alcator C-Mod tokamak
…#2 - Front Panel X100 Output BNC #3 - Front Panel Gray Area Denotes Region with Separate Ground and +/- 15V Power Planes (isolated) 1 2 … C50 C51 U15 DIN connector Row C, pin#12 DIN … C56 C57 C54 C55 C20 R51 R52 R54 U13…
Indicates content that may require registration and/or purchase.