-
Supplier: Accuris
Description: CABLES, ELECTRICAL, ALUMINUM FOIL SHIELDED PAIRS
-
Supplier: Accuris
Description: CABLE, ELECTRICAL, ALUMINUM FOIL SHIELDED PAIR
-
Supplier: BRIM Electronics, Inc.
Description: Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polypropylene insulation, each pair twisted with a 24(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage.
- North American (AWG): 22 AWG
- Number of Conductors: 6 to 54 #
- Operating Temperature: -55 to 105 C
- Rated Voltage: 0.3 kilovolts
-
-
Supplier: BRIM Electronics, Inc.
Description: Four stranded tinned copper conductors, .009" wall of Polypropylene insulation, 2 conductors inside an Aluminum mylar foil shield, foil out, a stranded T.C. drain wire, and 2 cond-uctors outside of the shield, chrome PVC jacket overall. Color code: Shielded: 1-Black,2-Red.
- North American (AWG): 24 to 20 AWG
- Number of Conductors: 4 #
- Operating Temperature: -40 to 105 C
- Product Category: Bulk Cable
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high
- Thickness: 0.007086614173228346 inches
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Metal Foil / Sheet
-
Supplier: Zippertubing Co. (The)
Description: Z-Foil is a combination of a .0011" Polyester film backing bonded to our SH1 lightweight Aluminum foil shield with a pressure sensitive adhesive closure. Extremely useful in high frequency EMI shielding applications where an economical, lightweight, low profile shielding is
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Foil, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
-
Supplier: Accuris
Description: CABLES, ELECTRICAL, ALUMINUM FOIL SHIELDED PAIRS AND OVERALL SHIELDED CABLE
-
Supplier: BRIM Electronics, Inc.
Description: 22 AWG solid tinned copper conductors, .008" wall of Polypropylene insulation, or a .010" wall of PVC, color coded conductors twisted into pairs, an Aluminum mylar foil shield overall, foil out, a stranded T.C. drain wire, chrome PVC jacket overall. 100% shielding coverage.
- North American (AWG): 22 AWG
- Rated Voltage: 0.2 kilovolts
- Operating Temperature: -40 to 105 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Accuris
Description: CABLES, ELECTRICAL, ALUMINUM FOIL SHIELDED 24 GAUGE, 25 CONDUCTORS
-
Supplier: NADCO Tapes & Labels, Inc.
Description: his product consists of a 2 mil (50 micron), premium dead soft, high strength aluminum foil coated with a specially formulated conductive pressure sensitive acrylic adhesive system. This foil tape offers superior adhesion, malleability, and adhesive conductivity, allowing for
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -12 to 121 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Allied Electronics, Inc.
Description: Aluminum/polyester/aluminum foil with drain wire plus overall braid of tinned copper. Jacket: Premium polyvinylchloride. Cable Styles: UL Type CM, AWM 2464, CSA PCC FT4. Operating Temperature Range: –20°C to +80°C — AWM (+75°C — CM). Specifications: CM rated. Jacket
-
Supplier: BRIM Electronics, Inc.
Description: Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall.
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.375 to 0.995 inch
- North American (AWG): 18 AWG
- Features: Other
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. UL510 (FR) certified products. 【Usage】 Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room.
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Thickness: 0.001968503937007874 inches
- Adhesive: Acrylic
- Features: EMI / RFI Shielding, Electrically Conductive, Single-Sided Adhesive
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: Budnick Converting, Inc.
Description: 363 is a 7.3 mil, high temperature aluminum foil/glass cloth tape. It is primarily used as a heat reflective wrap, over insulation cables, instruments, or other high temperature sensitive materials.
- Thickness: 0.007299999999999999 inches
- Peel Strength / Adhesion: 4.1875 lbs/in
- Features: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: 3M Aluminum Foil Tape Flame resistant. Meets U.L. 746C (File E 122798) and 723, Class “L” low flammability rating (File R 7311) Can be certified to meet SAE-AMS-T-23397 and L-T-80B Meets requirements of FAR 3M™ Aluminum foil tapes 425 and 427 are 5 mil nominal dead soft
-
Supplier: Allied Electronics, Inc.
Description: Communication & Control Multipair Foil⁄Braid Shield Cable, 24 AWG, 7⁄32 Stranding, PVC Jacket Stranded tinned copper conductors, aluminum/polyester foil shield. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded polyethylene. Operating
-
Supplier: Allied Electronics, Inc.
Description: Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness Conductor 24 AWG 7/32 Stranded Tinned Copper Insulation: Color Coded PVC Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm Shield: Aluminum/Polyester Tape, Foil Facing
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old AR.50 is a 50 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric heat tracing cables, general purpose sealing and holding applications, moisture
- Thickness: 0.003543307086614173 inches
- Temperature Resistance: -50 C
- Adhesive: Acrylic
- Features: Cable, Electrical, Single-Sided Adhesive
-
Supplier: Zippertubing Co. (The)
Description: SH1 is a lightweight Mylar backed Aluminum foil shielding product that can be combined with most of Zippertubing's jacket products and closures to create an EMI Shielding jacket that provides outstanding EMI shield performance. Depending on the jacket material selected, SHI can meet
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Foil, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
-
Supplier: Consolidated Electronic Wire & Cable
Description: connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 22 AWG
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC insulation UL 1061 Shield: 100% coverage Mylar/aluminum foil, foil facing out with 24 (7x32) tinned copper drain wire plus over all 70% coverage tinned copper braid
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 22 AWG
- Cable Shielding: Braid, Foil / Copper Tape
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding, Metal Foil / Cladding
-
Supplier: National Wire & Cable Corporation
Description: Cables singles are color coded the same as our NQ and NX cable families per MIL-STD-681. Cabled pairs are color coded the same as our NQP and NXP cable families. Conductors are helically cabled and laid for optimum flexiblility, with a Mylar tape barrier wrap (or Mylar +
- Number of Conductors: 2 to 27 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 18 to 24 AWG
- Product Category: Bulk Cable
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: National Wire & Cable Corporation
Description: Cables singles are color coded the same as our NQ and NX cable families per MIL-STD-681. Cabled pairs are color coded the same as our NQP and NXP cable families. Conductors are helically cabled and laid for optimum flexiblility, with a Mylar tape barrier wrap (or Mylar +
- Number of Conductors: 2 to 60 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 18 to 24 AWG
- Product Category: Bulk Cable
-
Supplier: Multi/Cable Corporation
Description: regular intervals for easy identification Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Multi/Cable MultiShield (foil/braid) Shielding Process: Triple laminate (aluminum/polyester/aluminum)
-
Supplier: Multi/Cable Corporation
Description: intervals for easy circuit identification Triads concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Multi/Cable MultiShield (foil/braid) Shielding Process: Triple laminate (aluminum/polyester/aluminum)
-
Supplier: Newark, An Avnet Company
Description: 3M EMI Shielding Foil Tape AL-36FR, 2.4 mil Polyester FIlm/Aluminum Foil, Cond. Acrylic Adh., On Liner, 1.0 in x 54.5 yds (25.4mm x 50m)
-
Supplier: Philatron Wire & Cable
Description: chemicals, flame, oil, ozone, and water. Standards: Underwriters Laboratories: UL-62 and National Electrical Code: Articles 400 & 625 Temperature: Temperature rating is from +105°C to -: PLILAFLEX™ EV Cable 3 Conductors (size)AWG (UL) 600 Volts +105°C Color: Black. Other colors available upon
- Rated Voltage: 0.6 to 1 kilovolts
- Rated Amperage: 18 to 174 amps
- Operating Temperature: -40 to 105 C
- North American (AWG): 14 to 2 AWG
-
Supplier: Arnold Magnetic Technologies
Description: Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.0001 to 0.025 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Applications: Battery / Fuel Cell
-
Supplier: HAVE, Inc.
Description: Canare's mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors and 100% Aluminum Foil Shield, great for short runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features
-
Supplier: HAVE, Inc.
Description: Canare L-4E6AT Star Quad Mic & Audio Line Cable is a 20 AWG Star Quad specifically designed for point-to-point wiring in fixed installations. Features include 100% Aluminum Foil Shield with Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar« 29
-
Supplier: HAVE, Inc.
Description: Canare's thinnest profile audio hookup wire. Amazingly flexible with 100% foil shield, drain wire and easy strip PVC jacket for quick assembly. Great for large cable harness bundles, mixing consoles, tape machines and inter-rack wiring. Conductor: 25 AWG, 16 strand Copper conductors
Find Suppliers by Category Top
Featured Products Top
-
is a metallic foil helically wrapped around the cable with overlap. A variety of foil options can be utilized, however, most common is aluminum laminated with a polyester backing. Variations or combinations of the standard types are often used to provide a custom solution to a particular application (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
. At the same time, the cable ensures stable CAT 5e transmission performance with a characteristic impedance of 100 Ω ±10%. The design incorporates fine-stranded copper conductors, twisted pair construction, and double shielding with aluminum foil and tinned copper braid to (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Foil and braided shield for best performance Northwire, Inc Northwire, Inc. is your responsive partner for developing and manufacturing customized technical cables, coil cords and complete interconnectivity solutions. (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
structural integrity and signal integrity. The primary types of cable shields include a foil shield, a box weave or basket weave braid shield, and a spiral shield. Functions To understand the true value of shielding it’s important to know the properties it offers. Reduce (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
results in higher average power handling capabilities than other cable assemblies of similar size which use a foil wrapped and braided style outer conductor. The copper material and deep convolutions of Flexco's outer conductor exhibit excellent thermal conductivity properties and in turn will dissipate (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
adhesive, 3M now offers three new copper foil tapes for microelectronics. Experience the high shielding effectiveness of copper foil tape and 3M technology in a thin profile for reliable performance over time. With decades of expertise in EMI/RFI management and materials science, 3M can help (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
precision assemblies. The Flexco Microwave design has a crush-proof convoluted outer conductor that is inherently more rugged compared to the industry standard foil-wrap-and-braid used by other cable manufacturers. The Flexco design allows for phase and amplitude stability, low insertion (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Flexco Microwave, Inc. -
In high-frequency applications, such as those operating on the X, Ku, and K bands, the demand for exceptional signal integrity and low insertion loss is paramount. PIC Wire & Cable's 50 Ohm microwave cable assemblies are engineered (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
-conductor cables, the difference between adequate and ideal comes down to flexibility. Off-the-shelf multi-conductor cable will typically utilize solid or coarsely stranded conductors, stiff insulation, separation layer materials, and foil shielding to cut costs. For applications in which flexibility is (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
-conductor cable will typically utilize solid or coarsely stranded conductors, stiff insulation, separation layer materials, and foil shielding to cut costs. For applications in which flexibility is not an afterthought, a custom solution is often required. New England Wire Technologies specializes in (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation
More Information Top
-
IEEE Guide for Determining the Smoke Generation of Solid Materials Used for Insulations and Coverings of Electric Wire and Cable
‘/nin SPACING WASHER (EIGHT) MICROPHONE CABLE ALUMINUM FOIL AIR HOSE ADAPTER SIDE .
-
Electromagnetic Compatibility Engineering Complete Document
Aluminum foil cable shields, 61, 81, 165 .
-
The role of the drain wire in modern foil cable shields
Clearly, the transfer impedance of the aluminum foil cable shield with drain wire is proportional to the square root of frequency in the intermediate frequency regime.
-
Sell CE/RoHS Approved UTP Cat 6 Patch Cable
2 requirements Fire protection CM The cable meets UL 444 UL 1581 fire safety standard Description: Shielded Copper cable, 4 pairs, category 5e, stranded (patch) Shield: Aluminum foil Cable is used for...
-
Sell Earphone, quick speakers wire mesh
• Our company is specialized in the production of metal and metal net processing enterprise, main products are all kinds of aluminum foil cable -stayed nets, stainless steel nets, steel wire MTR foil and copper foil woven mesh weaving wire mesh, stay…
-
Sell Large capacitance of batteries
• Our company is specialized in the production of metal and metal net processing enterprise, main products are all kinds of aluminum foil cable -stayed nets, stainless steel nets, steel wire MTR foil and copper foil woven mesh weaving wire mesh, stay…
-
Sell aluminium extrusion seamless rod/bar
• Sell aluminium cable foil .
-
Aluminium Foil - Industrial Applications Including Insulation, Heat Exchangers and Automotive
In electrical cables , aluminium foil helps to give long-term insulation against moisture and attack from naturally occurring corrosive elements found above and below the ground.
-
IEEE Standard for Testing and Performance for All-Dielectric Self-Supporting (ADSS) Fiber Optic Cable for Use on Electric Utility Power Lines
Ends of cable sealed Aluminum foil electrodes .
-
Notes on lossy transmission lines
The first stub was a typi- cal cable without aluminum foil , with a length of t = 32.85 mn.
Indicates content that may require registration and/or purchase.