-
Supplier: Winchester Interconnect
Description: reverse spiral constructions. Performance specifications, including retractability, pull force, flex life, chemical resistance and operating temperature. Wide size range, from wrist-worn coil cords for static control to thick retractable cords for industrial or military machines.
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -10 to 90 C
- Product Category: Bulk Cable
-
Supplier: Bartell Machinery Systems, LLC
Description: 125 mm strip armouring machine is used for the production of armored cables and flexible conduits. It is suitable to armour building cables (MC & AC), ESP cable (Electrical Submersible Pump), data, fiber optic, safety & fire alarm cables. The strip armouring uses
-
Supplier: Bartell Machinery Systems, LLC
Description: production of smaller armored cables and flexible conduits and is the optimal solution for the production of armoured building cables (MC & AC), ESP cable (Electrical Submersible Pump), data, fiber optic, safety & fire alarm cables. Strip armouring uses profiled flat
-
-
Supplier: Rittal North America LLC
Description: Electro-pneumatic automatic crimping machine with five-fold magazine for processing insulated wire end ferrules in different cross-sections on coils.
- Tool Type: Crimper
-
Supplier: L-com, Inc.
Description: Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch
- Cable Length: 6 to 18 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch
- Cable Length: 6 to 18 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch
- Cable Length: 2 to 6 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch
- Cable Length: 3 to 9 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Description: Innovacera develops many kinds of ceramic wire guide pulley for tubing, extruded materials, coil winding machine, wire drawing machine, cable machine and other textile machinery. Some standard models have stock, customized sizes are available
- Features: Other, Specialty / Other
- Shape / Form: Roller / Roll
-
Supplier: Honeywell Sensing & IoT
Description: switches are preleaded, either with cable or connectors. The MICRO SWITCH harsh-duty limit switch also requires no adjustment over the life of the switch and provides an all metal drive train, superior sealing which keeps the shaft moving freely, twin fluorocarbon shaft seals, superior
- Maximum Current Rating: 7 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Southwire Company, LLC
Description: SEOOW TYPE 250 FT 250 LENGTH IN FT 0.715 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -50 to 105 C
- North American (AWG): 10 AWG
-
Supplier: Tecnotion
Description: lightweight coil unit enhances dynamics, while high thermal conductivity resin and the Pt1000 sensor work together for superior thermal regulation. The hybrid cable with combined power and sensor wires minimizes bulk, making it easier to integrate into compact machine layouts. If your
- Rated Continuous Thrust Force: 0 to 235.5904 lbs
- Peak Force: 0 to 407.1128 lbs
- Maximum Speed: 0 to 251.96850393700788 in/sec
- Nominal Stator Length: 7.5590592 to 11.3385888 inch
-
Supplier: Eraser Company, Inc.
Description: production and repair stripping of armatures, coils, chokes, transformers, relays, solenoids, etc. The optional Bench Kit enables all models to be used as bench mounted machines.
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: ideal for the production and repair stripping of armatures, coils, chokes, transformers, relays, solenoids, etc. The optional Bench Kit enables it to be used as bench mounted machines.
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: ideal for the production and repair stripping of armatures, coils, chokes, transformers, relays, solenoids, etc. The optional Bench Kit enables all models to be used as bench mounted machines.
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: All-Spec Industries
Description: The 3M 470-100 is a wrist strap set including a premium fully adjustable, stretch elastic wristband and 6' coil cord. 3M 470-100 Features: Hypoallergenic OptiSoft band fabric is extra-soft and avoids the scratchy feel of some fabric bands Reduced cord tangles due to the "spinning style" banana plug
- Tool Type: ESD Wrist / Footwear Strap
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
-
Supplier: Beckhoff Automation LLC
Description: the thermal protection contact and the power supply in just one cable. Through this combination, not only is the cabling work reduced, but assembly time is also saved. The same cable is used with the AL8000 as with the AM8000 rotary servomotors, i.e. the same cables can be used
-
Supplier: Visual Sound, Inc.
Description: response of 100 - 3,700 Hz (+5dB). Model PD-60A provides screw-type terminals for matching direct to the 16 ohm voice coil impedance. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover which provides strain relief for the interconnecting
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: stage solution for nearly any application. All are available for use with 200V or 400V power. Cable Management Carefully controlling cable flex maximizes cable life. Use additional space in the cable carrier for cables and hoses to your payload. Bellows Optional
- Stroke or X-Axis Travel: 4.330711 to 52.5590835 inch
- Rated Speed: 157.48031496062993 in/sec
- Carriage Load: 8.1585 to 66.591 lbs
- Motor Voltage: 100 to 400 volts
-
Supplier: National Bronze & Metals Inc.
Description: C18200 Chromium Copper RWMA Class II Used in resistance welding machine electrodes, seam welding wheels, electrical switch gear, electrode holder jaws, cable connectors, current carrying arms and shafts, circuit breaker parts, arcing and bridging parts, grid side rods in electron
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.125 to 3.5 inch
- Overall Thickness: 0.125 to 3.5 inch
-
Supplier: Beckhoff Automation LLC
Description: compact design and thus offer optimum force density. One Cable Technology The primary parts can be equipped with One Cable Techonolgy (OCT) as an option. Here, the scanning head of the linear encoder forms a single unit together with the primary part, both mechanically and
-
Supplier: Beckhoff Automation LLC
Description: their compact design and thus offer optimum force density. One Cable Technology The primary parts can be equipped with One Cable Techonolgy (OCT) as an option. Here, the scanning head of the linear encoder forms a single unit together with the primary part, both mechanically and
-
Supplier: Beckhoff Automation LLC
Description: compact design and thus offer optimum force density. One Cable Technology The primary parts can be equipped with One Cable Techonolgy (OCT) as an option. Here, the scanning head of the linear encoder forms a single unit together with the primary part, both mechanically and
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: cable connection, IP 65 by using a mounted connector. Valve housing made of PPE or stainless steel are suitable for hot water. Valve housing made of PVDF have a higher resistance to chemicals where stainless steel has both features. The smooth internal shape improves liquid flow and avoids
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Normally Open (Open Center), Single Solenoid
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: cable connection, IP 65 by using a mounted connector. Valve housing made of PPE or stainless steel are suitable for hot water. Valve housing made of PVDF have a higher resistance to chemicals where stainless steel has both features. The smooth internal shape improves liquid flow and avoids
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Normally Open (Open Center), Single Solenoid
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: ninety degrees to the outlet. They can be manufactured in various materials and equipped with threaded or hose connections. Electrical operating safety is achieved by insulation class F and supported by an integrated protective circuit. Protection type IP 68 is achieved in conjunction with
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Normally Closed (Closed Center), Single Solenoid
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Pendant Stations are hand held control devices that allow tasks such as machine setup, troubleshooting and maintenance to be performed at the point of operation. Their durable, lightweight, ergonomic design provide for years of service even in harsh environments. Features such as
- Operating Temperature: 32 to 122 F
- Features: Control Pendant, Emergency Stop, Teach Pendant
- Control Type: Handwheel
- Speeds: Single
-
Supplier: Electri-Flex Company
Description: This UL and CSA listed nonmetallic liquidtight conduit is ideally suited for continuous flexing situations. It is often specified in “Power Track” or cable carrier installations and on industrial robots. It does not contain a metal core which could fatigue from repeated flexing or vibration.
- Conduit Size: 0.5 inch
- Units: English Size
- Material: PVC (Polyvinyl Chloride)
-
Supplier: PI (Physik Instrumente) L.P.
Description: significantly more compact and stiffer than serial-kinematic systems, no moved cables. Precise running of predefined motion profiles with high path accuracy: Sine curves and freely definable trajectories. Digital I/O interfaces for trigger signal emission Powerful digital controller, open
- Number of Axes: 6 #
- Load Capacity: 1 kg
- X-axis Travel: -7.5 to 7.5 mm
- Y-axis Travel: -7.5 to 7.5 mm
-
Supplier: CSA Group
Description: applicable to those components meeting the definition of centrifugal pumps including gas handling devices, discharge heads, seal chamber sections, intake systems, mechanical gas separators, induction motors (herein motor), shaft couplings, motor lead extension, pothead, and power cables, as
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Industrial machine processing centers, rotary tables, heavy equipment towers, cable reels, packaging equipment, magnetic clutches, process control equipment, rotary sensors, emergency lighting equipment, robots, exhibition/display equipment, medical equipment, revolving doors, etc.;
-
Supplier: Aerotech, Inc.
Description: recirculating linear guide bearing system and quality construction make the ECO165LM an attractive solution for applications where uptime is critical. Unlike low-cost competitive motion stages, the ECO165LM can be integrated into complex machines with the assurance it will perform at a high
- Stroke or X-Axis Travel: 3.93701 to 23.62206 inch
- Rated Speed: 78.740157480315 in/sec
- Carriage Load: 99.225 lbs
- Positioning Accuracy: 0.0014999999999999998 to 0.02 inch/inch
-
Supplier: Isotech North America
Description: thermometers, a vacuum port and a Lemo connector for the temperature sensor and heater. A cable runs to a controller which sets the temperature. An RS422 connector permits the calibration to be automated using one of our Software programs. Evaluation The most used range for the Isotech
- Calibrator Style: Portable
- Environmental Properties: Temperature
- Display: Video Display Terminal
-
Supplier: Tinius Olsen, Inc.
Description: The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200°C/2200°F. The furnace is supported on a frame post located behind the columns of the testing machine. When the furnace is not in use, it can be pushed aside and
- Atmosphere: Air / Oxidizing
- Application: Laboratory
- Controller Type: Programmable
- Features: Three Zone / Multi-Zone, Vertical
Find Suppliers by Category Top
Featured Products Top
-
The flexibility of mineral insulated cable allows the Mightyband® heater to be coiled, formed, wrapped around pipes or used straight. It can also be cast into metal or welded onto machine component parts. (read more)
Browse Coil Heaters Datasheets for Tempco Electric Heater Corporation -
Helical cables are often used in industrial applications where movements cannot be carried out via forced guide systems (e.g. drag chains). They connect mobile control units and moving machine parts. Spiral or helical cables are ideal for equalising linear and torsional movements (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
manufactures specialty silicone rubber-jacketed coiled cords suitable for high temperature applications at our facilities in Lisbon, New Hampshire. Our subsidiary companies of Bay Associates Wire Technologies (Bay Cable), located in Freemont, CA, and New England Interconnect Systems (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
At Knowles, we push the limits of Miniaturized Precision Stamping, Precision Machining, Micro Molding, Electromagnetic Coil Winding, Micro Electronics (read more)
Browse Uncategorized Products Datasheets for Knowles -
Sigma Trac II combines a Yaskawa SGLF2 series linear motor with linear bearings, high resolution absolute optical scale, cable management, and optional bellows to create a turnkey linear stage. Leveraging the industry-leading performance of Sigma-7 servo amplifiers, system designers and (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
supports repetitive machine-position detection, provided the switch is aligned correctly and is not subjected to excessive impact or overtravel. The IP65 enclosure rating provides dust protection and resistance to water jets when the enclosure, cover, cable (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
characteristics of contactor coils, relays, solenoids, and other connected loads. Wiring and Cable Entry Electrical connections are made through screw-clamp terminals. The terminals accept conductors from one 0.5 mm² wire up to two 2.5 mm² wires (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
. The units include a ferrite core and coil, and the sealed connection is held together by either a flexible PU cable or connector. The Extra Distance model features stainless steel housing that is heat shrunk onto the ceramic disk; this makes the sensor resistant and impenetrable, making (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
circuits are optimized for a particular AC frequency. Resonant circuits, with capacitive and inductive reactances equal in magnitude and 180 degrees out of phase cause high current values to flow in the receiving coil. Using Litz wire rather than conventional single or stranded wire optimizes the Q (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Balancing act: aggressive focus yields smart trade-offs
… stiffener cutters and automated assembly line flow incorporating lean manufacturing production processes allowed the company to improve its fabrication productivity by 30 per cent in one year, while a CNC pipe-bender and semi-automated cable coiling machine were responsible for a …
-
coil winding machine - offers from coil winding machine manufacturers, suppliers, exporters & wholesalers
Semi-automatic Cable Coil Winding Machine .
-
Winding Machine - Winding Machine Manufacturers, Suppliers
Semi-automatic Cable Coil Winding Machine .
-
cable machine - offers from cable machine manufacturers, suppliers, exporters & wholesalers
AM102 Semi-automatic Cable Coil winding Machine Features: 1.Semi-automatic winding&bunding machine takes advanced ...
-
The Editors of Microwaves and RF
Dual-Pan Coiling Machine Neatens Cables .
-
Wire Coiling Machine - Wire Coiling Machine Manufacturers, Suppliers
Cable Wire Coil Winding Machine SD-168A Coil Eight Form AC220 / 50Hz .
-
Wire Manufacturers in Other Manufacturing & Processing Machinery, Wire Suppliers & Exporters in Other Manufacturing & Processing Machinery Directory
[ Related Keywords : wire coil wrapping machine , cable wrapping machine, coil wrapping machine ] .
-
Stainless Stee Exporters, Stainless Stee Selling Leads
Ruby tipped coil winding nozzle guides are used on coil winding machines and cable machines for wire guide.it is made...
-
Magnetic Fusion Technology
Fig. 4.26 The steps of machining grooves in the TF coil radial plate; TF coil winding machine where cable is wound into the grooves.
-
Electrical Insulation Measurements
… sample of insulating material, for stability is a function of geometry as much as of material; but one may sometimes want to know the safe operating temperature of an assembly-a bushing, a machine coil or a cable - at a particular applied …
Indicates content that may require registration and/or purchase.