-
Supplier: Mecmesin Corporation
Description: Our range of rotary torque transducers are used for tests where the transducer must rotate and is ideal for dynamic torque applications, which require multiple revolutions. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced
- Maximum Torque: 17.6991150442478 to 1,327.43362831858 In-lbs
- Accuracy: 1 ±% Full Scale
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Accuris
Description: Standard Practice for Calibration and Verification of Torque Transducers
-
Supplier: Sturtevant Richmont
Description: This is where S/R torque tester calibration equipment stands out from the pack. AMong our offerings: Calibration Tables - Strong and sturdy calibration tables featuring ground top surfaces that assure the transducer mounts are properly supported across their entire
- Calibrator Style: Fixed
- Physical Properties: Torque
-
-
Supplier: S. Himmelstein & Company
Description: when torque peaks are clipped. Three performance grades are offered. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Wide Installed Measurement Bandwidth Simple Installation, Tolerant of Rotor-Stator Misalignment
- Maximum Torque: 500 to 100,000 In-lbs
- Accuracy: 0.25 to 0.04 ±% Full Scale
- Operating Temperature: -32 to 85 F
- Electrical Output: Analog / Modulated Frequency, Analog Voltage, Serial
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T22 Pulley Rotary Torque Transducer is the best in class: Capacities from 20 Nm to 5K Nm (177 to 44K lb-in) ±5 VDC output Digital electronics 10 kHz sample rate Contactless 16-bit resolution More Information The T22 is used for monitoring pulley torque,
- Maximum Torque: 176.991150442478 to 44,247.7876106195 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: S. Himmelstein & Company
Description: S. Himmelstein and Company offers three basic types of reaction torque meters, i.e. Hollow Torque meters, Shaft Torque meters and Flanged Torque meters. All use temperature compensated full foil gage torque bridge sensors that provide inherent cancellation of
- Maximum Torque: 2,400,000 In-lbs
- Operating Temperature: -65 to 225 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: ASTM International
Description: for the calibration of static torque measuring instruments. The practice is not applicable for dynamic or high-speed torque calibrations or measurements, nor can the results of calibrations performed in accordance with this practice be assumed valid for dynamic or
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T2 Precision Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 16-bit resolution More Information The
- Maximum Torque: 0.265486725663717 to 176,991.150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T11 Bearingless Rotary Torque Transducer is the best in class: Capacities from 0.005 to 150 Nm (0.04 to 1,327 lb-in) Bearingless High speed - to 30K RPM ±5 VDC output Very low range Eliminates bearing frection effects 10 kHz sample rate 12-28 VDC supply 16-bit
- Maximum Torque: 0.04 to 1,330 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: S. Himmelstein & Company
Description: MCRT® 48200V Digital Torque meters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. State-of-the-art strain gage sensing and non-contact signal transfer suit them for control, laboratory and production use. Two
- Maximum Torque: 25 to 10,000 In-lbs
- Accuracy: 0.15 to 0.2 ±% Full Scale
- Operating Temperature: 23 to 175 F
- Electrical Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: These devices are used to measure and control the torque, speed and power of belt and chain driven machinery. Neither pillow blocks, jack shafts or flexible couplings are needed for mounting. Thus, installation is simple, takes little space and jack shaft/pillow block bearing torque
- Maximum Torque: 50 to 1,500 In-lbs
- Operating Temperature: -65 to 220 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T3 Precision-Pedestal Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) Integral mounting base ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 16-bit
- Maximum Torque: 0.265486725663717 to 176,991.150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The ET-cal Microprocessor Controlled Torque Analysers are for calibrating and presetting medium to large Torque Wrenches (up to 3150 N.m) User modes include Peak, First Peak and Final Peak. Multiple units of measure include N.m, cN.m, lbf.ft and lbf.in A detachable
- Display: Digital Readouts
- Physical Properties: Torque
-
Supplier: Accuris
Description: STANDARD METHOD OF CALIBRATING A WHEEL FORCE OR TORQUE TRANSDUCER USING A CALIBRATION PLATFORM (USER LEVEL)
-
Supplier: Accuris
Description: Standard Method of Test for Calibrating a Wheel Force or Torque Transducer Using a Calibration Platform
-
Supplier: Advanced Torque Products, LLC
Description: VERTICAL REACTION POST FOR TORQUE DRIVERS OPTIONAL ROTARY ACTUATOR FOR TORQUE WATCHES. FAST and SIMPLE OPERATION Simply insert the Torque Wrench to be tested into the appropriate Torque Transducer receptacle. Bring the reac-tion post to the center of the
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Serial Interface
-
Supplier: Mecmesin Corporation
Description: Static Torque Sensors are used in applications where in-line torque measurements are required and angular motion is limited. These sensors can be mounted to a bench or integrated into a complete test rig. Equipped with male square drive for easy fitting of adaptors. Key Features Peak
- Maximum Torque: 132.743362831858 to 1,327.43362831858 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The ET-cal II Compact Analysers are a portable battery or mains powered torque tester for small hand and power tools, ideal for Calibration Laboratories and Production lines Designed to test torque in both clockwise and anticlockwise directions Features a large
- Display: Digital Readouts
- Physical Properties: Torque
-
Supplier: Accuris
Description: Standard Test Method for Calibrating a Wheel Force or Torque Transducer Using a Calibration Platform (User Level)
-
Supplier: ASTM International
Description: 1.1 This test method covers the calibration of the force (or torque) transducer and associated instrumentation of a mounted test wheel by using a calibration platform. 1.2 This test method is a static calibration, simulating the traction force between a tire and
-
Supplier: Sensor Technology, Ltd.
Description: Sensor Technology has its own facilities capable of calibrating, servicing and repairing torque transducers up to 13000Nm with weights calibrated against primary National Standards. It is also ISO 9001:2015 registered. Torque meter calibration To ensure your torque
- Service Capability: Calibration Documentation, Calibration Service
- Products Serviced / Replaced: Calibration Instruments
- Features: Europe Only
-
Supplier: Norbar Torque Tools, Inc.
Description: Designed to remove potential sources of measurement error, these Discs can be used to calibrate Norbar torque transducers, and torque transducers from other manufacturers (where design permits), as well as mechanical test devices. UKAS length certification is provided
- Calibrator Style: Portable
- Physical Properties: Torque
-
Supplier: Norbar Torque Tools, Inc.
Description: Designed to remove potential sources of measurement error, these beams can be used to calibrate Norbar torque transducers, and torque transducers from other manufacturers (where design permits), as well as mechanical test devices. UKAS length certification is provided
- Calibrator Style: Portable
- Physical Properties: Torque
-
Supplier: Sensor Developments, Inc.
Description: This telemetry based wheel torque sensor is used to measure the torque, speed, and temperature of tire/brake systems without the need for wheel rim modifications or anti-rotation brackets. The 90360 series consists of three primary components: The torque sensor, vehicle adapter
- Maximum Torque: 7,000 to 60,000 In-lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -148 to 932 F
- Electrical Output: Analog Voltage
-
Supplier: Advanced Torque Products, LLC
Description: loading system in case of a rare servo failure. Exclusive thru-hole design transducer for self structured precision reaction. Exclusive vertical reaction post accessories. High capacity and long wrench extensions Convenient torque transducer and adapter tray. Heavy duty all
- Physical Properties: Torque
-
Supplier: Mountz, Inc.
Description: portable torque meters are designed for measuring torque, torque calibration, joint testing, auditing or force and load measurement. The failure of a three-cent fastener that isn’t properly tightened can lead to catastrophic or latent failures. Using a quality
- Category of Device: Sensor Element / Chip
-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are
- Maximum Torque: 176.991150442478 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Mecmesin Corporation
Description: Our range of static torque screwdrivers are ideal for low capacity torque applications. They are an accurate and efficient means of tightening and untightening screw type fasteners, however they are not suitable for applications requiring multiple rotations of the sensor (please see
- Maximum Torque: 2.65486725663717 to 88.4955752212389 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: ASG, Division of Jergens, Inc.
Description: First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State 500 readings store in memory Data collection software Torque Link included. Available for
- Torque Measurement Range: 442.477876106195 to 4,424.77876106195 In-lbs
- Special Type: Battery Powered, Modular
- Type: Torque
-
Supplier: ASG, Division of Jergens, Inc.
Description: and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State 500 readings store in memory Data collection software Torque Link included. Available for
- Torque Measurement Range: 44.2477876106195 to 442.477876106195 In-lbs
- Special Type: Battery Powered, Modular
- Type: Torque
-
Supplier: ASG, Division of Jergens, Inc.
Description: and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State 500 readings store in memory Data collection software Torque Link included. Available for
- Torque Measurement Range: 88.4955752212389 to 884.955752212389 In-lbs
- Special Type: Battery Powered, Modular
- Type: Torque
-
Supplier: ASG, Division of Jergens, Inc.
Description: and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State 500 readings store in memory Data collection software Torque Link included. Available for
- Torque Measurement Range: 26.5486725663717 to 265.486725663717 In-lbs
- Special Type: Battery Powered, Modular
- Type: Torque
-
Supplier: Sensor Developments, Inc.
Description: These strain gage-based sensors are designed for static and limited rotation torque measurement applications, such as drive socket systems, calibration of hand and click wrenches, and checking applied torque values.They are available in ten capacities. All use a full, four-arm
- Maximum Torque: 25 to 84,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Torque Sensor Type: Reaction
-
Supplier: Sensor Developments, Inc.
Description: applied torque. The signal is converted on-board the rotating torque sensor into digital format which is transmitted back to the base unit via IR diodes and receivers. Once captured by the receiver base, it is processed and converted back to the desired signal output. DESIGN OPTIONS •
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Mountz, Inc.
Description: to most mv/v transducers and can store calibration data for up to 15 torque sensors.
- Special Type: Battery Powered, Portable
Find Suppliers by Category Top
Featured Products Top
-
S. Himmelstein and Company provides accredited ISO/IEC 17025:2017 torque transducer calibration from 10 ozf-in to 4 million lbf-in (0.07 Nm to 452,000 Nm). The 4,000,000 lbf-in stand is one (read more)
Browse Datasheets for S. Himmelstein & Company -
designed to address these challenges by providing a complete, versatile and configurable measurement chain. Engineered to seamlessly integrate with a wide variety of strain gauge sensors (full bridge, 4- or 6-wire, 80 to 5000 Ω) and transducers - including high-precision force, torque and weighing (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
Learn how to evaluate torque transducer specs Understand the impact of design and calibration on accuracy See how proper measurement enhances product performance and reputation (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
1% Accuracy NIST Traceable and Remote Calibration Patented double wall construction Exceptional fatigue properties Compact mechanical package Solid Flanges Transducers handle torques from 10 ozf-in to 750,000 lbf (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
ULTRA PRECISE LOW CAPACITY DIGITAL ROTATING TORQUE TRANSDUCER - 48600V Features (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
equipment. Model DPM-3 Plug and Play Meter The DPM-3 is an IEEE 1451.4 compliant smart meter that allows for easy installation and calibration with TEDS compatible load cell and torque sensor equipment. The meter (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs (read more)
Browse Engineering Design Services Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
A proposal for dynamic calibration of brake tester
The performance of the test as proposed it consists the installation of a calibrated torque transducer and an encoder on the vehicle wheel axle for measurements of force and its tangential speed.
-
The influence of misalignment on the uncertainty of vertical torque calibration machine
The torque is applied through worm gearbox (i=3200) that is transmitted to both of the reference and the calibrated torque transducers (type TN from HBM Germany with 0.02 accuracy class) through hydraulic clamps.
-
Analysis of TractorTransmission and DrivingAxle Loads
…sand 407 584 600 30.5 IV (Suwon) Dry field with grass Sand 423 593 858 24.2 V (Chulwon) Paddy field with stubble Sandy loam 692 907 -- 35.6 The data signal from the calibrated torque transducer was digitized with a…
-
POWER EFFICIENCY CHARACTERISTICS OF A TRACTOR DRIVE TRAIN
A data signal from the calibrated torque transducer was digitized at a sampling rate of 333.3 Hz and stored in a 13-channel data logger with a resolution of 12 bits and a memory of 448 K.
-
discussed in detail. When a voltage
A calibrated Torque transducer (Vibrometer), which has an accuracy of OS%, is used to record the torque produced by the motor.
Indicates content that may require registration and/or purchase.