-
Supplier: Automation24, Inc.
Description: The CAN cable 2170264 - UNITRONIC BUS CAN 2x2x0.34 from Lapp Kabel with wire count of 2x2 and conductor size of 0.34mm² (22 AWG) is suitable for for transmission of CAN BUS signals according to ISO 11898 standards. UNITRONIC BUS CAN
- Standards / Certifications: CSA Mark, IEC, ISO, UL Recognized Component Mark (US and Canadian)
- Product Type: Fieldbus
- Features: Other
-
Supplier: Automation24, Inc.
Description: The CAN cable 2170266 - UNITRONIC BUS CAN 1x2x0.5 from Lapp Kabel with wire count of 1x2 and conductor size of 0.5mm² (20 AWG) is suitable for for transmission of CAN BUS signals according to ISO 11898 standards. UNITRONIC BUS CAN cable
- Standards / Certifications: CSA Mark, IEC, ISO, UL Recognized Component Mark (US and Canadian)
- Product Type: Fieldbus
- Features: Other
-
Supplier: Automation24, Inc.
Description: The CAN cable 2170267 - UNITRONIC BUS CAN 2x2x0.5 from Lapp Kabel with wire count of 2x2 and conductor size of 0.5mm² (20 AWG) is suitable for for transmission of CAN BUS signals according to ISO 11898 standards. UNITRONIC BUS CAN cable
- Standards / Certifications: CSA Mark, IEC, ISO, UL Recognized Component Mark (US and Canadian)
- Product Type: Fieldbus
- Features: Other
-
-
Supplier: ifm efector inc.
Description: Reliable signal transmission for CAN devices For quick and easy parameter setting and set-up From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Features: CANbus
- Standards / Certifications: CE Marking
- Application: Industrial / Instrumentation and Control
- Product Type: Patch Cable / Cord
-
Supplier: ifm efector inc.
Description: Reliable connection technology for CAN bus participants For use in mobile machines and vehicles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Operating Temperature: -40 to 85 C
- Standards / Certifications: CE Marking
- Gender: Female-Female
-
Supplier: PHOENIX CONTACT USA
Description: Bus system cable, CANopen ® , DeviceNet™, 5-position, PUR halogen-free, gray RAL 7001, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 20 m, Connector unshielded
- Cable Length: 65.61683333333333 ft
- Cable Shielding: Braid, Foil / Copper Tape
- Standards / Certifications: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Bus system cable, CANopen ® , DeviceNet™, 5-position, PUR halogen-free, gray RAL 7001, shielded, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 20 m, Connector unshielded
- Cable Length: 65.61683333333333 ft
- Cable Shielding: Braid, Foil / Copper Tape
- Standards / Certifications: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Bus system cable, CANopen ® , DeviceNet™, 5-position, PUR halogen-free, gray RAL 7001, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m, Connector unshielded
- Cable Length: 32.808416666666666 ft
- Cable Shielding: Braid, Foil / Copper Tape
- Standards / Certifications: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Bus system cable, CANopen ® , DeviceNet™, 5-position, PUR halogen-free, gray RAL 7001, shielded, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 2 m, Connector unshielded
- Cable Length: 6.561683333333334 ft
- Cable Shielding: Braid, Foil / Copper Tape
- Standards / Certifications: RoHS
-
Supplier: ifm efector inc.
Description: Reliable connection technology for CAN bus participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Gold-plated contacts for reliable electrical connections From May 1st 2025, products produced in EU and Singapore have
- Operating Temperature: -40 to 85 C
- Standards / Certifications: CE Marking
-
Supplier: Moog Animatics
Description: The CAN FL1 cables are standard CAN Bus communications cables rated to >1MB data transmission rate. CBLIP series cables are sealed M12 threaded connector Brass pins with gold plating, maximum 4.0A 250V, foil shield with black PVC jacket ~7.4mm diameter.
- Cable Length: 3.280841666666667 to 9.842525 ft
- Features: Cable Assembly, Other
- Product Type: Fieldbus
- Application: Networking
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cable Assembly Bus System 2m 24AWG Circular 2 POS F Product overview: 1534407 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Cable Length: 6.56 ft
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Newark, An Avnet Company
Description: UNITRONIC BUS CAN FD P 1X2X0,25
-
Supplier: ifm efector inc.
Description: Wired programming cable for controllers and displays For quick and easy parameter setting and set-up With integrated CAN bus terminating resistor in connector housing Reliable signal transmission for CAN devices Voltage supply via individual wires with end ferrules From
- Cable Length: 3.280841666666667 ft
- Standards / Certifications: CE Marking
- Connector Type: DIN / Mini-DIN
- Application: Telecommunications
-
Supplier: Newark, An Avnet Company
Description: UNITRONIC BUS CAN FD P 2X2X0,25 ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: CAN BUS, M12 5-WIRE MICRO DC RIG
- Cable Length: 16.400000000000002 ft
- Cable Shielding: No Shielding
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: M12 Bus Cable Connector is a circular connector with a 12-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus. M12 connectors are designed for washdown and corrosive environments. They are available with
-
Supplier: Pepperl+Fuchs SE
Description: DeviceNet/CANOpen bus cable, M12 to M12, PUR cable 5-pin
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: The M12 Bus Cable Connector is a circular connector with a 12-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus. M12 connectors are designed for washdown and corrosive environments. They are available
-
Supplier: HAVE, Inc.
Description: FW4410 Fire Wire Cable 4PIN to 4PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the company.
- Product Type: Serial SCSI (FireWire®)
-
Supplier: HAVE, Inc.
Description: FW4406 Fire Wire Cable 4PIN to 4PIN, 1 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the company.
- Product Type: Serial SCSI (FireWire®)
-
Supplier: HAVE, Inc.
Description: FW6406 Fire Wire Cable 6PIN to 4PIN, 2 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the company.
- Product Type: Serial SCSI (FireWire®)
-
Supplier: HAVE, Inc.
Description: FW6615 Fire Wire Cable 6PIN to 6PIN, 4.5 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b, 9 pin) Products supporting the 1394 standard go under different names, depending on the company.
- Product Type: Serial SCSI (FireWire®)
-
Supplier: ValueTronics International, Inc.
Description: The 8191 is a cable from Chroma. Additional Features: CAN Bus Interface Cable (A620008) The Chroma 8191 is a CAN Bus Interface for the 62000B Series of Modular DC Power Supplies.
-
Supplier: Carlisle Interconnect Technologies
Description: assemblies Fully terminated and tested assemblies All cables are labeled per specification In-house injection molding Short lead-times and will work within your schedule Extensive inventory Stock cables ship same day Product Facts CarlisleIT cables are lighter and
- Operating Temperature: -55 to 140 C
- North American (AWG): 20 to 28 AWG
- Number of Conductors: 1 to 14 #
- Impedance: 75 to 100 ohms
-
Supplier: DigiKey
Description: UNITRONIC BUS CAN 2X2X0,5
- Number of Conductors: 4 #
- Operating Temperature: -25 to 90 C
- North American (AWG): 20 AWG
- Cable Length: 3,280 ft
-
Supplier: icotek Corp
Description: EMC shield clamps are used, where the shield of cables must be connected to the ground potential. They are easy to use and effective in grounding single cable shields. When using types with integrated strain relief cables can be fixed via the cable jacket using
- Diameter: 0.1181103 inch
- Features: Other
- Material: Steel
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Bus hybrid cables from SAB combine power supply and data transmission in one cable. These cables are used, for example, in the cable-hose assembly of the robots and, due to their construction, they save an enormous space and minimize the wiring costs. The
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -40 to 90 C
- Cable Type: Cat 5/Cat 5E
- Application: Industrial / Instrumentation and Control
-
Supplier: L-com, Inc.
Description: Available off the shelf for same day shipping, L-com stocks TRG888-P6B series 8 Position A-coded M12 cable assemblies for use in sensor, actuator and Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications.
- Cable Length: 16.404208333333333 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: Available off the shelf for same day shipping, L-com stocks TRG886-P6B series 8 Position A-coded M12 cable assemblies for use in sensor, actuator and Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications.
- Cable Length: 16.404208333333333 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: Available off the shelf for same day shipping, L-com stocks TRG887-C4G series 8 Position A-coded M12 cable assemblies for use in sensor, actuator and Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications.
- Cable Length: 6.561683333333334 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
Find Suppliers by Category Top
Featured Products Top
-
Correct cable assembly is key to maximizing the benefits of cable and connector technology. With PIC Assemblies (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
S.I. Tech, Inc. introduces a new CAN BUS to Fiber Optic Bit-Driver®. Model 2149 is added to Various Field Bus products which includes Media Converters, Optical Repeaters, and Cable Assemblies. Learn More (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
At PIC Wire & Cable, we understand that connectivity in aerospace and defense applications demands unparalleled reliability, flexibility, and performance. That's why we've engineered our PICMates Ethernet Cables to meet and exceed these exacting standards. Lightweight, flexible, low (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
transmission and supply functions within a single compact cable design. Depending on the application, hybrid cable constructions can integrate power, control, BUS systems, Industrial Ethernet, coaxial elements, fiber optics, pneumatic hoses, hydraulic components, or signal transmission elements inside (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
4 / 8 pins: industrial Ethernet (e.g., PROFINET) 4 / 5 pins: fieldbus systems (CAN-bus, Device (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
-low temperature rotary test platforms Rotary test tooling for sensors, heaters and temperature sensing assemblies Ground comprehensive test systems for military electronic and airborne equipment Technical Specifications (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-saving flexibility for the circuit design, free and fixed / backplane boards, in front side and midplane arrangements, to go with cable connectors and lead assemblies. This connector family is designed for use with Compact PCI and VME Components. Rego offers a full range of 2mm Hard Metric Backplane Connectors with features of high density, high performance and ruggedness. Please contact us for further information directly. (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
humidity, waterproof, dustproof Electrical Current up to 5000A, voltage up to 110kV Signal Types Ethernet, USB, RS232, RS485, Profibus, CanBUS, CANOPEN, DeviceNET, CC-LINK, Profi (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, the slip ring transmits three-phase AC power to the pitch motors located inside each rotating blade hub, while simultaneously carrying back real-time encoder signals for precise blade angle positioning, temperature sensor data, and control communication (e.g., CAN bus, PROFIBUS). Its 50A high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-6083.pdf
The MicroCel C-NAP communications bus and 24V ac power wiring is normally done with the AK3711 DeltaNet MicroCel Bus Cable Assembly .
-
IEEE Standard for a High-Performance Serial Bus - Redline
Annex K (normative) Serial bus cable assembly test procedures................................................................
-
http://www.mouser.com/catalog/supplier/library/pdf/Delphiconnectorscatalog.pdf
IEEE 1394 serial bus cable assemblies .
-
IEEE Standard for a High Performance Serial Bus-Amendment 1
The updated test procedures attempt to characterize completely the electrical performance of the Serial Bus cable assembly and are intended to provide results of maximum relevance to system implementer(s).
-
Belden - 49643 C62S2 - Computer/Data Cable Assemblies - GPIB/HPIB - Allied Electronics
General purpose interface bus cable assemblies are used with electronic equipment that is IEEE-488 compatible.
-
Belden - 49733 C62S2 - Computer/Data Cable Assemblies - GPIB/HPIB - Allied Electronics
General purpose interface bus cable assemblies are used with electronic equipment that is IEEE-488 compatible.
Indicates content that may require registration and/or purchase.