-
Supplier: BinMaster, Inc.
Description: The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They
- Number of Switch Points: 1 (#)
- Material Temperature Range: 158 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: BinMaster, Inc.
Description: The Pro Remote capacitance probe allows the electronics to be installed up to 75 feet away from the sensing probe and hostile conditions. With simple, "Quick-Set" calibration and adjustable sensitivity to less than one picofarad, the Pro Remote is highly reliable in a variety of
- Number of Switch Points: 1 (#)
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: BinMaster, Inc.
Description: seconds to allow for settling of material--virtually eliminating false alarms. Optional sensing probes including Delrin or Teflon-sleeved, bare, food grade, or flush mount. A variety of solid and flexible extensions make this capacitance probe suitable for many applications.
- Number of Switch Points: 1 (#)
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
-
Supplier: BinMaster, Inc.
Description: They operate by detecting the presence or absence of material in contact with the probe, sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They are available with a wide assortment of
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: OMEGA Engineering, Inc.
Description: LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of
- Maximum Operating Pressure: 150 psi
- Maximum AC Voltage: 230 volts
- Features: Can handle liquids with suspended solids (slurries), Single Pole, Double Throw (SPDT), Solid-State Switch, Top mount
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Automation24, Inc.
Description: The Minicap FTC260 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) and switching output is a simple probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and
- Maximum Operating Pressure: 362 psi
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: Automation24, Inc.
Description: The Minicap FTC262 capacitance point level detector from Endress+Hauser with probe length 500-6,000mm available and switching output is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive
- Maximum Operating Pressure: 362 psi
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: FineTek
Description: Configure Product Code The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries. SAX Capacitance
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Arjay Engineering
Description: Reliable level alarm and control of liquids and solids As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
-
Supplier: FineTek
Description: RF-Capacitance /Admittance level switch is appropriate for application in liquid and solid mediums. It is designed to reduce medium attaching to the probe. SBX RF-Capacitance/ Admittance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade)
- Meter Technology Type: Capacitive / RF Admittance
- Features: Double Pole, Double Throw (DPDT)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN4300 Series level switches are flexible, as well as cost effective, level solutions for a great variety of applications. Rods can be encased in PTFE tubing as an option. The wide range of applications for RF level measurement switches include liquids and paste. To cater
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 290 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: measures level by measuring the change in capacitance as level changes in the tank. The microprocessor-based electronics converts this minute capacitance change into a linear, highly accurate 4-20 mA, loop-powered signal. The compact, microprocessor-based design makes
- Measuring Range: 0 to 240 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: -100 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: FineTek
Description: probe or metal wall of the vessel) to determine the level of the material in the vessel. EBX RF-Capacitance Level Transmitter, Solid Level Transmitter, Bulk solids handling The EB series RF admittance level transmitter measures the changing
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: FineTek
Description: SCX1 Vibrating Probe Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Finetek vibrating probe switch is highly versatile and can be used for most almost any bulk solid application. This includes level detection of almost any granular, sandy,
- Meter Technology Type: Capacitive / RF Admittance, Vibrating / Tuning Fork Method
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Features: Single Pole, Double Throw (SPDT)
-
Supplier: Siemens Process Instrumentation
Description: The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance level switch with a wide range of extensions
- Measuring Range: 98 inch
- Maximum Operating Pressure: 365 psi
- Material Temperature Range: -40 to 257 F
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: OMEGA Engineering, Inc.
Description: The LV3000/LV4000 Series continuous level measurement probes are flexible, cost-effective solutions for applications involving liquids, pastes, and some solids. The built-in (one-piece) electronic module provides a 4 to 20 mA output (2-wire) signal that is proportional to the process
- Maximum Operating Pressure: 290 psi
- Features: Analog Current, Rated for Sanitary Applications
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Sitron
Description: level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 725.1885 psi
- Material Temperature Range: 14 to 176 F
- Output Options: Alarm / Visual Indicator
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Liquids and Bulk Solids KSHIELD™ Sensing Probes and Single Setpoint Electronics that Provide Immunity to Buildup Integral and Remote Electronics Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of Sensing Probes to (450ºF / 800
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: 450 F
- Maximum Current: 10 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD series NRF-2 and NRF-3 combination level and temperature transmitters are truly a unique product. They are designed to measure level and temperature of conductive and non-conductive liquids in tanks. For level sensing, the probe measures the change in
- Measuring Range: 144 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: -100 to 350 F
- Features: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: The LVC-152-R capacitance level switch is the perfect switch solution for conductive coating or scaling type liquids. The LVC-152-R is best applied in grounded vessels which contain water based, light to medium coating or scaling type liquids including soap, wastewater and brine
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Minicap FTC260-JB4H1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) and relay output is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive
- Maximum Operating Pressure: 362.5 psi
- Material Temperature Range: -40 to 248 F
- Features: Analog Current
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Automation24, Inc.
Description: The Minicap FTC260-UB2B1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy
- Measuring Range: 5.511814 inch
- Maximum Operating Pressure: 362.5 psi
- Material Temperature Range: -40 to 248 F
- Features: Analog Current
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LEVEL MEASUREMENT, SILOMETER, CONNECTING TO CAPACITANCE PROBES DELTAPILOT S HYDROSTATIC PROBES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Arjay Engineering
Description: Reliable monitoring of liquids and solids for a continuous level output The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built in alarm indicator, Controller Functions, Handles Slurries / Suspended Solids, Submersible
-
Supplier: Arjay Engineering
Description: Continuous interface monitoring of static level oil/water separators This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. The 4100-OWS sensing probe monitors the capacitance field between the probe
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Description: The LCT-840 capacitive liquid level transmitter uses a capacitance formed by filling the liquid medium between the positive and negative probes to change the capacitance (the amount of change in the liquid level) into a standard electrical signal output. The core
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Arjay Engineering
Description: Reliable monitoring for the oil/water interface in separators The probe is inserted into the separator or sump to the depth of desired oil accumulation. The electronics is calibrated to the capacitance field around the probe. As oil accumulates and displaces the water, the
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LC300 is a capacitance continuous level transmitter for liquids and solids applications. It is ideal for standard industrial applications in chemical, hydrocarbon processing, food and beverage and mining, aggregate and cement industries. SITRANS LC300 is a 2-wire level
- Measuring Range: 216 inch
- Maximum Operating Pressure: 511 psi
- Material Temperature Range: -40 to 392 F
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Migatron Corporation
Description: These self-contained Ultrasonic Level Sensors provide level control of both liquid and bulk materials. This gives the user a viable alternative to bubblers, floats, capacitance probes, and pressure transmitters.
-
Supplier: KOBOLD Instruments, Inc.
Description: Adjustment The KOBOLD series NRF-1W cable radio frequency level transmitter is designed to measure water levels within in-ground pipes of 3/4†ID and larger. All wetted surfaces are PFA and 316 Stainless Steel. The flexible segmented weight facilitates the ease of installation around
- Material Temperature Range: -100 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Migatron Corporation
Description: About the RPS-4000 The RPS-4000 self-contained long range Ultrasonic Sensor provides level control of both liquid and bulk materials. This gives the user a viable alternative to bubblers, floats, capacitance probes, and pressure transmitters.The RPS-450 product line
- Operating Distance: 2 to 40 inch
- Operating Temperature: -4 to 104 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 873880-HS1100 Operating Temperature Range: -40°C ~ 100°C Features: Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±2% RH 5 s Surface Mount Package: Housed Sensor Mounting: Surface Mount Part Status: Obsolete Family Name:
- Form Factor: Sensor / Probe
-
Supplier: PMC Engineering LLC
Description: The operating principle of these capacitive relative humidity sensors is based on the hygroscopic properties of a polymer coating, which changes capacitance in response to local RH. The polymer reaches equilibrium with the ambient RH quickly and reversibly, and changes its
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -25 to 390 F
- RH/aw Range: 0 to 100 %
- Technology: Capacitive
-
Supplier: MicroSense, LLC
Description: Break the nanometer resolution barrier -- achieve picometer resolution with our highest resolution position sensor MicroSense introduces our new Model 6810 high resolution capacitive position sensor. The 6810, in combination with 6000 series probes, is a non-contact displacement
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
the detection of liquids. Mini Capacitance Probe: Point Level for Liquids The MCP-100 compact sensor is useful for measuring the (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
monitoring of oil/water interface and emulsions. The 2880-OWI sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulstion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product increases in the vessel, the probe capacitance changes. A 4-20 mA output (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
interface monitoring for alarm between two liquids. The sensing probe continuously monitors the liquid in a vessel and will alarm when the interface of a different dielectric liquid crosses the active probe. The 2852-IFA sensing probe monitors the capacitance field around the probe. The probe is (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
With Arjay's 40+ years of capacitance expertise, the 2880-FCM Foam Control Monitor delivers accurate, continuous foam level detection. The 2880-Foam Control Monitor provides reliable monitoring of foaming conditions in process applications. The 2880-FCM sensing probe continuously (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
capacitance probes. With in-house engineering and custom manufacturing, BinMaster can tailor your probe with options that fit your (read more)
Browse Level Switches Datasheets for BinMaster, Inc.
More Information Top
-
PEP Run Report for Simulant Shakedown/Functional Testing
The PEP design included level sensors (Drexelbrook capacitance probes ) in each PJM body.
-
Home :: NASA Tech Briefs
Various methods have been applied, including ultrasonic, capacitance probes , point level sensors , thermal detectors (thermistors, thermocouples, etc.), Michelson interferometry, and nuclear devices.
-
Tech Briefs :: NASA Tech Briefs
Various methods have been applied, including ultrasonic, capacitance probes , point level sensors , thermal detectors (thermistors, thermocouples, etc.), Michelson interferometry, and nuclear devices.
-
Physical Sciences :: NASA Tech Briefs
Various methods have been applied, including ultrasonic, capacitance probes , point level sensors , thermal detectors (thermistors, thermocouples, etc.), Michelson interferometry, and nuclear devices.
-
Physical Sciences :: NASA Tech Briefs
Various methods have been applied, including ultrasonic, capacitance probes , point level sensors , thermal detectors (thermistors, thermocouples, etc.), Michelson interferometry, and nuclear devices.
-
Method and Apparatus for Determining Propellant Mass in Microgravity by Capacitance Measurements - Nasa Tech Briefs :: NASA Tech Briefs
Various methods have been applied, including ultrasonic, capacitance probes , point level sensors , thermal detectors (thermistors, thermocouples, etc.), Michelson interferometry, and nuclear devices.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1625_web.pdf
The other mechanism uses a bi-stable trip circuit with a capacitance level probe as the sensor .
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
When product viscosity is high or the product tends to plug or coat, a dia- phragm level transmitter, a purge system, a capacitance probe , or ultrasonic level sensor or other types of sensors must be used to reduce maintenance or operating problems.
-
A coupled ecohydrological–three‐dimensional unsaturated flow model describing energy, H 2 O and CO 2 fluxes
… 0Ð02 m below the soil surface, measure soil heat flux; ž four thermocouples CS107 (Campbell Scientific), buried at 0Ð02 and 0Ð08 m, are used to measure soil temperature; ž a multi- level capacitance probe Easy AG50 (Sentek Sensor Technologies, Stepney, Australia), based …
-
Small-Scale High Temperature Melter-1 (SSHTM-1) Data Package
Instrumentation includes a capacitance level probe and one temperature sensor for tank contents.
Indicates content that may require registration and/or purchase.