-
Description: Features : ● metallized polypropylene film or mesh safety film structure ● plastic shell, epoxy resin potting ● lead out tinned copper wire or copper strip
- Capacitance Range: 5.000000000000001 to 100.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 to 1,300 volts
- AC Rated Voltage (WVAC): 250 to 550 volts
-
Supplier: Inductotherm Group
Description: 30 and 50 kHz with models available from 25 kW to 1200 kW Rated for continuous or intermittent duty Variable ratio output isolation transformer for load impedance matching Internal load matching capacitors for full power operation over a wide range of load conditions Input power
- AC Output Voltage: 400 to 2,000 volts
- AC Output Power: 62,000 to 745,000 VA
- Output Frequency: 0.003 to 0.05 MHz
- AC Input Voltage: 460 volts
-
Supplier: Inductotherm Group
Description: full power operation over a wide range of load conditions Input power factor is 0.95 under all operating conditions Output regulation accuracy is ±1% of rated power with ±10% line variance to ensure precise process control Single control board. Field replaceable without
- AC Output Voltage: 400 to 2,000 volts
- Output Frequency: 0.003 to 0.03 MHz
- AC Input Voltage: 460 volts
- DC Output Power: 25,000 to 300,000 watts
-
-
Supplier: ValueTronics International, Inc.
Description: (533 mm) deep for mounting in a standard RETMA rack Net Weight: Approximately 80 lbs (36 kg) with six power modules Input Power Connection: Standard three wire, 20A plug; optional: 3 wire MS type connector Output Power Connection: Four wire output via Standard Terminal
- Type: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: Isobar Surge Suppressor, Extruded Aluminum Body Material Keyhole mounting tabs allow permanent installation Lighted power switch confirms power on⁄off status 330 joule rating Isolated filter banks Isobar offers the highest level of protection attainable in a multi-outlet strip.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Accessories Insulating Strip Product overview: B44030J0090B000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics Massive power in a small package. The PV® 2600 has XLR, 1/4 inch and barrier strip inputs with Peavey's famous DDT™ compression system, binding post and Speakon® output connectors. 2x900 watts at 4 ohms 2x550 watts at 8 ohms Massive toroidal transformer and storage
-
Supplier: Infineon Technologies AG
Description: Wide Input Voltage Range from 3.0 V to 40 V Fixed Output Voltage 5 V Output Voltage Precision ≤ ± 2 % Output Current Capability up to 500 mA Ultra Low Current Consumption typ. 40 µA Very Low Dropout Voltage typ. 70 mV@100 mA Stable with Ceramic Output Capacitor of 1 µF Delayed Reset at
- Operating Temperature: -40 to 150 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons and BNC input signal jack. The PCB can be mounted to a 35mm DIN rail using the included adaptors. The PCB includes
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, heat sink for the current limit resistors, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons, and BNC input signal jack. The kit can be optionally mounted to a 35mm DIN
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, heat sink for the current limit resistors, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons, and BNC input signal jack. The kit can be optionally mounted to a 35mm DIN
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons and BNC input signal jack. The PCB can be mounted to a 35mm DIN rail using the included adaptors. The PCB includes
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Interra® embedded planar capacitor laminate is used to make thinner, more efficient power and ground planes within a multilayer printed wiring board. Interra® HK04J provides very low impedance at high frequency, power bus decoupling, and electromagnetic interference
- Width: 24 inches
- Length: 3 ft
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Tested to IPC, UL Listed
-
Description: IEC 60384-22:2019 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on printed boards, or
-
Description: IEC 60384-21:2019 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on printed boards, or
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Power Strip-20A, 7 IG Duplex Outlets, Hardwired, 6ft flexible-conduit All-in-one package includes an aluminum trim ring/grille (is also compatible with 8" grilles & backboxes - order separately). Fits into a 4"d backbox or no backbox. Clear and loud
-
Supplier: ELMA Electronic Inc.
Description: All Elma Electronic VME backplanes are designed to maximize performance, minimize noise, and to give the customer the most reliable, cost-effective product possible. To achieve this we use 8-layer construction, strip-line design, decoupling capacitors at every slot, inboard
- VME / VXI / MXI Slots: 2 to 21
- Features: Other
- Board Function: Passive Backplane
- Bus / Standard: VME
-
Supplier: Autotrol Corporation
Description: AWG 7 x 30 top coat PVC insulation 1/32 in. (.08 cm.) thick Terminiation Points Exits at 12, 4, or 8 o'clock Directional Control Electrically controlled with phase shift capacitor. Capacitor not provided.
- Continuous Current: 0.02 to 0.162 amps
- Continuous Torque: 75 In-lbs
- Shaft Size: 0.1245 to 0.469 inch
- Shaft Speed: 1 to 240 rpm
-
Description: IEC 60567:2023 deals with the techniques for sampling free gases from gas-collecting relays from power transformers. Three methods of sampling free gases are described. The techniques for sampling oil from oil-filled equipment such as power and instrument transformers, reactors,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Resistor High Voltage Thick Film 200MOhm 10% 1/4W ±200ppm/°C Radial Leaded Strip Product overview: TR03C200MKNES from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
-
Supplier: DuPont Electronics & Imaging
Description: telecom Backpanels Military and Aerospace PWBs Graphics Processing Units (GPU) PWB's with >4 SMT By-Pass Capacitors per square inch Benefits of Embedded Capacitance Cost reduction by reducing surface mount capacitors and their plated-through-holes Reduced inductance for efficient low
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Tested to IPC
-
Supplier: TelephoneStuff.com
Description: without blocking outlets - 3 LED indicators confirm suppressor operation and site wiring status, plus warning of suppressor or electrical fault conditions - Lighted power switch with safety cover confirms power on/off status - Keyhole mounting tabs - 120V AC, 50/60Hz electrical
-
Supplier: Glenair, Inc.
Description: EMI/RFI filter connectors incorporate electronic circuitry (capacitors) to strip line signals of unwanted RF or HRF noise that could potentially impact electronic equipment or system performance. Filter connectors may also be equipped with transient voltage suppression diodes to clamp
- Features: Board Mount Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty, Right Angle, Straight
- Category: D-Sub, Micro Connector and Nano Connector, Military Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: UL Standards & Engagement
Description: power systems, or combinations of them: - mains up to a rated voltage of 250 V for single-phase appliances and 480 V for other appliances; - internal combustion engines; - batteries supplying 150 V or less; - double layer (ultra) capacitors; - fuel cells. Energy sources or power
-
Supplier: UL Standards & Engagement
Description: power systems, or combinations of them: - mains up to a rated voltage of 250 V for single-phase appliances and 480 V for other appliances; - internal combustion engines; - batteries supplying 150 V or less; - double layer (ultra) capacitors; - fuel cells. Energy sources or power
-
Supplier: CSA Group
Description: appliances and 480 V for other appliances; – internal combustion engines; – batteries supplying 150 V or less; – double layer (ultra) capacitors; – fuel cells. Energy sources or power systems utilizing both BATTERY and mains are excluded. 1DV.2 Modify the first six dashed items under
-
Description: Deals with the techniques for sampling free gases from gas-collecting relays and for sampling oil from oil-filled equipment such as power and instrument transformers, reactors, bushings, oil-filled cables and oil-filled tank-type capacitors. Three methods of sampling free gases and
-
Supplier: FX PCB Co., Ltd.
Description: includes inserting and soldering components such as: Resistors Transistors Capacitors and integrated circuits Light PCB assembly includes testing the assembled PCB to ensure the functioning of the device comprehensively. Light PCB assembly is often used in the production of: consumer
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Featured Products Top
-
. Lead configurations in tinned copper wire or copper strip simplify integration into PCBs or power modules. RoHS compliant and built for longevity, (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Reliable Energy Storage and Filtering for Power Electronics The W3B (WLM series) capacitor is engineered for high-performance power (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W3B(WLM Series) Power Electronic Capacitor is designed for heavy-duty power applications. It utilizes a metallized polypropylene film or mesh safety film structure that ensures reliable, long-term performance even under high voltage and current conditions. The (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W3B (WLM series) Power Electronic Capacitor is engineered for high-performance power electronic systems requiring reliable filtering, (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Quench protection test results and comparative simulations on the first 10 metre prototype dipoles for the Large Hadron Collider
Each strip is powered by two capacitors of 6.6 mF each connected in series, with a central ground connection (1 EMR), and charged up to M O O V.
-
Over the influence of the supplies of the capacitor in measurements in the Lechersystem
It is to adopt da6 and the are Long einigerma6en abhangig during the interval as the form of the eddy current webs of the position of the capacitor in the system.
Indicates content that may require registration and/or purchase.