-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-E-RG
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: The 275600-0-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, a display, and non-linear analog output with Torr measurement units. Mini-Convectron® gauges combines the high precision convection enhanced Pirani gauge
- Display: Digital
- Type: Gauge
-
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-600 psi (0-41.38 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Newport MKS
Description: Overview Overview The 910-21034 DualTrans™ MicroPirani™/Absolute Piezo Vacuum Transducer with display is designed specifically for wide-range pressure measurement applications and features a size NW25 ISO-KF flange fitting. The 910 combines two pressure measurement technologies to
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: HydraCheck Inc.
Description: The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 60 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: DigiKey
Description: Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 100 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 26" Dia., Seal Max 26.3" (668.02mm) Dia., Seal Min 21.5" (546mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 145 Lb (65.77 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The PD Series pressure gauge test
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 32" Dia., Seal Max 32.8" (833mm) Dia., Seal Min 27.5" (699mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 170 Lb (77.11 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Connection Type 1/2" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 300 psig, 1/2" Quick Disconnects Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 300 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: HydraCheck Inc.
Description: The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
- Display: Digital
-
Supplier: HydraCheck Inc.
Description: Pressure gauge has a simple to operate 4 key menu. Pressure gauge range: 0 to 5800 PSI (0 to 400 bar) – Standard in all kits. 0 to 1500 PSI (0 to 103.4 bar) – Standard in 2 & 3 gauge kit. -14.5 to 230 PSI (-1 to 15.8 bar) – Standard in 3 gauge kit. Min. and
- Working Pressure Range: 0 to 5,800 psi
- Display: Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Newport MKS
Description: Torr to atmosphere, and features a size NW16 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 2051T - Inline Pressure Transmitter G3 - Transmitter Type: Gage Pressure Upper Range Limit: 800 psi (55.2 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L
- Type: Gauge
-
Supplier: NOSHOK, Inc.
Description: High quality liquid filled gauges designed for durability, accuracy and long life Pressure ranges from vacuum through 15,000 psi 2-1/2 and 4 inch sizes – bottom or back connected Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube support
- Working Pressure Range: -14.736 to 15,000 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.25 to 0.5 inch
- Accuracy: 1 ±% FS
-
Supplier: Winters Instruments
Description: Description & Features:• ±0.75% full scale accuracy• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resistant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 2 inch
- Accuracy: 0.75 ±% FS
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, GAUGE, 3.5MPA, 10VDC; Operating Pressure Max:3500kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS783 Series RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: • RS232 Digital Communications Standard • Data Logging for up to 8500 Data Pointswith Optional Software • Very High Accuracy: ±0.05% FS • NIST Traceable Calibration Certificate Included • Temperature Compensated: 0 to 50ºC • Displays in 18 Standard or Custom Engineering Units • Displays Ambient
- Working Pressure Range: -15 to 10,000 psi
- Operating Temperature: 14 to 131 F
- Accuracy: 0.05 to 0.1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: ASCO
Description: Numatics 'RB' series valve was designed and manufactured to reduce the amount of time associated with engineering layout and assembly. It's uniqueness truly revolves around it's ability to allow for multiple mounting configurations including circuit board and hardwire mounting. It has a lightweight
- Working Pressure Range: 0 to 160 psi
- Dial Diameter: 1.5 inch
- Pressure Connection Size: 0.125 inch
- Dial Size: 1.5 inch
-
Supplier: ValueTronics International, Inc.
Description: 1/4" NPT to 1/4" ISO adapter Three-year warranty promises long term value for the investment With best-in-class accuracy and measurements, the Fluke 700G series precision pressure test gauges were designed to handle all of your pressure calibration needs. The 700G series
- Type: Absolute, Gauge
- Display: Digital
-
Supplier: Watts
Description: Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer
- Working Pressure Range: 300 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.75 inch
- Operating Temperature: 40 to 140 F
Find Suppliers by Category Top
More Information Top
-
Structures, Structural Dynamics, and Materials and Co-located Conferences > Preliminary Design and Analysis of an In-plane PRSEUS Joint (AIAA 2013-1737)
The skin, frames, and stringers are stitched into a dry preform that is infused with HexFlow VRM 34 resin using Boeing’s Controlled Atmospheric Pressure Resin Infusion ( CAPRI ) process.1 The skin utilizes the minimum skin gauge of one stack, or 0.052 …
-
Experimental Optimization of Catalytic Process In Situ for Heavy-Oil and Bitumen Upgrading
… of THAI, taking place in the coke and mobile-oil zone (MOZ), creates the precursor for CAPRI . The MOZ comprises water (steam), oil, combustion gases, some carbon monoxide, and a small amount of unconsumed oxygen at high tem- peratures of approximately 500 to 600°C and at reservoir pressure [typically 30 to 50 bar gauge ].
-
Rheology of polymers. Viscous properties of polypropylene melt
… on the section with developed-profile rates; D R = rate gradient at the capillary wall; AP t and zJPsn = pressure drops in long and short capillaries of equal diameters in atmo- spheres (taken equal to the gauge pressures ) ; Lt and Lsn = lengths … … in- variant with respect to the dimensions of the viscosimetrie reservoir and the capri ]aries; log D …
-
CR4 - Thread: Hydraulic Pressure Calculation
capri (1); cingold (1); dharam_ver9 (1); dhayanandhan (1); edo (1); IdeaSmith (1); jerrys (2); kevin sharp (1 … Next in Forum: Calibrate Flow Gauge with Input Pressure .
-
Diary
16-17 May - SlRA Test and Certification Course on Pressure Calibration; for further details tel: 0181 467 … 16-18May-ComputationalMethodsandExperimentalMeasurements, Capri , Italy; for further information contact Wessex Institute of Technology, Tel: 01703 293223, Fax … 6-7 June -Two day Strain Gauge Workshop, MeasurementsGroup UK; for further informationTel: 01256 462131, Fax: 01256 …
-
CR4 - Thread: How Do I Get H2O Pressure At Top of a Hill
Anonymous Poster (5); capri (1); jheimsch (1); Just an Engineer (2); kevinm (1); lyn (2); RCE (2 … You might be interested in: Gas Pressure Regulators, Pressure Regulators, Pressure Gauges .
-
CR4 - Thread: Phase Change Madness!
anchange (3); Anonymous Poster (1); capri (1); Del the cat (1); dovy (1); HarryBurt (2); Jack Jersawitz … You might be interested in: Gas Pressure Regulators, Pressure Regulators, Pressure Gauges .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… bus_stop_N|1 clearance_N|2 taxis_V|1 runoff_N|3 detention_basin_N|1 caucasus_mountains_N|6 celestial_pole_N|5 celestial_point_N|3 equinoctial_point_N|2 pisces_N|6 virgo_N|7 center_of_mass_N|4 barometric_ pressure _N|2 administrative_district_N|9 precinct_N|3 … lombardy_N|3 tyrrhenian_sea_N|6 capri _N|1 ischia_N|1 campania_N|5 strait_of_messina_N|2 bay_of_naples_N|2 emilia-romagna_N|1 tiber_N|1 beachhead_N|1 anzio_N|1 apulia_N|2 tibur_N|1 ligurian_sea_N|3 liguria_N|2 … … north_channel_N|1 forth_river_N|1 red_dwarf_star_N|1 luminosity_N|2 metamorphic_J|5 inclined_fault_N|3 low-water_mark_N|1 galileo_N|4 south_of_houston_N|1 nanchang_N|1 mineralogy_N|5 low_density_N|4 gauge _boson_N|4 sir_francis_drake_N|1 plate_tectonic_theory_N|2 …
-
Entstauen and prevent recurrences
Through the bearing of different compression elements superposedly, for example Capri- or cyclist trousers and stockings, possibly still individual "Vorfusssöckchen", achieves a comparable effect. Measure the compression pressure … are mounted by application of binders in the ankle region, determine the specific meters , e.g., Kikuhime® …
-
Spectral analysis of waves produced by HSC for coastal management
The service from Sorrento to Capri was provided by several high-speed monohulls: Superflyte, Sorrento Jet, Europa … Wake wash measurements were performed in shallow water by a conventional bottom mounted pressure -sensor wave instrument, installed in a steel frame ensuring sta- bility and keeping the gauge vertically oriented (Benassai et al. [3]).
Indicates content that may require registration and/or purchase.