-
Supplier: Carr Lane Manufacturing Co.
Description: pin in intermediate extended positions, an advantage especially if the fixture is turned upside down. Like standard Jig Pins, Captive Jig pins have an integral shoulder to keep the handle raised. Available in pin diameters from 3/16 to 1/2". Made in USA.
- Diameter / Size: 0.1875 to 0.5 inch
- Features: Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
Electrical Connectors - One Piece Rg-11 W/ Captive Pin Aim Cambridge - Cinch Connectivity -- 66K7982Supplier: Newark, An Avnet Company
Description: ONE PIECE RG-11 W/ CAPTIVE PIN
-
Supplier: Carr Lane Manufacturing Co.
Description: Captive Locating Screws can be used for locating and clamping, or for clamping only, by selecting the appropriate screw length. The locating screw's precision-ground body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the body's
- Features: Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
-
Supplier: NBK America LLC
Description: Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed. Tamper resistant screw type. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE Install and remove with SRX Dedicated
- Length: 1.574804 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M8
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, RECEPTACLE, PIN CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, WITH CAPTIVE SPRINGS, ENVIRONMENT RESISTING, 200\xb0C
-
Supplier: PennEngineering®
Description: New self-clinching microPEM® TackPin™ (Type T™) fasteners for compact electronicassemblies enable sheet-to-sheet attachment, replacing costly screw installation inapplications where disassembly is not required. TackPin fastener use eliminates typicalscrew-related issues (including tapping,
- Captive Fastener Class / Type: Captive Screws
- Fastener Standards: Other
-
Supplier: Radwell International
Description: BARRIER BLOCK CONNECTOR, SCREWS, WITH CAPTIVE PLATE, 9 PIN, TRI-WALL, THROUGH HOLE, 8.26MM. FREE 2 YEAR RADWELL WARRANTY
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 0.6299216 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M8
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 0.393701 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M4
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 1.3779535 inch
- Screw Type: Cap Screw
- Metric: M8
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 1.181103 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M6
-
Supplier: OMEGA Engineering, Inc.
Description: Phillips/Slot ANSI or IEC color codes available Omega SMPW thermocouple wire connectors are 2 pin flat mini size TC connectors designed to connect temperature sensor instrumentation with a temperature controller or process control HMI automation panel. Compatible with any other 2 pin
- North American (AWG): 20 AWG
- Features: ANSI Color Coding, IEC Color Coding, Other
- Thermocouple Type: E, J, K, N, R, T
- Connector Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: SMA Series Connector, Straight Body Style, Pin Contact Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). 50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with
-
Supplier: OMEGA Engineering, Inc.
Description: Color-Coded for ANSI or IEC Captive Cover Screws Write-on Window Chisel point connection pins Accepts Stranded or Solid Wire up to Size 20 AWG Quick Connect Contact Washers Internal Wire Divider SMPW Series , Glass filled Nylon construction is rated to 220°C (425°F) HMPW Series, Liquid
- North American (AWG): 20 AWG
- Features: ANSI Color Coding, IEC Color Coding, Other
- Thermocouple Type: E, J, K, N, R, T
- Connector Gender: Female / Socket, Male / Plug
-
Supplier: Legrand
Description: Slide-on, for medium bi-pin with captive nut, 4 quick wire terminals. FEATURES Quality Materials. Durability. Time-tested design.
- Lamp Base Holder Type: BiPin
-
Supplier: PennEngineering®
Description: assembly efficiency, the PFAP™ and PFQT™ panel fasteners deliver the ergonomic, tool-free operation your applications demand – while maintaining the strength and reliability you expect from PEM®. PFQT™ Quarter-Turn Lockable Plunger Fool-Proof Design Integrated limitation prevents locking pin
- Hole Size (Diameter): 0.268 inch
- Length: 0.598 to 0.717 inch
- Panel Thickness: 0.059 inch
- Captive Fastener Class / Type: Captive Standoffs
-
Supplier: Selecta Products
Description: " 1.375 INCH W X 2 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE (4) QUICK WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR "
- Maximum Voltage: 600 volts
- Maximum Wattage: 660 watts
- Lamp Base Holder Type: BiPin, CFL Multi-Pin
-
Supplier: Legrand - Pass & Seymour
Description: 1.375 INCH W X 2 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE (4) QUICK WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
- Maximum Voltage: 600 volts
- Maximum Wattage: 660 watts
- Lamp Base Holder Type: BiPin
-
Supplier: Hubbell Wiring Device-Kellems
Description: 1.375 INCH W X 2 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SLIDE ON WITH CAPTIVE NUT MOUNTING; FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; (4) QUICK WIRE TERMINAL TYPE; MEDIUM BI-PIN LAMP BASE; WHITE BODY COLOR
- Maximum Voltage: 600 volts
- Lamp Base Holder Type: BiPin
-
Supplier: Hubbell Incorporated
Description: LOW PROFILE TYPE UL APPROVAL 250 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING THERMOPLASTIC BODY MATERIAL T8/T12 FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
- Maximum Voltage: 250 volts
- Maximum Wattage: 660 watts
- Lamp Base Holder Type: BiPin
- Terminal: Leads
-
Supplier: Wilcoxon Sensing Technologies
Description: 3-axis accelerometer, 100 mV/g sensitivity, ±10% tolerance, triaxial vibration sensor, top exit 4-pin M12 connector, 10-32 captive mounting screw
- Acceleration: 60 g
- Frequency Range: 2 to 7,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Thomas & Betts Corporation
Description: LOW PROFILE TYPE; 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE; UL, CSA APPROVAL; 660 VOLT VOLTAGE RATING; SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING; STANDARD LINEAR FLUORESCENT LAMP TYPE; 660 WATT LAMP WATTAGE; (4) QUICK WIRE TERMINAL TYPE;
- Maximum Voltage: 660 volts
- Maximum Wattage: 660 watts
- Lamp Base Holder Type: BiPin
- Terminal: Leads
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe 3-axis accelerometer, 100 mV/g sensitivity, ±10% tolerance, triaxial vibration sensor, top exit 4-pin M12 connector, 10-32 captive screw
- Acceleration: 60 g
- Frequency Range: 2 to 7,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe 3-axis accelerometer, 100 mV/g sensitivity, ±10% tolerance, triaxial vibration sensor, top exit 4-pin M12 connector, 1/4-28 captive screw
- Acceleration: 60 g
- Frequency Range: 2 to 7,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Patton Electronics Co.
Description: Features & Benefits Printed circuit-board construction All 15 pins are wired straight thru Captive screws/saddle washers on one end, hex nuts/locking hardware on the other end
- Features: Gender Changer
- Gender Change: Male / Female
-
Supplier: Wilcoxon Sensing Technologies
Description: 3-axis acceleometer with 6' integral cable, 100 mV/g sensitivity, ±10% tolerance, right angle connector, triaxial vibration sensor, case isolated, 10-32 captive mounting screw, positioning pin, blunt cut
- Acceleration: 50 g
- Frequency Range: 2 to 2,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Allied Electronics, Inc.
Description: Rewireable Plugs and Connectors for Cable, Current Rating 10 A Captive contact pins and cover screw Reversible clamp to suit varying cable sizes The pillar terminals are reliable, safe and speedy wiring and the contact pins are ultrasonic welded for added safety
-
Supplier: Richardson RFPD
Description: BNC three piece crimp connectors feature semi-captive contacts that ""click"" into place assuring perfect installation. Each crimp pin has a vent hole for optional soldering. Soldering is recommended for all stranded conductors 26 AWG or smaller.
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure Contact pin in actuator bridge 1 Actuating planes transparent cover Self-cleaning through the frictional mouvement of the contact bridges Protection class IP20 double-break switch fixing screws M4 Pozidriv self-forming, undetachable, captive
- Maximum Current Rating: 4 amps
- Operating Temperature: -30 to 70 C
- Mechanical Life (Minimum): 10,000,000 (#)
- Normal State: Normally Closed (NC)
-
Supplier: L-com, Inc.
Description: L-com's BNC Male Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note: For use only with cables with solid center conductors Features Nickel plated brass body ideal for outdoor use Can be used
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: L-com's Type N Male Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note: For use only with cables with solid center conductors Features Captive gold plated center pin requires no
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: Type N
Find Suppliers by Category Top
Featured Products Top
-
fastener's internal components, unlocking the pinch lock grip and instantly releasing the pin from the fastener. Try the PEM Digital Design Engineer™ to match your design with the right fasteners. (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
. Source it easily with bisco — your trusted supplier PEM PEM PennEngineering is a leading global manufacturer of sheet metal fasteners including panel nuts, captive panel screws, pins, and studs. PEM (read more)
Browse Captive Fasteners Datasheets for bisco industries -
GYDC-S1 outputs displacement of the magnet by a digital parallel output of minimum resolution 1μm. Using DIP switches in the case cover, you can change the code (binary or gray), the output direction, and the logic of the alarm output. And using pin A6 and A7 of parallel input in GYDC (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
. AMIG series IP65 encoder bodies are captive-to and slide along the rigid ATIG series aluminum rails, which contain and protect the magnetically coded material. The sliding arrangement maintains the proper positional gap and the rail's single bolt mounting provides alignment flexibility. The (read more)
Browse Datasheets for Automationdirect.com
More Information Top
-
Assessing the short‐term effects of capture, handling and tagging of sandgrouse
… with our data it was not possible to evaluate separately the effect of the capture method and of the transmit- ter weight on short-term mortality, our results sug- gest that our method is safer for capturing Pin - tailed and Black-bellied …
-
http://www.nxp.com/documents/user_manual/UM10398.pdf
Capture Signal: A transition on a capture pin can be configured to load the Capture Register with the value in the counter/timer and optionally generate an interrupt.
-
http://www.nxp.com/documents/user_manual/UM10326.pdf
Capture Signals- A transition on a capture pin can be configured to load one of the Capture Registers with the value in the Timer Counter and optionally generate an interrupt.
-
http://www.nxp.com/documents/user_manual/UM10161.pdf
Capture Signals- A transition on a capture pin can be configured to load one of the Capture Registers with the value in the Timer Counter and optionally generate an interrupt.
-
http://www.nxp.com/documents/user_manual/UM10470.pdf
Capture Signals- A transition on a capture pin can be configured to load one of the Capture Registers with the value in the Timer Counter and optionally generate an interrupt.
-
Applied Mechatronics
9.4.1 Input Capture Pins and Registers 333 .
-
Using the Capture Module
Another scenario is when the signal on the input cap- ture pin is different than the system cycle time (TCY), for example 1.6TCY.
-
http://www.nxp.com/documents/user_manual/UM10114.pdf
Capture Signals- A transition on a capture pin can be configured to load one of the Capture Registers with the value in the Timer Counter and optionally generate an interrupt.
-
http://www.nxp.com/documents/user_manual/UM10120.pdf
Capture Signals- A transition on a capture pin can be configured to load one of the Capture Registers with the value in the Timer Counter and optionally generate an interrupt.
-
http://www.nxp.com/documents/user_manual/UM10462.pdf
Capture Signal: A transition on a capture pin can be configured to load the Capture Register with the value in the counter/timer and optionally generate an interrupt.
Indicates content that may require registration and/or purchase.