Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DOD Technologies Inc.
Description: The cGas Carbon Dioxide Detector Analog Transmitter is a low maintenance gas monitoring device designed for use in non-explosion rated, commercial applications that require continuous monitoring of CO2. It offers one 4-20 mA analog output or a user selectable in the field
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Carbon Dioxide (CO2)
- Instrument Type: Detector
-
Supplier: HVACQuick.com
Description: Greystone - Duct mounted ABS enclosure, CO2 detector, NDIR & analog outputs c/w LCD Environmental, industrial and commercial indoor Carbon Dioxide (CO2) gas detector. Available in space, duct and outside mount versions with a variety of options such as temperature and
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: RHB series infrared carbon dioxide alarm detector is used in concentration detection of carbon dioxide and concentration excess alarm. It adopts international advanced NDIR non-dispersed gas analysis technique, CO2 measurement can not be interfered by other gases,
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Carbon Dioxide (CO2)
-
-
Description: Available with two gas channels, the Andros 6552 can be configured for specific types of refrigeration plants or as a general purpose device that can be applied to any type or combination of refrigeration systems that may employ Freons and Carbon Dioxide. Key Features of Andros 6552
- Number of Channels: 2
- Response Time: 3 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
-
Supplier: Det-Tronics
Description: The PointWatch Eclipse® Model PIRECL IR Carbon Dioxide Gas Detector detects carbon dioxide in the harshest environments. The Eclipse is an ideal solution for monitoring CO2 suppression cylinder storage, skids for CO2 detection of enhanced oil recovery sites. Other
- Operating Temperature: -58 to 167 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: CO2Meter.com
Description: The Fixed Carbon Dioxide CO2 Gas Detector (MSC2 + SC2-I-S1164-B-L-00) is designed to protect individuals near toxic CO2 gas in commercial and industrial applications. This fixed gas safety monitor measures hazardous CO2 levels between 0-5% and detects hazards in order to protect
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Senscient Inc.
Description: Reliable, open path detection of carbon dioxide at levels low enough to provide early warning for leakage of this highly toxic gas. Detection Limits for carbon dioxide leak detection are orders of magnitude lower than any other OPGD product. Specific detection of
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 3 seconds
-
Supplier: CO2Meter.com
Description: The Carbon Dioxide (CO2) Combustible Fixed Gas Detector (PX2-1-2-I464-C-01) is designed for continuous monitoring of CO2 gases between 0-5000ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed CO2 gas detector, based with a
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas
- Features: Other
-
Supplier: CO2Meter.com
Description: The Carbon Dioxide and Carbon Monoxide Handheld Gas Detector is designed to measure both CO and CO2 concentrations in real-time with data logging capabilities for further analysis. With long-term data storage, the user can measure ambient gas levels by data displayed and
- Operating Temperature: 32 to 122 F
- Form Factor: Modular Bay / Slot System
-
Supplier: CO2Meter.com
Description: The Carbon Dioxide (CO2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-I464-B-0-P) is designed to protect individuals near toxic gases like carbon dioxide in commercial and industrial applications. This fixed gas safety monitor measures 0-5% CO2 levels and
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR CARBON DIOXIDE IN NATURAL GAS USING LENGTH-OF-STAIN DETECTOR TUBES
-
Supplier: Accuris
Description: Standard Test Method for Carbon Dioxide in Natural Gas Using Length-of-Stain Detector Tubes
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 423 Series Carbon Dioxide monitor/controller has a sensitive solid-state infrared CO2 detector which continuously displays detected CO2 on a front panel digital meter. A built in sample pump draws in a sample through a filter and flow meter then on to the solid state
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Amprobe Test Tools
Description: Choose a CO or CO2 meter to perform tests in labs, hospitals and plants. These meters help ensure the air quality is safe by warning you with visual and audible alarms when gasses exceed safe levels.
- Application: Ambient Air Monitoring
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO)
- Features: Data Logger, Temperature Measurement
- Instrument Type: Detector
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR CARBON DIOXIDE IN NATURAL GAS USING LENGTH-OF-STAIN DETECTOR TUBES - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 420 Series CO2 analyzers utilize a simple and reliable microprocessor-based non-dispersive infrared detector specific to CO2. The detector pulses an infrared beam of light through the sample tube, without the need for a mechanical chopper. In operation, the internal sample
- Response Time: 15 seconds
- Operating Temperature: 40 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ Cellaguard™ is a carbon dioxide (CO[2]) or a carbon dioxide and oxygen (O[2]) fixed monitoring system, designed to monitor gas levels in a confined space such as a beer cellar. The Cellaguard system consists of a wall mounted base station, housing the gas
- Operating Temperature: 37 to 122 F
- Operating Humidity: 0 to 95 %
- Features: Audible or Visual Alarms
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
-
Supplier: ASTM International
Description: 1.1 This test method covers a rapid and simple field determination of carbon dioxide in natural gas pipelines. Available detector tubes provide a total measuring range of 100 ppm (parts per million) up to 60 % by volume, although the majority of applications will be on the lower
-
Supplier: Acme Engineering Products
Description: This state-of-the-art instrument measures Carbon Dioxide (CO2) concentrations in the parts per million (ppm) range and is ideal for applications ranging from conference rooms to cafeterias. The CO2-2000 is easy to install and support. Measurement output is via a 4 – 20mA current loop
- Number of Channels: 1
- Operating Temperature: 32 to 120 F
- Operating Humidity: 5 to 95 %
- Electrical Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Accuris
Description: Standard Test Method for the Determination of Carbon Dioxide Gas Transmission Rate (Co2TR) Through Barrier Materials Using An Infrared Detector
-
Supplier: Nova Analytical Systems Inc.
Description: single cell infrared detector for CO2 and a customer replaceable electrochemical sensor for O2. Neither sensor is affected by water vapor or other gas vapors in the sample gas. The O2 sensor typically lasts 2-3 years.In operation, a built in sample pump draws in the gas sample through the
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: Safeguard Analytics
Description: Model SA2-CO2 smart sensor modules are designed to detect and monitor carbon dioxide gas in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Carbon Dioxide (CO2), Toxic Gas
-
Supplier: ASTM International
Description: 1.1 This method covers a procedure for determination of the steady-state rate of transmission of carbon dioxide gas through plastics in the form of film, sheeting, laminates, coextrusions, or plastic-coated papers or fabrics. It provides for the determination of (1) carbon
-
Supplier: ASTM International
Description: 1.1 This method covers a procedure for determination of the steady-state rate of transmission of carbon dioxide gas through plastics in the form of film, sheeting, laminates, coextrusions, or plastic-coated papers or fabrics. It provides for the determination of (1) carbon
-
Supplier: ENMET Corporation
Description: P/N 10014-024, EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2 The EX-5165 incorporates a miniature NDIR type sensor for the measurement of carbon dioxide concentrations ranging from 500 ppm to 100% by volume. The sensor is comprised of dual pyroelectric
- Electrical Outputs: Analog Current
- Display: Digital
-
Supplier: ASTM International
Description: This guide defines purity standards for carbon dioxide to ensure the suitability of liquefied carbon dioxide gas for use in supercritical fluid extraction (SFE) and supercritical fluid chromatography (SFC) applications. This guide defines quantitation, labeling, and
-
Supplier: Restek
Description: one-year warranty, the Restek® leak detector is the industry standard for performance and affordability in handheld leak detectors. Leak Detector Specifications Detectable Gases: Helium, nitrogen, argon, carbon dioxide, hydrogen Battery: Rechargeable lithium ion
- Operating Temperature: 32 to 120 F
- Operating Humidity: 0 to 97 %
- Display: Analog
- Features: Audible or Visual Alarms, Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-WMM 50 is a wall-mounted gas detector that uses diffusion to monitor carbon dioxide (CO2) gas levels and ambient temperature (ºC / ºF) indoors. This indoor air quality meter features an alarm-activated potential-free contact that can, for example, activate a fan to reduce
- Operating Temperature: 32 to 113 F
- Features: Audible or Visual Alarms, Temperature Measurement
- Gas Types: Carbon Dioxide (CO2)
- Application: Confined Space Monitoring
-
Supplier: ENMET Corporation
Description: PGD3-IR Portable Multi-Gas Detector for Combustible Gases, Oxygen, Carbon dioxide, CO, H2S and other Toxic Gases The model PGD3-IR portable multi gas detector incorporates an infrared combustible gas sensor for 0-100% LEL or 0-100% by volume methane, and an infrared
- Operating Temperature: 23 to 104 F
- Operating Humidity: 15 to 95 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: Dynament
Description: The Dynament FGD4 series safe area gas detectors are designed for use in non-hazardous environments and operate on a DC power supply (8–24V). These loop-powered gas detectors transmit gas concentration levels via a standard two-wire 4–20mA current loop, making them compatible with a
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Terra Universal, Inc.
Description: Detector System is an ideal, easy-to-use method for day-to-day gas checking. It allows effective monitoring of exhaust purification filter efficiency. It also provides a valuable aid to QC in the lab, plant or office and spot testing for a wide variety of hazardous gases and vapors.
- Gas Types: Carbon Dioxide (CO2), Toxic Gas
- Features: Intrinsically Safe
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Bacharach, Inc.
Description: Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150 Gas Detector
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: CTD/CLD series toxic gas detector adopts long life electrochemical sensor technique, it is mainly applied in steel, chemical and other fields for the detection and alarm of toxic gas.
- Operating Temperature: 14 to 131 F
- Application: Ambient Air Monitoring
- Gas Types: Carbon Dioxide (CO2), Hydrogen Sulfide (H2S), Toxic Gas
- Instrument Type: Detector
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: TDB/LDB series toxic gas alarm detector adopts long life electrochemical sensor technique, it is mainly applied in steel, chemical and other fields for the detection and alarm of toxic gas leakage.
- Operating Temperature: -4 to 131 F
- Gas Types: Carbon Dioxide (CO2), Hydrogen Sulfide (H2S), Toxic Gas
- Instrument Type: Detector
- Display: Digital
Find Suppliers by Category Top
Featured Products Top
-
Warehouses Forklift use in warehouses is of main concern. Carbon Monoxide monitors from Arjay can interlock to ventilation systems for worker safety and energy efficiency. In the docking bays, nitrogen dioxide may also be of concern from truck (read more)
Browse Gas Instruments Datasheets for Arjay Engineering -
target is set to Isobutane, Methane or Propane. The XP-3340 can measure 0-100% Vol. of highly concentrated gases including Helium, Methane, Isobutane, Argon, Carbon Dioxide, etc. (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
The highly anticipated CM-900 industrial gas safety series will measure either oxygen or carbon dioxide, protecting employees working near and around hazardous gases in the field. With the environmentally adaptive industrial enclosure, it also creates advantages for both harsh and wash (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
is capable of detecting a wide range of flammable (methane, ethylene, sour gas) or toxic gases (ammonia, carbon dioxide, hydrogen chloride, hydrogen sulfide) for a broad range of industrial, oil and gas production, and petrochemical processing applications. Its patented technology helps eliminate (read more)
Browse Gas Instruments Datasheets for MSA Safety -
operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
The air quality meter is specially designed for long-term monitoring of climatic conditions in, for example, offices, classrooms or lecture halls. The air quality meter has various sensors. Among other things, the air quality meter has a carbon dioxide sensor up to 40,000 ppm, a temperature (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
How Does a Carbon Dioxide Detector Work?
If you are using carbon dioxide and working in or around the gas, CO2 safety detectors should always be used in order to initiate an audible or visual alarm to alert individuals in the room where potential CO2 levels could be dangerous to their health... but how does a carbon dioxide detector work?
-
Can a Carbon Monoxide Detector Detect Carbon Dioxide?
A carbon monoxide detector cannot detect carbon dioxide. In general, a carbon monoxide detector uses an electrochemical sensor that outputs electric current proportional to the amount of carbon monoxide the chemicals are exposed to. A carbon dioxide detector uses a non-dispersive infrared (NDIR
-
How to Choose Between a Fixed vs. Portable Gas Detector?
Carbon Dioxide (CO2) is a unique, multifaceted gas that is absolutely critical throughout a variety of popular industries and applications. Take, for instance, the restaurant or beverage industries, as carbon dioxide plays a role in dispensed soda or draught beer. Carbon Dioxide also can be found
-
Measuring CO2 Levels for Honeybees
CO2Meter interviews Ronald Dal-Key, of Dal-Key Honey Farm who utilizes our Carbon Dioxide Handheld Gas Detector (CM-501) to maintain and monitor his bee population.
-
What's Controlling Your Ventilation?
, carbon monoxide sensors, and carbon dioxide sensors. These are understandable, but what is this new VOC sensor we are reading about that senses not a specific gas, but actually monitors "indoor air quality"? How does it work? Does it work? What does it sense? How is it applied?
More Information Top
-
Survey of delivery room resuscitation practices at tertiary perinatal centers in J apan
Among the participants, 45.3% used carbon dioxide detectors to confirm intubation, 42.5% routinely used the detectors, and 55.2% used them when confirming a difficult intubation.
-
Thermoanalytical investigations on the decomposition of transition metal oxalate complexes using selective CO, CO2 and H2 O monitors
The thermal decomposition curves of 64.08 mg K3[Cr(C204)3].3H20 and the signals of the carbon monoxide and carbon dioxide detectors are shown in Fig. 1.
-
A new colorimetric breath indicator (Colibri)
… this report we describe the properties of an improved colorimetric CO, indicator (Colibri) and compare it in different quantitative tests to the presently available unit, the Easy CaprM (Nellcor Inc., Hayward, USA, previously known as the FEF End-Tidal Carbon Dioxide Detector ).
-
Carotid endarterectomyA survey of UK anasthetic practice
Seventy-four per cent of departments held an end-tidal carbon dioxide detector .
-
Quantitative or qualitative carbon dioxide monitoring for manual ventilation: a mannequin study
The addition of carbon dioxide detectors to face mask ventilation in newborn infants is a recent addition to the provision of manual ventilation.
-
Neonatology
2006) Disposable colori- metric carbon dioxide detector use as an indicator of a patent air- way during noninvasive mask ventilation.
-
Hypotension and brain death?
The FEF end-tidal carbon dioxide detector .
Indicates content that may require registration and/or purchase.