Products/Services for Carbon Fiber Hydraulic Hose
-
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...Product FormMaterialConstruction Options -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port... -
Pneumatic Fittings - (222 companies)Compared to hydraulic fittings, pneumatic fittings are typically characterized by tighter seals and lower pressure requirements. They are frequently used in pneumatic logic control systems and instrumentation. Pneumatic Pipes, Tubes, and Hoses...
-
Rubber Tubing - (218 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
-
Pipe Flanges - (478 companies)Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
-
Pipe Fittings - (1972 companies)...configurations. Piping vs. Tubing and Hose. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable terms. Both describe long hollow cylinders of uniform material with a certain amount...
-
Tubing - (2415 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
-
Nozzles - (664 companies)...maximum flow and orifice size are important specifications to consider when selecting nozzles. Material. Most products are made of one of the following materials: Aluminum. Brass. Bronze. Carbide. Ceramic. Copper. Alloy steel. Carbon steel. Stainless steel...
Product News
-
Ningbo TIP Fluid Technology Co., Ltd.
Premium Hydraulic Hose Assembly Fittings Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision Machined for Perfect Sealing: Every fitting is manufactured to strict ISO/SAE standards with tight tolerances, guaranteeing a secure, leak-free connection that maintains system pressure and efficiency. Engineered for Universal Compatibility: Designed... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Single Layer Hydraulic Hose High-performance hydraulic rubber hose. Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications. 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber. 3.Reinforcement: One braid of steel wire. 4.Cover... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R152401 Hydraulic Hose Assembly Built for the Most Demanding Hydraulic Applications. R152401 Assembly is a complete high-pressure hose assembly designed to handle very high-pressure surge and dynamic flexing. With six alternating spiral layers of high-tensile steel wire, a working pressure of 42 MPa, and a minimum burst pressure of 168 MPa, it performs reliably in construction equipment, mining machinery, and high-performance industrial systems. The crimped metal fittings on both ends help reduce leak paths and assembly risk... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Harper International Corporation
Pilot Scale Carbon Fiber Line Oak Ridge National Laboratory is home to the Department of Energy 's Carbon Fiber Technology Facility (CFTF) which houses this 390-ft / 118-meter advanced process line, provided by Harper International. Harper was selected for the DOE contract due to its capability to successfully design, manufacture, install, and commission a fully integrated Carbon Fiber process line. The facility aims to be a collaborative research center and is designed as one of the most sophisticated and capable lines... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Harper's Carbon Fiber production equipment When you 've reached production scale, Harper 's 3M and 4M Carbon Fiber lines are the ideal choice, focused on process effectiveness, product quality, and operational optimization. Born from our years of experience in helping customers from around the world grow from fractions of kilograms per hour to tons per year, Harper 's unique expertise with Carbon Fiber production equipment is in linking the process steps offering a seamless and fluid line with maximum efficiency. Our focus... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
The Microline - Carbon Fiber Research Line Harper pioneered the Microline (R) concept based on flexibility and versatility to change and modify equipment parameters for the needs of customers in Carbon Fiber research for experimentation with traditional or emerging precursors, process tweaking and development of samples for up to 1.5 tons per year. Our system accommodates line speeds ranging from 0.1 m/min to over 1 m/min and tows from 10 filaments to 48000 filaments, enabling the study of effects of various process parameters using... (read more) -
Fujipoly® America Corp.
Carbon Fiber Thermal Gap Fillers CF210A is the newest Fujipoly thermal gap filler. * CF210A incorporates carbon fibers along with traditional fillers found in thermal gap filler materials. * CF210A is rated at 21 W/m *K. * Compliance is closer to a much lower conductivity gap filler (Fujipoly- Sarcon PG25A). * Lower hardness compared to other gap fillers and especially for gap fillers at 10 W/mK and above. * Low volatiles D2-D20 .0100 wt% or less. * CF210A incorporates carbon fibers along with traditional fillers found... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Harper International Corporation
Carbon Fiber research and development line Even our smallest scientific scale Carbon Fiber research and development line emulates real world production across all equipment, yet delivers the precision and flexibility needed to aid research efforts and future scale up. Requiring only one person to operate, this inventive system is designed to handle very few filaments - from 10 to 20 filaments up to 6k, and operates at about .15 meters per minute or .005kg per hour, as shown here (right) in this R &D system installed at the Georgia... (read more) -
Arnold Magnetic Technologies
Techtalk: Carbon Fiber Rotary Encapsulation permanent magnet topology there is also the design challenge of magnet retention, which conventionally has been realised by use of shrunk metallic sleeves. Most recently, markets have started to consider the use of composites for retention of surface mounted magnets, and we will review material selection options for magnet retention and discuss pros and cons of each with specific attention to carbon fibre material technology. This technology enables improvement in both power density and efficiency... (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies
-
Jointek Srl
… telescopic joints, motor and solenoid actuated valves, ball valves, butterfly valves, non-return valves, air start couplings, drop tank couplings and sealing rings, carbon fibre control rods, drive shafts and floor struts, flexible hoses and couplings for hydraulic , pneumatic and fuel systems …
-
Miscellaneous Information
Prediction of Buckling and Failure of Unidirectional Carbon Fiber / Epoxy Struts--M. R. Wisnom and J. Haberle, pp. 229-240 Analysis … … Y. Kim, and E. J. Barbero, pp. 241-254 Observations of a Pressurized Hydraulic Hose Under Lateral Liq- uid …
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
… 12); paper marker wire (labels)/gaskets; service bulletins; instruction manuals; drawings; cards; schematics; transfers; decals; Mylar films; felt hoses /seals/pads/covers; ducts; looms; gaskets … … exhaust blankets; brake linings/pads; carbon fiber gaskets; glass; mirrors; fiberglass … … and related assemblies; yokes; hydraulic cylinders and related parts …
Indicates content that may require registration and/or purchase.