Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Technetics Group
Description: Specially designed for cryogenic temperatures and high temperatures, mechanical seals with metal bellows are used when mechanical seals with elastomeric components are not adaptable to extreme temperatures. Our proprietary metal bellows allow us to design and recommend the most
- Alternate Shaft or Rubbing Speed: 29,500 ft/min
- Operating Pressure: 100 psi
- Operating Temperature: 1,000 F
- Seal Application: Cryogenic Seal, Pump
-
Supplier: Technetics Group
Description: network of soft carbon bristles. A circular brush is created, with every bristle oriented towards the center of the seal. The arrangement of the assembly and the specific Technetics manufacturing process results in a high-quality carbon brush seal, whose performance is
-
Supplier: Radwell International
Description: 22MM ROLLER DIAM X 12MM WIDTH, 10MM STUD DIAM X 23MM LENGTH, SEALED STUD CAM FOLLOWER CARBON STEEL, 12MM THREAD LENGTH, M10 X 1 THREAD, 36MM OAL, 8,600 N DYNAMIC CAP, 12,900 N STATIC CAP. FREE 2 YEAR RADWELL WARRANTY
- Features: Sealed
- Bearing Material: Steel
- Type: Stud
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SHAFT SEAL KIT, CARBON, EPDM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: the shaft and bushing are metal and the three pins are in-line. Locating pin is at 6 o'clock. Power: 0.05 watt @ 70°C. Multiple sections, other tapers, resistance values, shaft style and length, and detent are available as special order items. No hardware is included.
-
Supplier: Hi-Tech Seals, Inc.
Description: Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing mechanism and by
- Shaft Diameter (Nominal): 0.375 to 1 inch
- Operating Pressure: 75 psi
- Spring & Metallic Bellows Materials: Bronze, Miscellaneous Metal
- Metal: Cast Iron, Other Metal
-
Supplier: Technetics Group
Description: rings which contact the shaft or rotor. Segments inside the seal housing are kept in the proper location by anti-rotation keys or pins. A secondary seal is formed by the axial spring loading of the seal rings against the internal surface of the housing face. During
- Alternate Shaft or Rubbing Speed: 40,000 ft/min
- Operating Pressure: 100 psi
- Operating Temperature: -100 to 2,000 F
- Features: Balanced, Other
-
Supplier: Radwell International
Description: LIP SHAFT SEAL, VITON DOUBLE SPRING, RUBBERIZED, 50MM SHAFT DIAMETER, 2 SEALING LIPS, CARBON STEEL GARTER LIP RETAINER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Technetics Group
Description: with the spring load, provide the closing force necessary to maintain contact between the carbon and housing secondary sealing face. Meanwhile, the shaft turns freely within the carbon ring. The seal design also features a unique stabilizer ring with fins which minimize
- Shaft Diameter (Nominal): 12 inch
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Spring & Metallic Bellows Materials: Bronze, Carbon Steel
- Features: Other
-
Supplier: Flex-A-Seal, Inc.
Description: Externally Mounted Mechanical Seal for extreme corrosive services Mounted outside of stuffing box. Only corrosion resistant materials are in contact with product. Hydraulically balanced. Simple design – Assembled at factory – no installation measurements required – Just slide on shaft
- Shaft Diameter (Nominal): 1 to 2.75 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 150 psi
- Operating Temperature: 250 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: 3X supply Ceramic Pump Shaft below regular Dimension : Diameter2.5mm/3mm/3.5mm/4mm/4.5mm/5mm/6mm/8mm/10mm/12mm/14mm/16mm/18mm Ceramic Water Pump Shaft Alumina Ceramic Pump Shaft : Alumina ceramic Pump shaft can be divided into two categories: 99% alumina ceramic pump
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Wear Parts / Tooling
- Specialty Ceramic Type: Zirconia
-
Description: -50...+230°C Shaft size: 40...300 mm Sliding speed: 0...5 m/s Certification: Acc. to ATEX 94/9/EC Materials Housing: Stainless steel Product-wetted parts: Stainless steel, Alloy, Titanium, other special materials Seal rings: Carbon, Silicon Carbide, Tungsten Carbide, etc.
-
Supplier: Quality Bearings & Components
Description: Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.
- Outside Diameter: 3.5 inch
- Outer Ring Width: 2 inch
- Bore Diameter (yoke type): 1.125 inch
- Design Units: Inch
-
Supplier: Flex-A-Seal, Inc.
Description: The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the spring
- Shaft Diameter (Nominal): 0.937 to 4 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 150 psi
- Operating Temperature: 400 F
-
Supplier: Woodex MECO Industries
Description: processors. The EA Type-2 seal model is typically used on horizontal, inclined or vertical shafts and configured for a fully-split installation. They are frequently used on rotating shafts where an inert gas barrier in the seal chamber is beneficial. The seal is
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
- Seal Application: Marine Stern Tube (Propeller Shaft)
-
Gearboxes and Gearheads - Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output -- HdRS206-30/1-LSupplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing
- Gear Ratio: 30 (X : 1)
- Gearing: Worm
-
Supplier: John Crane, Inc.
Description: flexible carbon graphite secondary seals. The stationary mounted metal bellows seal is able to handle higher shaft speeds. The Type 1604 utilizes a segmented spring-loaded carbon throttle bushing for effective containment and can come equipped with a retained
- Shaft Diameter (Nominal): 1.5 to 4.5 inch
- Alternate Shaft or Rubbing Speed: 10,000 ft/min
- Operating Pressure: 360 psi
- Operating Temperature: -330 to 800 F
-
Description: mode: Batch or Continuous Installed Power: … 1.5 MW Torque: … 500 kNm Drive: Hydraulic drive units or electric motor with or without frequency converter Shaft seal: Stuffing box or mechanical seal Product wetted material: Carbon steel, Austenitic stainless steels, Duplex
-
Supplier: Jaygo, Inc.
Description: Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.7062931453963093 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Goulds Water Technology, a xylem brand
Description: ceramic sealing faces. Stainless steel metal parts, BUNa-N elastomers. Seal Sensor Probe: Located in oil-filled chamber. If pumpage should begin to leak past lower seal it indicates to pump control panel a fault has occurred. Requires optional Seal Fail Circuit in the control
- Pump Type: Wastewater Treatment Pumps
-
Description: There are two methods for producing silicon carbide: reaction bonding and sintering. Each forming procedure has a significant impact on the final microstructure. Bonded by reaction SiC is created by penetrating compacts formed of SiC and carbon mixes with liquid silicon. The silicon reacts
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 022 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 9.225 inch
- Diameter: 3.95 inch
-
Supplier: Rotary Systems, Inc.
Description: features threadded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 026 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 10.771 inch
- Diameter: 3.45 inch
-
Supplier: Rotary Systems, Inc.
Description: threaded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 024 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 10.86 inch
- Diameter: 3.45 inch
-
Supplier: Rotary Systems, Inc.
Description: threaded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 020 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 5.593 inch
- Diameter: 2.718 inch
-
Supplier: KTR Corporation
Description: all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C. Product features Coupling with spacer from carbon fiber (CFK) For large shaft distance dimensions without additional bearing All steel parts from stainless material CFK-pipe glued with flanges and
- Bore Diameter: 2.755907 to 4.5275615 inch
- Coupling Diameter: 5.8661449 to 9.9606353 inch
- Angular Misalignment: 0.5 to 1 degrees
- Rated Torque: 19,469.0265486726 to 159,292.03539823 In-lbs
-
Supplier: Radwell International
Description: MOTOR BRUSH, PARALLEL SHAFT TYPE, 130V 3/8HP RATING, CARBON MATERIAL, 40:1 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gardico, Inc.
Description: Used to seal shafts for rotating machinery AVAILABLE MATERIALS: Flax/ramie with petroleum lube Synthetic with petroleum, graphite lube Synthetic with PTFE suspensoid, PTFE lube Expanded PTFE with graphite Interlock braid. PTFE with PTFE, FDA approved PTFE with PTFE PTFE with PTFE, soft
-
Supplier: U.S. Plastic Corporation
Description: Voltage: 115 VAC 60 Hz, 1 Ph-Impeller: Neoprene-Shaft Seal-Mechanical Carbon/Nitrile: Shaft Material-Epoxy Encap SS: Motor-3/4 HP TEFC 1750 rpm: Size-9-1/4 x 9 x 16-1/2: Weight-35.0 lbs
-
Supplier: Price Pump Company
Description: Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available.
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 245 GPM
- Maximum Discharge Pressure: 65 psi
- Media Temperature: 300 F
-
Supplier: Cole-Parmer
Description: High-Temperature Housing with 304 Stainless Steel Sump and forged brass/nickel plated cap. T-handle nut on cap screws onto center shaft inside sump. Maximum temperature is 300
F (149 C); maximum pressure is 250 psi. Accepts all DOE cartridges (except silver/carbon 01508-91 and - Maximum Pressure: 250 psi
- Maximum Temperature: 300 F
- Housing Material: Steel - Stainless
-
Supplier: Cole-Parmer
Description: High-Temperature Housing with 304 Stainless Steel Sump and forged brass/nickel plated cap. T-handle nut on cap screws onto center shaft inside sump. Maximum temperature is 300
F (149 C); maximum pressure is 250 psi. Accepts all DOE cartridges (except silver/carbon 01508-91 and - Maximum Pressure: 250 psi
- Maximum Temperature: 300 F
- Housing Material: Steel - Stainless
-
Supplier: Taco Comfort Solutions
Description: available (Class 250# Only) Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft Sleeve Bronze or Stainless Steel Replaceable Shaft Sleeves Wear Ring Bronze Replaceable Wear Ring
- Pump Type: Circulation Pumps
-
Supplier: Taco Comfort Solutions
Description: your installation footprint. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft
- Pump Type: Circulation Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 4500 G.P.M. (1020 M3/HR) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) Bronze-Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
Find Suppliers by Category Top
Featured Products Top
-
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
From chemicals to carbon anodes, plastics to pharmaceuticals and food to farm machinery, MECO® custom-engineered shaft seals have solved some of the thorniest sealing problems industry has to offer. For example - the MECO® EA Type-2 seal is ideal for large solvent (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
MECO custom-engineered shaft seals are designed to solve the world’s toughest industrial sealing challenges. Unlike conventional mechanical packing, MECO seals can accommodate 1/4″ or more of diametric runout while maintaining dependable sealing integrity. Traditional packing systems (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Need a shaft seal? What basic information does a manufacturer need to start a quote? Designing a mechanical shaft seal to meet the specific needs of your machinery and process parameters requires sharing information. To ensure the best design and seal performance, open dialog (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO HC Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HC Seal model is used on horizontal, inclined and vertical shafts for unsplit installations (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
diameter shaft, turning at 12 rpm. The liquid product is processed at atmospheric pressure and ambient temperature to 90°F. The MD seals that came on the blender had been working well in the food application, but once Taylor began mixing its adhesive products in the machine, the seals began (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Whatever the cause of your downtime, Woodex MECO Industries can help. What goes into designing a custom seal? MECO engineers begin by reviewing information about your machine and process. The more information you can (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
used on horizontal, inclined or top-entering shafts. The seal addresses the challenges of higher temperatures, large thermal motion, changing pressures and shaft runout. They are frequently used on agitator shafts in reactors where the process medium goes through several phase changes, containing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Crankshaft and camshaft seals Transmission and differential seals Electric vehicle motor shaft seals (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
in the oil, and. temperature. Compressor oil that is too thick may. cause compressor shaft seals to leak. Compressor oil. that is too thin cannot provide enough of an oil film to. support the loading of the bearings, reducing bearing. life. That's why it's beneficial to align oil viscosity to a. specific
More Information Top
-
Engineering Firms Target Blower Vibration
A multi-ring carbon shaft seal with a titanium Grade 7 housing construction ensured no chlorine gas escaped into the atmosphere.
-
Seal Exporters, Seal Selling Leads (Page 12)
[ Related Keywords : mechanical seals, mechanical shaft seals, carbon shaft seals , carbon seal ] .
-
Journal of Aircraft > Evolution of modern air-transport powerplants
A similar situation exists as a result of the development of carbon shaft seals for the aircraft gas turbine.
-
Symposium on the reprocessing of irradiated fuels. Book 3, Session V
under the bowl shaft carbon seal .
-
Discussion on ¿Submersible pumping plant¿
A carbon shaft seal is fitted at the driving end of the motor top bearing to prevent entry of grit and contaminated water, and of course an expansion chamber with rubber diaphragm is fitted at the bottom end.
-
Submersible pumping plant
To prevent the entry of grit and contaminated water, a carbon shaft seal is fitted at the driving end.
-
A 2-MW Motor And ARCP Drive for High-Speed Flywheel
Carbon Shaft Seals .
-
Recommissioning and characterization of the Ardec 30 megajoule homopolar generator [for pulsed power]
The carbon shaft seals were refurbished and .
-
Grainger.com
• Replacement Grinder System, Simplex, 1 HP, Voltage 230, Amps 6, Discharge NPT (In.) 1 1/4, Shaft Seal Carbon Ceramic, Max.
-
ZOELLER Sump, Effluent and Sewage Pumps - Pumps - Grainger Industrial Supply
Explosion Proof Submersible Sewage Pumps Pump Type Automatic, Base Material Cast Iron, Housing Cast Iron, Top Material Cast Iron, Shaft Seal Carbon /Ceramic, Mechanical Seal CRB/CMC, Max. Temp.
Indicates content that may require registration and/or purchase.