Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: National Oilwell Varco
Description: Casing Running Tools By combining field proven technology and features of the Top Drive, Flush Mounted Spider (FMS) and conventional casing running tools, casing operations are now proven to be safer and more efficient. The Casing Running Tool (CRT) revolutionizes the way
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Torque Capacity: 5.6 In-lbs
- Diameter: 0.5 inch
- Length: 0.000875 ft
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Torque Capacity: 45 In-lbs
- Diameter: 0.5 inch
- Length: 0.000875 ft
-
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Torque Capacity: 24.8 In-lbs
- Diameter: 0.5 inch
- Length: 0.0007 ft
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Torque Capacity: 45 In-lbs
- Diameter: 0.5 inch
- Length: 0.0004375 ft
-
Supplier: Cole-Parmer
Description: • Digital display makes it easy to read Thermometer features a chemical resistant stainless steel stem, plastic casing, protective case with pocket clip, battery and is F
/C selectable. Rotating Display Thermometer is bendable up to 180 for easy reading at any angle. Position - Fahrenheit Scale: -58 to 536 F
- Celsius Scale: -50 to 280 C
-
Supplier: S.S. White Technologies, Inc.
Description: Ready-Flex® Flexible Shafts with Casing are used for all types of applications. Their protective casing holds the grease in the assembly and keeps dirt and dust away from the rotating shaft. The casing also guards against potential injury from the rotating shaft coming into
- Maximum Speed: 4,500 rpm
- Torque Capacity: 139 In-lbs
- Diameter: 1.13 inch
- Minimum Bend Radius: 8 inch
-
Supplier: ASTM International
Description: inside diameter drill rods can act as a temporary casing for testing or installation of monitoring devices. This guide addresses casing-advancement equipment in which the drill rod (casing) is advanced by rotary force applied to the bit with application of static downforce to
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OIL SEAL, RADIAL SHAFT SEAL FOR USE W ROTATING AND STATIONARY MACHINE COMPONENTS, DOUBLE METAL CASING, 4IN INNER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Witte Pumps & Technology GmbH
Description: Radial shaft seals cover the drive shaft to the atmosphere outside of the pump. They are located permanently in the casing or casing cover. The sealing lip is on the surface of the rotating shaft and is normally pressed from a spring and the pressure radial on the shaft surface. To
- Operating Pressure: 14.50377 to 43.51131 psi
- Operating Temperature: 482 F
- Seal Application: Pump
-
Supplier: SEEPEX Inc.
Description: EHEDG compliance Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive No special tools needed for assembly/disassembly Optimized, dead-space-free pump casing prevents product build-up High-quality casing
- Maximum Discharge Flow: 10.6 GPM
- Maximum Discharge Pressure: 58 psi
- Discharge Size: 1 inch
- Media Temperature: 160 F
-
Supplier: Reid Supply
Description: Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while
- Nominal Shaft / Bore Size: 2 inch
- Center to Center Mounting Hole Distance: 4 inch
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: Reid Supply
Description: Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while
- Shaft Size: 1.375 inch
- Overall Height from Mounting Surface: 1.766 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball Bearing
-
Supplier: SEEPEX Inc.
Description: Standards and EHEDG compliance Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive No special tools needed for assembly/disassembly Optimized, dead-space-free pump casing prevents product build-up High-quality
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 348 psi
- Discharge Size: 6 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: SEEPEX Inc.
Description: Standards and EHEDG compliance Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive No special tools needed for assembly/disassembly Optimized, dead-space-free pump casing prevents product build-up High-quality
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 348 psi
- Discharge Size: 6 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: SEEPEX Inc.
Description: to 24 bar (350 psi) Extended compression casing with stationary cutting mechanisms Rectangular open hopper, variable length Extended auger feed screw with rotating knives in the compression zone Compact design with directly flange-mounted drive (block type) Available with free bare shaft
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 10 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: Gusher Pumps
Description: Sizes) and L Frame (10 Pump Sizes) Center Line Intake and Discharge ANSI 16.5 Flanges ANSI 73.1 Style Casing Heavy Duty Casings Heavy Duty Shaft Cartridge Seals Available External Impeller Adjustment – Like New Clearance In Just Minutes Finned Cooler/Jacketed Bearing Housing for High
- Pump Type: Centrifugal Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction line. Easy to
- Maximum Discharge Flow: 3,400 GPM
- Maximum Discharge Pressure: 484.398327 psi
- Discharge Size: 2 to 12 inch
- Horsepower: 125 HP
-
Supplier: Taco Comfort Solutions
Description: Features Higher Working Pressures—Up to 300 psi Fast, Easy Maintenance—Remove top half of casing and remove pump rotating assembly without disturbing piping. Specifically-Designed, High Efficiency Impeller--Assures minimum NPSH and maximum pump efficiency. Compact Arrangement Increases Seal
- Maximum Discharge Flow: 60 to 6,000 GPM
- Maximum Discharge Pressure: 300 psi
- Horsepower: 1 to 400 HP
- Pump Type: Circulation Pumps
-
Supplier: Gusher Pumps
Description: to 275 feet @1750 RPM Capacities up to 2800 GPM Pump Casings Have One Mounting Dimension For All Sizes Special Seal Materials Available For Critical Applications Replaceable Wear Ring On Enclosed Impellers Increase Efficiency and Stability of Pump Back Pull Out Design APPLICATIONS Spray
- Pump Type: Centrifugal Pumps
-
Supplier: FLSmidth
Description: underflow High-flow applications Other highly abrasive applications Casing symmetry Many customer sites have pumps rotating in both left- and right-hand orientations. This requires keeping different casings, liners and impellers in stock. Our UMD has a symmetric casing, which
-
Supplier: ARGAL s.r.l.
Description: MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858 HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. BEARINGS
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: Taco Comfort Solutions
Description: your installation footprint. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft Sleeve Bronze or
- Pump Type: Circulation Pumps
-
Supplier: Thermocold Costruzioni Srl
Description: Electrical panel with main switch. • Plastic condensing coil protection grille. • Casing and panels in galvanised and painted steel. MOUNTED ACCESSORIES • Over/under voltage + phase failure protection relay (starting from size 110Z). • Power supply 400V/3+N/50 (from size 16R to 18R). •
- Cooling Capacity: 5.72 to 32.78 kW
- Process Flow: 4.31481018822 to 34.69459620732 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 14.9568594955155 HP
-
Supplier: Thermocold Costruzioni Srl
Description: Electrical panel with main switch. • Plastic condensing coil protection grille. • Casing and panels in galvanised and painted steel. MOUNTED ACCESSORIES • Over/under voltage + phase failure protection relay (starting from size 110Z). • Power supply 400V/3+N/50 (from size 16R to 18R). •
-
Supplier: Crane Pumps & Systems
Description: glands Balanced axial & radial thrust bearings Seal cages Clockwise or counter clockwise rotation DEMING Casing - Horizontally split, upper and lower half bolted and doweled to provide perfect alignment. Bearing supports are cast and bored integrally with lower half casing. Upper half
- Discharge Size: 1.5 to 3 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: Sandvik Coromant Co.
Description: A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits Inserts mounted in pockets for safe and stable mounting
- Cutting Diameter: 1.535 to 2.48 inch
- English Pitch: 4 to 16 TPI
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Face Mill, Thread Mill
-
Supplier: InspectorTools
Description: refrigerant pipes High visibility yellow casing Features Indicates °F or °C. Flashes in display “HOLD” mode. Rotating pocket Clip (backside) Probe protection cap with Magnet (backside) One piece ABS unibody and O-Ring sealed construction for superior strength and durability. Smooth membrane
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: Technetics Group
Description: integration within assembly (materials casing, carbon fiber layer) Improved lifetime Bi-directional PRODUCT APPLICATIONS The HELICOCARB® seal can replace existing seals in the following applications: Centrifugal gas compressor Aero engine Bearing protection Centrifugal pump Industrial air fan
-
Supplier: OROS
Description: directly coupled or coupled through a gear box. The system acquires and analyzes shaft and casing vibration. Typical graphics are orbits, shaft centerline, spectra, bode and polar diagrams, trends, waterfall, overall peak to peak, 1X (amplitude and phase). Main Features Vector data: DC Gap
-
Supplier: Laserglow Technologies
Description: Output Power: 4 mW - 5 mW Casing: Hard Anodized black machined aluminum Wavelength: 532 nm (green) Key Feature: 100% continuous operation Key Feature: 4 Adjustable set screws to allow beam steerage Package Includes: Portable laser, battery, Allen key, carrying case, instructions/warranty.
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- CDRH Classification: Class IIIa
-
Supplier: KOBA Co., Ltd.
Description: manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
- Absorber Stroke: 1.968505 inch
- Extended Length: 8.8582725 inch
- Maximum Force (P1): 33.2704 lbs
- Energy per Cycle: 11,504.4247787611 In-lbs
-
Supplier: Bratney Companies
Description: arrows), and will be discharged by a screw conveyor. All grains which are larger than the indents, will remain inside the shell and be carried to the outlet where the shell empties into the outlet casing (green arrows). Depending on the required grading the incoming product will be sorted
- Applications: Dry / Free Flowing Materials, Food Processing / Grain
- Equipment Type: Screener - Drum / Rotary Sifter
-
Supplier: Crane Pumps & Systems
Description: Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications Coolants Metal and Parts Washing Filtering Air Conditioning Pickling Circulation Paint Systems Plating Air Washers Pollution Control Features:
- Discharge Size: 1 to 3 inch
- Horsepower: 0.25 to 7.5 HP
- Maximum Discharge Flow: 500 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Rotation speed: 0-300 rpm Contact material: silver-silver, gold-gold Cable length: freely definable, standard: 300mm (rotor/stator) Casing material: aluminium Protection class: IP51 (higher on request) Working temperature: -30°C – +80°C Electrical Specifications Number of rings: 2-96 Nominal
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 440 volts
- Maximum Current: 2 to 10 amps
- Operating Temperature: -22 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
NB’s regular slide bushes. But between the ball retainer and the outer casing, there are rotational ball circuits as well that allow the entire retainer and shaft to rotate within the stroke bush unit. This is just one example of the various types of bearings that can combine rotational and linear motion. Allowing for this motion though often requires a larger unit than other bearings relative to the size of the shaft. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
method tends to be used for producing on large scales. Filament winding molding involves applying fiber strands that are saturated with resin to reinforce it in a cylindrical mold that rotates. It’s less labor intensive than other types of open (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
principle: converting rotational energy into airflow and pressure. The process begins when a motor drives an impeller (wheel), causing its blades to rotate. This rotation draws air axially into the center of the impeller. From Impeller to Volute: Converting Velocity to Pressure As air (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
Conduct Research Top
-
DynaGuard Flexible Insulation Used in Rotory Kiln Applications (.pdf)
Producers of lime and Portland cement operate rotary kilns as part of their manufacturing process. These rotary kilns are large horizontal cylinders, slightly elevated at the charge end to permit gravity to propel their product through kiln, which rotates slowly to tumble the product inside
-
Design Equipment to Promote Better Seal Performance
For a seal to optimally operate requires the appropriate design of the two components that the seal interacts with - the Bore and the Shaft. The Bore should have an adequate lead in chamfer and proper tolerancing to allow a proper press fit of the seals outer casing when installed
-
Chilling Out with Sealless Pumps (Process Cooling & Equipment : September-October 2005)
Sealless pumps are used in many industries, most commonly to avoid the leak potential of rotating mechanical shaft seals. The term "sealless" is actually somewhat of a misnomer - while sealless pumps do not have a rotating shaft seal, they usually have at least a gasket or O-ring, often located
-
Can a Bearing be Used for Both Linear and Rotational Motion?
grooves along the axis of the shaft, same as NB†TMs regular slide bushes. But between the ball retainer and the outer casing, there are rotational ball circuits as well that allow the entire retainer and shaft to rotate within the stroke bush unit. This is just one example of the various types
More Information Top
-
Information Technology Applications in Industry II
Research on Automatic Leveling Control System of Casing Rotator .
-
Engineering Solutions for Manufacturing Processes
Thrust system is the key system of casing rotator .
-
Examinations of the pathology of the rotator cuff
… the rotator cuff are two completely independent dis- eases, as stated by Uhthoff l17l, or whether the pathogenesis of both illnesses is identical Wolfgang's observations would support the latter theory He sus- pects that in some cases rotator cuff rupture follows intratendinous …
-
Posters
In 12 cases, rotator cuff repair was performed with a single row suture anchor tech- nique, in 12 cases rotator cuff repair was performed with a double row double pulley suture anchor technique according to Arrigoni et al.
-
Nondestructive Testing of Deep Foundations
Two other relatively recent developments in large-diameter drilled shaft construc- tion technology are the casing oscillator and the casing rotator .
-
Scientific.Net: Materials Science
Home > Casing Rotator .
-
Mechanised Shield Tunnelling 2nd Edition
In the screw casing rotator , a section of the casing rotates with the screw conveyor lead- ing to a reduction of the quantity transported and thus to a compaction of the muck in the previous section of the casing due to the …
-
Precision of circular systematic sampling
In a few relevant cases ( rotator , Buffon–Steinhaus and Pappus methods) the nugget com- ponent is of Cavalieri type and it is therefore easy to estimate.
-
Tears at the rotator cuff footprint: Prevalence and imaging characteristics in 305 MR arthrograms of the shoulder
In such cases rotator cuff tears are not expected.
-
Construction Dewatering and Groundwater Control: New Methods and Applications 3rd Edition Complete Document
For hard/firm or hard/hard wall construction and in dense soils and soils with obstructions, either high torque rotary drilling equipment or crane-mounted or stand-alone casing rotators and oscillators are used.
Indicates content that may require registration and/or purchase.