Products/Services for Ceiling Trap Door Hinges
-
Hinges (industrial) - (441 companies)Description Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing. Types Butt hinges - Butt hinges are composed of two plates attached to abutting surfaces...Hinge TypeUnequal LeavesHinge Direction (Only if applicable.) -
Doors - (1347 companies)...with door hinges on one side are secured in a frame and swing open to allow entry. A swing door can be fitted with hardware to latch or lock it in the frame, or may be configured without latching or locking door hardware, enabling it to swing open freely... -
Access Doors - (139 companies)Access doors provide access to a specific piece of equipment or a confined space. They are typically small, hinged doors that offer access to compartments. Note, however, that access doors do not include roof hatches and floor hatches - a separate... -
Handles and Pulls (industrial) - (517 companies)Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service. -
Steam Traps - (229 companies)Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam... -
Door Operators - (173 companies)Door operators are devices used to open and close all types of doors or gates. These operators can be powered by a variety of power sources such as electric, hydraulic or pneumatic devices. Door operators are used to open and close all types...
-
Door Closers - (83 companies)Door Closers close a door after it has been manually opened. Door closers close a door at a determined rate after it has been manually opened. They are usually mounted at the top of a door and frame and offer an increased level of safety, security...
-
Door Frames - (43 companies)Frames. Swing door frames are the most common door frame and are used for hinged door installation. This includes types with two hinges that allow two doors to open indepedently, and typically opposingly. Pocket door frames are used when the door...
-
Ceiling Fans - (85 companies)Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
-
Interior Doors - (281 companies)...available for commercial and residential applications do not vary. Types include: Passage doors, most common in homes, swing open and close shut via leaf hinges. Available as a slab door, which is a single unfitted panel, or otherwise prepared...
Product News
-
Southco
F6 Retractable Door Removal Hinges Southco 's F6 Retractable Door Removal Hinges provide flexible and convenient solutions for applications requiring easy door access. With multiple retractable and removable pin designs, these hinges allow tool-free door removal, simplifying installation, maintenance, and end-user access. Available in a range of sizes, constructions, and frame leaf options, F6 hinges accommodate diverse enclosure designs and enable independent installation of door and frame leaves, offering greater fabrication... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
EH Surface Mount Hinges Southco 's EH Surface Mount Hinges provide flexible and durable solutions for enclosure doors and frames, offering multiple designs, mounting styles, and material options to meet diverse functional requirements. These hinges accommodate both right-angle and co-planar mounting, supporting permanent installations with reliable performance. All EH hinge styles allow full 180 door rotation, ensuring maximum accessibility even in closely spaced applications. Thread-stud styles feature concealed... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
EC Damping Hinge Southco 's Damping Soft Close Hinges are designed to deliver safe, controlled closure of lids and panels in industrial and equipment applications. By allowing users to initiate closure and step away, these hinges gently guide the enclosure to a smooth, low-speed close - eliminating slamming and reducing the risk of damage or injury. The EC class hinge is preset during manufacturing and requires no field adjustment, ensuring consistent and reliable performance over time. Its one-way damping... (read more)Browse Hinges (industrial) Datasheets for Southco -
Automationdirect.com
Rotary Trapped Key Systems AutomationDirect has added IDEM Skorpion rotary trapped key systems. These safety systems control access to running equipment with locks and rotary keys. To disable power to machinery and unlock a gate, the key is turned and removed from the control switch. The released key is then inserted into the gate access module to unlock the gate. Standard and solenoid-locking control switches and associated gate sets (sold separately) are available for one to three stations and provide mechanical... (read more) -
parvalux by maxon
Where and when is door automation preferred? Access - We can provide motors for a combination of door types including sliding, spinning or hinge opening of varying sizes. Rail Access - Much of the railway industry has automated access from the doors on the train itself, to platform equipment and ticket barriers throughout the station, and Parvalux are able to provide the appropriate motor for the different applications. Elevator/lift Access - There 's nothing worse than an elevator door that won 't open, but the reliability of Parvalux motors... (read more) -
Schmersal Inc.
Compact Hinged Safety Switch TESK We pioneered the safety hinge switch in 1996 because we found safety hinge switches offer pivotal benefits: - Simple to integrate into the machine because they replace normal hinges. - No worry over misalignment of the guard door and frame. - High protection against tampering because the safety contacts are inside the hinge. - Minimal mechanical wear. Today we offer the latest update on the safety hinge switch with the TESK. These safety hinge switches are available with an adjustable switching... (read more)Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Southco
96 Removable Lift-Off Hinges Southco's 96 Removable Lift-Off Hinges are designed for applications requiring quick, convenient door access and simple installation. The lift-off design allows doors to be removed easily without tools, making maintenance and servicing faster. For applications where a fixed solution is required, a non lift-off configuration is also available. The 96 series offers a variety of mounting options --including in-line, offset, front, rear, and flush mount styles --providing flexibility for different... (read more)Browse Hinges (industrial) Datasheets for Southco -
Envirco
MAC-T Ceiling Grid System The Envirco cleanroom ceiling solution, a 2 " Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy die-castings. The building block of a cleanroom ceiling grid system is the connection and suspension system. Envirco offers a true, extruded aluminum 2" cleanroom ceiling system. It is the most cost efficient system for cleanroom classes for ISO 8 (Class 100,000) to ISO 5 (Class 100), or for any full HEPA... (read more)Browse Air Filters (industrial) Datasheets for Envirco -
Caplugs
Hinged Containers Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene. Color: Natural (read more)Browse Industrial Containers Datasheets for Caplugs -
MarShield
MarShield Custom Lead Lined Doors & Frames Lead Lined Doors. MarShield doors are designed to support the extra weight from sheet lead, however, their strength will not undermine their appearance or radiation protection. The frames are designed to support the lead-lined doors and provide a lead-lined interface between the door and the lead-lined wall in the adjacent walls. The doors are attached to the studs in the walls using techniques that ensure the door is secured enough to prevent radiation shielding leakage. Adequate hinging... (read more)Browse Radiation Shielding Datasheets for MarShield
-
RSMeans Illustrated Construction Dictionary, Student Edition
disappearing stair A hinged stair, usu- ally folding, that is attached to a trap door in the ceiling and can be raised out of sight when not in use.
-
States > Virginia > State > Register > 2010 > [2010 VA Register 621] 06/21/2010
…milkhouse, which floor drains shall be accessible, and if connected to a sanitary sewer system trapped ; (5) Provide in the milkhouse walls and ceilings constructed of a smooth … fitting, self-closing, solid door , which door has been hinged to be single or…
-
States > Virginia > State > Register > 2015 > 02/09/2015
…milkhouse, which floor drains shall be accessible, and if connected to a sanitary sewer system trapped ; (5) Provide in the milkhouse walls and ceilings constructed of a smooth … fitting, self-closing, solid door , which door has been hinged to be single or…
-
States > Virginia > State > Register > 2004 > [2004 VA Register 1227] 12/27/2005
…one or more floor drains in the milkhouse, which shall be accessible, and trapped if connected to a … the milkhouse walls and ceilings constructed of a smooth … fitting, self-closing, solid door , provided the door has been hinged to be single or…
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
TRAP DOOR Removable or hinged covering for an. .... opening in a floor, ceiling , or roof.
-
States > Connecticut > State > Regulations > Title 29 - Department of Public Safety > [RofC 29-192] 192 - Elevators and Escalators
Where material is stored adjacent to the shaftway, the enclosure shall extend to the ceiling . .... (b) Shaftways which are equipped with automatic hinged trap doors for fire retardation purposes shall be enclosed as provided by subsection (a) or shall be enclosed with a substantial railing at least forty-two inches high and a toe board approximately six…
-
''Latest Capabilities of Pov-Ray Ricochet Flight Path Analysis & Impact Probability Prediction Software''
…Ray Ricochet Tracker code was used to perform two different analyses for NIF: to quantifi the probability of shrapnel hits on specific areas of the equipment room walls and ceiling , and to optimize the design of shrapnel trapping doors for the modules. .... Whh the original design of hinged doors, any energetic shrapnel was free to hit any object in…
Indicates content that may require registration and/or purchase.