-
Description: Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon
- Oxide Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
-
Supplier: Nelson Fastener Systems
Description: Ceramic ferrules are an essential part of the standard drawn arc stud welding process. They are designed to encircle the weld stud to protect the weld arc and limit it to a specific area of the base material. They also contain the molten weld metal and act as a mold to give a uniform
-
Supplier: Accuris
Description: Welding - Studs and ceramic ferrules for arc stud welding
-
-
Supplier: Accuris
Description: Welding - Studs and Ceramic Ferrules for Arc Stud Welding
-
Supplier: CSA Group
Description: ISO 13918:2017 specifies the following: - requirements for studs and ceramic ferrules for arc stud welding; - dimensions, materials and mechanical properties.
-
Supplier: Newark, An Avnet Company
Description: MULTIMODE CONNECTOR WITH CERAMIC FERRULE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: UNICAM HIGH PERFORMANCE CONNECTOR LC,50UM MULTIMODE (OM3/OM4 COMPATIBLE),CERAMIC FERRULE,LOGO ORGANIZER PACK BLACK HOUSING CERAMIC FERRULE,LOGO,
-
Description: ISO 13918:2008 specifies requirements for studs and ceramic ferrules for arc stud welding, dimensions, materials, mechanical properties and, when required, conditions of evaluation of conformity.
-
Supplier: Accuris
Description: Welding \x96 Studs and ceramic ferrules for arc stud welding
-
Supplier: Accuris
Description: Welding - Studs and ceramic ferrules for arc stud welding (ISO 13918:2008)
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Fiber Optic Connector, Ceramic Ferrule, FC Multimode Simplex, 126- μm/2.0-mm Connect multimode cabling.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Fiber Optic Connector, Ceramic Ferrule, SC Multimode Simplex, 126- μm/0.9-mm Connect multimode cabling.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Fiber Optic Connector, Ceramic Ferrule, LC Multimode Simplex, 127- μm/3.0-mm Connect multimode cabling.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Fiber Optic Connector, Ceramic Ferrule, FC Multimode Simplex, 126- μm/0.9-mm Connect multimode cabling.
- Connector Type: Audio / Video Connector
-
Supplier: CoorsTek
Description: CoorsTek alumina ferrules are offered in a variety of shapes and alumina grades, engineered to optimize the performance of each waste heat exchanger. Contact our experts today to determine the best material and configuration for your application. High-Performance Ceramic Support
-
Supplier: Newark, An Avnet Company
Description: FC/PC SINGLE MODE CONNECTOR, Ø126 µM BORE, CERAMIC FERRULE, FOR BFT1
-
Supplier: Newark, An Avnet Company
Description: LC 50/125 UNICAM CONNECTOR CERAMIC FERRULE LOGO ORGANIZER PACK 25/PK
-
Supplier: Mersen
Description: and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "gG" are used for the protection of cables, motors and LV-networks. They limit and
- Voltage Rating: 400 volts
- Current Rating: 25 amps
- Rated Breaking Capacity: 20,000 amps
- Fuse Material: Ceramic
-
Supplier: Mersen
Description: and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of
- Voltage Rating: 400 volts
- Current Rating: 12 amps
- Rated Breaking Capacity: 20,000 amps
- Fuse Material: Ceramic
-
Supplier: Mersen
Description: and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "gG" are used for the protection of cables, motors and LV-networks. They limit and
- Voltage Rating: 400 volts
- Current Rating: 32 amps
- Rated Breaking Capacity: 120,000 amps
- Fuse Material: Ceramic
-
Supplier: Mersen
Description: and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "gG" are used for the protection of cables, motors and LV-networks. They limit and
- Voltage Rating: 500 volts
- Current Rating: 125 amps
- Rated Breaking Capacity: 120,000 amps
- Fuse Material: Ceramic
-
Supplier: CoorsTek
Description: cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. Alumina Ferrules for Heat Exchanger Tubes CoorsTek alumina
- Material: Ceramic
- Carrier Shape: Honeycomb / Structured Material
- Features: Specialty / Other
-
Supplier: TelephoneStuff.com
Description: Fiber optic patch panel/24-simplex SC, ceramic, 1 RMS. Features: - SC fiber optic patch panel holds 24 simplex ceramic ferrule SC fiber adapters - 1 rack mount space (RMS) - Provides fiber connections for up to 24 fibers - Designed to fit all standard 19” racks
-
Supplier: HVR Advanced Power Components, Inc.
Description: TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the
- Resistance Range: 1 to 330 ohms
- Power Rating: 150 watts
- Operating DC Voltage: 5,000 volts
- Tolerance: 10 to 20 +/- %
-
Supplier: American Welding Society (AWS)
Description: Welding — Studs and ceramic ferrules for arc stud welding
-
Supplier: Radwell International
Description: FERRULE FUSE, 22X58 URGA, 63 AMP, 660 VAC, WITH TRIP INDICATOR, CERAMIC BODY. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 660 volts
- Current Rating: 63 amps
- Fuse Material: Ceramic
-
Supplier: AENOR
Description: WELDING. STUDS AND CERAMIC FERRULES FOR ARC STUD WELDING (ISO 13918:1998)
-
Supplier: Allied Electronics, Inc.
Description: products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.
-
Supplier: AENOR
Description: Welding - Studs and ceramic ferrules for arc stud welding (ISO 13918:2008)
-
Supplier: Allied Electronics, Inc.
Description: products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.
-
Supplier: Radwell International
Description: UNICAM STANDARD-PERFORMANCE CONNECTOR, 62.5 UM MULTIMODE (OM1), CERAMIC FERRULE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Amphenol Aerospace Corporation
Description: Low Loss Characteristics with high reliability and repeatability Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber to fiber alignment Socket has
- Maximum Cable Diameter: 0.08 mm
- Operating Temperature: -55 to 165 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Amphenol Aerospace Corporation
Description: Low Loss Characteristics with high reliability and repeatability Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber to fiber alignment Socket has
- Maximum Cable Diameter: 0.08 mm
- Operating Temperature: -55 to 165 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Hubbell Incorporated
Description: 900 MICROMETER BUFFERED CABLE TYPE 0 TO 75 DEG C OPERATING TEMPERATURE LC STYLE MULTIMODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL 0.2 DB INSERTION LOSS OPTICHANNEL[TM] BRAND FCLC MODEL
- Insertion Loss: 0.2 dB
- Operating Temperature: 0 to 75 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: TelephoneStuff.com
Description: SC / SC Singlemode Fiber Optic Patch Cord. Features: - Integrated SC to SC (SM) fiber - Utilize ceramic ferrules for precision and durability
Find Suppliers by Category Top
Featured Products Top
-
& Communications: Lens blanks, fiber-optic ferrules, microwave components Partner With Great Ceramic Whether you need a single prototype or tens of thousands of production parts, our expert team, competitive lead (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our (read more)
Browse Sealing Glands Datasheets for Conax Technologies