Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Insulation, Thermal Ceramic Fiber
-
Supplier: SAE International
Description: This specification covers alumina-silica, glass, and other ceramic fiber thermal insulation in the form of felt and fabric flat sheets, rolls, or molded non-pliable blocks. Nominal thickness is 0.1 to 2.0 inches (3 to 51 mm) and nominal density is 2 to 24 pounds mass per cubic
-
Supplier: SAE International
Description: This specification covers alumina-silica, glass, and other ceramic fiber thermal insulation in the form of felt and fabric flat sheets, rolls, or molded non-pliable blocks. Nominal thickness is 0.1 to 2.0 inches (3 to 51 mm) and nominal density is 2 to 24 pounds mass per cubic
-
-
Supplier: Newark, An Avnet Company
Description: HIGH TEMPERATURE WIRE W/ SILFA CERAMIC FIBER INSULATION 14 AWG 1200 F 650 C 50 FT
-
Supplier: Newark, An Avnet Company
Description: HIGH TEMPERATURE WIRE W/SILFA CERAMIC FIBER INSULATION, TYPE K, 24 AWG, 25-FT ROHS COMPLIANT: YES
-
Description: It is a kind of sleeve shaped refractoty product made from ceramic fiber yarn.Ceramic fiber sleeve can be categorized into extension type and non-extension type. ■Characteristics ○Excellent abilities of heat resistance and thermal insulation. ○Strong tensile
-
Description: insulation and fire-resistance in various industrial furnaces. ○Heat insulation in hanging furnaces. ○Can be processed into ceramic fiber special shaped parts. Specification Range Standard Spec
-
Supplier: Watlow®
Description: Ceramic fiber heaters integrate a high temperature iron-chrome-aluminum (ICA) heating element wire with ceramic fiber insulation. Numerous stock, standard and/or custom shapes can be provided, achieving the "heated insulation" concept for your high
-
Supplier: Cole-Parmer
Description: Thermocouple wire
- Temperature Range: 0.4 to 2,600.6 F
- Gauge Thickness: 20 Gauge
- Length: 1,200 inch
- Thermocouple Type: K
-
Supplier: Cole-Parmer
Description: Thermocouple wire
- Temperature Range: 0.4 to 2,600.6 F
- Gauge Thickness: 20 Gauge
- Length: 12,000 inch
- Thermocouple Type: K
-
Description: With ceramic fiber blanket, glass fiber blanket, ceramic fiber cloth, coated with silica gel glass fiber cloth and other high-temperature resistant substrate sewn into high- temperature insulation product. ※We can manufacture according to customer's
-
Description: It is heat insulation resistant product which is weave into cloth shape. Can make into ceramic fiber cloth covered aluminum foil, ceramic fiber cloth coated vermiculite and ceramic fiber cloth with PTFE solution according to customer requirements.
-
Supplier: OMEGA Engineering, Inc.
Description: Refrasil insulation is a vitreous silica fiber. Inconel 600 ,304SS or Tinned Copper can be added and overbraided as the outer jacket over the Nextel insulation . This type of durable outer jacket can add abrasion protection and signal shielding. Ceramic Insulation
- Temperature Range: 2,822 F
- Gauge Thickness: 20 to 24 Gauge
- Length: 300 to 12,000 inch
- Insulation Material: Ceramic
-
Supplier: Tempco Electric Heater Corporation
Description: The heat source combined with a high temperature insulation allow for high operating temperatures up to 2012°F/1100°C. Higher temperature ratings up to 2192°F/1200°C are available in limited designs. Common Applications Annealing of Glass Crystal Growth, R & D Heat Treatment and Tempering
- Maximum Operating (Sheath) Temperature: 1,100 to 1,200 F
- AC Voltage Required: 60 to 480 volts
- Maximum Operating Temperature: 1,100 to 1,200 F
- Applications: Annealing / Heat Treating, Curing / Tempering
-
Supplier: Nutec Bickley, Inc.
Description: minimal maintenance, fuel economy, and extended service life. Our Jointless™ system consists of monolithic ceramic fiber modules engineered to cover complete walls, doors and roof of kilns and Furnaces. It's a one piece construction continuously shaped with ceramic fiber
- Features: Ceramic
-
Supplier: 3M Advanced Materials Division
Description: mechanical and electrical performance requirements. Made of continuous ceramic oxide fibers, Nextel products are available in a variety of forms, including chopped fibers, sewing threads, braided sleevings and woven fabrics. Nextel fibers are coated during manufacture
- Overall Thickness: 0.007086618 to 0.072834685 inch
- Overall Width / OD: 3.93701 to 62.99216 inch
- Diameter: 3.93701 to 62.99216 inch
- Applications: Aerospace, Industrial OEM
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.125 inch
- Use Temperature: 2,300 F
- Material: Alumina, Quartz / Fused Silica
- Features: Ceramic, Nonwoven Product, Other, Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: AVS Industries
Description: shot (small spheres) which is important in certain insulation applications. Refractory ceramic insulations (RCF) have shot. AVSil is designed to withstand temperatures of up to 2000°F (1090°C). It is comprised of non-respirable, 9-micron filament fibers that are
- Overall Thickness: 0.50000027 inch
- Overall Width / OD: 35.9842714 inch
- Overall Length: 19.68505 yd
- Use Temperature: 2,000 F
-
Supplier: AVS Industries
Description: shot (small spheres) which is important in certain insulation applications. Refractory ceramic insulations (RCF) have shot. AVSil is designed to withstand temperatures of up to 2000°F (1090°C). It is comprised of non-respirable, 9-micron filament fibers that are
- Overall Thickness: 0.3149608 inch
- Overall Width / OD: 35.9842714 inch
- Overall Length: 29.636936388888884 yd
- Use Temperature: 2,000 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many
- Overall Thickness: 0.031 to 0.125 inch
- Overall Width / OD: 0.0625 to 3 inch
- Use Temperature: 2,201 F
- Features: Braided Product, Ceramic, Chemical / Fuel Resistant, Other, Thermal Insulation / Fireproofing
-
Supplier: Acrolab Ltd.
Description: Ceramic fiber braid, single conductor and duples insulation. No impregnation for contamination-free operation. Continuous Temperature Rating: 2200° F (1205° C) Single Reading: 2600° F (1430° C) Good chemical and abrasion resistance
- Temperature Range: 2,200 F
- Gauge Thickness: 16 to 24 Gauge
- Insulation Material: Ceramic
- Thermocouple Type: E, J, K, N
-
Supplier: Thermal Ceramics
Description: Versatility is the key for Thermal Ceramics offering of structural insulation products. Economical and thermally efficient, our TR-19® (1023°C/1900°F), TR-20 (1079°C/2000°F), V Lite®-1100 (1100°C/2012°F), and V Lite-1200 (1200°C/2192°F) block insulation materials feature
- Features: Specialty / Other
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace crown
-
Supplier: Lydall Performance Materials
Description: LyTherm® Rollboard Paper is a lightweight refractory material processed from a blend of high purity alumina-silica fibers into a highly flexible, uniform sheet. It is recommended for continuous use at temperatures up to 2300°F (1260ºC). LyTherm® Rollboard is a low cost, utility grade paper
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 24 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.51155655 to 11.0231131 lbs/in
-
Supplier: Lydall Performance Materials
Description: intact even if the 1200ºF (650ºC) textile cladding burns away. LyTherm® 1535-GC is designed for use in applications where abrasion resistance, thermal shock, high strength, and compression resistance are important. LyTherm® 1535-GC was also the first insulation backup material specifically
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 2,300 F
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics BTU-BLOCK™ line of industrial microporous insulation products, available in a block, board, panel, ladle liner and flexible form are the most thermally efficient insulation available. BTU-BLOCK is ideal for high temperature industrial and OEM environments where:
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.25 to 2 inch
- Overall Width / OD: 24 to 48 inch
- Use Temperature: 1,832 F
- Thermal Conductivity: 0.0060575718 to 0.281244405 W/m-K
-
Supplier: Elasto Proxy Inc.
Description: temperatures and provides acoustic insulation from high-decibel diesel engines. Self-extinguishing firestocks and custom composite insulation are also available. Thermal and acoustic insulation can be made of composite materials and formed into application-specific shapes and
- Description: Acoustic Barrier / Panel, Foam Sheet / Roll
- Features: Flameproof
-
Supplier: Thermal Ceramics
Description: BUILDING (Sitek) Sitek, the Building Products department of Thermal Ceramics, has specialised for over 40 years in the production and marketing of thermal insulation and fire protection products for the construction industry under the trade names Fesco, Retrofit and Batiboard. Fesco
- Features: Specialty / Other
-
Supplier: Infineon Technologies AG
Description: Light Fiber suitable for light triggered Thyristors (LTT). These ceramic discs offer an easy way of triggering by using Laser Diodes and optical fibers to avoid insulation problems between load and trigger unit. The Light Fiber is usable for Thyristor type T533N in
-
Supplier: Toray Composite Materials America, Inc.
Description: MJ type fibers have enhanced tensile strength and modulus. These fibers are usually selected for a specific modulus that is used for stiffness, coefficient of thermal expansion (CTE), and electrical and thermal conductivity for spacecraft and premium sporting goods.
- Electrical Resistivity: 1.7 Ohm-cm
- Applications: Aerospace
- Material: Carbon / Graphite
- Features: Ceramic
-
Supplier: Toray Composite Materials America, Inc.
Description: Baseline carbon fiber used in aerospace applications with over 20 year service history. Has 30 year production history and is known for balanced composite properties, high quality and consistency, reliability and availability of supply. Available in 1K, 3K, 6K and 12K tow sizes.
- Electrical Resistivity: 1.7 Ohm-cm
- Applications: Aerospace
- Material: Carbon / Graphite
- Features: Ceramic
-
Supplier: Mid-Mountain Materials, Inc.
Description: resistance and heat resistance of the fabric. Typical uses for ARMATEX® Ceramic Coated Fabrics include removable insulation pads and covers, protection against molten metal splash and welding splatter, and thermal insulation seals and barriers.
- Fabric Weight: 847.5 gsm
- Overall Thickness: 0.034 inch
- Overall Width / OD: 36 inch
- Features: Ceramic, Other, Thermal Insulation / Fireproofing
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1902 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. Glass fibers are engineered to have a black appearance to blend in with dark background applications while still providing superior thermal resistance in a limited space.
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 393 to 786 gsm
- Use Temperature: 1,200 F
-
Supplier: JBC Technologies, Inc.
Description: Flexible, lightweight and able to perform in continuous temperatures up to 1200º C, low bio-persistent ceramic blankets such as Morgan Advanced Material’s Superwool® and Kaowool™ families, Nutec’s SuperMag-HI™, Unifrax’s Insulfrax®, are ideal for high temperature thermal insulation
- Use Temperature: 2,192 F
- Type: Blanket / Batt, Fabric / Cloth
- Features: Ceramic, Chemical / Fuel Resistant, Flame Retardant, Thermal Insulation / Fireproofing
- Applications: Fire Proofing / Thermal Protection
Find Suppliers by Category Top
Featured Products Top
-
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
. By combining advanced fibers like fiberglass and silica with specialized silicone, ceramic, or vermiculite coatings, ARMATEX® Coated Fabrics deliver strong thermal protection for lithium battery assemblies and enclosures. Contact our team today to learn more about how our coated fabric insulation (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
types of insulation materials available. These include advanced ceramics, fiberglass, silicone coated fiberglass, and vermiculite. Each insulation material works to lower the heat transfers in equipment during industrial processing. Join us as we explain how these insulation materials work and (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
WHY CHOOSE CERAMIC INSULATION BLANKETS? Ceramic insulation blankets are used across several industries in many heat processing applications. These blankets are produced with ceramic fibers of various chemical (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
durability are essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
(2190°F). Layered construction may include fiberglass, silica, or ceramic fiber insulation, sometimes paired with reflective aluminum foil to mitigate radiant heat. These materials retain their structural integrity across a wide thermal range, allowing for repeated removal and (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
to offer superior performance. These are some examples of the mats available: CERMEX® MT1000 Needled Fiberglass Mat Lightweight and resilient, this mat is crafted from high-purity E-glass fibers and provides thermal insulation up to 1000°F (538°C) with (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
& Communications: Lens blanks, fiber-optic ferrules, microwave components Partner With Great Ceramic Whether you need a single prototype or tens of thousands of production parts, our expert team, competitive lead (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
advanced fibers like fiberglass and silica with specialized silicone, ceramic, or vermiculite coatings, ARMATEX® Coated Fabrics deliver strong thermal protection for lithium battery assemblies and enclosures. Contact our team today to learn more about how our coated fabric insulation solutions can (read more)
Browse Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
A Q&A with Frenzelit: isoGLAS Needle Mats for Appliance Thermal Insulation
High-temperature thermal insulation for appliances has stringent performance requirements. We went to Frenzelit to get the skinny on what makes isoGLAS (R) needle mat such a great choice over traditional ceramic fiber.
More Information Top
-
The Effect of Furnace Parameters on Fire Severity in Standard Fire Resistance Tests
… This paper discusses the predicted results obtained from models developed to determine the effects of furnace depth (2.5 m and 0.5 m), type of furnace lining material type (fireclay brick, insulating firebrick and ceramic fibre insulation ) and type of fuel …
-
Insulation Performance of Heat-Resistant Material for High-Speed Aircraft Under Thermal Environments
A finite element model of the thermal insulation materials is also established and applied to numerically calculate the thermal insulation properties for high-temperature ceramic fiber insulation materials using the experimentally obtained nonlinear relationship between ther- mal conductivity and temperature.
Indicates content that may require registration and/or purchase.