-
Supplier: EBG RESISTORS LLC
Description: Mainly used as a snubber resistor to compensate the C-R peaks in traction power supplies.
- Resistance Range: 0.5 to 100,000 ohms
- Power Rating: 300 watts
- Operating DC Voltage: 5,000 volts
- Operating Temperature: -55 to 150 C
-
Supplier: RCD Components, Inc.
Description: Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision perfor- mance (enabling resistance tolerances to
- Resistance Range: 0.1 to 750,000 ohms
- Power Rating: 11.999999999999972 to 1,300.0000000000032 watts
- Dielectric Strength: 1 kilovolts
- Operating Temperature: -55 to 350 C
-
Supplier: Ohmite Manufacturing Co.
Description: Alumina or Ceramic substrates. Ohmite has engineered a thick film printing process to apply a resistive ink to the AlNi substrate creating an optimal chip for high power. Temperature coefficients are down to 150 ppm providing a chip with great stability.
- Resistance Range: 10 to 2,000 ohms
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 3.5000000000000004 watts
- Operating Temperature: -55 to 155 C
-
-
Supplier: RCD Components, Inc.
Description: conventional round-wire designs. Series EW is ideally suited for load testing, power distribution, high power instrumentation, etc. Widest range in the industry! High thermal capacity & power-to-size ratio Highest power performance for low cost Flameproof
- Resistance Range: 0.1 to 100,000,000 ohms
- Power Rating: 74.99999999999963 to 2,000.0000000000002 watts
- Dielectric Strength: 1 kilovolts
- Tolerance: 1 to 10 +/- %
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High Power Resistor Use flame-retardant insulated ceramic case Products meet EU RoHS requirements. Excellent with anti-pulse and inrush current
- Resistance Range: 100 to 56,000 ohms
- Power Rating: 1 to 40 watts
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
-
Supplier: Ohmite Manufacturing Co.
Description: The CS5 is a high power precision current sensing resistor designed with four terminals. This resistor series is distinguished by excellent long term stability & TCR. The Kelvin connections allow high precision measurements even with low resistance values. The CS5
- Resistance Range: 0.001 to 0.004 ohms
- Tolerance: 0.5 to 1 +/- %
- Temperature Coefficient (TCR): 30 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: Newark, An Avnet Company
Description: POWER RESISTOR; Resistance:50ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Power RoHS Compliant: Yes
-
Supplier: Accuris
Description: Detail Specification: Fixed low power film resistors - Metal film resistors on high grade ceramic, conformal coated or molded, axial or preformed leads
-
Supplier: Newark, An Avnet Company
Description: POWER RESISTOR, FULL REEL; Resistance:1.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS
-
Supplier: Ohmite Manufacturing Co.
Description: Vitreous Enamel Power Select Euro series fixed resistors for applications requiring wattage ratings from 72 to 1000 watts. Suitable for rugged applications, Euro-Power resistors are spot welded producing stronger mechanical and electrical connections. The vitreous enamel
- Resistance Range: 0.1 to 250,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 260 to 400 ±ppm/°C
- Power Rating: 71.99999999999997 to 1,000.0000000000001 watts
-
Supplier: RCD Components, Inc.
Description: configurations for increased power ratings. Series FWE (edgewound) offers highest size-to-power ratio making it ideally suited for load testing, power distribution, high power instrumentation, etc. Widest range in the industry! Stackable, low profile design
- Resistance Range: 0.1 to 35,000 ohms
- Power Rating: 40 to 450.00000000000006 watts
- Dielectric Strength: 1 kilovolts
- Tolerance: 1 to 5 +/- %
-
Supplier: Accuris
Description: Detail Specification: Fixed low power film resistors \x96 Metal film resistors on high grade ceramic, conformal coated or molded, axial or preformed leads
-
Supplier: Accuris
Description: Detail Specification: Fixed low power film resistors \x97 Metal film resistors on high grade ceramic, conformal coated or molded, axial or preformed leads
-
Supplier: Ohmite Manufacturing Co.
Description: hollow-core, which accommodates rigid mounting with brackets or thru bolts. Mounting brackets not included with resistors. Up to 20 watts of power dissipation can be achieved in this series and values as high as 100K ohms is the largest size. Vitreous Enamel Power
- Resistance Range: 0.08 to 100,000 ohms
- Power Rating: 5.250000000000004 to 20 watts
- Operating DC Voltage: 187 to 750 volts
- Operating Temperature: 25 to 350 C
-
Supplier: RCD Components, Inc.
Description: Award winning design! High power density at low prices! RCD Series HDP resistors were designed to offer precision performance in TO-126, TO-220 and TO-247 style packages. The cost effective design features an oxidized stainless steel carrier which is insulated with a proprietary
- Resistance Range: 0.01 to 100 ohms
- Power Rating: 25 to 100 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 0.75 kilovolts
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, CERAMIC, 1 OHM, 5W, 1%; Resistance:1ohm; Product Range:80 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Resistor Type:High Power RoHS
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, CERAMIC, 4KOHM, 3W, 5%; Resistance:4kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS
-
Supplier: HVR Advanced Power Components, Inc.
Description: High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring low
- Resistance Range: 0.1 to 100 ohms
- Operating DC Voltage: 28,300 volts
- Tolerance: 5 to 20 +/- %
- Features: Air Cooled, Non-Inductive
-
Description: Innovacera develops many kinds of ceramic components for passive components, such as ceramic resistor cores and ceramic wirewound resistors. Ceramic resistor cores are essential components in the world of electronics, offering unmatched performance
- Features: Other, Specialty / Other
- Shape / Form: Rod Stock
-
Supplier: HVR Advanced Power Components, Inc.
Description: High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced
- Resistance Range: 47 to 10,000 ohms
- Power Rating: 150 watts
- Tolerance: 5 to 20 +/- %
- Features: Air Cooled, Military Standards, Non-Inductive
-
Supplier: Allied Electronics, Inc.
Description: This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with
-
Supplier: Allied Electronics, Inc.
Description: Acrasil®Â? 80 Series, Silicone-Ceramic Conformal Axial Leaded Wirewound Resistor High quality conformal silicone-ceramic coated resistors for applications requiring high precision, power and stability. These resistors have a low temperature
-
Supplier: Allied Electronics, Inc.
Description: Acrasil®Â? 80 Series, Silicone-Ceramic Conformal Axial Leaded Wirewound Resistor High quality conformal silicone-ceramic coated resistors for applications requiring high precision, power and stability. These resistors have a low temperature
-
Supplier: Allied Electronics, Inc.
Description: This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with
-
Supplier: Richardson RFPD
Description: The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY
- Resistance Range: 8.2 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Microchip Technology, Inc.
Description: range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages down to 1.0V 500mA guaranteed output current High output initial accuracy (±1%) High PSRR: 80dB Low quiescent current: 38µA Stable with 2.2µF ceramic output capacitors Low
- Output Voltage (Volt): 1.2 to 3.3 volts
- Input Voltage (VIN): 5.5 volts
- Features: Other
-
Supplier: CoorsTek
Description: insulators Vacuum devices High-power resistor Thermocouple components Protection tubes Igniter tubes Thermostats
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: Infineon Technologies AG
Description: | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSS123N | Small signal/small power MOSFET BTS7200-2EPA |
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive primary power distribution unit Automotive secondary power distribution unit Belt starter generator 48 V – inverter ISG
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High power resistors Uses flame-retardant insulated ceramic case Excellent in anti-pulse and in rush current Suitable for high reliable applications like automotives AEC-Q200 Tested Products meet EU RoHS requirements
- Resistance Range: 1 to 56,000 ohms
- Power Rating: 3 to 60.00000000000001 watts
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
-
Supplier: Infineon Technologies AG
Description: or by an e.g. external resistor divider can be 2.0 V at minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: BSL606SN | Small signal/small power MOSFET IPB90N06S4L-04 | Automotive MOSFET BSS123N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT BSS84PW | Small signal/small power MOSFET BSZ215C H | Dual MOSFET BTF6070-2ERV |
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1352310-OC2K270E Category: Resistors - Through Hole Resistors Series: OC Features: High Voltage, Pulse Withstanding Package: Bulk Size / Dimension: 0.311" Dia x 0.752" L (7.90mm x 19.10mm) Standard Package: 1,000 Tolerance: ±10% Temperature Coefficient:
- Resistance Range: 27 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 0 to -800 ±ppm/°C
- Power Rating: 1.7 watts
-
Supplier: Vincotech GmbH
Description: There is a new standard brake resistor resistor S30814-Q992-A in thick film on ceramic technology. It is used as a component that can handle high energy pulse. Engineered for mounting on a heat sink with pre-applied thermal interface material (“Phase Change Material”),
- Resistance Range: 400 ohms
- Tolerance: 20 +/- %
- Power Rating: 100 watts
- Dielectric Strength: 4 kilovolts
-
Supplier: Richardson RFPD
Description: 800 mA Ultralow Noise, High PSRR, RF Linear Regulator ADM7151. The ADM7151 is a low dropout (LDO) linear regulator that operates from 4.5 V to 16 V and provides up to 800 mA of output current. Using an advanced proprietary architecture, it provides high power supply rejection
- Quiescent Current (IQ): 8,600 µA
- Supply Voltage (Vi): 4.5 to 16 volts
- Type: SOIC
Find Suppliers by Category Top
Featured Products Top
-
, operate, and control circuits. They find use in a vast array of applications, including automotive, transport, industrial, consumer electronics, and IT & telecommunication industries. In particular, the consumer electronic industry has seen a high demand for chip resistors as technological (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
BRAKING RESISTORS / PRECHARGE RESISTORS Our UL-listed components are designed to support high loads (up to 3100 Watts) and high pulse rates (up to 31kW for 5 sec). Their compact size saves you space and (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
trips. The fix? A properly sized braking resistor. Isabellenhütte USA's new MBH/MBV high-power resistors are built for (read more)
Browse Dynamic Braking Resistors (DBRs) Datasheets for Isabellenhutte USA -
At Isabellenhütte USA, our engineering and product development team regularly partners with customers to envision, test, and create customized solutions for alloys, resistors (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
AVIATION AND AEROSPACE Whenever highest reliability, precision and longevity are required, there is no way around the low-ohmic precision and power resistors from Isabellenhütte. It is not (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
Vishay’s ISOA200 series thick film power resistor delivers up to 200 W of continuous power in a compact SOT-227B package, offering an efficient and reliable solution for high-power applications. Designed to handle pulse energy up to 140 J, the resistor supports demanding automotive (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
The DLA-Approved Series of Precision Power Resistors (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
Vishay Intertechnology introduces the D2TO35H, an AEC-Q200 qualified addition to its D2TO35 thick film power resistor series. Housed in a TO-263 (D2PAK) package, this resistor delivers 35 W power dissipation at +25 °C and features 30% higher pulse absorption, up to 15 J/0.1 s, for enhanced (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
board (PCB) and soldered to pads on the board's surface. A through-hole resistor is a passive electronic component designed to resist the flow of electrical current. It is made up of a resistive material, typically a ceramic or carbon composition, coated with a protective layer and (read more)
Browse Resistors Datasheets for Unikey Electronics Pte. Ltd. -
Learn more about Isabellenhütte’s surface mount precision resistors To innovate in steering and braking, tiered suppliers need resistors that push the envelope. Isabellenhütte USA's BVB and BVN resistors are compact, yet offer high power capacity, uncompromising quality, and (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA
Conduct Research Top
-
Introduction to the Family of Ceramic Resistors
Ceramic resistors offer some great characteristics and capabilities for demanding applications, particularly in high-power circuits. They can handle from 0.5 watts to 1,000 watts in a single component rather than needing an array of devices on the upper end, providing advantages in size, simplicity