-
Supplier: Vulcan Electric Co.
Description: Thermocouple Extension wire Thermocouple Grade wire Base Metals and Precious Metals Standard and Special Limits of Error Wire Insulation: Fiberglass, High Temperature Fiberglass, Ceramic fiber, Refrasil, Teflon®, Kapton®, Rubber, PVC Uninsulated bare wire
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, T
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: GG-N, XC-N, XT-N, XL-N, XS-N, HH-N, TG-N, TT-N Series "N" Type Duplex Insulated Thermocouple Wire In Stock fo Imediate Delivery Ceramic, Silfa Silica, High Temperature Glass, Glass and PFA Insulations Available
- Temperature Range: 500 to 1,994 F
- Gauge Thickness: 14 to 30 Gauge
- Diameter: 0.022 to 0.2 inch
- Length: 300 to 12,000 inch
-
Supplier: Telatemp Corporation
Description: All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for
- Features: Thermocouple
-
-
Supplier: Telatemp Corporation
Description: All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for
- Features: Thermocouple
-
Supplier: Telatemp Corporation
Description: All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: GG-E, XC-E, XT-E, XL-E, XS-E, HH-E, TG-E, TT-E FF-E Series High Quality Type "E" Thermocouple Grade Wire In Stock - Available for Immediate Shipment Choice of Insulation, Wire Gage, & Length ANSI Color Code: Positive Wire, Purple ; Negative Wire, Red; Overall, Brown OMEGA
- Temperature Range: 392 to 1,202 F
- Gauge Thickness: 14 to 40 Gauge
- Diameter: 0.056 to 0.2 inch
- Length: 300 to 12,000 inch
-
Supplier: OMEGA Engineering, Inc.
Description: GG-E, XC-E, XT-E, XL-E, XS-E, HH-E, TG-E, TT-E FF-E Series High Quality Type "E" Thermocouple Grade Wire Choice of Insulation, Wire Gage, & Length ANSI Color Code: Positive Wire, Purple ; Negative Wire, Red; Overall, Brown OMEGA Engineering does not use reprocessed PFA or
- Temperature Range: 392 to 1,202 F
- Gauge Thickness: 14 to 40 Gauge
- Diameter: 0.056 to 0.2 inch
- Length: 300 to 12,000 inch
-
Supplier: OMEGA Engineering, Inc.
Description: GG-T, TG-T, TT-T FF-T, PR-T Series High quality type "T" thermocouple grade wire In stock - available for immediate shipment Choice of insulation, wire gage, & length
- Temperature Range: 221 to 500 F
- Gauge Thickness: 20 to 40 Gauge
- Diameter: 0.019 to 0.13 inch
- Length: 300 to 12,000 inch
-
Supplier: Cole-Parmer
Description: • Ceramic Fiber Insulated Wire Used for High-Temperature Measurements • Ceramic fiber cannot be handled after 800°F (426°C) due to flaking of insulation. • Response Time: 0.75 seconds or greater • All insulated-wire probes include straight insulated
- Sensed Temperature: -250 to 2,000 F
- Sensitive Length: 60 inch
- Configuration: Exposed Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Backer Hotwatt Inc.
Description: Features The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C)
- Maximum Operating (Sheath) Temperature: 1,300 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.09 to 0.26 kW
- Watt Density: 40 W/in²
-
Supplier: Backer Hotwatt Inc.
Description: Features The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C)
- Maximum Operating (Sheath) Temperature: 1,300 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.04 to 0.24 kW
- Watt Density: 40 W/in²
-
Description: properties in terms of heat sink dissipation, and thermal and power cycling tolerance. Ceramics have a large heat capacity and great thermal conductivity. The exceptional electrical and thermal conductivity of thick copper foil lays a good foundation for welding and wire bonding
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Battery / Fuel Cell, Construction & Building / Architectural, Electrical / HV Parts, Electronics / RF-Microwave
- Performance Features: Metallized / Silvered (Electrode, Mirror)
-
Supplier: Tempco Electric Heater Corporation
Description: A helically wound resistance coil made from nickel-chrome wire is precisely strung through specially designed ceramic insulating bricks, forming a flexible heating mat. These heaters transmit heat through both conduction & radiation. The element winding is designed to heat the
- Maximum Operating (Sheath) Temperature: 1,400 F
- Watt Density: 50 W/in²
- Maximum Operating Temperature: 1,400 F
- Heater Type: Band Heater
-
Supplier: Telatemp Corporation
Description: All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for
- Features: Thermocouple
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperature of 1200°C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate tube through work
- Process Temperature: 0 to 1,200 C
- Width / Tube O.D.: 38 mm
- Length (Chamber / Tube): 250.00000000000003 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: Acrolab Ltd.
Description: accommodate holes and cut-outs. In a ceramic heater, nickel-chrome wire is embedded in a flexible outer wall made of special, interlocking ceramic tiles, which are assembled like a brick wall. A ceramic fibre insulating mat and a stainless stee l jacket cover this
- Maximum Operating (Sheath) Temperature: 932 F
- AC Voltage Required: 120 to 480 volts
- Watt Density: 45 W/in²
- Maximum Operating Temperature: 932 F
-
Supplier: ASTM International
Description: This specification covers the requirements for bare solid conductors made of tungsten and rhenium alloy thermoelements supplied in matched pairs. These thermoelements shall be suitable for use in either bead-insulated, bare-wire thermocouples, or in compacted metal-sheathed,
-
Supplier: Acrolab Ltd.
Description: A Ceramic Strip Heater provides the ability to withstand higher temperatures (typically limited to 40 to 45 watts per square inch, depending on the application). The heater consists of a stainless steel sheath containing a high-temperature ceramic insulating a nickel chrome wire
- AC Voltage Required: 480 volts
- Features: Electric
- Heater Type: Strip Heater
-
Supplier: DBK USA, Inc.
Description: Cylindrical heating element for applications where there is no need for sheathing or this is a part of the machine, e.g. press. Functional characteristics Defined heating capacity through resistance wire technology Heating wire, threaded in heater former, and head made of
- Maximum Operating (Sheath) Temperature: 482 F
- Nominal Diameter: 0.4724412 to 1.12204785 inch
- Maximum Operating Temperature: 482 F
- Heater Type: Cartridge Heater
-
Supplier: DigiKey
Description: CERAMIC BEAD INSULATOR, HOLE FIS
- Sensed Temperature: 2,192 F
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: bulbs.com
Description: Leviton Brand Bipin Halogen Sockets with 18" wire leads. Ceramic body with Mica covers helps insulate against both temperature and voltage.
- Maximum Voltage: 250 volts
- Maximum Wattage: 750 watts
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors Temperature Sensor Pt100 RTD element in 0.135"OD X 0.55" L ceramic housing, 20in. L 3 wirePTFE insulated, 260C max temp.
-
Supplier: Tempco Electric Heater Corporation
Description: Style D — Dual Element (Available in 14 ga. and 20 ga. only) Dual set of thermocouple wires with 4-hole round alumina insulators Style A — Angle Element Angle thermocouple wires with 2-hole round ceramic insulators.
- Probe Configuration: Angled Probe, Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
- Base, Noble and Refractory Metal Type: J, K
- Features: Thermocouple
-
Supplier: Honeywell Sensing & IoT
Description: cylindrical alumina package with either TFE Teflon® – or fiberglass – insulated lead wires.
- Operating Temperature: -103 to 1,004 F
- Nominal Resistance: 100 R0 @ 0° C
- Technology: Platinum
-
Supplier: Littelfuse, Inc.
Description: Use this 60 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The silicone insulated wire BiA is halogen-free and heat resistant. Moreover, it is flame retardant and self-extinguishing acc. to IEC 60332-1-2 + EN 60332-1-2. It is applied for internal wiring in lamps, appliances, switchboard plants and distributors in industries such as industrial
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 180 C
- Product Type: Industrial / Instrumentation and Control
- Features: Other
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Plastic Porcelain No. 30 is an inorganic, chemically-setting, magnesium oxide base material which expands slightly while hardening to a porcelain-like body. No. 30 is used for assembling silverware and cutlery, insulating lead wires on electrical fixtures and sealing conduits to
- Use Temperature: -100 to 900 F
- Thermal Conductivity: 0.7211395 to 0.8653674 W/m-K
- Coeff. of Thermal Expansion (CTE): 5 µin/in-F
- Tensile Strength (Break): 200 psi
-
Supplier: PI (Physik Instrumente) L.P.
Description: hPa, no outgassing, high bakeout temperature. Large choice of designs. Versions with rectangular or annular cross-section Available Options PTFE-insulated wire leads. Various geometric shapes, inner hole. Precision-ground ceramic end plates Fields of Application Research and
- Maximum Displacement: 2.2 µm
- Blocked Force: 120 to 2,000 N
- Maximum Operating Voltage: -20 to 100 volts
- Resonance Frequency: 600 kHz
-
Supplier: Tempco Electric Heater Corporation
Description: The heating source is a resistance wire in straight form or wound into a miniature helical coil. The swaging and drawing process involved in manufacturing the heater cable compacts the ceramic insulators that house the heating element into a solid mass, producing a rugged and durable
- Heater Type: Coil Heater, Heating Cable
- Features: Electric, Other
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: PI (Physik Instrumente) L.P.
Description: Ceramic-Insulated High-Power Actuators Superior lifetime High stiffness Microsecond response Sub nanometer resolution UHV-compatible to 10-9 hPa Patented PICMA® Stack multilayer piezo actuators with high reliability Operating voltage -20 to 120 V. Ceramic insulation, polymer
- Maximum Displacement: 8 to 38 µm
- Blocked Force: 190.00000000000003 to 3,800 N
- Maximum Operating Voltage: 120 volts
- Stiffness: 12 to 267 N/µm
-
Supplier: Nanmac Corporation
Description: Insulated electrial Feed-Thrus provide a read-to-use device, from two to twelve insulated electrical wires per unit. Having flexible insulated leads on the persure side and various connection options on the ambient side. These electrical sealing glands can also be used to
-
Supplier: SAE International
Description: the diameter of the thermocouple or stem, and the longitudinal dimensions are expressed in terms of wire and stem diameters. The type of stem, such as packed ceramic stock, refractory insulating tubing, etc., also is left open to choice. Thus the sizes of wires and supporting
-
Supplier: Juno Lighting Group
Description: DOUBLE WALL HOUSING TYPE 7-5/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CERAMIC BI-PIN BASE MR16 LAMP TYPE 50 W LAMP WATTAGE 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME, ALUMINUM HOUSING, CERAMIC BI-PIN SOCKET WITH ALUMINUM HEAT SHIELD HOUSING
- Light Fixture Wattage: 50 watts
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Features: Other
-
Supplier: Pyromation
Description: 600 and molybdenum are available as well as alumina ceramic sheaths. All assemblies are supplied with ungrounded, isolated hot junctions. The construction style consists of an alumina insulated element inside the tube of choice as listed below. Special construction designs are also
- Sensed Temperature: 982 to 1,149 F
- Diameter or Width Range: 0.188 to 0.25 inch
- Sensitive Length: 12 to 36 inch
- Probe Features: Available as an Assembly
-
Supplier: Durex Industries
Description: of the well. This allows for the best possible response to temperature changes during operation. Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or
- Stem Length: 17.5 inch
- Socket/Stem Insertion Length: 16.5 inch
- Bore Diameter: 0.26 inch
- Thread Options: 1" NPT
Find Suppliers by Category Top
Featured Products Top
-
High performance applications Conax Technologies’ exclusive mineral insulated (Mg (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
Neoprene insulated test lead wire in abrasion resistance, yet just as flexible at low temperatures. Kinkless. OPER. Volt.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 1000' STD.COLORS: Black, Red. Other colors available to order RoHS compliant OTHER CONSTRUCTIONS ARE AVAILABLE TO ORDER. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
NEWind® Double and Triple Insulated Winding Wires NEWind® is a high end multi-layer winding wire that replaces traditional forms. New England Wire Technologies (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
the winding and the ground. NEWind® Specialty Winding Wire solves this problem by insulating the conductors with thin layers of insulation. Cable insulation layers are extruded in either two layers (Supplementary) or three layers (Reinforced). This design ensures that defects in (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
Precision ceramic capillaries are essential for achieving reliable wire bonding in semiconductor packaging, but LED and IC packaging applications require different specifications. LED Ceramic Capillaries (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
In a highly competitive semiconductor packaging industry, Suntech continues to stand out through technology, quality, and value. Innovation and R&D We invest heavily in developing high-hardness, wear-resistant ceramic materials and optimizing capillary design (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Optimize Your Wire Bonding with Ceramic Capillaries Ceramic capillaries play a crucial role in wire bonding, directly impacting the bonding morphology and functionality. By carefully selecting the right parameters, engineers can ensure reliable and high-performance wire (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
SUNTECH is pleased to announce the availability of its Ceramic Glue Dispensing Nozzles, specifically engineered for high-precision semiconductor die bonding applications. SUNTECH has extensive expertise in the design and manufacturing of dispensing nozzles for die (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Engineered TapesMask, insulate, bond and protect. Solve issues with extreme static charge, high temps and other harsh environments. Read More Download the Brochure Download Product Data Sheets (read more)
Browse Wire Markers and Cable Markers Datasheets for Polyonics -
cabling operations, extra flexible conductors are made of single end stranding between 38 and 44 AWG. Ultra Flexible – miniature conductors stranded out of 46 – 52 AWG single end wire. Extra Flexible Insulated Power Cables (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation
More Information Top
-
Progress in Japan in electrical insulation at high temperatures
(1)MI (mineral insulated) cable (2) ceramic insulated wires (3)inorganic fiber wound wires .
-
Experimental Innovations in Surface Science
To install, the ceramic insulated wires are placed into .
-
LIQUID METAL BEARINGS TECHNOLOGY FOR LARGE, HIGH TEMPERATURE SODIUM ROTATING MACHINERY. Progress Report, August 1--October 31, 1968.
1) Continuing the use of ceramic insulated wire but using a superior wire material, preferably a single metal without cladding.
-
Experimental characterization of the maximum turnto-turn voltage for inorganic high temperature motor
Given, and T. Starke, "Dielectric Evaluation of Ceramic Insulated Wires ", IEEE International Conference on Solid Dielectrics, ICSD 07, Winchester, UK, pp.688-690.
-
Advertisement
KOOLOHM Progressive Winding Koolohm ceramic insulated wire can be wound in high density patterned windings giving the electric equivalent of many layers of winding without high potential gradients.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38546/54978610-MIT.pdf?sequence=2
Ceramic wire insulations tended to crack at wire bend points, exposing probe leads.
-
Diagnostics for steady state plasmas
The coils, withstanding such high temperatures, are made of ceramic webbing as mandrel material and ceramic insulated wires and provide sufficient structural flexibility in the case of NSTX.
-
Some instrumental techniques for hostile environments
Yancey M E and Kelsey P V 1980 Irradiation effects upon selected ceramic cement and ceramic insulated wires for radiation resistant transducers.
-
Progress of magnet wire technology in Japan
About 30 years ago, ceramic insulated wires were studied by some companies,but these studies did not lead to industrial applications.
-
CERAMIC ABSTRACTS
Ceramic insulated wire .
Indicates content that may require registration and/or purchase.