-
Supplier: FHD Bearings Co., Ltd.
Description: High-Speed Linear Sleeve Bearings Linear Sleeve Bearings, also known as bushings, are cylindrical components designed to provide linear motion with minimal friction. Constructed from materials such as bronze, plastic, or composite polymers, these bearings offer a
- Outside Diameter: 0.50000027 inch
- Length: 0.750000405 inch
- Design Units: Metric
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: Bunting VESPEL® Plain Bearings VESPEL® -Top of the line machined and Vespel® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of special, made to order sizes.
- Inside Diameter: 0.1875 to 1 inch
- Outside Diameter: 0.3125 to 1.25 inch
- Length: 0.25 to 1.5 inch
- Operating Temperature: -400 to 900 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: Pressureless Sintered Silicon Carbide SSiC Sleeve Bearing Silicon Carbide sleeve bearing is mainly used for shielding pump and magnetic pump for conveying medium, and can also be used for other. The utility model relates to a shaft sleeve for a silicon carbide
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
-
Supplier: Reid Supply
Description: This two-piece system is easy to assemble. The rail and carriage are made of 6063-T6 Aluminum. Rails are ceramic coated to resist corrosion, repel weld splatter and contaminants. Carraiges have T-slots for nuts and bolts. . PBC-755
-
Supplier: 3X Ceramic Parts Company Limited
Description: Pressureless Sintered SSiC Silicon Carbide Sleeve Bearings Pressureless silicon carbide sleeve bearings has corrosion resistance, high temperature resistance, wear resistance, non-magnetic, non-conductive and good self-lubricating. It has excellent chemical corrosion
- Compressive / Crushing Strength: 377,095.7823287122 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Precision Zirconia Ceramic Tube Sleeve Zirconia Ceramic Tube Sleeve has large hardness, low wear rate and long service life, which can greatly reduce the pollution of grinding raw materials and ensure product quality. At the same time, zirconia material has high
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: CoorsTek
Description: range of thin-walled bearings, including: Thrust Washers Bushings or Plain/Sleeve Bearings Flange Bearings We do not manufacture entire ball or roller bearing assemblies. Ceramic Bearing & Bushings Ceramic bushings and bearings are used
- Bushing Type: Flanged, Sleeve
- Features: Other
-
Description: stable monoclinic phase. This results in a product with high strength and corrosion resistance. Ceramic Sleeves Performance Description Unmatched Wear Resistance: Mg-PSZ ceramic sleeves exhibit wear resistance 5-10 times higher than steel and significantly outperform
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Description: ceramic materials. It is an ideal choice for bearing parts, especially those parts that need to work under high temperature and high pressure. Therefore, silicon nitride ceramic products are an ideal choice for many industries, such as: Rotating ball & rollers bearings
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: 3X Ceramic Parts Company Limited
Description: sleeve for a silicon carbide sliding bearing, which is sleeve shaped,The utility model is characterized in that both ends of the inner side of the shaft sleeve are fixed mating surfaces 1.The middle part is a non fixed mating surface. 2.The middle part of the outer side
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Bunting Bearings, LLC
Description: Bunting VESPEL® Bearings VESPEL® -Top of the line machined and Vespel® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of special, made to order sizes. Vespel®
- Inside Diameter: 0.1875 to 0.75 inch
- Outside Diameter: 0.3125 to 1 inch
- Length: 0.25 to 0.775 inch
- Operating Temperature: -400 to 900 F
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a
- Bearing Length: 8 inch
- Inside Diameter (Round only): 4.0012 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
- Open Closed - Bushing: Closed, Open
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a
- Bearing Length: 5 inch
- Inside Diameter (Round only): 2.5007 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
- Open Closed - Bushing: Closed, Open
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a
- Bearing Width: 4.0625 inch
- Bearing Length: 9 inch
- Inside Diameter (Round only): 2.0012 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a
- Bearing Width: 2 inch
- Bearing Length: 1.6875 inch
- Inside Diameter (Round only): 0.5 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
-
Supplier: Allied Electronics, Inc.
Description: Short Stack DC Ceramic Permanent Magnet Motor 180 °C winding insulation Sleeve bearing 12 VDC voltage rating.
-
Supplier: Allied Electronics, Inc.
Description: Short Stack DC Ceramic Permanent Magnet Motor 180 °C winding insulation Sleeve bearing 24 VDC voltage rating.
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Widest flow turndown ranges available in a custody transfer grade turbine flowmeter. Designed to be compliant with API Standard Chapter 5.3. Rim rotor design offered in sizes 4″-12″ provides for high pulse resolution. Bearing types include self-lubricating, ceramic
- Pipe Diameter: 4 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 120 to 15,000 GPM
- Operating Pressure: 5,000 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Vectra®*(15651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elastomers) - a. EPT/EPDMb. Viton®/Fluoroelastomer
- Maximum Discharge Flow: 3.75 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 0.52 inch
- Media Temperature: 203 F
-
Description: Therefore, zirconia ceramic products are an ideal choice for many industries, such as: Precision shafts and tubes in high-wear environments; Wear pad; Fiber optic ferrule and sleeve; Knives and blades; Fuel cell parts; Bearings and rollers; Ceramic guide plate; Mechanical
- Density: 5.699996402575768 g/cc
- Thermal Conductivity: 2.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 10.2 µm/m-C
- Shape / Form: Block
-
Supplier: Goulds Water Technology, a xylem brand
Description: Specifically designed for the following uses: Basement draining Water transfer Dewatering Effluent Transfer Features and Benefits Corrosion-resistant construction Cast iron body Thermoplastic impeller and cover Replaceable power cord Bearings: Upper sleeve and lower heavy duty ball
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body Thermoplastic impeller and cover Upper sleeve and lower heavy duty
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Taco Comfort Solutions
Description: Construction One piece dynamically balanced impeller Stainless steel shaft Rugged bronze sleeve bearing Two-piece carbon/ceramic seal assembly Durable one-piece spring coupling. Factory Tested Every circulator is operated before shipment. Easy, Low-cost Service No special tools
- Pump Type: Circulation Pumps
-
Supplier: Indium Corporation
Description: expansion of mating parts. Used in small amounts, indium will harden certain metals and alloys; hardens gold used in electronics and dental alloys. Indium coatings will provide lubricity in sleeve bearings, such as those used in aircraft piston engines and industrial machinery. Indium
- Type: Anode / Anode Material
- Shape / Form: Bar Stock, Block / Billet
- Features: Specialty / Other
-
Supplier: Goulds Water Technology, a xylem brand
Description: been designed with technical benefits to meet the needs of users in a variety of water supply, recirculation, and cooling applications. The model 3656 offers close coupled design for space saving and simplified maintenance. The model 3756 offers a bearing frame mounted design for flexibility
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 3.505 inch
- Outside Diameter: 4.006 inch
- Length: 4 inch
- Design Units: Inch
-
Supplier: RS Components, Ltd.
Description: RS PRO AI 121408 Plain Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 1.375 inch
- Outside Diameter: 1.749 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Supplier: GGB
Description: STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection
- Operating Temperature: -328 to 500 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.
- Inside Diameter: 0.391 inch
- Outside Diameter: 0.58 inch
- Length: 0.41 inch
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.004 inch
- Outside Diameter: 1.128 inch
- Length: 1.5 inch
- Design Units: Inch
-
Supplier: Caplugs
Description: The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation
- Inside Diameter: 0.453 inch
- Outside Diameter: 0.69 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: GGB
Description: STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
- Operating Temperature: -319 to 320 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
Find Suppliers by Category Top
Featured Products Top
-
multiple cam follower applications. The hex-drive socket allows positive torque for locking and adjustment. A lock nut will normally provide adequate clamping to hold bearing and eccentric sleeve in their proper position. When permanent locking of eccentric sleeve is required, drill (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Accurate Bushing Company, Inc. -
bearings as well as providing the greatest radial stiffness possible. Tandem mounted cantilever bearings also offer more flexibility in regards to the connecting rod width compared to using a double ended bearing where the connecting rod width cannot exceed the center sleeve length. Double ended (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
design challenge of limited movement rotational assemblies. They are constructed of stainless steel, non-contacting sleeves connected internally by leaf springs. This allows the sleeves to rotate relative to one another without touching or creating any friction. Flexure bearings are extremely repeatable (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
How does the pivot work? There is an outer sleeve and an inner core. The sleeves give the bearing a round exterior that can be mounted easily in a round hole. Since the sleeves do not affect the performance of the internal springs, it’s possible to have many (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
capacity. Sleeve Geometry The sleeves of C-Flex Pivot Bearings can be altered in an almost unlimited number of ways to provide the proper fit for your application. Adjusting the sleeve lengths and/or outside diameters are common custom alterations (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
capacity. Sleeve Geometry The sleeves of C-Flex Pivot Bearings can be altered in an almost unlimited number of ways to provide the proper fit for your application. Adjusting the sleeve lengths and/or outside diameters are common custom alterations (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
The selection of the bearing materials plays a significant role in the performance of fluid film bearings. Load, speed, operating temperature, insulation requirements, and lubricant type and cleanliness may all play into the material choice. Continuing materials development has expanded (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
eventually result in movement errors. The bearing itself consists of two stainless steel sleeves held in position by three leaf springs on two planes. There is no contact between the sleeves eliminating friction, and the springs also provide the pivotal action which is inherently self (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
can accommodate heavier loads, are rated for rotation angles of +/- 7.5 degrees at zero load for indefinite life while the series 30, which are heavier still, are rated for +/- 3.7 degrees. Geometric Centershift The rotation of the bearing sleeve segments is facilitated (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Development of high-speed micro-gas bearings for three-dimensional micro-turbo machines
Turbine Ceramic Bearing Sleeves .
-
Modern Trends in the Design of Slide Bearing Supports for Centrifugal Pumps
In [11], we proposed a bearing in which the ceramic bearing sleeve and the bearing housing that encompasses it are separated by a spacer liner made of a material that has a higher thermal expansion coefficient than do the materials of the …
-
Experimental verification of the feasibility of a 100 W class micro-scale gas turbine at an impeller diameter of 10 mm
Turbine Ceramic Bearing Sleeves .
Indicates content that may require registration and/or purchase.