Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CoorsTek
Description: CoorsTek understands ceramic-to-metal bonding and offers a diverse product portfolio of Durall™ adhesive products. Our industrial bonding experts will help you select the best adhesive for your specific wear application to ensure long-lasting bonds and
- Use Temperature: 500 F
- Substrate Compatibility: Ceramic / Glass, Metal
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Industry: OEM / Industrial
-
Supplier: Ellsworth Adhesives
Description: Dymax EMAX 99001 Clear is a UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant, and exhibits high adhesion properties. 1 L Bottle.
- Viscosity: 600 cP
- Tensile Strength (Break): 3,900 psi
- Elongation: 61 %
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Dymax EMAX 99001 Clear is a UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant, and exhibits high adhesion properties. 15 L Pail.
- Viscosity: 600 cP
- Tensile Strength (Break): 3,900 psi
- Elongation: 61 %
- Substrate Compatibility: Metal, Plastic
-
-
Supplier: Ellsworth Adhesives
Description: Dymax EMAX 99001 Clear is a UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant, and exhibits high adhesion properties. 160 mL
- Viscosity: 600 cP
- Tensile Strength (Break): 3,900 psi
- Elongation: 61 %
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Dymax EMAX 99001 Clear is a UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant, and exhibits high adhesion properties. 10 mL
- Viscosity: 600 cP
- Tensile Strength (Break): 3,900 psi
- Elongation: 61 %
- Substrate Compatibility: Metal, Plastic
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces.
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces.
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces.
-
Supplier: GAF
Description: EverGuard® TPO Bonding Adhesive Description Solvent-based rubberized adhesive for use withTPO-based membranes Benefit/Application Two-surface contact adhesive applied to both underside of smooth surfaced membrane and substrate surface Compatible with isocyanurate and
- Viscosity: 2,300 to 2,700 cP
- Industry: Building / Construction
- Substrate Compatibility: Ceramic / Glass, Plastic
- Chemical System: Rubber Based / Elastomeric
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E 951 is a high strength one-component adhesive sealant designed for bonding silicone rubber to silicone rubber or substrates. ELASTOSIL® E 951 may also be used for forming high strength bonds between metal and glass. ELASTOSIL® E 951 adheres tenaciously to
- Viscosity: 400,000 cP
- Tensile Strength (Break): 650 psi
- Elongation: 400 %
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Rubber / Elastomer
-
Supplier: Koford Engineering, LLC
Description: E-103 is a high performance aluminum filled single component adhesive which provides exceptional shearstrength in combination with high peel strength, impact resistance, and good temperature resistance.Suitable for bonding metal, high temperature plastics, and ceramics where the
- Use Temperature: 257 to 356 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: Phelps Industrial Products
Description: Pheps Style 9740 is an RP 1000 Adhesive. This Cyanoacrylate adhesive needs only drops to develop a very strong bond between metals, ceramics, plastics and rubber. Water does not affect this adhesive's bond. Care should be taken to ensure surfaces are
- Use Temperature: -60 to 180 F
- Cure / Technology: Air Setting / Film Drying
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Plastic, Rubber / Elastomer
- Chemical System: Cyanoacrylate
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Power Grab Industrial Construction Adhesive is a single-component, off-white, heavy duty, high strength, construction grade adhesive for interior and exterior repairs or building projects. Typical Applications: Bonds to most construction materials, such as metal,
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Adhesive Paste No. 19 is an inorganic, odorless, nontoxic cement used for bonding glass, porcelain, wood, felt, cork, metals and ceramic fiber. Some typical applications include protection of exposed metal surfaces during heat treating, bonding wallboard
- Use Temperature: 1,800 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Dissimilar Substrates, Metal, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
- Chemical System: Ceramic / Inorganic Cement
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Protavic America, Inc.
Description: Amber epoxy system for high strength applications. Bonds well to metals, plastics and wood. Can be use as a general- purpose adhesive. 20-minute gel time. Available in colors and higher or lower viscosities.Passes NASA outgassing requirements.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 140 F
- Tensile Strength (Break): 4,500 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Henkel Corporation - Industrial
Description: Epoxy translucent 2-part adhesive for general purpose applications. Bonds most materials and is effective at filling porosities and voids. LOCTITE® EA 9131 is a translucent, 2-part, epoxy, general purpose adhesive liquid suitable for bonding metals, glass, ceramics, most
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Chemence Inc.
Description: KB0444 is a high performance, general purpose, fast curing, medium viscosity modified ethyl cyanoacrylate instant adhesive. KB0444 suitable for bonding a very wide range of materials: paper, wood, leather, plastics, metals, ceramics and rubbers. Cure times vary according
- Applied Thickness / Gap Fill: 0.005905515 inch
- Viscosity: 510 to 660 cP
- Industry: Automotive, Building / Construction, Electronics, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Supplier: Henkel Corporation - Industrial
Description: Instant Adhesive - general-purpose gel. Non-drip. Ideal for overhead applications. LOCTITE® 454 is an instant adhesive designed for the assembly of difficult-to-bond materials which require uniform stress distribution and high tensile and/or shear strength. The product provides
- Applied Thickness / Gap Fill: 0.006 inch
- Use Temperature: 65 to 250 F
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite Urethanes are high strength adhesives for bonding wood, metal, glass, stone, ceramic, brick, fiberglass, carbon, foam and more.
- Use Temperature: -40 to 200 F
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Reactive / Moisture Cured, Single Component System
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive”
- Applied Thickness / Gap Fill: 0.03 inch
- Viscosity: 60,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.1 W/m-K
-
Supplier: TFC Ltd.
Description: Loctite® 5366/5367/5368 Flexible Adhesive/Sealant Cures to a flexible rubber. Recommended for bonding, sealing and protecting components subjected to vibration. Suitable for glass, metal, ceramics, composites, and most plastics.
-
Supplier: Henkel Corporation - Industrial
Description: highly flexible elastomer. An excellent choice for elastic bonding, sealing and leak-proofing and ideal for glass, metals and ceramics, but also suited to plastics. Fixturing time is up to 30 secs and service temperature from -60 to +200ºC. Highly flexible bond
- Viscosity: 55,000 cP
- Use Temperature: 65 to 350 F
- Substrate Compatibility: Ceramic / Glass, Metal
- Chemical System: Silicone
-
Description: UV-curable adhesive is a one component, high viscosity, UV-curable adhesive. The product is mainly used for sound, speakers and other voice coil sound film bonding, in sufficient intensity of UV light can be quickly solidified to form a soft adhesive layer. The product
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Protavic America, Inc.
Description: stability from -55°C to 100°C. PNU-56200™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards. The clarity of PNU-56200™ allows examination of all encapsulated components and circuit boards. PNU-56200™ is available
- Viscosity: 5,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: Protavic America, Inc.
Description: ANA-97773 is a very fast curing adhesive that is fully cured and at its ultimate hardness in seconds. Other similar UV materials continue to harden for several minutes causing continued shrinkage and movement. Bond lines are clear, colorless and exhibit low shrinkage during the curing
- Viscosity: 200 cP
- Use Temperature: -40 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1 %
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity & non-yellowing Bonds a wide range of substrates
- Use Temperature: -65 to 374 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Liquid
- Industry: Electrical Power / HV, Electronics
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of ultraviolet curing adhesives and compounds, the Ultrabond® line of products. These products are single component systems offering either ultraviolet light or ultraviolet light & primer initiated curing mechanisms. All Ultrabond® products cure upon exposure
- Applied Thickness / Gap Fill: 0.02 inch
- Viscosity: 7,000 cP
- Use Temperature: -65 to 250 F
- Thermal Conductivity: 0.1 W/m-K
-
Supplier: AGC Chemicals Americas, Inc.
Description: 25kg plastic bags. Features of EA-2000 Heat resistance to 260C and superior chemical resistance, equivalent to conventional PFA materials Adhesion to other polymers and metals without the use of surface treatment or a separate adhesive layer via a traditional
- Tensile Strength (Break): 5,221.326216859092 psi
- Elongation: 460 %
- Dielectric Constant (Relative Permittivity): 2.1
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink translink 60 rx is a transparent transfer adhesive tape. The flexible adhesive film used is durable, pressure sensitive and guarantees a highly durable bond to high-energy materials such as metals, glass and ceramics. Applications: Bonding in the label
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Double-Sided Adhesive, Transparent
-
Supplier: Epoxies Etc...
Description: 10-3003 is a new high bond strength epoxy adhesive formulated for ease in handling and convenience for the end user. This system has a non-critical mix ratio and adjustable flexibility. 10-3003 is also very safe to use due to the absence of harmful solvents and toxic chemicals
- Viscosity: 15,000 cP
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 10,500 psi
-
Supplier: R. S. Hughes Company, Inc.
Description: Dap white construction adhesive is compatible with ceramic, concrete, drywall, eps, fiberboard, masonry, metal, plaster, plywood and wood materials with a 24 hr cure time. Provides a 30 min fixture time. Minimum to maximum operating temperatures are 0 F to +120 F.
- Use Temperature: 0 to 120 F
-
Supplier: ThreeBond International, Inc.
Description: These products are single-component heat resistant adhesives. They use ceramic and inorganic polymers and provide heat resistance of 1000 C and higher. They offer excellent adhesion with inorganic substances such as ceramics, glass, and metals. They can also be used for
- Viscosity: 10,000 cP
- Industry: Automotive
- Substrate Compatibility: Ceramic / Glass, Metal, Rubber / Elastomer
- Cure / Technology: Single Component System
-
Supplier: Protavic America, Inc.
Description: stability from -55C to 100C. PNU-46202™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards. The clarity of PNU-46202™ allows examination of all encapsulated components and circuit boards. PNU-46202™ is available
- Viscosity: 8,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: Epoxies Etc...
Description: 10-3005 NS and 10-3046 NS are two component fast curing epoxy adhesives. These high bond strength adhesives are 100% solids and therefore contain no solvents. 10-3005 NS and 10-3046 NS epoxy systems form tough bonds to metals, polyesters, glass, wood, ceramics, and
- Use Temperature: -76 to 266 F
- Dielectric Strength: 419.99999999999983 kV/in
- Dielectric Constant (Relative Permittivity): 4
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Plastic, Wood / Wood Product
Find Suppliers by Category Top
Featured Products Top
-
Great Ceramic’s Metallized Ceramic Parts for Brazing utilize proprietary Mo/Mn and Mo/Mn/W metallization coatings to enable robust, hermetic ceramic?to?metal brazed joints. These parts are compatible with a range of advanced ceramics, including alumina (Al?O?), aluminum nitride (Al (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Your Ultimate Partner in Custom Ceramic-to-Metal (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
alternatives to metals do exist and should be considered. For example, we recently replaced a ferrous metal roller used in a metal bending application with a ceramic roller. Since these ceramic rollers have yet to be replaced, this has resulted in the elimination of any downtime. Pumping and metering (read more)
Browse Machine Shop Services Datasheets for Insaco, Inc. -
Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses in the (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Suntech has specialized in brazing ceramics and metal parts for years, offering advanced solutions for high-strength ceramic/metal joints. Their brazing process ensures the creation of reliable, durable connections that meet the needs of industries like (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Industrial Ceramic Materials Datasheets for Insaco, Inc. -
an adhesive for bonding metals to polyolefins. This can also be used as a metal coating agent. UNISTOLE™ R Characteristics · Excellent adhesion to various metals (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
Why Zirconia Ceramic Plunger Is Better Than Metal Plunger?
handle are mechanically connected, and the adhesive is filled between the ceramic piece and the metal handle to prevent the thread from loosening.
-
Best adhesive glue for fiber optic options from DeepMaterial adhesive manufacturer
Using the right adhesives to assemble fiber optic components improves performance and reliability. It also saves a lot of expenses and time. The adhesives for fiber optic components can work on most plastic substrates, ceramic, metal, and glass. The adhesives for fiber optic can serve as electrical
-
Audible Alarm Use and Equipment Integrity Challenges
The most common type of electronic audible alarm utilizes a piezoelectric transducer. The transducer consists of a metal disc with an attached ceramic material that flexes when voltage is applied. By applying a complex signal to the transducer such as a sine wave, an audible sound is generated
More Information Top
-
The Effect of Braze Interlayer Thickness on the Mechanical Strength of Alumina Brazed with Ag–CuO Braze Alloys
The joint strength values obtained exceeded the yield strength and ultimate tensile strength of the silver interlayer indicating strong ceramic to metal adhesion and the development of a triaxial stress state in the braze interlayer.
-
http://dspace.mit.edu/bitstream/handle/1721.1/81717/861001314-MIT.pdf?sequence=2
However, it was decided to replace the brazing process with a ceramic to metal adhesive from the supplier Aremco.
-
Development and Evaluation of a Novel Optical Interface for Spark Ignition Engine Research
An insulator made from machinable ceramic (Macor™) was fixed to the main body using a suitable ceramic to metal adhesive .
-
Chapter 12: Generic Diagnostic Issues for a Burning Plasma Experiment
Using platinum on alumina, aluminium nitride or silicon nitride should allow higher temperature opera- tion, reduced metal transmutation and substrate swelling, as well as better metal to ceramic adhesion .
-
Influence of Metal Properties on the Formation and Evolution of Metal Coatings During Mechanical Coating
This is the first time to clarify the relation between the metal adhesion to ceramic and electronegativity of the metal during mechanical processing.
-
Metal‐Ceramic Interactions: I, Factors Affecting Fabrication and Properties of Cermet Bodies
To a certain extent, all metals adhere to ceramic materials.
-
Large-scale computer simulations of metal/oxide interfaces with defects
Another important result of our work is the validation of ear- her ideas2'23 that interface defects (e.g., radiation-induced) can strongly enhance metal adhesion to ceramic oxides.
-
Characterization of Ag adsorption on TiC(001) substrate: an ab initio study
… on the Ag/TiC interface adhesion, about 0.18 J/m2 en- . hancement compared with a perfect surface.[40] In an . ab initio study of Ag/MgO(001) interface,[41] O va- cancies can strongly enhance the metal adhesion to ceramic oxides compared with regular …
-
Solid state bonding of Al2O3 with Cu, Ni and Fe: characteristics and properties
These different phe- nomena, associated also with surface characteristics, strongly contribute to metal — ceramic adhesion and seem to influence the hardness of the metal very close (2—3 m) to the interface.
-
Ion Beam and Plasma Technology Development for Surface Modification at Los Alamos National Laboratory
However, it is difficult to make these brittle ceramic materials adhere to metal substrates, particularly under conditions of mechanical or thermal shock.
Indicates content that may require registration and/or purchase.