Products/Services for Channel Master Monitenna
-
Masters and Setting Gages - (87 companies)Masters and setting gages provide dimensional standards for calibrating other gages. While similar to other gages in that they help to set and determine gauging standards, masters gages and setting gages are not used with other specific devices...TypeSet of Masters / StandardsUnits -
Fiber Channel Connectors - (73 companies)Fiber Channel connectors are high-speed connectors used in Fiber Channel systems. Fiber channel connectors are high-speed devices used in fiber channel systems. They are designed for telecommunications, video, networking, and storage area network... -
Fibre Channel Products - (42 companies)Fibre Channel products include hubs, directors, servers, adapters, etc. Fibre channel products include hubs, directors, servers, and adapters that use fibre channel technology, a high-speed, serial data transfer architecture that uses links... -
Open Channel Flow Meters - (50 companies)Open channel flow meters measure fluid flow through open channels. Open channel flow measurement is difficult because of non-uniform channel dimensions and variations in velocities across the channel. Some open channel flow sensors measure... -
Master Alloys and Alloying Additives - (81 companies)Master alloys and alloying additives are alloy element concentrates, grain refiners, hardeners, deoxidants and other agents added into a melt or metal powder blend to produce a particular alloy, modify a melt or alter processing characteristics. How... -
Optical Channel Monitors - (7 companies)Optical channel monitors (OCMs) are used to measure channel power, wavelength, and optical signal-to-noise ratio (OSNR) for each channel in DWDM networks. They are also sometimes referred to as optical performance monitors (OPMs). Optical channel...
-
Channel Service Units (CSU) and Data Service Units (DSU) - (39 companies)Channel service units (CSU) and data service units (DSU) are digital interface devices that connect end user data communications equipment to digital access lines. They also provide framing of sub-64 kbps customer access channels onto higher rate...
-
IC Bus Interfaces and Controllers - (184 companies)...provides the common interface needed for connection of HDD, CD and DVD drives or memory cards, such as CompactFlash, and a single channel for up to two devices in a master/slave configuration. An advanced bus interface unit requires only two lines...
-
Metal-Oxide Semiconductor FET (MOSFET) - (364 companies)Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts. Metal...
-
Junction Field-Effect Transistors (JFET) - (94 companies)Junction field-effect transistors (JFET) consist of a semiconductor channel in which the width and the conductivity of the channel is controlled by the space-charge region associated with the p-n region. Junction field effect transistors (JFET...
Product News
-
Anritsu Company
LMR Master™ S412E The Anritsu LMR Master TM S412E is a powerful, versatile handheld instrument designed to comprehensively test and analyze Land Mobile Radio (LMR) systems. Spanning a frequency range from 500 kHz to 1.6 GHz, it supports analog and digital LMR technologies, making it an essential tool for field technicians and engineers. Key Features. * Wide Frequency Range: Covers 500 kHz to 1.6 GHz, supporting various LMR applications. * Advanced Spectrum Analysis: Provides detailed spectral data... (read more) -
Anritsu Company
Handheld Field Master Pro™ MS2090A Anritsu 's Field Master Pro MS2090A real time spectrum analyzer delivers performance never previously available in a compact, handheld instrument. With continuous frequency coverage from 9 kHz to 54 GHz, the Field Master Pro MS2090A is specifically designed to meet the test challenges of a full range of other wireless technologies in use today, including: 5G, LTE, wireless backhaul, aerospace/defense, satellite systems, and radar. The Field Master Pro MS2090A delivers the highest levels of RF... (read more) -
Codesys Group
Profibus Master for Easy Integration CODESYS Profibus Master (for EL6731) SL. CODESYS Profibus Master (for EL6731) SL is a product that allows end users to integrate their devices as a Profibus master into a Profibus network. (read more)Browse Communications Software Datasheets for Codesys Group -
Master Bond, Inc.
Master Bond Supreme 121AOND Supreme 121AOND Product Information. Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity. Key Features. Paste consistency. High temperature resistance. Exceptionally long open time. Passes NASA low outgassing. Master Bond Supreme 121AOND is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a very long open time of 2-3 days and after mixing, it is a paste. Supreme 121AOND requires... (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Anritsu Company
Handheld Field Master™ MS2070A The Field Master MS2070A is the latest version of Anritsu 's handheld spectrum analyzers. Built on a field-proven durable platform, the Field Master MS2070A provides a comprehensive set of features with excellent performance up to 3 GHz. MS2070A is designed to conduct RF measurements in a variety of general-purpose field and lab environments. With dynamic range of greater than 105 dB at 2.4 GHz, the MS2070A can capture and measure HF, VHF and UHF signals common in commercial and military... (read more) -
Anritsu Company
PIM Master™ MW82119B Anritsu 's PIM Master TM MW82119B is a state-of-the-art, portable Passive Intermodulation (PIM) analyzer engineered for field testing and maintenance of wireless communication networks. It supports a broad range of frequency bands, ensuring comprehensive PIM measurements for various network standards. With its battery-operated design, the MW82119B provides the flexibility and convenience required for on-site testing. Key Features. * Multi-Band Support: Covers multiple frequency bands, suitable... (read more) -
Anritsu Company
Network Master™ Pro MT1000A The Anritsu Network Master TM Pro MT1000A is a versatile, portable, all-in-one tester designed for comprehensive network diagnostics. It supports a wide range of testing capabilities, including Ethernet, CPRI/OBSAI, and OTDR, making it an essential tool for ensuring reliable network performance and quick fault identification. Key Features. * Multi-Protocol Support: Tests Ethernet, CPRI/OBSAI, and optical fiber networks. * Portable Design: Lightweight and rugged, perfect for field technicians... (read more) -
Anritsu Company
Network Master™ Pro MT1040A The Anritsu Network Master TM Pro MT1040A is a high-performance, portable tester designed for comprehensive network diagnostics and analysis. Supporting a wide range of testing capabilities, including 10G to 400G Ethernet, CPRI/OBSAI, and OTDR, the MT1040A is an essential tool for ensuring reliable network performance and quick fault identification in both field and laboratory environments. Key Features. * Broad Testing Range: Supports 10G to 400G Ethernet, CPRI/OBSAI, and optical fiber... (read more) -
Anritsu Company
Network Master™ MT9090A The Anritsu Network Master TM MT9090A is a highly portable and compact network tester engineered for efficient fiber optic and Ethernet network diagnostics. This versatile device is designed to provide comprehensive testing capabilities, ensuring accurate performance analysis and rapid fault identification, making it an essential tool for field technicians, and a reliable companion in their work. Key Features. * Compact and Portable: Lightweight and handheld design for easy field use... (read more) -
Anritsu Company
ACCESS Master MT9085 Series The Anritsu ACCESS Master MT9085A is a versatile, portable, all-in-one tester designed for thorough fiber optic network diagnostics. Engineered for field technicians, the MT9085A combines advanced OTDR analysis with a power meter, light source, and connector inspection capabilities, providing a comprehensive solution for accurate performance evaluation and rapid fault identification. Key Features. * All-in-One Testing: Integrates OTDR, power meter, light source, and connector inspection... (read more)