Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: T&R / Photoflash Capacitor Charging Transformer
-
Supplier: Lumina Power, Inc.
Description: The CCPF family of capacitor charging power supplies utilizes the latest innovations in power electronics to deliver clean and efficient power for pulsed laser applications. A high power resonant inverter insures reliability during all modes of operating conditions. A soft switching
- DC Output Voltage: 500 to 4,000 volts
- AC Input Voltage: 180 to 264 volts
- AC Input Current: 20 amps
- Type: DC Power Supply, Laser Power Supply
-
Description: Spellman’s CCM capacitor charging module is designed to provide 3100 joules per second at an output voltage up to 4000 Volts. With a power density of 6.6 watts per cubic inch, the CCM packs more than 30% more power into the same volume when compared to other commercially available
- AC Input Voltage: 264 volts
- DC Output Voltage: 4,000 volts
- DC Output Current: 0.15 amps
- DC Output Power: 4,000.0000000000005 watts
-
-
Supplier: Microchip Technology, Inc.
Description: battery indication that issues a warning if the input voltage drops below a preset voltage threshold. Extremely low supply current and few external parts (4 capacitors) make these devices ideal for small, battery powered applications. A shutdown mode is also provided for further power
- Operating Temperature: -40 to 125 C
- Configuration / Function: Charge Pump
- Features: Other
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power: ±6 kV DC/250 W Type: Dual Output Ripple: < 10,000
- DC Input Voltage: 23 to 30 volts
- DC Input Current: 3 to 6 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.021 to 2 amps
-
Supplier: Microchip Technology, Inc.
Description: which limits the current consumption of the device to less than 1µA. External component requirement is only two capacitors for standard voltage doubler applications. All other circuitry, including control, oscillator, power MOSFETs are integrated on-chip. Typical supply current is 180µA and
- Operating Temperature: -45 to 85 C
- Configuration / Function: Charge Pump
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: selected regulated output voltage. Since the device incorporates an automatic buck/boost feature, it will maintain the regulated output voltage whether the input voltage is above or below the output voltage. These charge pumps operateat a switching frequency of 1 MHz (reducing capacitor
- Operating Temperature: -45 to 85 C
- Configuration / Function: Charge Pump
- Features: Other
-
Supplier: Lumina Power, Inc.
Description: The CCHP capacitor charging power supplies utilize the latest innovations in power electronics to deliver clean and efficient energy for pulsed power applications. A high power resonant inverter ensures reliable operation in harsh environments and operating conditions. The CCHP power
- DC Output Voltage: 250 to 4,000 volts
- AC Input Voltage: 200 to 480 volts
- AC Input Current: 7.2 to 23.5 amps
- Type: DC Power Supply
-
Description: designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for
- DC Output Voltage: 0 to 40,000 volts
- DC Output Current: 0 to 1.5 amps
- DC Output Power: 1,500 watts
- Type: DC Power Supply, High Voltage Power Supply, Programmable Power Supply
-
Supplier: Microchip Technology, Inc.
Description: this terminal will double the oscillator frequency from 12kHz to 24kHz. This will allow the use of smaller capacitors for the same output current and ripple, in most applications. Only two external capacitors are required for inverter applications. In the event an external clock is
- Operating Temperature: -45 to 85 C
- Configuration / Function: Charge Pump
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 50.00 MF, 260 VAC, 3%, WITH 100$ SET UP CHARGE
-
Description: series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average
- DC Output Voltage: 0 to 50,000 volts
- DC Output Current: 0 to 30 amps
- DC Output Power: 30,000 watts
- Type: DC Power Supply, High Voltage Power Supply, Programmable Power Supply
-
Description: supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the
- DC Output Voltage: 0 to 50,000 volts
- DC Output Current: 0 to 4 amps
- DC Output Power: 4,000.0000000000005 watts
- Type: DC Power Supply, High Voltage Power Supply, Programmable Power Supply
-
Capacitors - Capacitor 48.00 Mfd, 300 Vac, + 3%, With 100$ Set -Up Charge , 2 Oval Genteq -- 45J3426Supplier: Newark, An Avnet Company
Description: CAPACITOR 48.00 MFD, 300 VAC, + 3%, WITH 100$ SET -UP CHARGE , 2" OVAL
-
Supplier: Texas Instruments
Description: High Efficiency Synchronous Switch-Mode Battery Charge Controller for Super Capacitor 16-VQFN -40 to 85
- Supply Voltage: 28 volts
- Maximum Charge Current: 10,000 mA
- Operating Temperature: -40 to 85 C
- Features: Lead Free, Other
-
Description: Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often
- DC Output Voltage: 0 to 30,000 volts
- DC Output Current: 0 to 6 amps
- DC Output Power: 6,000 watts
- Type: DC Power Supply, High Voltage Power Supply, Programmable Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt C series of regulated DC-to-DC supplies are designed for capacitor charging applications that demand fast charging rates with limited voltage overshoot. Maximum Output Voltage/Power: 6 kV DC/30 W Type: Single output Ripple: To 167 ppm Control
- DC Input Voltage: 9 to 32 volts
- DC Input Current: 0.95 to 1.425 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.005 to 0.48 amps
-
Supplier: ROHM Semiconductor GmbH
Description: BD4233NUX is Strobe Charge Control IC, ideal for Digital still cameras, Mobile Phone. The strobe charge IC is a self-oscillating switching regulator that uses a transformer. It provides highly efficient applications for charging capacitors in sets with various strobes.
-
Supplier: Skyworks Solutions, Inc.
Description: external parts count (two 1µF flying capacitors and one small bypass capacitor at VIN and OUT), the AAT3170 is ideally suited for small, battery-powered applications. The AAT3170 has a thermal management system to protect the device in the event of a short-circuit condition at the
- Output Voltage (Volt): 4.9 volts
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Permissible for Rapid Charge & Discharge Screw Terminal 3-Leg Brackets
-
Supplier: Skyworks Solutions, Inc.
Description: both flash and movie modes. Combined with a low external parts count (two 1µF flying capacitors and two small bypass capacitors at VIN and OUT), the AAT3171 is ideally suited for small battery-powered applications. The AAT3171 has a thermal management system to protect the device in
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: levels up to 20mA in three of its outputs, and up to 25 or 30mA in one of its outputs to drive LEDs from a 2.7V to 5.5V input. Outputs may be operated individually or paralleled for driving higher-current LEDs. Low external parts count (two 1µF flying capacitors and two small 1µF
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: be used to produce current levels up to 20mA in each of its six outputs to drive LEDs from a 2.7V to 5.5V input. Outputs may be operated individually or paralleled for driving higher-current LEDs. Low external parts counts (two 1µF flying capacitors and two small 1µF capacitors at VIN
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: SAE International
Description: Wireless charging system for vehicular power batteries is becoming more and more popular. As one of important issues, charging power regulation is indispensable for online control, especially when the distance or angle between chassis and ground changes. This paper proposes a novel
-
Supplier: Cirrus Logic, Inc.
Description: coupling capacitors as well as power on pops and clicks. The device is controlled and configured either via the I²C/SPI compliant serial control interface or a hardware control interface and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. Master and
- Pin Count: 20
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM8533 is a stereo digital/analog (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line driving coupling
- Pin Count: 20
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Description: This standard provides test requirements for gas-insulated metal-enclosed disconnectors used to switch small capacitive currents (no load currents) such as occur when sections of busbars or grading capacitors are energized or de-energized.
-
Supplier: Evans Group
Description: These features also provide stable performance during extremely high shock loading. The Capattery improves upon previous double layer capacitors because of its patented Permselective valve, which allows the escape of CO2 generated by all double layer capacitors, while it maintains its
- Capacitance Range: 0.47000000000000003 to 1 microF
- DC Rated Voltage Range (WVDC): 5.5 to 16 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Texas Instruments
Description: Switched Capacitor Voltage Converter 8-SOIC
- Features: Charge Pump, Other, Switching Regulator
- Configuration / Function: Inverting Regulator (Buck-Boost)
-
Supplier: Texas Instruments
Description: Switched Capacitor Voltage Converter 8-SOIC
- Output Current (IOUT): 0.1 amps
- Input Voltage (VIN): 1.5 to 5.5 volts
- Switching Frequency (fsw): 10 to 80 kHz
- Efficiency: 88 %
-
Supplier: Texas Instruments
Description: Switched Capacitor Voltage Converter 8-SOIC -40 to 85
- Output Current (IOUT): 0.2 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 1.5 to 5.5 volts
- Efficiency: 86 %
-
Supplier: Cornell Dubilier
Description: Cornell Dubilier defibrillator film capacitors are designed specifically to meet the reliability demands of a Class III medical device. These capacitors are housed in round or oval aluminum oil-filled cases; or in a dry, epoxy-filled plastic housing version. Defibrillator
- Capacitance Range: 195 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,300 volts
- Technology: Film Capacitors
Find Suppliers by Category Top
Featured Products Top
-
efficient AC to DC conversion for electric vehicle charging stations. These capacitors offer low loss and minimal temperature rise, maintaining stable performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. When there is a potential difference across the conductors, an electric field develops across the dielectric, causing positive charge to collect on one plate and negative charge on the other plate. Energy is stored in the electrostatic field. An ideal capacitor is characterized by a single constant (read more)
Browse Capacitors Datasheets for ASAP Semiconductor LLC -
pulse capability, and extended lifespan, these capacitors are essential for critical applications like battery management, charging systems, and electric drive systems. They support high-voltage filtering and voltage regulation, enhancing the overall stability and efficiency of NEV power systems (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
, signal instability, and costly redesigns. AVX ceramic capacitors provide exceptional performance, reliability, and versatility: (read more)
Browse Capacitors Datasheets for Win Source Electronics -
Exxelia’s CF/CFS Series Pulse Capacitors are engineered for high-power, mission-critical applications in sectors like defense, space, and energy. Manufactured in France, these capacitors offer exceptional energy density and rapid charge/discharge capabilities, ideal for ignition systems (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Product Overview The W82 (MMKP82 series) is a high-frequency, low-loss film capacitor designed for high-power supply applications. Built with a double-sided metallized polypropylene film structure in a box-type housing, it delivers low loss and low heat rise, handles (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W31 (CBB21 series) Metallized Polypropylene Film Capacitors are engineered for demanding industrial applications requiring low high-frequency loss and (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Electronic circuits in high-voltage and high-frequency environments face rapid voltage changes, high pulse currents, and demanding operational conditions. The W82 metallized polypropylene capacitor is engineered to provide exceptional reliability and long (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. The MMKP82 Film Capacitor is engineered for pulse-intensive and high-energy environments where durability and stability matter. Supporting voltage ratings up to 2000V, operating temperatures from (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
As power electronics continue to move toward higher switching frequencies and greater power densities, capacitor performance plays a critical role in system efficiency, thermal management, and long-term reliability. The W82 (MMKP82) series film capacitors are designed to meet the demanding (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Transformer Design for Charging Defibrillator Capacitors
Generating high voltage by means of flyback topology is a common approach. Using the generated voltage to charge a capacitor for a high energy pulse are used in defibrillators, photoflashs, strobes and ignition circuits to name a few. The procedure outlined in this article is useful in the initial
-
Capacitor Charging and Discharging
to a circuit whose power supply is DC (DC), there are two processes under certain circumstances, namely the "charging" and "discharging" of the capacitor.
-
Determination of Capacitor life as a function of operating voltage and temperature
It. has been. assumed that the rate of this wear. -. out mechanism is. directly related to the. leakage current in the capacitor. This means that the relative age of a. capacitor is. proport. ional to the quantity of charge. passed as leakage current. If one knows what. quantity of charge
-
Applying the TC1219/TC1220 Inverting Charge Pumps with Small External Capacitor Values
Microchip Technology Inc.'s TC1219 (switching frequency at 12 kHz) and TC1220 (switching frequency at 35 kHz) are inverting charge pump voltage converters that are specified using rather large capacitors (10 µF for the TC1219 and 3.3 µF for the TC1220). These capacitor sizes allow the designer
-
Decoupling Capacitors
Decoupling capacitor is also called uncoupling. The circuit always contained driver and load. If the load capacitance is large, drive circuit should charge and discharge the capacitor to accomplish the transition of signal, when the rising edge is steep, the current is high, so drive current
-
Why does a Capacitor Breakdown
The electric field strength of the dielectric of the capacitor has a certain limit. When the bound charge breaks away from the bondage of atoms or molecules and participates in conduction, the insulation performance is destroyed. This phenomenon is called dielectric breakdown. The condition
-
Hybrid (R) Capacitor Applications
Hybrid (R) capacitors have a lower time constant than other electrochemical capacitors. The. behavior of Hybrid (R) capacitors was evaluated in two applications combining high-rate discharge,. limited charging time and current, and high energy density as critical requirements. Capacitance. vs
-
The Role of Electrolytic Capacitors
Turn the sawtooth wave after rectification into a smooth pulsating wave, which is close to DC. In the power circuit, the rectifier circuit turns the AC into a pulsating DC, and a larger capacity electrolytic capacitor is connected after the rectifier circuit. Using its charge and discharge
More Information Top
-
Reconfigurable Switched-Capacitor Power Converters
From this law, it is known that when two charged capacitors are connected together, the total charge on the parallel combination is equal to the sum of the original charges on the capacitors.
-
CR4 - Blog Entry: Capacitor Charge: CR4 Challenge (03/17/09)
A charged capacitor only has potential energy except when it is being discharged.
-
Power electronics
the circuit with charging capacitor ) is undesired because high recharging current pulses would destroy switches.
-
Design, Modeling and Testing of Data Converters
the gate signal terminates a delivery of charge to the capacitor array and starts to redistribute the charge portion stored in the latterly charged capacitor Cn-k (residual charge) into the set of binary-weighted capacitors Cn-k-1,…,C0 in …
-
Power Electronics and Energy Conversion Systems, Volume 1, Fundamentals and Hard-switching Converters
“Leakage current” refers to a gradual loss of energy from a charged capacitor .
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
This current charges capacitor C3.
-
Principles of Physics
Energy Stored in a Charged Capacitor . . . . . . . . . . . . . . . . .
-
VLSI Analog Filters
A FIR filter can be realized as shown in Fig. 4.42d by tapping the outputs in various phases and charging capacitors C2i with these outputs.
Indicates content that may require registration and/or purchase.