-
Supplier: Edwards Vacuum
Description: pumps must be used in conjunction with a suitable backing pump. SN7000IND mechanical booster pumps are safe to handle non-flammable gases and vapors within the normal operating parameters of the mechanical booster pump.
- Ultimate Operating Vacuum: 0.0001 to 0.00015 torr
- Pumping Speed: 4,233.6 to 5,080.32 CFM
- Operating Temperature: -4 to 176 F
- Motor Power: 24.79407712070217 HP
-
Supplier: Edwards Vacuum
Description: The HV pump systems combine Edwards expertise in manufacture and assembly of complete industrial vacuum systems with Dresser's world-renowned Roots pump technology. These pumps are backed by Edwards Dry Pumps or Mechanical Booster pumps. This range of high
- Pumping Speed: 17,640 to 21,168 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 40.2066115470846 HP
- Features: AC Three Phase, Other
-
Supplier: Edwards Vacuum
Description: Edwards Process Isolation Boosters are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Process Isolation Boosters can be
- Pumping Speed: 2,998.8 to 3,898.44 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Pharmaceutical / Sanitary
- Mounting: Floor / Skid
- Configuration: Individual Vacuum Pump
-
-
Supplier: Edwards Vacuum
Description: Stokes1700 series mechanical booster pump combination includes a Stokes Microvac backing pump and a belt driven, horizontal flow, high vacuum Stokes 6" series mechanical booster pump. In harsh applications where chemical or particulate contamination is
- Ultimate Operating Vacuum: 0.004 torr
- Pumping Speed: 1,299.48 CFM
- Motor Power: 7.505234155455792 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the key
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Features: Booster Pumps
-
Description: Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill Vacuum & Blower Systems are utilized worldwide in the manufacture of
- Air Flow Rate: 170 to 720 SCFM
- Product Form: Bare (No Motor, Controls)
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
Supplier: Witte Pumps & Technology GmbH
Description: Precision gear pumps for standard and customized solutions The WITTE Pumps & Technology GmbH stands for efficient and extraordinary pump solutions and has been of the leading pump manufacturers in the field of precision gear pumps since company founding in 1984.
- Media Temperature: 550 F
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
- Power Source: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: Pfeiffer Vacuum, Inc.
Description: High performance: High pumping speed, best performance-to-size-ratio Efficient: Hermetically sealed synchronous motor (IE5), variable speed drive, optimized rotor geometries, extended maintenance intervals, canned motor design, no shaft seals Reliable: High up-time due to intelligent condition
- Pumping Speed: 152.88 to 617.4 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 2.68044076980564 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Pharmaceutical / Sanitary, Power Generation
-
Supplier: EnviroPump and Seal, Inc.
Description: EnviroPump and Seal VIT-500 Series “Super-ANSI” Process Pump Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and
- Discharge Size: 1 to 6 inch
- Horsepower: 2 to 75 HP
- Maximum Discharge Flow: 10 to 1,200 GPM
- Maximum Discharge Pressure: 375 psi
-
Description: Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter,
- Horsepower: 1 HP
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 11 psi
- Media Temperature: -10 to 240 F
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 41 psi
- Media Temperature: 250 F
-
Supplier: EBARA Pumps Americas Corporation
Description: Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to
- Discharge Size: 1 inch
- Horsepower: 0.75 to 2 HP
- Maximum Discharge Flow: 1.5 to 18.5 GPM
- Maximum Discharge Pressure: 145.3194981 to 438.265153 psi
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Reliable: Vacuum pump units with robust and proven DuoVane backing pumps enhanced by PANDA vacuum boosters, reliable operation, minimal maintenance High performance: High pumping speed at low ultimate pressures, fast pump-down times Flexible: Various design options
- Ultimate Operating Vacuum: 0.0006902611185152281 torr
- Motor Power: 6.526873274476733 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Pharmaceutical / Sanitary
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals
- Discharge Size: 2 inch
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 75 to 150 psi
- Media Temperature: 300 F
-
Supplier: Sulzer Ltd.
Description: Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO 5199/ISO 2858, ASME B73.1 or API 610 standards and guarantee reliable pumping processes.
- Discharge Size: 1 to 16 inch
- Maximum Discharge Flow: 4 to 22,000 GPM
- Maximum Discharge Pressure: 3,459.98805 psi
- Media Temperature: -40 to 800 F
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Busch Vacuum Solutions
Description: perfect vacuum boosters for all types of backing pumps. When using a combination of backing pump and vacuum booster, the pumping speed and ultimate pressure of a vacuum system can be increased by up to a factor of 10. As a result, these combinations can generate a suction
- Ultimate Operating Vacuum: 39.753379037207 to 52.50446287933 torr
- Pumping Speed: 1,176 to 1,411.2 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 10.7217630792226 HP
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Wilo AG
Description: Highly efficient water-supply unit (non self-priming) ready for connection with 2 to 4 vertically arranged Helix EXCEL stainless steel high-pressure centrifugal pumps switched in parallel; each pump is equipped with an integrated air-cooled, high-efficiency frequency converter and an
- Maximum Discharge Flow: 1,276.8313333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 158 F
- Water Temperature: 158 F
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the pressure
- Maximum Discharge Flow: 0.311688 GPM
- Maximum Discharge Pressure: 8,875 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial ½ to 3 HP Frame-Mounted Centrifugal Pumps G&L Series 3742 General applications traditionally requiring various materials such as all iron, bronze-fitted or all bronze construction. Applications include water circulation; booster service; liquid transfer; spray
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter
- Discharge Size: 1 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5.5 to 66 GPM
- Maximum Discharge Pressure: 226.0525526 to 565.1313815 psi
-
Supplier: Pump Solutions Group
Description: creates a 3:1 pressure ratio. Wilden high pressure pumps do not require costly external boosters or amplifiers to achieve this pressure output. Our powerful solutions will create profitable results in your application.
- Pump Type: Self-Priming Pump, Submersible Pumps
-
Supplier: Gusher Pumps
Description: Equipment Graphic Machines Printing Machines Dental Equipment Air Conditioning Systems Liquefied Gas Systems Booster Pump Systems Recycling Systems Overhead Spraying Systems Laser Installations Boiler Feed Water Systems Cooling Emulsions Water Emulsions Oils Hot/Cold Water With or
-
Supplier: Pentair Engineered Solutions
Description: Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed, condensate return, cooling systems, booster systems, jockey pumps,
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 398.8439306352 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Pump Solutions Group
Description: Griswold 6” and 8” Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. Seven Series of 6” pumps with flow rates up to 550 GPM and two series of 8” pumps up to 1000 GPM.
- Pump Type: Self-Priming Pump
-
Supplier: Rogers Machinery Company, Inc.
Description: Vacuum boosters are used to “supercharge” vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. Kinney vacuum boosters are utilized worldwide in the manufacture of chemicals, petrochemicals, plastics,
- Air Flow Rate: 0.164 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: INDECK Power Equipment Company
Description: Filters: Two 100% Multi-Media Filters Softners: Three 50% Water Softeners Pumps: Two 100% Capacity Boiler Feed Pumps — 275 PSI Booster Pumps to 350 PSI Hardness Removal: 1,800,000 Grain Capacity Continuous Hardness Analyzer All Units: Complete Water Treatment Trailer
-
Supplier: ASTM International
Description: method is applicable to both hot water sanitizing and chemical sanitizing rack conveyor machines, which include both single tank and multiple tank machines. Dishwasher tank heaters are evaluated separately from the booster heater. 1.3 The following procedures are included in this test
-
Supplier: ThermOmegaTech®
Description: pump seals from over-temperature damage Prevents potentially scalding water from being distributed to users Provides completely mechanical thermal relief for booster pumps and cooling jackets Self-operating, no power or signal required Unaffected by pressure variations Design
- Valve Size: 0.25 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Bell & Gossett, a xylem brand
Description: diameters 4″ through 30″. The WU heat exchanger is an Instantaneous water-to-water heat transfer — with pumped boiler water circulation. The WU, equipped with a Bell & Gossett Booster Pump, pumps boiler water through the shell, thereby greatly increasing the capacity of the
- Maximum Working Pressure: 0 to 300 psi
- Temperature Range: 375 F
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Power Generation, Steam
- Technology: Shell and Tube
-
Supplier: ASTM International
Description: method is applicable to both hot water sanitizing and chemical sanitizing rack conveyor machines, which include both single tank and multiple tank machines. Rackless conveyors (i.e. flight type machines) are included. Dishwasher tank heaters are evaluated separately from the booster
-
Supplier: GENERON
Description: outdoor, offshore, marine or hazardous location design requirements. With a complete line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant, Parts & Repairs, High Pressure, Low Pressure, 0 to 2000 CFM, Compact with or
- Maximum Temperature: 0 to 2,000 SCFM
- Maximum Pressure: 10,000 psi
- Type: Gas Dryer, In-line
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Municipal Water Supply
Find Suppliers by Category Top
Featured Products Top
-
. Typical municipal water applications include: wells, booster stations, effluent, filter balancing and backwash, pumping stations, UV dosing and potable water distribution. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
clogging by sand, grit or other debris. The FPI Mag supports liquid flow measurement requirements in municipal water and effluent wastewater treatment. Typical municipal water applications include: wells, booster stations, effluent, filter balancing and backwash, pumping stations, UV dosing and potable (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
: Air-compressor pressure monitoring Water pump and booster control (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
States > New York > State > Regulations > Title 10 - Department of Health > Appendices > [10 NYCRR appendix-5a] Appendix 5-A
Spare parts shall be available on site for all feeders and chemical booster pumps to replace parts which are subject to wear and damage.
-
Mountaineer Commercial Scale Carbon Capture and Storage Project Topical Report: Preliminary Public Design Report
• Reverse osmosis system, including two-pass reverse osmosis system, cartridge filters, and RO booster pumps • Chemical feed systems, including antiscalant, sodium bisulfite, and caustic soda • RO cleaning system, including solution tank, cleaning pump, and cartridge filter • RO permeate …
-
Volatile organic compound remedial action project
Project Site The VOC Removal Facility, consisting of an air stripper system, clearwell with booster pumps , chemical addition system for scale control, recarbonation system (optional), and auxiliary equipment, will be located immediately north of Well No. 1 with the Mound security fence …
-
Edwards Secures Order For Mechanical Booster Pumps On Chemical Vapour Infiltration Process
Edwards Secures Order For Mechanical Booster Pumps On Chemical Vapour Infiltration Process .
-
Solar Desalination for the 21
The entire desalination system consists of pumps ( booster , chemical , high-pressure, and distribution), building accessories (ventilation fan, lighting), control system, and a UV sterilization system (Hasnain, 1995; and Smiai and Rafique, 1995).
-
Overview of village scale, renewable energy powered desalination
The entiredesalinationsystem consistsof pumps ( booster , chemical , high-pressure, and distribution), building accessories(ventilationfan, lighting), control system, and a UV sterilizationsystem (Hasnain, 1995;and Smiai and Raiique, 1995).
-
AWWA M14 - Backflow Prevention and Cross-Connection Control Recommended Practices
They may be subject to various onsite conditions such as additional water supplies, chemical injection, booster pumps , and elevation changes.
-
A Successful Field Application of a New Chemical Treatment in a Fluid Blocked Well in Saudi Arabia
Figure 5: ISO tanks filled with chemical fluid, booster pump and panthers.
-
States > New Mexico > State > Register > 2012 > 12/31/2012
… equipment in an existing public water supply system; and (g) the replacement of equipment or pipeline appurtenances with the same type, size and rated capacity (fire hydrants, valves, pressure regulators, meters, service laterals, chemical feeders and booster pumps including deep well pumps).
-
Study on Failure Analyses and Material Characterizations of a Damaged Booster Pump
Table 1 Chemical analysis of booster pump alloy .
Indicates content that may require registration and/or purchase.