Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Function: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical
- Body Material: Stainless Steel
-
-
Supplier: Accuris
Description: Technical Specification for plumbing and drainage products, Part 033: Spraying apparatus/dispensing units with the option of chemical additions - Hose connected
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system
- Body Material: Stainless Steel
-
Supplier: UL Standards & Engagement
Description: of the National Electrical Code, NFPA 70. 1.7 These requirements do not apply to: a) Carbon-bed units; b) Units intended to be installed outdoors; c) Units used to distill solvents classified as unstable or solvents used for nitrocellulose or other unstable reactives; d)
-
Supplier: SAE International
Description: This equipment specification covers requirements for airfield liquid anti-icing/deicing equipment for airfield snow removal purposes. The unit shall include a combination of a carrier vehicle, liquid product tank, and dispensing system. This vehicle as a unit shall be an
-
Supplier: HORIBA Instruments, Inc.
Description: LU-A1000 series is equipped with an automatic emergency shutdown function that is activated should a system problem occur Improved operability: operating sequences have been automated to prevent operation errors. Operations can also be easily controlled with a touch panel on the front of the
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: International Polymer Solutions Inc.
Description: applications. This Panel Mount unit functions with a manual push level to actuate a metered flow. The metered flow ensures a controlled dispensing of fluid for manual sampling. Commonly used for dispensing controlled amounts of media for element verification tests; for manual
- Valve Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 60 psi
- Media Temperature: 32 to 200 F
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new eco-PEN600 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The
- Dispense Rate: 0.0014009123863636362 to 0.016010427272727272 L/min
- Metering Accuracy: 1 %
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Clean Room / Laboratory, Coatings / Paint, Colorant / Dies, Lubricants
- Dispensed From: Barrel / Syringe
-
Supplier: Nordson EFD
Description: after each shot. Use this durable, reliable pneumatic autovalve as a stationary head or hand-held unit. The valve includes both hard-coated and lubricated pistons. Features Easy to clean – if cross contamination occurs, the manifold can be removed and cleaned without disassembly of the valve
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: after each shot. Use this durable, reliable pneumatic autovalve as a stationary head or hand-held unit. The valve includes both hard-coated and lubricated pistons. Features Easy to clean – if cross contamination occurs, the manifold can be removed and cleaned without disassembly of the valve
- Dispense Rate: 7.575757575757576 to 11.363636363636363 L/min
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Cole-Parmer
Description: Sample valve is designed for use in high purity water and aggressive chemical applications. Designed with a PTFE wetted flow path, the unit is ideal for DI Water Systems and corrosive media found in solar, semiconductor, pharmaceutical and chemical process applications. Valve is
- Pressure Rating: 60 psi
- Valve Type: Metering Valves
-
Supplier: Cole-Parmer
Description: Sample valve is designed for use in high purity water and aggressive chemical applications. Designed with a PTFE wetted flow path, the unit is ideal for DI Water Systems and corrosive media found in solar, semiconductor, pharmaceutical and chemical process applications. Valve is
- Pressure Rating: 60 psi
- Valve Type: Metering Valves
-
Supplier: Cole-Parmer
Description: Sample valve is designed for use in high purity water and aggressive chemical applications. Designed with a PTFE wetted flow path, the unit is ideal for DI Water Systems and corrosive media found in solar, semiconductor, pharmaceutical and chemical process applications. Valve is
- Pressure Rating: 60 psi
- Valve Type: Metering Valves
-
Supplier: Filamatic
Description: The compact Series V machine uses interchangeable filling units to dispense a wide variety of free-flowing to viscous liquid products. Ideal for dispensing pharmaceutical products and parenteral liquids.
- Type: Automatic, Robotic Automation
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Pharmaceutical
- Features: Blister Pack, Child Resistant, Crimp, Feeder Included, Hazardous Location, Other, Press-On, Processor Interface, Screw, Stainless Steel Construction, Tamper Proof
- Packaging: Bottle / Jar, Cartridge
-
Supplier: Nordson EFD
Description: after each shot. Use this durable, reliable pneumatic autovalve as a stationary head or hand-held unit. The valve includes both hard-coated and lubricated pistons. Features Easy to clean – if cross contamination occurs, the manifold can be removed and cleaned without disassembly of the valve
- Application: Adhesive / Silicone
-
Supplier: Kuriyama of America, Inc.
Description: distillation lines Deionized water systems Air conditioning drainage Refrigeration drainage Air lines Bottling plants Beverage dispensing units Ice making machines Printing press equipment High efficiency furnace drainage Transfer of weak chemicals and acids
- Outside Diameter / Size: 1.125 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Wall Thickness: 0.1875 inch
- Pressure Rating: 40 psi
-
Supplier: Kuriyama of America, Inc.
Description: distillation lines Deionized water systems Air conditioning drainage Refrigeration drainage Air lines Bottling plants Beverage dispensing units Ice making machines Printing press equipment High efficiency furnace drainage Transfer of weak chemicals and acids
- Outside Diameter / Size: 0.5 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 60 psi
-
Supplier: Kuriyama of America, Inc.
Description: distillation lines Deionized water systems Air conditioning drainage Refrigeration drainage Air lines Bottling plants Beverage dispensing units Ice making machines Printing press equipment High efficiency furnace drainage Transfer of weak chemicals and acids
- Outside Diameter / Size: 1.25 inch
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 25 psi
-
Supplier: Kuriyama of America, Inc.
Description: distillation lines Deionized water systems Air conditioning drainage Refrigeration drainage Air lines Bottling plants Beverage dispensing units Ice making machines Printing press equipment High efficiency furnace drainage Transfer of weak chemicals and acids
- Outside Diameter / Size: 0.5625 inch
- Maximum Inside Diameter / Size: 0.3125 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 60 psi
-
Supplier: Filamatic
Description: volumetric piston pump called a “Filling Unit”. The Filling Units are accessories that are offered to dispense a wide range of liquids. The Filling Units are fabricated from either glass or Stainless Steel. The machine is offered in three models that operate at a maximum rate of
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Paint / Coating, Pharmaceutical
- Packaging: Bag / Pouch, Bottle / Jar, Cartridge, Drum / Keg / Pail, Tube
- Machine Type: Blister Pack Machines, Filling / Packer Machines
- Features: Hazardous Location, Other, Portable, Stainless Steel Construction
-
Supplier: Cole-Parmer
Description: • Simple-to-use units offer consistent measuring results • Ceramic piston for dimensional stability and functional safety • Graduated gauge and digital-engaging volumetric adjustment provide absolute reproducibility • Ergonomic sure-grip operation • Highest degree of chemical and
- Capacity: 2 ml
- Reproducibility CV: 0.2 (%)
- Features: Autoclavable
- Dispenser Type: Bottle Top
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Internal wiring of appliances, coil leads, switchboard panels, lead wire for mercury lighting ballasts and power operated dispensing units where exposed to gasoline vapors, also as class B motor lead wire CHARACTERISTICS: PRODUCT DESCRIPTION: Soft annealed stranded tinned
-
Supplier: Gems Sensors & Controls
Description: Heads, Welders, Power Supplies, High Speed Spindles, X-Ray Tubes, Semiconductor Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing,
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1 GPM
- Operating Pressure: 1,000 psi
-
Supplier: U.S. Plastic Corporation
Description: removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals,
- Container Type: Bucket / Pail
-
Supplier: U.S. Plastic Corporation
Description: to outdoor service life. Applications include storage of virgin chemicals, drum dispensing, hazardous waste collection and storage of spill response materials.
-
Supplier: Gems Sensors & Controls
Description: Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
- Pipe Diameter: 0.25 to 2.75 inch
- Media Temperature Range: 0 to 212 F
- Liquid Volumetric Flow Rate: 0.07 to 2 GPM
- Operating Pressure: 50 to 125 psi
-
Supplier: U.S. Plastic Corporation
Description: Specifically designed to fit ENPAC Spill Containment Products, these reinforced HDPE tarps are used to cover drums/objects stored on spill pallets and IBCs units. Tarps prevent contamination of drums and sump area, permit easy visual inspection, and keep rainwater and debris out when stored
- Material: Polyethylene
- Features: UV Treated
-
Supplier: U.S. Plastic Corporation
Description: Specifically designed to fit ENPAC Spill Containment Products, these reinforced HDPE tarps are used to cover drums/objects stored on spill pallets and IBCs units. Tarps prevent contamination of drums and sump area, permit easy visual inspection, and keep rainwater and debris out when stored
- Material: Polyethylene
- Features: UV Treated
-
Supplier: New Pig Corporation
Description: profile for easy access to and dispensing from IBC tanks Two-way forklift entry allows movement from either direction when not loaded Optional .75" drain plug lets you empty sump without removing drums or grating Side-by-side design lets you store two IBC tanks on one unit (8,000-lb.
- Fork Tine Entry: 2 Way Entry
- Features: Other
-
Supplier: Serfilco, Ltd.
Description: Performance: 25 gpm Features • Accuracy - within 0.5%. Meter employs "Teach In" calibration or preset "K factors" for various specific gravities. No more estimating or using floor scales to properly measure corrosive chemicals. • Safety - operator does not come in contact with corrosive
- Pump Type: Drum Pumps
-
Supplier: Containment Solutions, Inc. (CSI)
Description: KomboTank™ Containment Solutions' KomboTank™ System is designed to provide product storage options for the dispensing of new or the collection of used products. Storage options are available in a variety of combinations for automotive oil products (new/used oil, new/used antifreeze,
- Volume Capacity: 500 gallons
- Diameter / Width: 44 inch
- Height: 76 inch
- Type: Chemical Tank, Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank
-
Supplier: Watson-Marlow Fluid Technology Group
Description: single shot dispensing Dual voltage, 115V/230V 50/60Hz and 24-hour duty rated Stackable – up to three pumps can be stacked Five year comprehensive warranty 520S drive offers manual control via a large-key membrane keypad: speed adjustment; run and stop; forward/reverse; "Max" key for rapid
- Maximum Discharge Flow: 0.0000010560000000000001 to 0.6335999999999999 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.06299216 to 0.37795296 inch
- Power Source: AC Powered
-
Supplier: Oil-Rite Corp.
Description: and programmable logic device. The unit is housed in a compact, hinged-door NEMA 12 enclosure with an externally mounted 1/2 gallon polycarbonate reservoir. The unit requires only compressed air, electricity, and lubricant to begin operation. The Precision of PurgeX PurgeX pumps have
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
valves, stainless steel thermometer, globe valves and stainless steel hose rack standard with all units. Download product brochure to learn more. (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
incredibly precise and viscosity independent. Automated Dispensing, Now for Harsh Chemicals The Mantis XL Chip is our largest-volume diaphragm chip, enabling accurate 50 µL dispensing in a single actuation. Designed with a perfluoroelastomer (PFE) diaphragm and fluorinated ethylene (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
: high thermal conductivity, application in bead form easy to dispense, excellent electrical properties, good chemical resistance, and good thermal properties. The materials are easily applied with standard mass production equipment. The ELANTAS ELAN-tim Portfolio offers different chemistries to find the right fit for the application. (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
of potentially charged metal objects: Filling & Dispensing Ideal for transferring materials to and from metal containers, including drums, waste drums and mixing vessels. Mixing & Blending Excellent for use where mixing and blending operations are taking (read more)
Browse Grounding Indicators Datasheets for Newson Gale -
. NEW! FCE FAC Readings The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company
Conduct Research Top
-
Fill 'Em Up
is dispensed into a saleable container. Whether a drug is sold in single- or multiple-dose format; whether it's administered to one patient or to several or by the patient himself; whether it's split up at a pharmacy "all determine whether a filling line dispenses microliters or liters, single tablets
More Information Top
-
Semiconductor Manufacturing Handbook > CHEMICAL AND SLURRY HANDLING SYSTEMS
A typical design, referred to as a chemical distribution module (CDM) or chemical dispense unit (CDU), is shown in Fig. 28.1.
-
Optimal waste water pretreatment basing on an "intelligent DAF".
To improve performance, a chemical dispensing unit with automatic adjustment of chemical dose for the pollution load of the waste water (rather than merely waste water flow) was added to the flotation system.
-
States > Illinois > State > Regulations > Title 77 - Public Health > Chapter I - Department of Public Health > Subchapter r - Water and Sewage > [77 Ill. Adm. ...
B) Chemical dispensing units shall have a dedicated water supply and shut-off valves to each unit.
-
States > Illinois > State > Register > 2013 > 04/26/2013
Chemical dispensing units shall have a dedicated water supply and shut-off valves to each unit.
-
States > Illinois > State > Register > 2014 > 05/09/2014
Chemical dispensing units shall have a dedicated water supply and shut-off valves to each unit.
-
Light enhanced tungsten via corrosion
The post-metal etch clean was performed on a single wafer spin-track with spin units for chemical dispense and rinse as well as bake units with hot plates.
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
The use of fire detector and chemical gas generating dispensing units also provide active explosion suppression.
-
Design, Application Development, and Launch of Polyurethane Foam Systems in Vehicle Structures
Once the material handling system is charged with chemical , the dispense units can be purged and readied for initial processing evaluation.
-
High-Quality Products as the Main Task of the RINAR State Joint-Stock Company
In 1995–1998, the range of dispensing units was completely overhauled, and production was undertaken of sealed dispensing units and of chemical centrifugal pumps in which the flow section and rotor are coated with PTFE.
Indicates content that may require registration and/or purchase.