Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: ARGAL s.r.l.
Description: makes possible to pump several chemical liquids at low and medium temperature. LIQUID LADEN WITH SOLIDS , SLIGHTLY ABRASIVE Different type of mechanical seals and configuration of materials allow to pump liquids laden with solids in suspension or slightly abrasive. MAIN
- Maximum Discharge Flow: 352.22933333333333 to 1,056.6879999999999 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps
- Pump Housing Material: Plastic
- Features: Water Pumps
-
-
Supplier: Cornell Pump Company
Description: Cornell’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is built to tackle hard jobs, from the replaceable cutter bar made of T1 tool steel heat
- Discharge Size: 4 to 6 inch
- Maximum Discharge Flow: 0 to 2,000 GPM
- Pump Type: Centrifugal Pumps, Lift Stations, Submersible Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: SANDPIPER Pump
Description: SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer Glycol Recirculation / Heat Trace Flare Knockout Glycol Transfer / Water Make-Up Sump / General Transfer Tank Bottom Recirculation /
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber and/or semi-open impeller (CPKNO) with motor-mounted variable
- Horsepower: 4.288705231689024 HP
- Maximum Discharge Flow: 4.402866666666667 to 21.13376 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 752 F
-
Supplier: Magnatex Pumps, Inc.
Description: is the best solution to pump aggressive, explosive and toxic liquids, hydrocarbons, heat transfer liquids and liquids difficult to seal. The hermetic sealless is the best solution for the chemical, pharmaceutical and petrochemical industry.
- Maximum Discharge Pressure: 435.1131 psi
- Media Temperature: -147 to 392 F
- Power Source: AC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: The DICKOW® medium duty pump is designed for handling liquids in the chemical and petrochemical industry, in refineries, for heat transfer liquids etc. Dimensions and performance range are developed in accordance to EN 22858 (ISO 2858). The whole range is so subdivided that for
- Maximum Discharge Flow: 3,962.58 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: be too long, otherwise the elasticity will become poor. 2. Sterilization procedure: Dry heat sterilization or high-pressure damp heat steam sterilization can be adopted: however, since the sealing ring can only withstand 160 ℃, the sealing ring shall be removed before dry heat
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL magnetic drive pump, MTA series, has excellent corrosion resistance, strength, and abrasion resistance. The main parts of MTA pumps such as casing, impeller and lining are made of PFA which has excellent characteristics for process pumps. The MTA pump is ideal for
- Maximum Discharge Flow: 40 to 750 GPM
- Discharge Size: 2 inch
- Media Temperature: -4 to 248 F
- Horsepower: 2 to 50 HP
-
Supplier: T-Mag Magnetic Drive Pumps
Description: meet your chemical resistance needs. A T-Mag Mag Drive Pump is ideal for transferring acids, alkalis, hydrocarbons, heat transfer oils, liquid gases, toxic and explosive chemicals in industrial and chemical industries. They are also suitable for pumping low
- Discharge Size: 1.5 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 60 GPM
- Maximum Discharge Pressure: 13 psi
-
Supplier: KSB AG
Description: Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive fluids which may be slightly contaminated or have a low solids
- Horsepower: 388.6639116218178 HP
- Maximum Discharge Flow: 8.805733333333334 to 4,314.809333333334 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 572 F
-
Supplier: Alfa Laval Inc.
Description: The 3S three-screw pumps consist of a broad range of low maintenance pumps for lubricating, non-abrasive and chemically inert liquids. 3S pumps are the best choise in many various industrial applications. A universal design The 3S series has been thoroughly engineered and is
- Maximum Discharge Flow: 5 to 2,900 GPM
- Maximum Discharge Pressure: 87.02262 to 232.06032 psi
- Media Temperature: -20 to 250 F
- Pump Housing Material: Cast Iron
-
Supplier: T-Mag Magnetic Drive Pumps
Description: The T-Mag AM Series mag drive pump consists of three sizes of a Mag Drive Pump, the 1/12, 1/4 and 1/3 HP. The fractional sizes are for low flow applications looking for a compact and efficient mag drive pump. With numerous material configuration options, the AM Series mag drive
- Maximum Discharge Flow: 9 GPM
- Maximum Discharge Pressure: 7 psi
- Discharge Size: 0.5 inch
- Media Temperature: 212 F
-
Description: failure is absolutely unacceptable such as pipeline sampling Pump locations which a leaking pump may cause a safety concern (near walkways or overhead) The Viking Universal Mag Drive Series is foot-to-foot interchangeable with existing Viking Universal Seal and Heavy-Duty pumps
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 400 psi
- Discharge Size: 1.5 inch
- Media Temperature: 225 F
-
Supplier: KSB AG
Description: Design Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****Übersetzen*** certified by TNO according to EHEDG requirements (Vitacast E) Applications Hygienic handling of fluids in the food and beverages
- Maximum Discharge Flow: 4.402866666666667 to 2,465.6053333333334 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 374 F
- Water Temperature: 374 F
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid ring compressor.
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: KRVS are unit for vacuum generation in different application fields such a chemical, petrochemical, pharmaceutical, textile, food…. The unit consist of a liquid ring vacuum pump of RVS series complete with: a separator tank for partial recirculation of service liquid and hose and
- Ultimate Operating Vacuum: 24.7593662076114 torr
- Features: Compressed Air / Fluid, OEM Controller / Control Panel
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Magnatex Pumps, Inc.
Description: engineering, liquid gas plants, galvanic engineering, power stations and solar thermal fields, tank installations, pharmaceutical industries, fibers industries.A wide range of pumps covers the different performances. Low NPSH pumps (0,5m) and selfpriming capability make this
- Maximum Discharge Pressure: 725.1885 psi
- Media Temperature: -40 to 482 F
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps
-
Supplier: Pfeiffer Vacuum, Inc.
Description: High performance: Fastest pump-down time in its class, highly energy-efficient and powerful interior permanent magnet (IPM) synchronous motor generating less heat compared to conventional drives Quiet: Sound pressure level less than 47 dB(A) in single-phase version Compact: Smallest
- Ultimate Operating Vacuum: 0.005251986771311518 torr
- Pumping Speed: 25.284 CFM
- Motor Power: 0.3953650135463319 HP
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation
-
Supplier: Edwards Vacuum
Description: Within Edwards’ full range of liquid ring vacuum pumps, the EHR series offers a two-stage construction for peak performance at low suction pressures. Liquid ring pumps are ideal for pumping either dry or wet gases, with a high tolerance to liquid carry over. Pumps can be
- Pumping Speed: 111.72 to 126.42 CFM
- Motor Power: 10.05165288677115 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Pharmaceutical / Sanitary
- Mounting: Floor / Skid
-
Supplier: Terra Universal, Inc.
Description: Two stage rotary vane pump High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z) Max. leak rate of inlet valve 7x10-5 mbar l/sec Integrated oil control glass High temperature heat dissipation Easy to service and clean The P-Z series rotary vane pumps have a high
- Ultimate Operating Vacuum: 0.000112542573670961 torr
- Pumping Speed: 6.46186440677965 to 7.7683615819209 CFM
- Motor Power: 0.737121211696551 HP
- Application: Analytical / Scientific, General Purpose / Industrial
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial 316L Stainless Steel End Suction Centrifugal Pumps G&L Series NPE Applications: Water circulation Booster service Liquid transfer Spray system Chillers Washing/cleaning systems Injection molding cooling Reverse osmosis Air scrubbers Heat exchangers Filtration systems Jockey
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Hartell Pumps
Description: service life. These pumps provide three new levels of motor bearing protection from steam and water splash to ensure maximum motor life. A3/ A5 series pumps are equipped with a new check valve design and improved fluid flows to make these pumps quiet and reliable. Features:
- Maximum Discharge Flow: 5.85 GPM
- Horsepower: 0.1 HP
- Power Source: AC Powered
- Pump Type: Condensate Pumps
-
Description: Air-to-water heat exchangers or plate heat exchangers are also on offer. Vacuum pumps L-BV7, L-BV2 Volume flow 27 to 145 m³/h 15.9 to 85.3 cfm Our new L-BV7 liquid ring pumps are high-powered and multitalented machines which save space and up to 50 % in operating liquids.
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: Daitron Co., Ltd.
Description: pumps can be equipped with various motors, such as outdoor types, pressure-resistant/explosion-proof types, high-efficiency types, etc. [Applications] Industrial furnace (Sintering, degreasing, carburizing and general heat treatment) Resin forming (Extruder, forming machine)
- Ultimate Operating Vacuum: 0.004500382532514 to 0.006750573798771 torr
- Pumping Speed: 141.2429378531072 to 176.553672316384 CFM
- Features: AC Three Phase, Other
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Description: AF™ vacuum pumps feature our "abuser-friendly" Fluid-Vac® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical
- Pumping Speed: 200 to 300 CFM
- Motor Power: 20 HP
- Mechanical: Axial Blower
- Mounting: Benchtop
-
Description: IEC 60335-2-40:2013(E) deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating motor-compressors and hydronic room fan coils, their maximum rated voltages being not more than 250 V for single
Find Suppliers by Category Top
Featured Products Top
-
eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps. These hot oil pumps are widely used in various sectors, including chemical processing, food production, building materials, and petrochemical industries. They are essential for heating (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
, care should be taken at these elevated temperatures. Tests should be performed to determine application suitability. Vitube possesses the high resiliency of an elastomer as well as the good mechanical properties of conventional synthetic rubbers. The heat and chemical resistance factors, however (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
water pumps: Power plants generate a lot of heat. Cooling water pumps move water from the cooling tower to the condenser. The cooling water system is a closed or open loop that adds cooler water from a nearby freshwater source. Fuel pumps: Power plants that burn heavy oil or natural gas (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
The Vaughan Vertical Wet Well Chopper Pump solves severe pumping problems for industries such as chemical, wood products, mining, steel, food processing and municipal. The combination of the Chopper Impeller (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc. -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps. These hot oil pumps are widely used in various sectors, including chemical processing, food production, building materials, and (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps. These hot oil pumps are widely used in various sectors, including chemical processing, food production, building materials, and (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps. These hot oil pumps are widely used in various sectors, including chemical processing, food production, building materials, and petrochemical industries. They are essential for heating (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Conductivity Measurement: Critical for Clean-In-Place Systems
incorporating tanks, pumps, valves, filters, heat exchange units and process piping without having to disassemble all or part of the system is a lowercost, regulatory-compliant solution. Cleaning-in-place also increases efficiency, improves safety, avoids crosscontamination, and ultimately, provides
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Budzar offers custom-built heat transfer systems specific to pharma, whether temperature control modules, low temperature chillers, biowaste systems, process skid packages, or a portable vessel heating/cooling system. Each custom unit or system design includes approval
-
Booklet available: Temperature Control By Means of Fluid Media
Content of this booklet: Theory: Temperature control units; Cooling systems for the plastics industry; Control engineering; Data interfaces; Temperature measurement in the plastics industry; Pumps; Water as a heat-transfer fluid; Treating water for use in heat transfer installations; Thermal oil
-
Energy Savings for an Old Factory Building by Optimization of the Heating System
on an investigation of a chemical fiber manufacturing building. The factory used a large heating unit, which was located outside the building. The required process heat for the fiber production was conducted via long pipes into the building. Infrared thermography, and at one location, heat flow plates
More Information Top
-
Modern Drying Technology Volume 4 Energy Savings
Chemical Heat Pump (CHP) 135 .
-
Thermal Energy Storage for Sustainable Energy Consumption
Thermal energy conversion by chemical heat pumps and a hydrogen production system is shown mainly as efficient energy utilization technol- ogy utilizing chemical reaction ability.
-
Research progress of solar thermochemical energy storage
In addition to solar thermal power generation, other ap- plications of the TCS system have also been reported, such as chemical heat pumps (CHPs) [8,9], preheating of auto- mobile engine [10,11], recovery of waste heat [12,13], and air drying …
-
Chemical and adsorption heat pumps: Cycle efficiency and boundary temperatures
In contrast, the chemical heat pump (adsorption heat pump) consumes and produces only thermal energy and its operation in the simplest process flow- sheet is based on the use of three thermostats I, II, and III with high íg, intermediate íc, and …
-
Proceedings of the second annual thermal energy storage contractors' information exchange meeting
275 Chemical Energy Specialists, 'The Chemical Heat Pump (Hydrated Salt Heat Pump)" .
-
A chemical reaction heat pump system adopting the reactive distillation process
the High-Temperature Chemical Heat Pumps Based on Cyclohexane Dehydrogenation-Benzene Hydrogenation Reactions," Int. J. Hydrogen Energy, Vol. 18, No. 8, .
-
Experimental study of isopropanol dehydrogenation over amorphous alloy raney nickel catalysts
It is a key procedure in isopropanol/acetone/hydrogen chemical heat pump system.
Indicates content that may require registration and/or purchase.