-
Supplier: Swiger Coil Systems, A Wabtec Company
Description: Swiger Coil Systems, A Wabtec Company was founded in 1975 to provide armature coils, stator coils, and field service coils for the motor repair industry. We have grown to provide production quantities of OEM coils, repair or manufacture edgewound coils and
- Capabilities: AC Motors, Armatures / Rotors, Brush Motor, Brushless Motor, Chokes, Clutch / Brake Coil, Coils / Bobbins, DC Motors, Generators, Inductors, Lamination Stacking, Solenoid Coil, Stators, Transformers
- Applications: Aerospace / Avionics, Automation, Automotive, Industrial, Machine Tools, Marine, Medical, Military, Motor / Drive, Robotics
- Insulation: Blends - Multiple, Encapsulation, Epoxies, High Voltage / Reliability, Kapton® , Nomex®
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: TPS Elektronik GmbH
Description: Design, winding, impregnation/over-moulding and final electrical assembly: custom magnetic components from micro bobbins to high-power chokes – documented and production-ready.
- Capabilities: Chokes, Solenoid Coil, Transformers
- Applications: Computer Industry
- Features: East Asia / Pacific Only, Europe Only, North America, South Asia Only
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis has several common mode chokes in standard lines and can custom design a common mode choke to fit your requirements. Common mode chokes provide an efficient means of filtering supply lines having in-phase signals of equal amplitude thus allowing equipment to meet stringent
- Inductance Range: 100,000.00000000001 to 6,900 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.028 to 2.807 ohms
- Rated DC Current: 400 to 5,500 milliamps
-
-
Supplier: Bourns, Inc.
Description: short run or high volume production requirements. Products include a complete line of high-quality coils, chokes, inductors and transformers in both surface mount and through-hole configurations.
- Inductance Range: 0.33 to 4,000.0000000000005 microH
- Rated DC Current: 128 to 17,900 milliamps
- Core Material: Ferrite
- Standards and Certifications: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three 1 : 1 windings can be wired in a variety of ways: As a 1 : 1, 2 : 1 or 1 :
- Inductance Range: 8.2 microH
- DCR: 0.25 ohms
- Operating Temperature: -40 to 85 C
- Core Material: Ferrite
-
Supplier: Coilcraft, Inc.
Description: Combines common and differential mode filtering in a single component Can eliminate two extra filter chokes compared to standard common mode choke Special windings and materials provides better filtering performance than common mode chokes or a single winding
- DCR: 0.02 ohms
- Operating Temperature: -40 to 85 C
- Impedance Range: 43,300 ohms
- Features: Chip Inductor, Other, Standard Inductor, Coil, Choke
-
Supplier: Frontier Electronics Corp.
Description: Frontier's MCM and SCM series of SMD Common Mode Chokes are used for EMI filtering without filtering performance degradation at high DC currents. This is accomplished by winding both line and neutral around a single core. This causes the unwanted or common mode noise to have a high
- DCR: 0.01 to 6.5 ohms
- Rated DC Current: 100 to 5,000 milliamps
- Impedance Range: 12 to 1,020 ohms
- Testing Frequency: 100,000 kHz
-
Supplier: Powertronix Inc.
Description: Toroidal inductors / chokes are smaller, lighter, cooler and more efficient than conventional laminated inductors. Its winding construction geometry helps to lower electromagnetic interference (EMI). Smoothing and energy storing in inductive input filter circuits Filtering Harmonics
- Operating Temperature: 40 to 180 C
- Lead Style: Radial Leads, Tab Leads
- Technology: Toroidal
-
Supplier: West Coast Magnetics
Description: available up to 70 MHz. the 505 series package is a compact sMd carrier. this common mode choke features 1500 Vac of isolation between windings, which meets most low power safety agency standards.
- Inductance Range: 1,800 microH
- DCR: 0.000073 ohms
- Application: Common-Mode Choke
- Configuration: Fixed
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis offers an extensive range of power inductors and chokes in many different package sizes and shapes, both in surface mount and through-hole types. Applications include output inductors in SMPS filters, DC/DC converters, energy storage, differential mode and common mode filtering. Custom
- Inductance Range: 22 to 4,700 microH
- Inductance Tolerance: 15 (+/- %)
- DCR: 0.041 to 1.421 ohms
- Rated DC Current: 500 to 1,000 milliamps
-
Supplier: Coilcraft, Inc.
Description: Coilcraft LPD5030 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device. Low-profile miniature CM choke; measures only 4.8 mm square and 2.9 mm high Common mode and differential mode filtering in a single device Up
- Inductance Range: 0.55 microH
- DCR: 0.038 ohms
- Operating Temperature: -40 to 85 C
- Impedance Range: 690 ohms
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features All models impregnated with a moisture and fungus resistant varnish. Lead length of 1.5" (+/- 0.13") Wound for low distributed capacity by using solenoid (single coil) windings. Includes vinyl insulation covering. Ambient Temperature range -40°C to +105°C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DUAL-WINDING POWER INDUCTOR, 4.7UH/8.25A ROHS COMPLIANT: YES
-
Supplier: Coilcraft, Inc.
Description: Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential
- Inductance Range: 5.4 microH
- DCR: 0.048 ohms
- Operating Temperature: -40 to 85 C
- Impedance Range: 9,710 ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: WINDING TYPE COMMON Product overview: DLW21SZ181XQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement
- Inductance Tolerance: 25 (+/- %)
- Operating Temperature: -40 to 105 C
- Impedance Range: 180 ohms
- Features: Other
-
Supplier: Premier Magnetics, Inc.
Description: Designed for Flat Helix Winding Coil high current and low resistance Low Temperature Rise, Reduce Size, High Efficiency Winding to core isolation is 500Vrms
- Inductance Range: 6.800000000000001 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 0.00201 ohms
- SRF: 20 MHz
-
Supplier: Far East Resources, Inc.
Description: Far East Resources Inc. has aligned itself with a supplier that has been established since 1985 with solid experience in manufacturing of various kinds of high quality & competitive magnetic products. Major products are SMPS transformers, SMD power inductors, filter choke coils, PFC
- Capabilities: AC Motors, Armatures / Rotors, Brush Motor, Brushless Motor, Chokes, Clutch / Brake Coil, Coils / Bobbins, DC Motors, Generators, Inductors, Lamination Stacking, Magnetos, Servo Motors, Solenoid Coil, Stators, Stepper Motors, Synchros, Tachometer, Toroids, Transformers
- Applications: Aerospace / Avionics, Automation, Automotive, Computer Industry, Industrial, Instrumentation, Machine Tools, Medical, Motor / Drive, Robotics
- Insulation: Blends - Multiple, Encapsulation, Epoxies, High Voltage / Reliability, Kapton® , Nomex®
- Features: North America, Northeast US Only, United States Only
-
Supplier: RS Components, Ltd.
Description: ferrite cores please see stock number 840-7147 typically. For potting boxes see stock number 840-7399 Accessory Type = Bobbin For Use With = Choke Converter Topologies, Transmitter
-
Supplier: Triad Magnetics
Description: Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage
- Inductance Range: 36,000 to 400.00000000000006 microH
- DCR: 0.1 ohms
- Rated DC Current: 500 milliamps
- Operating Temperature: -20 to 105 C
-
Supplier: Triad Magnetics
Description: Custom Magnetics Triad Magnetics' mission for our Custom Design Products is to thoroughly understand a client's magnetics needs and then ensure that the fulfillment process from design to delivery exceeds the customer's expectations. To accomplish this mission we hire experienced design engineers
- Applications: Automation, Computer Industry, Industrial, Instrumentation, Medical
- Capabilities: Chokes, Coils / Bobbins, Inductors, Transformers
- Insulation: Encapsulation
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Datatronics™
Description: Features Designed for use in Switching Mode Power Supply Input Circuits Windings balanced with 1% Low Profile and Vertical Mounting Available High Dilectric Strength 1250VRMS Creepage 3.0mm minimum between windings Meets UL94VO requirement
- Inductance Range: 2 to 16 microH
- DCR: 0.02 to 0.24 ohms
- Rated DC Current: 1,800 to 7,500 milliamps
- Testing Frequency: 1 kHz
-
Supplier: Vanguard Electronics
Description: Single Winding Inductor SMT, Molded
- Inductance Range: 1 to 1,000.0000000000001 microH
- Rated DC Current: 240 to 8,600 milliamps
- Features: Other
- Mounting Option: Surface Mount Technology (SMT)
-
Supplier: Knowles
Description: With an overall height of only 0.350", these variable inductors are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed
- Inductance Range: 0.032 to 0.11800000000000001 microH
- Quality Factor (Q): 121
- SRF: 700 to 1,500 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Features Six Winding, Surface Mount Devices that Offer More Than 500 Usable Inductor or Transformer Configurations High Power Density and Low Profile Low Radiated Noise and Tightly Coupled Windings Power Range from 1 Watt to 70 Watts Frequency Range to Over 1 MHz 500 VAC Isolation
-
Supplier: Pulse Electronics Corporation
Description: PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
- Inductance Range: 82 microH
- Lead Style: No Leads (SMT)
- Standards and Certifications: RoHS Compliant
-
Supplier: Datatronics™
Description: Features Low Cost Common Mode EMI Suppression. Inductors, Open Type. Designed for use in Switching Mode Power. Supply input filter circuits. Windings balanced within 1%. High Dielectric Strength 1250VRMS.
-
Supplier: Samsung Electro-Mechanics
Description: Winding-type inductors are made by winding coils in “α” shape and the surrounding magnet around them. Thin Film Type Thin film–type inductors are made by plating coils on substrates and surrounding them with magnets. Multilayer Type Multilayer-type inductors are made by
- Inductance Range: 0.24 microH
- DCR: 0.017 to 0.028 ohms
- Rated DC Current: 3,299.9999999999995 to 5,300 milliamps
- Core Material: Ferrite
-
Supplier: Standex-Meder Electronics
Description: 10mH switching regulator inductors designed to meet the requirements of Mil-PRF 287, 288 and 289, featuring a completely encapsulated construction. Double winding styles available for more current capacity. Center hole for mounting. Custom sizes and values may be engineered for your specific
- Inductance Range: 10.000000000000002 microH
- Rated DC Current: 15,000 milliamps
- Operating Temperature: -55 to 130 C
- Application: High Frequency
-
Supplier: Allied Electronics, Inc.
Description: Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250"
-
Supplier: Allied Electronics, Inc.
Description: Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250"
-
Supplier: Allied Electronics, Inc.
Description: Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250"
-
Supplier: Schaffner EMC Inc.
Description: Schaffner provides inductors for automotive DC-DC converters for various range of power. Schaffner inductors are combining innovative winding design with carefully selected core materials to achieve optimized construction with maximal power density, low losses and robust mechanical design.
- Inductance Range: 10.000000000000002 to 1,500 microH
- Rated DC Current: 5,000 to 300,000 milliamps
- Operating Temperature: -40 to 180 C
- Application: General Purpose
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce 0.5H at 250mA DC. A lower DC current will slightly increase inductance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and
- Inductance Range: 500,000 microH
- DCR: 12 ohms
- Rated DC Current: 250 milliamps
- Testing Frequency: 0.12 kHz
-
Inductors, Coils, and Chokes - Multilayer Sheilded Ferrite Surface Mount Chip Inductor -- MLI SeriesSupplier: RCD Components, Inc.
Description: MULTILAYER SHEILDED FERRITE SURFACE MOUNT CHIP INDUCTOR RCD’s MLI i nductors feature a monolithic multilayer construction. The structure involves no windings/welds/solder joints, ensuring highest reliability and p erformance levels over a wide t emperature and humidity range. Operating
- Inductance Range: 0.047 to 33.00000000000001 microH
- Inductance Tolerance: 5 to 20 (+/- %)
- DCR: 0.21 to 4.7 ohms
- Rated DC Current: 5 to 450 milliamps
Find Suppliers by Category Top
More Information Top
-
Power electronics
-, continuous 938 (s. a. operation) throttling transducers -, definition 1568 throttle winding -, compensating 2486 ff.
-
Leistungselektronische circuits
There is a solution of that are directly connected the low-loss output throttles ordered in the output lines of the inverter (inductance L, replacement-resistance of the throttle winding and the Ummagnetisierung losses in the ice or ferrite-throttle core RL …
-
Passive electronic components
Winding on wrap body in ferrite-shell core Very low field scattering, high-quality coils, also for HF on sheet iron core iron core coil ( throttle ) winding .
-
Zero point transfer by double winding instruments
This auxiliary current, that of that the additional winding Sz is induced scanning branch current Iz in the throttle winding SL -- the prime ~ IR forms Sekund ~ irwicklung of a small, eisengesehlossenen transformer Sz and SL --, U verh ~ iltnisgleieh is …
-
http://www.mouser.com/catalog/supplier/library/pdf/MurataEMIFiltersforDC.pdf
Chip Common Mode Choke Coils Winding Type DLW21S/DLW21H/DLW31S Series .
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Electrical Analog Solution for Centrifugally Tuned Pendulum Absorber System
The inductance coils employed (shown in the photo- graph of Fig. 6) are commercially available radio-fre- quency choke coils wound so as to minimize distrib- uted capacitance.
-
Measurement der higher Harmonischen according to the compensation method
The image 5 shows dimensions (mass in RAM) the used eisengeschlossenen choke coil ( winding : 8 oo windings, copper wire yon 1,5 mm diameter).
-
A Figure of Merit for the Design of Inductance Coils Having Low Distributed Capacitance
Assorted multiple-section, pie- wound choke coils (3-10 pie).
-
The 1932 experiments
In order to limit the discharge to a single discrete flash, it was necessary to introduce a hand- wound choke coil shunting the flash tube.
-
The transient behaviour of ladder networks of the type representing transformer and machine windings
35). (7.2.3) Closely- Wound Choke Coil .
Indicates content that may require registration and/or purchase.