Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Surventis Surface Treatment LLC
Description: Deoxidizer LNC is a non-chromated, acidic material for removing oxides, alkaline etching smut and discoloration from aluminum and aluminum alloys. It is used before chromate conversion coating, non-chrome conversion coating, anodizing, electrical resistance welding, and other
- Applications: Coatings / Paint
-
Supplier: Surventis Surface Treatment LLC
Description: Chromicoat CLR is a liquid chromate conversion coating for aluminum and its alloys. Applied by immersion or spray, it provides excellent paint adhesion and improved corrosion resistance. ChromiCoat CLR may be controlled to produce colorless coatings with low electrical resistance.
- Applications: Coatings / Paint
-
Supplier: Accuris
Description: Absence of Hexavalent Chrome (VI) Coatings
-
-
Supplier: Surventis Surface Treatment LLC
Description: Chemeon TCP-HF is a chemical conversion coating for aluminum, magnesium, zinc and their alloys. It produces a protective coating, which minimizes corrosion as well as improves adhesion capabilities of the surface.
- Applications: Coatings / Paint
-
Supplier: Accuris
Description: Sanitary Taps: General Technical Specifications for Electrodeposited Nickel Chrome Coatings
-
Supplier: Accuris
Description: Resist Coatings For Chrome Plated Plastics
-
Supplier: Accuris
Description: PROCESS FOR COATING, PACK CEMENTATION, CHROME ALUMINIDE
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Metallics paint comes in chrome, has a metallic finish and is packaged 6 per case. Can be used with ceramic.
- Form: Aerosol
-
Supplier: SAE International
Description: current and future products. As a result, a substitute for electrolytically deposited chrome plate has been sought for several years. High Velocity Oxygenated Fuel (HVOF) thermal spray coatings have been developed to the point where they are being implemented as an alternative to hard
-
Supplier: Zygo Corporation
Description: integrated manufacturer when it is critical your substrate will meet all requirements after a coating is applied. Reflective Coatings Protected and enhanced metals (gold, silver, aluminum) Inconel, chrome, nickel, and titanium Multi-layer custom dielectric designs
- Substrate: Aluminum, Metal
- Industry: Military Specification
- Features: Other, Specialty / Other
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond A 4923 can be used with both chrome and non-chrome final seals. Gardobond A 4923 contains no heavy metals, is HAPs-free and is non-toxic.
- Applications: Coatings / Paint
-
Supplier: Aervoe Industries Incorporated
Description: Stops rust and corrosion on iron & steel, zinc fuses to metal substrates
- Coverage: 19 to 38 ft²
- Cure / Dry Temperature: 55 to 90 F
- Operating / Use Temperature: 400 F
- Form: Aerosol, Solvent Based
-
Supplier: Gurley Precision Instruments
Description: Optical Coatings: Metals & Dielectrics From UV to IR and Everything In-Between Quality Coatings at Overseas Prices Gurley Precision Instruments offers U.S. made standard and custom coatings at overseas prices. Our coating chambers and expert staff provide a variety of
- Coating: Antireflection, Beamsplitter, Dielectric, Mirror
- Materials: Crystal, Glass, Metal, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Substrate: Aluminum
- Dispensing Method: Brush / Roll-on
- Features: Coating, Other, Protective
-
Supplier: Saint-Gobain Innovative Materials
Description: Rokide® rods are available in many ceramic oxide compositions for a wide range of applications. ROKIDE® rods are sprayed through portable ROKIDE® spray units driven by electricity.
- Rod / Wire Diameter: 4.762497428251389 to 6.349996571001852 mm
- Material Type: Ceramic, Chromia / Chromite
- Spray Technology: Flame Spray - Rod / Rokide®
-
Supplier: Saint-Gobain Innovative Materials
Description: Rokide® rods are available in many ceramic oxide compositions for a wide range of applications. ROKIDE® rods are sprayed through portable ROKIDE® spray units driven by electricity.
- Rod / Wire Diameter: 6.349996571001852 to 7.937495713752315 mm
- Material Type: Ceramic, Chromia / Chromite
- Spray Technology: Flame Spray - Rod / Rokide®
-
Supplier: Saint-Gobain Innovative Materials
Description: Rokide® rods are available in many ceramic oxide compositions for a wide range of applications. ROKIDE® rods are sprayed through portable ROKIDE® spray units driven by electricity.
- Rod / Wire Diameter: 6.349996571001852 mm
- Material Type: Ceramic, Chromia / Chromite
- Spray Technology: Flame Spray - Rod / Rokide®
-
Supplier: TIGER Drylac Powder Coatings
Description: Polyester TGIC transparent or semi transparent weather resistant powder coating for interior and exterior applications. Typical Applications Top coat for TIGER Drylac® metallic powder coatings. Brass and chrome Features Underwriter Laboratories recognized component (UL approved)
- Features: Coating
- Type: Powder Coating
-
Supplier: Franke Plating Works Inc.
Description: durability. At the same time, they can enhance the beauty of your parts by plating them in precious metals such as chrome or copper.
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: R. S. Hughes Company, Inc.
Description: The Hexarmor Chrome Series mechanic's glove comes in black and meets EN 388 4521 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with superfabric/synthetic leather and offers an elastic cuff, hook & loop
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Hexarmor Chrome Series mechanic's glove comes in red and meets EN 388 4521 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with superfabric/synthetic leather and offers a hook & loop cuff. When
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Hexarmor Chrome Series mechanic's glove comes in red and meets EN 388 4521 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with superfabric/synthetic leather and offers a safety cuff. When selecting
- Clothing Type: Gloves
-
Supplier: Saint-Gobain Coating Solutions
Description: Rokide® MBC flame spray rods deliver coatings with very good abrasion resistance along with protection against mechanical friction. Rod Size 989100298000–1/4” diameter x 24” long (6.35 mm x 610 mm) Saint-Gobain Coatings Solutions offers a line of aluminum oxide-based Rokide® thermal
- Rod / Wire Diameter: 6.349996571001852 to 7.937495713752315 mm
- Material Type: Ceramic, Chromia / Chromite
- Spray Technology: Flame Spray - Rod / Rokide®
- Features: Specialty / Other
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: Introducing our latest innovation in precision engineering - Chrome Plated Precision Slit Plate. This cutting-edge product is engineered and photolithographically engraved to meet the needs of the most complex applications, with impressive 2 µm accuracy. Chrome plated precision slit
- Parallelism or Wedge Angle: 1,800 arcmin
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig
- Window Shape: Circular
- Wedged or Parallel?: Parallel
-
Supplier: Timken Company (The)
Description: Timken's Thin Dense Chrome bearings are specifically designed to provide increased performance in harsh corrosion environments. Like AquaSpexx®, TDC bearings are proven to prevent rust and etching beyond that of standard bearings. Design Attributes The TDC coating is uniquely designed
-
Supplier: Umicore Metal Deposition Solutions
Description: Insoluble MMO Anodes essential for Chrome(III)Process Chrome-plated elements are mostly used in the automobile industry but also for various other decorative applications. Previously, chrome(VI) processes were primarily used. Due to today’s environmental and safety concerns as
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: The chrome reticle is a scope reticle that has a reflective coating on the reticle surface. This enhances reticle visibility, especially in low light conditions, by bouncing light off the reticle surface back into the shooter's eyes. The chrome finish has a mirror-like finish
- Parallelism or Wedge Angle: 0.5 arcmin
- Surface Quality: 20-10 Scratch / Dig
- Window Shape: Circular
- Wedged or Parallel?: Parallel
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-CT 27FN is a Coating Thickness Gauge that takes non-destructive measurements of nonmagnetic coating, insulating layer and dry film thickness (DFT) on metal substrates such as steel and aluminum. Ideal for surface testing, automotive paint inspection, material testing and
- Range: 0 to 0.049212625 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Features: Coating Thickness
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Inductotherm Group
Description: Paint and Coating Drying Systems require low maintenance, do not require frequent cleaning and have no expensive lamps to replace. Of particular interest are the Chrome Free and RoHS Compliant coatings which require higher peak metal temperature than other coatings. Our
- Heating Capacity: 5,000 kW
- Output Power: 5,000 kW
- Features: Drying
- Heater Type: Induction Heater
-
Description: severe applications, Method 1 may be more suitable. The methods are not applicable to the following: hard-type anodic oxidation coatings which normally are not sealed; anodic oxidation coatings that have been sealed only in dichromate solutions; anodic oxidation coatings
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Substrate: Aluminum
- Type: Enamel Paint
- Chemistry: Metal / Metal Filled
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite BONDERITE® M-CR 1201 AERO Conversion Coating is a nonflammable, chromic acid based liquid that is used for corrosion protection and adhesion to aluminum surfaces. 1 qt Bottle.
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite BONDERITE® M-CR 1201 AERO Conversion Coating is a nonflammable, chromic acid based liquid that is used for corrosion protection and adhesion to aluminum surfaces. 1 gal Bottle.
- Features: Other
-
Supplier: Advanced Abrasives Corp.
Description: uDiamond® Vivace for Hard Chrome uDiamond® Vivace has been developed to meet the needs of tomorrow, enabling more durable products, with greater efficiency through lowered friction, and is used throughout industries including automotive, power generation, aerospace, industrial and marine.
- Material: Carbon
- Application: Dispersion (Coating / Concentrate)
- Features: Other, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Hard chrome alternatives are here. GGB’s TriboShield® polymer coatings deliver an eco friendly, high performance replacement for toxic chrome — without compromising durability or corrosion protection. Key benefits: (read more)
Browse Industrial Coatings Datasheets for GGB -
-friendly solution to replace hard chrome, NMP and PTFS. TriboMate® – These polymer coating solutions achieve low friction and reduced wear and can (read more)
Browse Industrial Coatings Datasheets for GGB -
with integrated probe and very simple operation allows you to quickly determine measurement results with high accuracy. The coating thickness gauge PCE-CT 26FN is designed for measurements of non-magnetic coatings such as lacquer, plastic, chrome, copper, zinc, enamel, etc. on steel and iron (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
multiple layer Magnesium Fluoride (MgF2 ); "vee" coats; broadband and dual range multi-layer coatings Reflective Mirrors: Aluminum, Chrome, Inconel and Dielectric Data Certification provided with every order Coatings optimized to your custom requirements Learn more. (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
.erties that can protect or optimize product performance; many reference a military specification; and most are processed by NADCAP suppliers Chemical Film Mil-DTL-5541 Conductive coating for aluminum. Color options are clear and yellow. Available in hexavalent chromium free. (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome Treatment (With Fluoride Coating). Please contact us for other surface treatments. (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
To support our core product line, we can customize many components with accessories and optional features such as sensors, mounting options, and different materials and surface coatings such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
lubrication systems. PTFE and thin dense chrome (Armoloy) coatings have been applied to single and double edge track for corrosion resistance and reduced maintenance. See examples and learn more (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
roller systems have been modified to include special designs and materials as well as seal options and lubrication systems. PTFE and thin dense chrome (Armoloy) coatings have been applied to single and double edge track for corrosion resistance and reduced maintenance (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
, chrome plating, powder coating, e-coated, hot dip galvanization, Post service: heat treatment and precision cnc machining after welding, Indsutry: Agriculture machine, construction machine, automobile/motorcycle repairing tools, tractor parts, municipal machinery, woodworking machinery,gardon machine. (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Nanocrystalline Coatings Provide Hard Chrome Alternative
Implementation of ESTCP-demonstrated. electrodeposited nanocrystalline cobalt-phosphorus(nCoP) coatings on military aircraft will eliminate environmental and worker safety concerns associated with hexavalent chromium used in DoD plating operations, and reduce operational costs.
-
Your Metal is Showing: Low Temperature Black Chrome Plating
Low temperature black chrome (LTBC) plating is a special coating used for many different products such as shafting, linear guides, and actuators. This popular coating is beneficial in many ways.
-
Gardobond (R) X 4802/2 Next-generation, Chrome-free, VOC-free, Multi-metal, Sustainable Pretreatment
Gardobond X 4802/2 is a robust, chrome-free and VOC-free, single component pretreatment technology that provides excellent paint adhesion and corrosion protection on a wide variety of metal substrates for coil coating. It is based on a blend of polymers and a titanium fluoride inorganic matrix
-
State subsidy for PLATINODE (R) HC - lead anodes in hard chrome plating are deprived of economic advantage
With our PLATINODE (R) HC platinised titanium or niobium anode, which was specially developed for hard chrome processes and is manufactured using the highest-quality of all electrocatalytic coating processes (high-temperature electrolysis), significant energy savings are possible compared to lead
-
Using nanoindentation to characterize the hardness of coatings on weight-bearing medical implants
absolutely minimal debris. Long service life is achieved through the use of tough coatings such as hard chrome or ceramics.
-
Is your metal finishing business ready? Demand for plating on plastic set to increase over the next five years
plastic for a huge variety of parts, from car logos to washing machines. These parts are then plated with a nickel or chrome decorative finish to ensure they look good. And the paying consumer doesn†TMt seem to mind; by 2024 the plating on plastic market is set to reach $750 million . Here Matt
More Information Top
-
Thermal Spray Fundamentals
A strong driver for expanding thermal spray technology is the need for replacement of wear-resistant hard chrome coatings [18]: thermal spray coatings (1) reduce the environmental concerns associated with exposure to hexavalent chromium, (2) allow deposition of thicker coatings, (3) offer …
-
Variation in the Microstructure of Electrodeposited Black Chrome Solar Coatings
These data, together with previously published results, have been utilized to develop a model of the black chrome coating .
-
Surfaces for selective absorption of solar energy: an annotated bibliography 1955–1981
Data are given for a b- chrome coating produced by immersion of 18 Cr - 2Mo SS in molten sodium dichromate at 425~ C. 278. J. DICKSON, "Thin Film Absorber Coatings from Metallo-Organic Solutions", in Proceedings of the Department of Energy/DST Thermal …
-
Landolt-Börnstein
*) Mikrorissige and the double chromium layers show no so high gloss like that under conventional conditions of separated chromium coatings .
-
Phase composition, microstructure, and tribological behavior of chrome-based ARE coatings
During the deposi tion of all chrome coatings , the pressure of the active atmosphere was kept at ~20 mPa.
-
ZCP2013ITSCL
Investigation and Characterization of HVAF WC-Co-Cr Coatings and Comparison to Galvanic Hard Chrome Coatings .............................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/82400/862110806-MIT.pdf?sequence=2
26 shows plots for the aluminum chrome coated electrodes.
-
Specific features of tool wear in adaptable drawing of capillary pipes
Therefore, presently, the mandrels are applied from steel of the У10 grade after thermal hard ening and chrome coating .
-
Tribological evaluation of HVOF thermal‐spray coatings as a hard chrome replacement
In particular, in the dry wear tests, the WC‐CoCr coatings outperform hard chrome coatings in wear resistance.
Indicates content that may require registration and/or purchase.