-
Supplier: EXAIR
Description: The HydroWhirl® Poseidon (HWP) is one of the only rotary tank cleaning nozzles made of 100% FDA-compliant, corrosion-resistant PTFE. The HWP nozzle is highly versatile, making it ideal for Clean-In-Place (CIP) applications in the food and beverage industry and for
- Maximum Flow: 537.6 to 1,290 GPH
- Application: Cleaning / Blowoff
- Features: Other
- Media: Water
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: based on your tank cleaning application. Cleaning tanks begins with choosing the proper tank cleaning machine(s). Therefore designing a CIP system needs follow the selection of the appropriate tank cleaning method, not the other way
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Pressure Washers - Completely Customized Individually Quoted Mobile CIP Cleaning System -- OMNI MCIPSupplier: Gamajet, part of the Alfa Laval Group
Description: based on your tank cleaning application. Cleaning tanks begins with choosing the proper tank cleaning machine(s). Therefore designing a CIP system needs follow the selection of the appropriate tank cleaning method, not the other way
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: based on your tank cleaning application. Cleaning tanks begins with choosing the proper tank cleaning machine(s). Therefore designing a CIP system needs follow the selection of the appropriate tank cleaning method, not the other way
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Our largest automated tank cleaner, the Gamajet IV “GT” is designed to clean larger-sized tanks with diameters of over 15' (4.57 m). Developed and upgraded from the proven Gamajet III, the IV “GT” is a hydraulically driven rotary tank cleaning machine that revolves 360°
-
Supplier: Chemdet, Inc.
Description: Fury 602 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 602 is powered entirely by the
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval SB Anti Vacuum House minimizes the risk of implosion in closed process tanks that are subject to vacuum conditions, such as while filling or emptying the tank, cool rinsing after hot-cleaning, or caustic cleaning in a CO2 atmosphere. Capable of being
- Valve Size: 2 to 6 inch
- Pressure Rating: 65.266965 psi
- Media: Air
- Valve Type: Safety Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Alfa Laval Inc.
Description: superior hygiene and cleanability. For fast, effective cleaning, a cleaning nozzle is supplied for inline cleaning of the valve at the same time as Cleaning-in-Place of the vent/recovery mains takes place. Alternatively, an optional CIP supply valve is
- Valve Size: 1.4960638 to 2.99606461 inch
- Pressure Rating: 7.251885 to 58.01508 psi
- Features: Compression Fitting
- Valve Type: Pressure Relief Valves
-
Supplier: APV, An SPX Brand
Description: special spray nozzle Operating safety is guaranteed by: Metal valve shaft Elastomer seat seal PTFE slide bearing No dripping or splashing of fluids during cleaning due to a drip tray Tank top equipment The APV tank top components serve to protect the tank against
-
Supplier: APV, An SPX Brand
Description: proximity switch and valve position indicator may be incorporated. The valve may be cleaned up to the valve stem via a CIP nozzle, supplied as an optional accessory, this is fitted in a pipe adapter below the valve.
- Valve Size: 1 to 6 inch
- Pressure Rating: 145 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Manual / Hand
-
Supplier: EXAIR
Description: EXAIR's Back Blow Air Nozzles are engineered to clean inside of pipe, tube, hose, or channel. An array of holes provide a forceful 360 degree air flow to clear out coolant, chips or debris created from machining processes. This nozzle prevents blowing chips further into a pipe or out
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: EXAIR
Description: Model 1122 and 1122SS - EXAIR's 2" (51mm) Super Air Nozzle is a highly efficient, unique flat air nozzle. These models include Stay Set Hose
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: EXAIR's award winning Super Air Nozzles provide high thrust, concentrated stream of high velocity airflow. These Super Air Nozzles include Stay Set Hose to reach normally inaccessible areas.
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Form: In-line
-
Supplier: Kuriyama of America, Inc.
Description: Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER® VTE™ is
- Features: Adjustable Flow / Pattern
- Application: Cleaning / Blowoff, Fire Protection
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER® VTE™ is
- Features: Adjustable Flow / Pattern
- Application: Cleaning / Blowoff, Fire Protection
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER® VTE™ is
- Features: Adjustable Flow / Pattern
- Application: Cleaning / Blowoff, Fire Protection
- Media: Water
-
Supplier: Paxton Products, an ITW company
Description: The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition to this, the UNO
- Features: Adjustable Position / Direction
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Vortec
Description: positioning to target with flexible nozzles Blow off multiple or changing locations with flexible nozzles FEATURES Full range of designs, sizes and force/thrust levels Flexible nozzles allow better positioning Adjustable nozzles enable varying power/thrust levels for each
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Kuriyama of America, Inc.
Description: Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER® VTE™ is
- Features: Adjustable Flow / Pattern
- Application: Cleaning / Blowoff, Fire Protection
- Media: Water
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates:
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum uniformity of the spray angle and flow
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 114 to 366 GPH
- Orifice Size: 177 mil
- Material: Brass, Steel - Stainless
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Maximum Pressure: 5,000 psi
- Orifice Size: 6 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 1,200 to 3,650 psi
- Maximum Flow: 264 to 462 GPH
- Orifice Size: 314.9608 mil
- Material: Ceramic
-
Supplier: BEX Spray Nozzles
Description: "sweeping" debris or sludge toward a filter intake and many other useful applications. TYPICAL APPLICATIONS: - Plating tanks - Cleaning tanks - Phosphating tanks - E-coat tanks - Fertilizer tanks - Pulp tanks - Sludge tanks - Paint booths -
- Maximum Pressure: 50 psi
- Maximum Flow: 450 to 4,440 GPH
- Orifice Size: 288 to 612 mil
- Media: Chemicals, Water
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Pneumadyne, Inc.
Description: To provide the stream of air required by your application, Pneumadyne offers Air Nozzles with six configurations and an inside diameter of 1/32. Install the Nozzle on the Air Jet Base with the Retaining Nut to complete the assembly.
- Orifice Size: 31.25 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: General Pump
Description: identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same
- Maximum Pressure: 5,000 psi
- Maximum Flow: 201 GPH
- Orifice Size: 42.99999999999999 mil
- Application: Cleaning / Blowoff
-
Supplier: Chemdet, Inc.
Description: The TURBODISC is a scientifically-designed, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head. Corrosion Free Made of high grade stainless steel, the
- Maximum Pressure: 20 to 60 psi
- Maximum Flow: 1,470 to 2,238 GPH
- Orifice Size: 125 mil
- Media: Chemicals
-
Supplier: Lechler, Inc.
Description: Lechler Injector nozzles produce a narrow, full cone pattern with higher impact as compared to wider-angle full cone nozzles rated at the same flow capacity. Available with either a 15° or 30° spray angle. Injector nozzles produce large droplets with uniform distribution.
- Application: Cleaning / Blowoff
- Form: In-line
- Features: Other
- Technology: Pressurized / Hydraulic
-
Supplier: General Pump
Description: Mixing Head, Sandblast For suction-fed injection of sand into the water stream for abrasive cleaning.
- Maximum Pressure: 1,500 psi
- Maximum Flow: 600 GPH
- Material: Aluminum, Brass, Carbide
- Application: Cleaning / Blowoff
-
Supplier: Suttner America Company
Description: Slides easily into drain pipes and sewer lines flushing debris or clearing frozen pipes while attached to sewer hose.
- Maximum Pressure: 4,000 psi
- Orifice Size: 5.5 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: BETE Fog Nozzle, Inc.
Description: in the industry: Exceptionally uniform spray density Very wide band of spray Droplet size 20%-50% smaller than competitive hollow cone nozzles Note: spray angles are for cast alloy nozzles only, not SNBSC.
- Maximum Pressure: 40 psi
- Maximum Flow: 2,382 to 8,700 GPH
- Orifice Size: 1.27 mil
- Material: Brass, Steel - Carbon & Alloy, Steel - Stainless
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 1,200 to 3,000 psi
- Maximum Flow: 192 to 312 GPH
- Orifice Size: 236.2206 mil
- Material: Ceramic
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: F-Series spray nozzles produce a flat, fan-shaped spray pattern, with spray angles available from 15° to 110° measured at 40 psi. Spray angles generally increase with pressure, as shown in the capacity table. TYPICAL APPLICATIONS: Suitable for a variety of washing and
- Maximum Pressure: 300 psi
- Maximum Flow: 6.6 to 6,600 GPH
- Orifice Size: 41 to 470.99999999999994 mil
- Material: Brass, Steel - Carbon & Alloy, Steel - Stainless, Thermoplastic
-
Supplier: Pneumadyne, Inc.
Description: 1/16 Id Air Nozzle are offered to accommodate application requirements. Simply use the Retaining Nut to attach the Nozzle to the Air Jet Base to complete the assembly.
- Orifice Size: 62.5 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
Find Suppliers by Category Top
Featured Products Top
-
Clean-in-place systems are optimal for cleaning the interiors of pipes, tanks, and equipment in closed systems. This process uses circulation heaters to apply temperature and flow in a series of rinses and washes that pump fluid throughout the system (read more)
Browse Circulation Heaters Datasheets for WATTCO -
Pyromation produces a number of temperature sensors for the food, beverage and dairy industries. Many of these sensors are sanitary CIP (Clean In Place) for convenient washdowns and are 3-A approved. Some of these sensors meet the stringent High Temperature, Short Test (HTST) requirements for (read more)
Browse Thermowells Datasheets for Pyromation -
. Disassembling and removing parts for cleaning is time-consuming and stops production. Clean-in-place (CIP) systems resolve this challenge. A CIP system pumps cleaning solutions and forces flow through the system, cleaning the piping, filters, and tanks without any disassembly. That (read more)
Browse Circulation Heaters Datasheets for WATTCO -
Pyromation produces a number of temperature sensors for the food, beverage and dairy industries. Many of these sensors are sanitary CIP (Clean In Place) for convenient washdowns and are 3-A approved. Some of these sensors meet the stringent High Temperature, Short Test (HTST) requirements for (read more)
Browse Temperature Probes Datasheets for Pyromation -
technology designed to optimize performance and efficiency. In addition to modular spraying systems, BETE offers fine spray, air atomizing, tank washing, spiral, full and hollow cone, and flat fan nozzles to support virtually any industrial spray application. With decades of spray engineering (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
which the electrical connections are fixed are provided with it. Some heaters have already been prefixed into flanges, but others can be welded on matching flanges that are mounted on a nozzle or tank wall. Wattco offers flanged heaters in varying kilowatts ratings, voltages, temperature ranges, sheath (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Using the appropriate sample container is essential to prevent contamination and maintain the quality of your final report. Avoid using empty drink bottles, shampoo bottles, condiment bottles, or any other containers that will introduce contaminants into your sample. Opt for clean and sterile (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Lubrication showers for vacuum box strips Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC
More Information Top
-
03.16.2010 -- Pfizer/Sigma-Aldrich Deal Puts Big Name On Small Molecules
The Lechler Stainless Steel Sanitary Spray Ball is a static tank cleaning nozzle specifically designed for CIP spray applications which have stringent sanitary requirements.
-
Cost Savings Gained through Rotary Impingement Tank Cleaning
Keywords: Tank Cleaning , Automated Tank Cleaners, Nozzles , CIP , Spray Ball, Rotary .
-
Sell Dairy equipments
The tanks are equipped with air blowholes, CIP cleaning nozzles , manholes, etc.
-
Modern Dairy Products
In CIP systems, tanks are cleaned with permanently installed spray- nozzle devices (see Fig., 11:2).
-
Piping For Tank Washing: Hints From The Experts
Systems that use this technology are called CIP for " clean in place" and use combinations of tank washing nozzles , cleaning solution storage tanks, cleaning solution injectors and controls to automate the process completely.
-
5.21.07 -- Piping For Tank Washing: Hints From The Experts
Systems that use this technology are called CIP for " clean in place" and use combinations of tank washing nozzles , cleaning solution storage tanks, cleaning solution injectors and controls to automate the process completely.
-
BETE Fog Nozzle Announces HydroWhirl™ Orbitor - Clean-In-Place Rotating Tank Cleaning Machine With High Impact Cleaning For Extended Operating Life
The HydroWhirl™ Orbitor from BETE Fog Nozzle , Inc. is a versatile Clean -In-Place ( CIP ) rotating tank cleaning machine that combines high impact cleaning efficiency with extended operating life, reduced life cycle costs and simple on-site service.
-
BETE Fog Nozzle Announces HydroWhirl™ Orbitor - Clean-In-Place Rotating Tank Cleaning Machine With High Impact Cleaning For Extended Operating Life
The HydroWhirl™ Orbitor from BETE Fog Nozzle , Inc. is a versatile Clean -In-Place ( CIP ) rotating tank cleaning machine that combines high impact cleaning efficiency with extended operating life, reduced life cycle costs and simple on-site service.
-
Plant Operations: Cleaning and Sanitation Equipment Keep Processing Plants Profitable and Compliant
Fast, easy maintenance has driven development of new CIP tank -washing systems, such as the HydroWhirl Orbitor from Bete Fog Nozzle , Greenfield, Mass., maker of spray nozzles and fabricated cleaning assemblies.
-
How to choose a good tank cleaning nozzle
For cleaning and rinsing of small tanks or containers in these industries: • Food • Beverage • Pharmaceutical • Chemical Most appropriate for: • CIP when nozzle cannot remain in container during production • Hard-to-reach areas in a vessel (due …
Indicates content that may require registration and/or purchase.