Products/Services for Circlotron MOSFET
-
Power MOSFET - (240 companies)Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors...TechnologyPolarityOperating Mode -
RF MOSFET Transistors - (93 companies)MOSFET RF transistors are metal-oxide semiconductor field-effect transistors (MOSFETs) that are designed to handle high-power RF signals from devices such as stereo amplifiers, radio transmitters, TV monitors, etc. MOSFET RF transistors... -
Metal-Oxide Semiconductor FET (MOSFET) - (364 companies)Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts. Metal... -
Gate Drivers - (225 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete... -
AC-DC Converter Chips - (125 companies)AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes). How to Select AC to DC Converter Chips. Image Credits: Digi-Key Corporation and Texas Instruments. AC DC converter... -
Insulated Gate Bipolar Transistors (IGBT) - (206 companies)Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching...
-
RF Rotary Joints - (31 companies)Radio frequency (RF) rotary joints are electro-mechanical devices that provide crucial interfaces between stationary and rotating sections of radar and other rotating systems.
-
Solid State Relays - (702 companies)Dropout voltage is also known as turn-off voltage. Outputs. Solid state relays output "on" or "off" switching signals using one of a variety of different internal components. Metal-oxide-semiconductor field-effect transistors (MOSFET) are frequently...
-
Power Amplifiers - (192 companies)...high power amplifiers. audio power amplifiers. power acoustic amplifiers. microwave amplifiers. MOSFET power amplifiers. An RF power amplifier is used to amplify radio frequency (RF) transmissions. A high power amplifier is used to amplify high...
-
Junction Field-Effect Transistors (JFET) - (94 companies)...metal oxide semiconductor FETs (MOSFET). Due to their relatively higher transconductance properties, JFETs are especially suitable for low noise operational amplifiers. Standards. SMD 5962-98636 - JFET Op-Amp. SMD 5962-87718 - JFET Multiplexer...
Product News
-
Nexperia B.V.
DFN0603 MOSFETs Nexperia's new package DFN0603, the market's smallest DFN packaged MOSFET. This new ultra-small package allows designers to achieve more performance in a smaller footprint, with a 74% reduction in RDS(on) as well as using 13% less space when comparing to the industry's next smallest package (DFN0604). These benefits mean the package is the perfect fit for next generation portables, wearables and mobile devices. (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Nexperia B.V.
LFPAK56D Power MOSFETs Packing even more into the power-SO8 footprint, the LFPAK56D fits 2 MOSFETs into one robust package without compromising on performance. Allowing customers to optimise their design and apply tighter tolerance in operation. Ideal for space constrained applications, such as portable power tools, and hand-held appliances. (read more) -
Win Source Electronics
FDS6681Z MOSFET for Power Control Looking for a reliable MOSFET for efficient power and load management?. The FDS6681Z N-channel MOSFET is designed for low- to medium-voltage power systems where efficiency, thermal stability, and reliable switching are critical. Its low RDS(on) helps reduce conduction losses and heat generation, while moderate gate drive requirements simplify integration into power management and control circuits. Key Features: Low RDS(on) for reduced power loss. Efficient load switching and power path control... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
New Yorker Electronics Co., Inc.
New High Efficiency MOSFETs Vishay introduces the SiHK050N65E, an advanced Gen 4.5 650 V E Series power MOSFET delivering superior efficiency for telecom, industrial, and computing applications. This n-channel MOSFET achieves 48.2% lower on-resistance and 65.4% improved resistance times gate charge FOM compared to previous generations. Built on E Series superjunction technology, the SiHK050N65E features a typical on-resistance of just 0.048 O at 10 V, enabling higher power ratings for applications exceeding 6 kW. With 50... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
Nexperia B.V.
Nexperia CCPAK Power MOSFETs Nexperia today announced the launch of 16 new 80 V and 100 V power MOSFETs in the innovative copper-clip CCPAK1212 package, delivering industry-leading power density and outright performance. The innovative copper-clip design provides high current conduction, reduced parasitic inductance, and excellent thermal performance. These features make the devices ideal for motor control, power supplies, renewable energy systems, and other power-hungry applications. The range also includes... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Richardson RFPD
Wolfspeed Gen 4 MOSFETs Wolfspeed offers a new family of 1200 V Silicon Carbide (SiC) MOSFETs that are optimized for use in high power applications such as solar and energy storage systems, EV charging, Uninterruptible Power Supplies (UPS), motor drives, switched-mode power supplies, high-voltage DC/DC converters, and more. Based on a new technology generation, Wolfspeed 's 1200 V SiC MOSFETs include a range of on-resistance options that enable designers to select the right part for their applications. Why Industrial... (read more)Browse Power MOSFET Datasheets for Richardson RFPD -
New Yorker Electronics Co., Inc.
N-Channel MOSFETs Good-Ark Semiconductor introduces the GSFA20106, a high-performance 200V, 106A, 9.4m O N-Channel MOSFET designed for demanding high-frequency switching applications. Engineered with the latest deep trench technology and advanced process techniques, this MOSFET achieves ultra-low RDS(ON) and minimized gate charge, enhancing efficiency and power density. Its high repetitive avalanche rating ensures durability and reliability in challenging environments, making it a preferred choice for power... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
Nexperia B.V.
DSN small-signal MOSFETs We recently announced the launch of our two new DSN packages, DSN1006 & DSN1010. These new ultra-compact wafer-level packages provide designers more flexibility of choice within mobile and portable applications. With RDS(on) up to 25% better than competing devices in the market, the packages minimise energy losses, increase efficiency and reduce self heating thereby being the optimum solution for wearable devices. (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Advanced Linear Devices, Inc.
Precision Zero-Threshold MOSFET The dual N-Channel MOSFET array by Advanced Linear Devices is precision factory-matched using ALD's EPAD (R) CMOS technology. These dual monolithic devices feature a Zero-Threshold TM voltage, which enables circuit designs with input/output signals referenced to GND at enhanced operating voltage ranges. With these devices, a circuit with multiple cascading stages can be built to operate at extremely low supply/bias voltage levels. The ALD212900 features exceptional matched-pair device... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Win Source Electronics
N-Channel MOSFET | BSS138NH6327XTSA2 Infineon Technologies BSS138NH6327XTSA2 Overview. N-Channel MOSFET: Suitable for various applications requiring efficient power switching. 60V Drain-Source Breakdown Voltage: Capable of handling high voltages. 230mA Continuous Drain Current: Ensures reliable operation under moderate loads. 1.4V Gate-Source Threshold Voltage: Low gate drive requirement enhances efficiency. 1.4nC Max Gate Charge: Quick switching capability for high efficiency. PG-SOT23-3 Package: Compact surface-mount package... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics