-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as
- Measurement Range: 0.393701 inch
- Standoff: 0.787402 to 1.181103 inch
- Sampling Frequency: 0.25 to 8 kHz
- Linearity: 0.08 ±% Full Scale
-
Supplier: LaserStar Technologies Corporation
Description: application. FiberStar Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and cuttingFiberStar Laser
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Allied Electronics, Inc.
Description: Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression IP67, NEMA 6-Rated Rugged, Sealed Housing Push-Button TEACH-Mode Configuration Available Bright LED Status Indicators, Visible from
-
-
Supplier: Laserglow Technologies
Description: Wavelength: 447 nm (deep blue) Key Feature: Highest-output visible-light laser available! Package Includes: Portable laser, aluminum framed carrying case, instructions/warranty Class IV lasers also include: Free laser safety goggles. Casing: Hard anodized machined
- Wavelength Range: 447 nm
- Laser Power: 50 to 1,200 milliwatts
- Operating Temperature Range: -5 to 35 C
- Laser Weight: 0.28 lbs
-
Supplier: Laserglow Technologies
Description: The Lyra series green laser pointers are a perfect choice for business meetings, classroom presentations and safe home laser experimentation. Five to ten times more visible than common red laser pointers, the Lyra series are ideal for maximizing visibility, even on bright
- Wavelength Range: 532 nm
- Laser Power: 1 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Allied Electronics, Inc.
Description: Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression IP67, NEMA 6-Rated Rugged, Sealed Housing Push-Button TEACH-Mode Configuration Available Bright LED Status Indicators, Visible from
-
Supplier: Laserglow Technologies
Description: The Scorpius-D Series, a portable diode laser emitting at 808 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human eye will not detect it. Laser safety goggles are included with each Scorpius Series
- Wavelength Range: 808 nm
- Laser Power: 700 to 1,000 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.28 lbs
-
Supplier: Allied Electronics, Inc.
Description: Features: Universal Housing Style with 30 mm Threaded Lens or Side Mount Laser, High-Power Opposed, and Background Suppression Models IP67 Environmental Rating (IP69K for High-Power Opposed) Expert Models with Push-Button TEACH-Mode Configuration Available Two bright LED Indicators, Visible
-
Supplier: World Star Tech
Description: ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence,
- Wavelength Range: 670 nm
- Laser Power: 1 milliwatts
- CDRH Classification: Class II
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: World Star Tech
Description: ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial
- Wavelength Range: 650 nm
- Laser Power: 1 milliwatts
- CDRH Classification: Class II
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: World Star Tech
Description: UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight
- Wavelength Range: 635 nm
- Laser Power: 1 milliwatts
- CDRH Classification: Class II
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: World Star Tech
Description: UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and
- Wavelength Range: 670 nm
- Laser Power: 1 milliwatts
- CDRH Classification: Class II
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: Northrop Grumman Corporation
Description: solid-state lasers through support from U.S. military services and government agencies -- by designing the building blocks needed to combine laser beams that can be scaled to a weapons-class power level while maintaining good beam quality. Fiber lasers are 1.5 to 2
- Laser Type: Fiber Lasers
-
Supplier: ProPhotonix, Ltd.
Description: These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and
- Wavelength Range: 790 to 840 nm
- Laser Power: 3,000 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 6,000 milliamps
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum 1100 Series red helium-neon laser products offer low noise, high power stability, and long life for the most demanding applications.With more than 1.5 million units sold, Lumentum lasers are the industry standard for many advanced system designs. Lumentum
- Wavelength Range: 632.8 nm
- Laser Power: 0.5 to 22.5 milliwatts
- Beam Area: 0.48 to 0.81 mm²
- Operating Voltage: 1,350 to 3,800 volts
-
Description: JSC œResearch Institute of Gas Discharge Devices œPLASMA manufactures a wide range of gas-discharge molecular lasers with nitrogen filling. Nitrogen lasers represent a class of gas discharge lasers producing a stimulated emission on electronic-vibrational transitions of
- Wavelength Range: 337 nm
- Laser Power: 3 to 240 milliwatts
- Pulse Energy: 0.03 to 0.12 mJ
- Repetition Rate: 1 to 1,000 Hz
-
Supplier: ProPhotonix, Ltd.
Description: and medical alignment applications such as patient positioning. The laser modules measure just 25.5mm in length, with a diameter of only 8mm and are extremely efficient and reliable at an economical price. The 650nm laser diode modules produce an elliptical, collimated output beam of
- Wavelength Range: 635 to 650 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 50 milliamps
-
Supplier: Cole-Parmer
Description: Dual and crossed laser models have lasers that are aligned with the thermometer's optics. New model 39800-35 offers both scope and laser sighting. |Choose from two laser types-class IIIa laser models for maximum brightness, or class II models where
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Features: Digital Front Panel
-
Supplier: Cole-Parmer
Description: Dual and crossed laser models have lasers that are aligned with the thermometer's optics. New model 39800-35 offers both scope and laser sighting. |Choose from two laser types-class IIIa laser models for maximum brightness, or class II models where
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Features: Digital Front Panel
-
Supplier: Cole-Parmer
Description: Dual and crossed laser models have lasers that are aligned with the thermometer's optics. New model 39800-35 offers both scope and laser sighting. |Choose from two laser types-class IIIa laser models for maximum brightness, or class II models where
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Features: Digital Front Panel
-
Supplier: Banner Engineering Corp.
Description: Uses self-contained Class 1 or 2 modulated laser emitters with visible red beam Features 12.7 mm diameter smooth aluminum barrel Uses 10 to 30V dc supply voltage Compatible with a variety of photoelectric receivers Features collimated, apertured beam 2 mm in diameter, divergence
- Wavelength Range: 650 nm
- Laser Power: 0.36 to 2.8 milliwatts
- Operating Voltage: 10 to 30 volts
- Operating Current Range: 30 milliamps
-
Supplier: Cole-Parmer
Description: Dual and crossed laser models have lasers that are aligned with the thermometer's optics. New model 39800-35 offers both scope and laser sighting. |Choose from two laser types-class IIIa laser models for maximum brightness, or class II models where
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Features: Digital Front Panel
-
Supplier: ProPhotonix, Ltd.
Description: The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user
- Wavelength Range: 658 nm
- Laser Power: 0.1 to 4.5 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 100 milliamps
-
Supplier: Shimadzu Corporation
Description: Our Laser Mirrors and Laser Windows feature high damage thresholds to high output YAG and Ti-sapphire Lasers. To a YAG laser wavelength of 1064 nm (10 ns, 20 Hz, 1 on 1), the world's top-class laser induced damage threshold of 190 J/cm2 has
- Wavelength Range: 532 to 1,064 nm
- Diameter/Width: 12.700000000000001 to 127 mm
- Thickness: 9.530000000000001 to 12.700000000000001 mm
- Surface Flatness: λ/10
-
Supplier: ProPhotonix, Ltd.
Description: The 300-0600-00 series of thermo-electrically cooled, (TEC), blue-violet, red and infrared wavelength laser diode modules offers exceptional wavelength and power stability, (better than 1%), good pointing accuracy and significantly increased laser diode lifetime. Designed for
- Wavelength Range: 635 to 830 nm
- Laser Power: 0.9 to 32 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 500 milliamps
-
Supplier: Northrop Grumman Corporation
Description: beam quality for a run time of five minutes. The tests proved that the SILL is the highest power, brightest laser of its kind ever built. Illuminator lasers are critical components of all high energy laser weapon systems. They are used in conjunction with tracking sensors to
- Laser Type: Solid State Lasers
-
Supplier: Edmund Optics Inc.
Description: the near-infrared in a single platform. Although each laser utilizes one of two technologies, Coherent’s proprietary Optically Pumped Semiconductor Laser (OPSL) or laser diode-based, OBIS Laser Systems feature the same beam parameters in packages that allow the user to
- Wavelength Range: 375 nm
- Laser Power: 16 milliwatts
- Operating Temperature Range: 10 to 50 C
- Beam Divergence: 1 millirad
-
Supplier: Traceable® Products
Description: Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class IIIA
- Wavelength Range: 630 to 680 nm
- Laser Power: 5 milliwatts
- Laser Weight: 0.0859375 lbs
- CDRH Classification: Class IIIa
-
Supplier: Lumentum Operations, LLC
Description: Applications DNA sequencing Flow cytometry Confocal microscopy Semiconductor inspection Hematology High-speed printing Photo processing Compliance CE per specification IEC 61010-1:2001, EN 61326-1:2006 and IEC 60825-1:2007 ed2.0 UL 61010-1 2nd Ed CDRH 21 CFR 1040.10
- Wavelength Range: 458 to 515 nm
- Laser Power: 10 to 30 milliwatts
- Beam Area: 0.69 to 0.7 mm²
- Beam Divergence: 0.9000000000000006 to 0.9500000000000003 millirad
-
Supplier: MECCO
Description: Are you looking for a laser engraving machine that's fast, efficient, and affordable? The all new LightWriter™ is an innovative laser marking system with a streamlined design for more economical laser marking. This tabletop workstation includes a powerful 20W Fiber Laser
- Laser Output Power: 20 watts
- Features: Benchtop
- Type: Complete / Turnkey System
- Laser Type: Fiber Laser
-
Supplier: MECCO
Description: The SMARTmark Large Enclosure is a Class 1 laser safety enclosure for your medium to large parts. It is also ideal for marking multiple parts at once. This system is easily customizable with removable side panels, side doors, pass-through and more.
- Z-axis / Vertical Travel: 26 inch
- Type: Component / Subsystem
- Laser Operation: Laser Marking
- Options / Components: Laser System Enclosure
Find Suppliers by Category Top
Featured Products Top
-
-lasting laser sources, and vision systems make our line of machines second to none when it comes to selecting a reliable, accurate, low-maintenance Class 1 (enclosed) or Class 4 industrial laser cutting system. These machines are available in a range of standard sizes and laser powers to suit most any (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
Images through dark fluids containing up to 1% soot content with automatic laser gain control Greater than 20 microns error corrections for water and air bubbles Automatic shape classification features (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
, turbine and distillate fuels Viscosity range ISO15 to ISO320, undiluted Images through dark fluids containing up to 1% soot content with automatic laser gain control Greater than 20 microns error corrections for water and air (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
rate up to 333 Hz allows short response times for dynamic processes. With a resolution of 1 mm, a linearity of ± 20 mm, and a repeatability of < 6 mm, the sensor offers excellent measurement accuracy – even over long distances. Thanks to laser class 1, no additional eye protection is (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
Turner Laser Systems Successfully Demonstrate XL SCAN System at SPIE Photonics West 2025 PI and TLS Partnership provides Laser Processing Customers with Best-in-Class Solutions PI (Physik Instrumente) and Turner Laser Systems (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
ULTRA-Narrow Bandpass Filters With the narrowest bandwidths and highest transmission in the industry, Alluxa’s thin-film, ultra-narrow bandpass filters will optimize the performance of laser based systems. Ultra-narrow filters are ideal for use as laser line, laser (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
throughout the entire passband. This square spectral shape is able to be achieved for bandwidths as narrow as 0.1 nm. Flat-top narrowband filters are ideal for LIDAR, Raman spectroscopy, and other applications that require the use of precision laser transmitting filters or laser cleanup filters (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
accuracy: 0.1-0.5 um (depending on feedback and drive configuration) - Travel range: 100 mm to 1200 mm per axis - Velocity stability: better than 0.01% at slow scan speeds - Load capacity: up to 100 kg per axis - Straightness: sub-micron per 100 mm of travel - Cleanliness: Class 1 (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
2.36”) are available with a transparent lid. Inside, there are screw bosses for installing PCBs, mounting plates and rails. Robust aluCASE is available in 29 sizes from 2.95” x 1.96” x 1.29” to 16.92” x 11.81” x 4.72”. The standard color is window gray (RAL (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
and is ideally suited for industrial, medical, cosmetic laser treatment and analysis equipment requiring less than 300µA earth leakage current, low audible noise and class B EMI. The 1500W additions are available with 12, 15, 24, 36 and 48V outputs, adjustable from -15/+20% (+15% for (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
5 Things I Learned: While Working on The Mobile Class 1 Laser Marking System
The funny thing is, I didn't go looking for, nor promote that I was capable of, designing products for laser marking systems. Originally, I had contacted Global Controls with respect to another project I was working on regarding safety components they represent. After our initial meeting, I asked
-
Is Plasma a Viable Alternative to Laser?
X-Definition cutting, is capable of maintaining ISO 9013 Class 1 and 2 tolerances and ISO 9013 Range 2 and 3 cut quality. Read more to find out how this is rivaling laser-quality results.
-
Phase Conjugate Laser Optics - Preface
to the current development in the field of Phase. Conjugate Lasers with the objective of showing the impact of these innovative. concepts on the architectures and performances of a new class of solid-state lasers. Phase conjugate lasers exhibit adaptive correction of their own aberrations whatever
-
Preface
of the combined coverage of photonics and lasers, it is probably unrealistic to try to cover the entire book in a one-semester course. If a course emphasizes photonics, a suggested list of chapters to cover would be 1-7, 10-15, and 24. Chapters 8 and 9 are additional options, should time permit. A course
-
Marketplace
pressure test gauge features 0.05% F.S. accuracy, temperature-compensated accuracy from 0 to 50 C and other features. Approvals are pending for CSA instrinsically safe Class 1 Div. 1 ratings. Beta Calibrators Corp. Circle 278 The VEGAPULS 43 two-wire radar gauge with all wetted parts made of TFM 1600
-
Preface
in the fields of lasers, optical fibers, and nonlinear optics. The two important milestones were realized in 1970, the year that saw the advent of low-loss optical fibers as well as the room-temperature operation of semiconductor lasers. By 1980, the era of commercial lightwave transmission systems