-
Supplier: Accuris
Description: Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers
-
Supplier: UL Standards & Engagement
Description: 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements in Part 3 cover Class 2 transformers for use with
-
Supplier: Accuris
Description: UL Standard for Safety Standard Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers
-
-
Supplier: UL Standards & Engagement
Description: 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements of Part 2 cover: a) Air-cooled transformers and reactors
-
Supplier: CSA Group
Description: 1988. This edition of UL 5085-3 supersedes the Fourth edition of UL 1585 published in 1998. Scope 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General
-
Supplier: Standex-Meder Electronics
Description: FPS Series Class 2 power transformers energy-limiting wall plug line frequency magnetic transformer with output voltage limited to meet the requirements for connection to Class 2 circuits as defined in the electrical code plugs into any North American
- Standards / Compliance: CSA, UL
- Features: Power / Power System / Distribution Transformer
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2.5 to 50 VA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, LOW VOLTAGE, 8VA; Input Voltage:480V; Output Voltage:120V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:VT
-
Supplier: Block USA, Inc.
Description: CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 volts
- Power Rating (VA): 2 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: UL Standards & Engagement
Description: as any voltage up to 600 V, nominal. Therefore, low voltage transformers intended for use in Canada may be rated above 600 V up to 750 V. Low voltage transformers intended for use in the United States are rated up to 600 V. Where information in
-
Supplier: CSA Group
Description: Update #1 to this standard is available. Preface This is the common CSA and UL standard for low voltage transformers. It is the first edition of CSA C22.2 No. 66.2 and the first edition of UL 5085-2. This edition of CSA C22.2 No. 66.2
-
Supplier: Allied Electronics, Inc.
Description: Electrostatic Shield Required Class B Insulation (130 degrees, C) for Extra Protection — UL listed as a Class A (105 degree, C) Design Hi-Pot Test of 2,000V RMS UL Listed CSA Certified
-
Supplier: CSA Group
Description: identified Class 2 outputs or extra-low voltage outputs of products covered by other standards. For example, permanently connected units covered by CSA C22.2 No. 107.1. This Standard also provides direct plug-in requirements for products covered by other standards.
-
Supplier: Allied Electronics, Inc.
Description: The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load
-
Supplier: Allied Electronics, Inc.
Description: The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load
-
Supplier: Allied Electronics, Inc.
Description: The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load
-
Supplier: Woo Audio Inc.
Description: than the 6DE7/6EW7. It is a twin triode tube with high amplification factor. It produces higher output. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 2: 1 matched pair of 7N7 plus one pair of Teflon tube adapters $105 (2 tubes + 2
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Class 2 AC Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Supplier: Radwell International
Description: LOW VOLTAGE POTENTIAL TRANSFORMER, STANDARD VOLTAGE: 120 VOLT, FREQUENCY: 60 HZ, INSULATION CLASS: 0.6KV, 10KV BIL, VOLTS: 0-69.3 V THRU 0- 600 V. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Radwell International
Description: BRIDGEPORT CLASS 2 SIGNALING TRANSFORMERS PROVIDE CONVENIENT, LOW-VOLTAGE POWER IN COMMERCIAL, RESIDENTIAL AND INDUSTRIAL PURPOSES AND MOUNT IN A STANDARD KNOCKOUT OR TO A SURFACE. BUILT TO THE HIGH…. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Class 2 LED Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features 20 output voltages to choose from (5 - 120VAC R.M.S.) Six VA size models available from - 1.1 to 36VA Both series operate on 50/60 Hz current Low profile, split bobbin design. Dual winding secondaries, non-concentrically wound Units are designed so that all windings must be
- Maximum Secondary Voltage Rating: 60 volts
- Power Rating (VA): 20 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Siemens Energy Sector
Description: (dry-type) Transformers GEAFOL: 50 kVA to over 40,000 kVA (cooling system AN, AF, AFWF) Rated voltage: Up to 52 kV Application:Distribution Transformers, Power Transformers, Transformers for static converters (drives) Advantages / characteristics of Cast-Resin
- Transformer Type: Distribution Transformer, Power Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Supplier: Schaffner EMC Inc.
Description: transformer or a head end power (HEP) transformer. Capabilities Phases: 1 and 3 Power range: up to 2 MVA Voltage range: up to 5 kV Fundamental frequency: 50 Hz / 60 Hz Switching frequency: 600 Hz up to 34 kHz Coil technology: VPI, Magne-seal Insulation classes: 180 / 200
- Power Rating (VA): 2,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: medical transformers: Min. air clearance Min. creepage distance Low leakage current Min 4000 VAC dielectric withstand between primary and secondary Low temperature rise at load and at over load Amgis Transformer Solutions Include: Custom primary and secondary
- Features: AC, Medical Grade, Toroidal Core
- Other Transformer Types / Applications: Isolation Transformer, Medical Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: For PC mount transformers, Amgis’ standard low profile PCB mount transformers are manufactured to the highest quality standards possible, in an IS/ISO 9001:2008 approved facility. All ranges are approved to UL5085-1 Low Voltage Transformers, and VDE 61558-1
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 7 to 22 volts
- Power Rating (VA): 1.6 to 50 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Nexperia B.V.
Description: transformers, optimized for low EMI: Slew-rate control output Spread Spectrum Clocking (SSC) Wide input voltage range: 2.25 V to 5.5 V High output drive: 1.2 A at 5 V supply Low RON 0.2 Ω maximum at 5 V supply Internal switching frequency: for
- Operating Temperature: 125 C
- IC Package Type: Other
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, Class 2 Dimmable LED DC Magnetic Transformer is a 60W, 12v/5a power supply that brings unprecedented flexibility to the LED Driver market. Designed to power loads up to 60W, LED Cool Lights power supply can be used with virtually any fixture designed
- Features: Lighting Transformer, Power / Power System / Distribution Transformer
-
Supplier: Eaton Cooper Power Systems
Description: kVA) 30" Deep cabinet (34.5/19.92 kV) Removable sill for easy installation Steel divider between high-voltage and low-voltage compartments (15, 25 kV) 200 A (HTN) bushing wells Lifting lugs (4) Stainless steel ground pads (45-500 kVA) Stainless steel NEMA 2-hole ground
- Maximum Primary Voltage Rating: 34,500 volts
- Maximum Secondary Voltage Rating: 208 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: UL Standards & Engagement
Description: the Standard for Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, and the Standard for Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers, UL 5085-3. c) Toy transformers, which are
-
Supplier: CSA Group
Description: Scope This section of IEC 598-2 specifies requirements for luminaires with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding: - 1000 V for class I and class II luminaires; and - 250 V for class 0
-
Supplier: Larson Electronics LLC
Description: 120VAC current to 12 Volts to provide a low voltage lighting solution for areas where low voltage operation is preferable. 53' container no illumination EPL-PM-1X30LED-120X12I-100 With EPL-PM-1X30LED-120X12I-100 Click Photo to Enlarge Click Photo to Enlarge Click Photo to
-
Description: from 1.2 kV to 36 kV inclusive, and low voltage class up to 5 kV. This guide also describes certain electrical and mechanical requirements and takes into consideration certain desirable features of 60 Hz, two-winding, three-phase, ventilated dry-type transformers.
-
Description: surface enclosures (2)Pad-mounted compartmental-type transformers as described and defined in the following standards: American National Standard Requirements for Pad-Mounted Compartmental-Type Self-Cooled Single-Phase Distribution Transformers with High-Voltage Bushings
-
Description: for directly connected meters. This document does not apply to: • meters for which the voltage line-to-neutral derived from nominal voltages exceeds 1 000 V AC; • meters intended for connection with low power instrument transformers (LPITs as defined in the IEC 61869
Find Suppliers by Category Top
Featured Products Top
-
The VJF series from VICFUSE is a Class J fast-acting current-limiting fuse engineered for advanced industrial circuit protection applications requiring high interrupting performance, low I²t characteristics, and rapid fault-clearing response (read more)
Browse Fuses Datasheets for VICFUSE -
load efficiency > 96% Low THD+N GS-EVB-AUD-SMPS2-GS Universal AC line input voltage (85 V – 264 V) +/-32 VDC Regulated Output Voltage 425W Continuous Output Power Full load Efficiency > 90% (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Yaskawa’s popular 1000 series low voltage AC drive products. Yaskawa’s Smart Harmonics™ Technology reduces input Total Harmonic Distortion (THD) to less than 2.5% without filters which exceeds the requirements of IEEE519-1992 by almost 50%. This technology also provides galvanic (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
, and reliable power distribution systems capable of operating 24/7. Popular Keywords: AI Data Center Transformer Data Center Power Transformer Low Voltage Dry (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
damaging overload and short-circuit conditions. Built using pure silver die-cut elements embedded in solidified quartz sand, the VD Series ensures controlled arc suppression, ultra-low I²t values, and reliable interruption of fault currents. This (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution (read more)
Browse Current Sensors Datasheets for DigiKey -
/EN 60950-1 and UL 508 with CE marking for the Low Voltage, EMC and RoHS2 Directives. Select models also comply with NEC Class 2 in accordance with UL 1310. All units meet EN55011/EN55022-B conducted emissions (Class A radiated) and comply with IEC 61000-3-2 harmonics and IEC 61000 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
CE marking for the Low Voltage, EMC and RoHS2 Directives. The series is compliant to EN 55011-B, EN 55032-B conducted and radiated emissions (for both Class I and II), EN 61000-3-2 harmonics, IEC 60601-1-2 Edition 4, and IEC 61000-4 immunity standards. Input to output isolation is 4 (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
VICFUSE UL Class CF Fuses are a finger-safe, low-peak current-limiting fuse family designed to deliver enhanced protection with a significantly reduced footprint compared to conventional Class J, CC, T, and RK fuses. The finger-safe design prevents access to live parts, helping (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE Class CC/CD Fuse Blocks are compact and robust fuse mounting solutions designed for industrial electrical protection, control panels, power distribution equipment, HVAC systems, and OEM applications. The series (read more)
Browse Fuse Holders Datasheets for VICFUSE