Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise --------------------------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class --------------------------------------- B
- Other DC Voltage: 80 to 300 VDC
- Static / Holding Torque: 1,665.132743362832 In-oz
- Step Angle: 0.75 to 1.5 degrees
- Continuous Current: 6 amps
-
Supplier: WorldWide Electric Corporation
Description: 1/2-100 HP 3600 and 1800 RPM (1200 RPM coming soon) 208-230/460 volt, 60 Hz 190/380 volt, 50 Hz Premium efficiency ODP enclosure (rolled steel construction) 1.15 service factor (1.0 SF for 50 Hz applications) Class F insulation, Class B rise Inverter duty, 10:1 CT / 20:1
- Other Output Power: 5 HP
- Shaft Speed: 1,800 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Output Power: 5 HP / 3.6 KW
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC, BRUSHLESS, 81 IB/IN TORQUE, 2200 RPM, INSULATION CLASS F, SEALING CLASS IP65. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
-
Supplier: Radwell International
Description: MOTOR, 0.5 HP, 3600 RPM, 230/460V, 56C FRAME, C-FACE WITH REMOVABLE BASE, IP43 PROTECTION, 1.15 SF, CLASS F INSULATION, PREMIUM EFFICIENCY (1-3 HP). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase
- Other Output Power: 0.160826446188338 HP
- Continuous Current: 0.51 amps
- Continuous Torque: 7.52212389380531 In-lbs
- Gearbox Ratio: 3 to 200 : 1
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase
- Other Output Power: 0.120619834641254 HP
- Continuous Current: 0.38 amps
- Continuous Torque: 5.84070796460177 In-lbs
- Gearbox Ratio: 3 to 200 : 1
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase
- Other Output Power: 0.187630853886395 HP
- Continuous Current: 0.55 amps
- Continuous Torque: 8.76106194690265 In-lbs
- Gearbox Ratio: 3 to 200 : 1
-
Supplier: WorldWide Electric Corporation
Description: 2-10 HP 1800 RPM 208-230 Volt Totally Enclosed Fan Cooled (TEFC) Enclosure IP55 Protection 1.15 SF Class F Insulation Rigid Base and C-Face with Feet With Manual Overload Shaft Seals on Both Ends of the Motor
- Other Output Power: 10 HP
- Continuous Current: 38.8 amps
- Gearbox Efficiency: 87.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: FKN Systek, Inc.
Description: Rugged Stepper Motors for Harsh Environments Nema sizes 23, 34, and 42 Step accuracy ±3% based on a 1.8° step angle Ambient temperature range -30°C - 80°C (Special versions with extended temperature available) Insulation class "F" Dielectric motor strength 1,800
- Current per Phase: 1 to 12 amps
- Step Angle: 1.8 degrees
- NEMA Frame Size: 23 to 42 #
- Operating Temperature: -22 to 176 F
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: with F class insulation and designed with assessing method for insulation system according to international practice. The PTC thermistors or thermal protectors can be mounted according to the special requirements of customers. The protection degree reaches IP54 or IP55 so
- Other Output Power: 0.160826446188338 to 268.044076980564 HP
- Continuous Current: 0.4 to 359.4 amps
- Shaft Speed: 590 to 2,980 rpm
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
-
Supplier: Radwell International
Description: DC GEAR MOTOR, PARALLEL SHAFT, 1/16 HP, 12 VDC, 97 RPM, 36 LB-IN FULL LOAD TORQUE, 5.68 FLA, 26:1 RATIO, 5/16IN SHAFT DIAMETER, CLASS F INSULATION CLASS, TENV ENCLOSURE, FACE MOUNTING, IP40. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WorldWide Electric Corporation
Description: 1/3 - 2 HP 1800 RPM 115/230 volt - 60 Hz TEFC enclosure - IP54 degree of protection High torque 1.15 service factor Class F insulation VPI copper windings Rigid base - 56H Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced
- Other Output Power: 1 HP
- Continuous Current: 13 amps
- Gearbox Efficiency: 70 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure - IP56 degree of protection 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box Stainless steel shaft Double lip seals on both ends of the
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 0.7 amps
- Gearbox Efficiency: 82.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: 3X Motion Technologies Co., Ltd
Description: high-load applications. Variable Speed Control: With a rated speed range of 300-750 rpm and the ability to reach up to 1100 rpm, this motor provides flexibility for various operational requirements. Enhanced Durability: Encased in a robust design with a Class F insulation
- Other Output Power: 200 HP
- Continuous Current: 9 amps
- Continuous Torque: 2.5 In-lbs
- Shaft Speed: 300 to 1,000 rpm
-
Description: to 22kW, both V230/400 and V400/690 electric motors are available; from 22kW upwards, the range includes V400/690 electric motors only. TV series electric motors have a class F insulation rating. On request, electric motors with class H winding
-
Supplier: Hymark/Kentucky Gauge
Description: Standard IEC metric sizes, variable AC power input options IEC 60034-30 IE3 Premium efficiency, low vibration, low noise Output 750W (1HP) ~ 2200W (3HP) Insulation F class
- Other Output Power: 1 to 3 HP
- Output Power: 1 HP, 2 HP
-
Supplier: Autotrol Corporation
Description: configurations. Customized output shafts are also available to fit your specific applications. AC Gear Motor - Model 525 Features Stamped steel motor and gear housing Industry standard mounting Impedance protected UL, CSA recognized Class F or N insulation system
- Continuous Torque: 32.8125 In-lbs
- Gearbox Ratio: 12.5 to 900 : 1
- Shaft Size: 0.2 to 0.275 inch
- Shaft Speed: 1 to 72 rpm
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The 76BLS Series (BLS76B400018A) is a 48V high-power roller BLDC motor designed for conveyor and automated material handling systems. With a 76mm motor size and integrated 1:35 speed reduction, it delivers 400W rated power and 33.6Nm rated torque at 94rpm output speed. The motor
- Other Output Power: 0.536088153961128 HP
- Continuous Current: 12.5 amps
- Continuous Torque: 297.3451327433628 In-lbs
- Shaft Speed: 3,300 rpm
-
Supplier: GE Power Conversion
Description: zero to base speed NEMA Premium® efficiency at 60 Hz sinewave Constant horsepower 1.5 times base speed Runs at or below Class F temperature rise Exceeds MG1-31 standards with GEGARD2800 insulation system Five-year Warranty Features & Benefits: 1.5Hp through 300Hp 1200 & 1800 RPM
-
Supplier: Kollmorgen Corporation
Description: accuracy Available with eight connections Class F insulation system Standard keyway
- Current per Phase: 10.6 to 21 amps
- Static / Holding Torque: 5,330 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.87 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: sizes, 28 frame/stack combinations Speeds up to 8,000 RPM 75 VDC; 120, 240, 480 VAC windings A wide variety of feedback devices, mountings and seals Direct mate to most Kollmorgen servo drives Windings are rated at 100°C rise over a 40°C ambient while using 155°C (class F)
- Other Output Power: 0.107217630792226 to 26.134297505605 HP
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1,593 In-lbs
- Rotor Inertia: 0.002407404 to 70.09794 oz-in-sec²
-
Supplier: Bodine Electric Company
Description: Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise
- Other Output Power: 0.125 HP
- Continuous Current: 0.8 amps
- Continuous Torque: 4.625 to 5.625 In-lbs
- Shaft Speed: 1,400 to 1,700 rpm
-
Supplier: Bodine Electric Company
Description: Totally enclosed non-ventilated (IP-40). Class "F" insulation. NEMA 42CZ models are class "F" rated. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes
- Other DC Voltage: 24 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 15 amps
- Continuous Torque: 9.375 In-lbs
-
Supplier: ASTM International
Description: 70). The ordering checklist shall provide the following minimum information: electrical input; speed; power; enclosure; duty cycles; ambient temperature; insulation class; design class; service factor; drive method; mounting arrangement; mounting flange (end shield); rotation;
-
Supplier: Bodine Electric Company
Description: block, and run capacitor factory-installed (27.5µF/250VAC). Rated for up to +40°C ambient. Environmental Protection IP-44. TEFC Fan cooled for high output power (TEFC). Insulation Class B6. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation
- Other Output Power: 0.142857142857143 HP
- Continuous Current: 1.6 amps
- Continuous Torque: 350 In-lbs
- Gearbox Ratio: 300 : 1
-
Supplier: ASTM International
Description: 70). The ordering checklist shall provide the following minimum information: electrical input; speed; power; enclosure; duty cycles; ambient temperature; insulation class; design class; service factor; drive method; mounting arrangement; mounting flange (end shield); rotation;
-
Description: collector bracket attachment. Optional drop stops and bumpers. Wheels are forged heat-treated steel with contour tread for use on American Standard I-beam or wide flange beams. Traverse motor is 30-minute rated, totally enclosed non-ventilated with class "F" insulation
-
Supplier: Sanyou Electrical Appliances, Inc.
Description: Smallest Automobile High Power Relay Maximum 30 A Current Sealed type is available RoHS compliance RoHS compliance F class insulation available Typical Application Car window and sea heating, wiper and indicator control,motor management
- Maximum Current: 30 amps
- DC Coil Voltage: 24 volts
- Features: Sealed Relay
- Poles: Single Pole (SP)
-
Supplier: Honeywell International, Inc.
Description: LINEAR TYPE 50/60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V APPROVAL VALVE APPLICATION 20 TO 28 VAC VOLTAGE RATING IP42 ENCLOSURE PLASTIC BODY MATERIAL 1.4 VA POWER RATING 32 TO 122 DEG F OPERATING TEMPERATURE CLASS 1 INSULATION CLASS 1/4 INCH
- Valve Stem Stroke Length: 0.25 inch
- AC Voltage: 20 to 28 volts
- Operating Temperature: 32 to 122 F
- Features: Electric
-
Description: impellers. Motors comply with DIN EN 60034 and have IP 54 protection and insulation class F. Compressors F-RRE, F-RLE Volume flow 4.9 to 57 m³/min 172.9 to 2,011.8 cfm Radial blowers for pressure operation with capacities ranging 4.9 to 57 m³/min (172.9 to
- Air Flow Rate: 78.8 to 2,011.8 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Description: up to 90 mbar. Motors comply with DIN EN 60034 and have IP 54 protection and insulation class F. Vacuum pumps F-CEVF (31) Volume flow 4.5 to 7.8 m³/min 157.6 to 275.3 cfm Multi-stage radial blowers for vacuum operation complete with high filter vessel and
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Mechatronics Fan Group
Description: Size: (235 dia x 87 mm) 9.25 x 3.43 inches Features: integrated mounting plate acts as inlet Ring Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast motor base UL94V-0 reinforced nylon impeller Bearing option: motor quality ball bearings
- Maximum Air Flow: 335 to 370 SCFM
- Maximum Static Pressure: 1 to 1.2 in H2O
- Maximum Sound Level: 60 to 63 dbA
- Operating Current: 0.23 to 0.54 amps
-
Supplier: Industrial Flow Solutions
Description: Portable, corrosion-resistant dewatering pump Top discharge pass liquids around motor for cooling Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna Optional) Thermal overload protection Class F motor insulation 3-phase unit suitable for VFD
- Maximum Discharge Flow: 89 to 116 GPM
- Discharge Size: 2 inch
- Horsepower: 1 to 2 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F motor insulation 4HP or 11HP
- Discharge Size: 2 to 3 inch
- Media Temperature: 104 F
- Horsepower: 4 to 11 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F motor insulation 4HP or 11HP
- Discharge Size: 2 to 6 inch
- Media Temperature: 104 F
- Horsepower: 1.5 to 75 HP
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
. Durability Under Stress – Class F insulation, thermistor overload protection, and vacuum paint process guarantee stable performance in continuous, high-demand operations (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Strong mechanical structure via vacuum paint process High process consistency through automated manufacturing equipment Low noise and low temperature rise High reliability — Class F insulation design for reliable operation in high-temperature and (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Low noise and low temperature rise High reliability: Class F insulation design for reliable operation under high temperature and extreme working conditions Thermistor overload protection Reliable packaging protection (ESD packing, vacuum packing, and more (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
standards in different countries/applications. • Insulation System Higher temperature class (may also require magnet and bearing changes), or higher isolation class are usually (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
Hot pizza is great! But hot motors are not - unless the motor is designed to run hot. Bodine Electric gearmotors are rated for continuous operation inside environments that are up to 104 degrees F. They feature Class F insulation that allows the motor winding to operate at up to 300 degrees F (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Operating motors at high ambient temperatures creates several challenges that need to be addressed to ensure performance and reliability. These key challenges include: Wire Insulation Degradation: Insulation materials used over magnet wires and lead wires can easily (read more)
Browse Stepper Motor Drives Datasheets for Portescap -
temperature rise of 80 °C, hot spot temperature rise of 110 °C, and maximum winding temperature of 150 °C. Class 180: Insulation class F features an average winding temperature rise of 115 °C, hot spot temperature rise of 145 °C, and maximum (read more)
Browse Transformers Datasheets for Triad Magnetics -
. Our products can provide thermal insulation at temperatures of up to 5000oF, and can also provide protection against chemicals, molten splash, and abrasion. (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
and Nomex, and are braided or knitted into tightly configured textiles. The ropes have exceptional mechanical and thermal properties with a continuous limit of 1000°F (538°C), making them suitable for a wide range of high-temperature insulation and sealing applications (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Extended Temperature Range Motors FAQ
, the insulation melts and the wires in the winding short to undesirable locations. Typical industrial motors have class B insulations which melt at 130° C. Upgraded motors include class F (155° C), Class H (180° C) and Class 220 (220° C).
More Information Top
-
Motor life: the effects of loading, service factor and temperature rise on insulation life
The fact remains that the theoretical life expectancy of the stator windings in today's Class F insulated motors , operated at Class "B" temperature rise is approximately six times that of the older Class B insulated machines.
-
CR4 - Thread: Role of Ambient Temperature on the Motor Performance
Let us take the case of a Class F Insulation motor .
-
Safe Application of Totally Enclosed Motors in Hazardous Class I, Division 2 Locations
Therefore, when a 1.15 s.f. Class F insulated motor , rated Class B rise at 1.0 s.f., is protected at the design limit, the stator winding temperature should not exceed 175°C.
-
Safe application of totally enclosed motors in hazardous Class I, Division 2 locations
Therefore, when a 1.15 s.f. Class F insulated motor , rated Class B rise at 1.0 s.f. is protected at the design limit the stator vinding temperature should not exceed 1750~.
-
Residential, Commercial and Industrial Electrical Systems: Equipment and Selection, Volume 1 > Three-phase Induction Motors
Sometimes Class F insulated motors are used with Class B temperature limits.
-
CR4 - Thread: Manufacturing electric motors and their specifications?
From 3.7kw to 165 kw-3phase-440v -AC- F CLASS INSULATION MOTOR .
-
Induction motor thermal aging caused by voltage distortion and imbalance: loss of useful life and its estimated cost
According to [15], the life of a class F insulation motor can be estimated with the expression .
-
MULTIFAN Exhaust Fan,16 In,2640 CFM,240V - Agricultural Fans - 21A108|16 SYS1-K-240V - Grainger Industrial Supply
… ⢠Wall mount 1-phase totally enclosed motors with automatic thermal protection Permanently lubricated ball bearings Max. ambient: 140°F Polypropylene propellers Shipped assembled and ready to installSystem 1 ⢠Motors are waterproof and dustproof Class F motor insulation Corrosion-resistant fiberglass venturi …
-
EBARA 50DWXU61.12 DOMINATOR Manual Sewage Pump, 1-1/2 HP, 3 x 230 at PlumberSurplus.com
• Class F motor insulation .
-
EBARA EPD-3AS1 PRO-DRAINER Automatic Sump Pump, 1/3 HP, 1 x 115 at PlumberSurplus.com
• Class F motor insulation .
Indicates content that may require registration and/or purchase.