-
Supplier: Linde North America, Inc.
Description: By simply connecting to a clean, dry compressed air supply, the Linde Zero Air Generator will remove hydrocarbons from the air, making it ideal for use in FID applications.
- Output Flow Rate: 3.5000000000000018 SLM
- Generator Type: Zero (Pure) Air
-
Supplier: Busch Vacuum Solutions
Description: the proven dry screw vacuum pump for the evacuation of load-lock chambers and other demanding processes involved in the production of photovoltaic cells, flat panels and semiconductors. With its efficient air cooling and the highest pumping speed in its performance class, this vacuum
- Ultimate Operating Vacuum: 0.00750063755419 torr
- Pumping Speed: 61.74 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 2.9484848467862 HP
-
Supplier: Alpha Moisture Systems
Description: Provides Portable Hygrometers with the optimal flow of ambient air when sampling dry rooms, cleanrooms or environment chambers Intrinsically safe for use in flammable atmospheres Long life Li-ion battery with remaining hours display Ingress Protection IP65 / NEMA 4X The Air
- Pumping Speed: 0.741525423728813 CFM
- Configuration: Individual Vacuum Pump
- Features: Other, Vacuum Gauge
-
-
Supplier: SynSysCo
Description: Sealing Design Improved Water handling Patented Air-Purge Circuit Latest "B" Design Revision Air Cooled Applications Sputtering Systems Vacuum Coating Systems Helium Leak Detection Systems Vacuum Furnace Systems Laboratory Applications Electron Beam Processes
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 35.2 to 42.4 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 1.74228650037367 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to
- Mechanical: Rotary Screw
-
Supplier: South-Tek Systems, LLC
Description: Produces 20 LPM of LCMS grade nitrogen and 70 LPM of clean dry air. Designed to meet the requirements of the Perkin Elmer Q Sight and Shimadzu 8050, 8060, or 9030.
- Output Flow Rate: 0 to 20.000000000000007 SLM
- Outlet Pressure: 0 to 116 psi
- Generator Type: Nitrogen
-
Supplier: Caterpillar Oil & Gas
Description: disconnect switch General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 1 C18 ACERT Tier 2 Optional Equipment Air Inlet System Heavy-duty air cleaner with precleaner Exhaust System Mufflers Weld Flange Generator
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: ACERT Tier 2 Optional Equipment Air Inlet System Precleaner Exhaust System Mufflers Manifold and turbocharger guards Elbows Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet excitation
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: (gloss black) Flywheel and flywheel housing — SAE No. 0 C32 ACERT Tier 2 Optional Equipment Air Inlet System Air inlet adapters Precleaners Exhaust System Stainless steel exhaust flex fittings Elbows, flanges, expanders, and Y adapter Generator Permanent magnet excitation
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: TSI Incorporated
Description: Designed primarily for filter testing, the Large Particle Aerosol Generator 8108 produces highly concentrated aerosol in a broad particle-size range, from 0.1 to 10 µm in diameter. It produces potassium chloride (KCl) or other aerosols, and it meets the requirements of the established ISO/TS
- Valve Dispensing Technology: Spray Valve
-
Supplier: South-Tek Systems, LLC
Description: Delivers 99.99% pure nitrogen ensuring shiny and burr-free edges Supplies dry, clean, low dew point nitrogen Provides a reliable source of nitrogen for daily consumption Provides high-purity assist and purge gas Serves multiple lasers Stores volume for spikes in demand, refills in low
- Output Flow Rate: 1,284.784000000001 SLM
- Outlet Pressure: 4,350 psi
- Generator Type: Nitrogen
-
Supplier: Caterpillar Oil & Gas
Description: of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power Advanced Digital Engine
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Stoelting Cleaning Equipment
Description: operator convenience. Controls include: Ultrasonic generator switch, fill button, heater switch, pump mode selector switch, circuit breaker, 0-30 minute interval timer, and thermostatic control. The generator is solid-state providing high efficiency and low maintenance. Meets FCC
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Components: Heaters, Pumps, Ultrasonic Generators, Ultrasonic Transducers
-
Supplier: Ecolink, Inc.
Description: Construction Companies Engine & Motor Rebuilders Air Conditioning Maintenance Machine Shops School Bus Yards Oil Field Services Equipment Manufacturers For use on: Gears Windings Generators Engine Parts Printing Equipment Production Machinery Relays Motors Starters Bearings Gas, Water
- Type: Cleaner / Cleaning Agent
- Features: VOC Compliant
-
Supplier: Thomas An Ingersoll Rand Business
Description: • Black epoxy coated compressor exterior (Corrosion resistance)• Oil-less operation (Clean air stream, less maintenance)• Permanently lubricated bearings (Optimum life)• Stainless steel inlet valve (Consistent performance, corrosion resistance)• PTFE piston ring (Optimum life)
- Ultimate Operating Vacuum: 74.2 torr
- Pumping Speed: 1.2 CFM
- Operating Temperature: -4 to 104 F
- Features: Compressed Air / Fluid, DC Power, Other
-
Supplier: Agilent Technologies - Vacuum Products
Description: speed (15 m3/h, 250 L/min) and low ultimate pressure provide clean, dry vacuum Long-life tip seals Bearing purge port enables simple maintenance and long bearing life Automatic air ballast manages water vapor without reducing pumping speed
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 7.4088 to 8.82 CFM
- Operating Temperature: 41 to 104 F
- Configuration: Individual Vacuum Pump
-
Supplier: Westerbeke Corporation
Description: combination power rescue package for all your electrical and rescue tool needs. Clean Machines The 8.0 BTDAR is a clean machine. The diesel power plant meets all EPA and CARB emission regulations and the generator produces clean stable electricity from a 4 pole backend
- Wattage: 8,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: power rescue package for all your electrical and rescue tool needs. Clean Machines The 8.9 BTDR is a clean machine. The diesel power plant meets all EPA and CARB emission regulations and the generator produces clean stable electricity from a 4 pole backend that is
- Wattage: 8,900 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: combination power rescue package for all your electrical and rescue tool needs. Clean Machines The 5.7 BTDR is a clean machine. The diesel power plant meets all EPA and CARB emission regulations and the generator produces clean stable electricity from a 4 pole backend
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: combination power rescue package for all your electrical and rescue tool needs. Clean Machines The 7.6 BTDR is a clean machine. The diesel power plant meets all EPA and CARB emission regulations and the generator produces clean stable electricity from a 4 pole backend
- Wattage: 7,600 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Agilent Technologies - Vacuum Products
Description: provide clean, dry vacuum Long-life tip seals Bearing purge port enables simple maintenance and long bearing life Automatic air ballast manages water vapor without reducing pumping speed
- Ultimate Operating Vacuum: 0.007 torr
- Pumping Speed: 14.8176 to 17.64 CFM
- Operating Temperature: 41 to 104 F
- Configuration: Individual Vacuum Pump
-
Supplier: Process Sensing Technologies USA
Description: consistently accurate measurements of trace moisture. This consistency is achieved using a self-calibration system, which adjusts the sensor with reference to an internal moisture generator. The moisture generator is supplied with a calibration traceable to NPL and NIST, so long term
- Instrument Type: Analyzer
- Features: Self Calibration
- Measurement Type: Trace
-
Supplier: Mile-X Equipment, Inc.
Description: amount of dry atmospheric air to prevent condensation of moisture within the pumping chamber. Two stage vacuum pump design for greater efficiency - the second stage of the two-stage design starts pumping at a lower pressure to pull a deeper ultimate vacuum. The inlet filter prevents
-
Supplier: ANVER Corporation
Description: for easy access to all components. Air Filter Over-sized air filter provided inside of front cover features a screw-on clear filter bowl for easy filter inspection and cleaning. Vacuum Pump: Both vacuum pumps are thermally overload protected and require 115V/1PH/60Hz* 15 amps service
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 8 CFM
- Motor Power: 0.75 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Leybold USA Inc.
Description: The ECODRY plus is a family of dry-compression multi-stage Roots vacuum pumps, which sets new standards in noise reduction. The pumps have been specially designed for use in quiet and clean environments, such as analysis and research laboratories. ECODRY plus provide clean
- Pumping Speed: 32.34 CFM
-
Supplier: Leybold USA Inc.
Description: The ECODRY plus is a family of dry-compression multi-stage Roots vacuum pumps, which sets new standards in noise reduction. The pumps have been specially designed for use in quiet and clean environments, such as analysis and research laboratories. ECODRY plus provide clean
- Pumping Speed: 23.52 CFM
-
Supplier: Leybold USA Inc.
Description: air/oil heat exchanger can be done simply on-site by blowing out the heat exchanger with compressed air. Accessories Screw Vacuum Pumps offer to the user a high degree of flexibility. Inlet and exhaust connections are made through universal flanges, respectively clamped flanges, permit
- Pumping Speed: 370.44 CFM
-
Supplier: 3DT LLC
Description: electrode assembly, generator, transformers and control system. The enclosure is designed with lockable casters and is prepared for ozone exhaust. Dynamic Corona generators with state-of-the-art, solid state circuitry and microprocessor control. Dry high voltage transformers to
-
Supplier: Terra Universal, Inc.
Description: Two stage rotary vane pump High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z) Max. leak rate of inlet valve 7x10-5 mbar l/sec Integrated oil control glass High temperature heat dissipation Easy to service and clean The P-Z series rotary vane pumps have a high water vapor
- Ultimate Operating Vacuum: 0.000112542573670961 torr
- Pumping Speed: 6.46186440677965 to 7.7683615819209 CFM
- Motor Power: 0.737121211696551 HP
- Application: Analytical / Scientific, General Purpose / Industrial
-
Supplier: Gardner Denver, Inc.
Description: inside the cylinder, air is drawn in through a one-way intake valve. On the upward stroke, this air is exhausted through a one-way exhaust valve. Sealing of the piston to the cylinder is achieved by using two piston rings each backed with a spring to keep them in contact with the
Find Suppliers by Category Top
Featured Products Top
-
" (0.23mm) shim. Both the vacuum and discharge ends of the Air Amplifier can be ducted, making them ideal for drawing fresh air from another location, or moving smoke and fumes away. Applications Vent welding smoke Cool hot parts Dry (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Unattainable in media filters. Ducon's E-7 will easily perform at duct air velocities, which means that it can be as slim as the duct itself, an important feature in a crowded space. AUTOMATIC HIGH VOLTAGE POWER GENERATOR No need for constant monitoring. Everything (read more)
Browse Fume and Smoke Collectors Datasheets for Ducon Environmental Systems -
EXAIR's Model 1004SS, M4 NPT Back Blow Air Nozzle has been designed to deliver the smallest, most effective airflow for blowing debris and liquids from small pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. An array of holes provide a (read more)
Browse Nozzles Datasheets for EXAIR -
risks for the consumer. As a result of the quite sensitive conveying media, the choice of the process air generator – also with respect to explosion protection and safety – is of vital importance and must be selected to fit precisely. Demand for attributes such as robustness, reliability (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
When combustible dust is present, facilities typically evaluate two types of dust collection systems: dry dust collectors and wet scrubbers. Each system captures and controls dust differently, and the right choice depends on the material, process conditions, dust characteristics and safety (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
EXAIR’s EasySwitch® Wet-Dry Vac is an all-encompassing vacuum that simplifies the filter change process when switching from vacuuming a dry material to a liquid. Utilizing minimal compressed air, the EasySwitch is ideal for any application - wet, dry, light or heavy. The EasySwitch is (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
. High Speed: The motor reaches up to 100,000 rpm, enabling fast suction for thorough cleaning. Maximum Air Pressure: Delivers up to 22KPa air pressure, ideal for powerful suction in wet and (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. Uniform Air Curtain: Vortec's Uniform Air Curtain solutions, also known as Air Knives, are the go-to choice for precision cleaning and drying. These systems deliver flat sheets of amplified air and excel in various applications, including: Surface (read more)
Browse Drum Pumps Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Microbial and Disinfection Byproduct Rules > [FDBKF2003110514024156531] Alte...
Dry , Clean Air to Generator .
-
Development and Testing of a Hydrogen Sulfide Detection System for Use in Swine Housing
A digital dilutor coupled with a zero air generator (zero air generator produces clean , dry air free of SO 2 , NO, NO 2 , O 3 , H 2 S, herein referred to as zero air) was used to dilute 500 ppm gas to…
-
An experimental set-up to analyse the oxygen consumption of elastomers during ageing by using a differential oxygen analyser
This is provided by a clean - and dry - air generator ; the air has to be dry and clean to avoid damaging the respirometer and perturbing the measurements.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Guidance Documents > [FDBKF2006060916502461781]...
Generate the highest audit concentration level first by adjusting the O output of the generator, the amount3 of dilution air, or the amount of clean dry air flowing through the generator .
-
Formation and evolution of atmospheric organic matter from radical intermediates
To attain particle volumes centered around 250 nm, the atomizer was connected to clean, dry air (Aadco clean air generator ) at 10 psi.
-
Oxygen Content Variation in “Zero” Grade Air Due to Production, Treatment and Distribution
Air for analyzers is available from a variety of sources including pressurized cylinders, self contained zero air generators or facility “ Clean Dry Air ” (CDA) systems (sometimes used for House Zero Air).
-
Airborne tunable diode laser measurements of trace atmospheric gases
In all past studies, either dry cylinder air or dry air from a clean air generator was employed for this purpose.
-
Development of a Wireless Sensor Network to Quantify Hydrogen Sulfide Concentrations in Swine Housing
A digital dilutor controlling a zero air generator (produces clean , dry air free of SO 2 , NO, NO 2 , O 3 , H 2 S) was used to expose the sensor to a continuous airstream of 0 ppm (herein referred to as zero…
-
An infrared sensor analysing label‐free the secondary structure of the Abeta peptide in presence of complex fluids
The internal sample compartment was thoroughly purged with clean and dry air (Purge air generator Model 75-62- 12VDC, Parker Hannifin Corp., Haverhill, MA, USA) at a rate of 800 l/h.
-
Dielectric-Barrier Discharges: Their History, Discharge Physics, and Industrial Applications
Ozone generators are normally operated with dried clean air or dry oxygen.
Indicates content that may require registration and/or purchase.