Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High pressure cleaning systems (ranging from 2,000 psi to 23,200 psi) and tools can be used in all industries for tanks, vessels, reactors, containers or other internal equipment where surface fouling causes: Product quality problems Production delays as a result of long
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Excellent for internal cleaning of vessels. High pressure cleaning systems (ranging from 2,000 psi to 23,200 psi) and tools can be used in all industries for tanks, vessels, reactors, containers or other internal equipment where surface fouling causes: Product
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Cleaning Heads (also known as TWK's, ranging from 2,000 psi to 23,200 psi) and tools can be used in all industries for tanks, vessels, reactors, containers or other internal equipment where surface fouling causes: Product quality problems Production delays
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Cleaning Heads (also known as TWK's, ranging from 2,000 psi to 23,200 psi) and tools can be used in all industries for tanks, vessels, reactors, containers or other internal equipment where surface fouling causes: Product quality problems Production delays
-
Supplier: Walther Pilot North America
Description: A high performance spray gun for a wide variety of spraying jobs. Features two material inlets permitting the use of gravity or syphon feed cups, material pressure tanks or pumps. Gun body TEFLON coated for ease of cleaning. Weight: 600 g.
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Nanotech Industrial Solutions
Description: nano-spheres are well-known to show outstanding temperature (-270 °C to 450 °C), shock (5,076,000 PSI) and pressure (4,263,000 PSI) resistance and renders them to be versatile under extreme operating conditions including high and ultra-low temperatures, high pressure and
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: operation of connection or disconnection. Flat contact face design minimizes air admixtrue during connection to keep the possible malfunction of equipemnt caused by the air bubbles in the hyraullic line on equipment at minimum level. Push to connect operation. Sleeve stopper mechanism is
- English Size: 0.375 to 1 inch
- Fitting Type: Ball and Sleeve, Hydraulic Fitting, Quick Coupler
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting
-
Supplier: KADANT
Description: The M-clean cleaning system uses high-pressure water in combination with an effective evacuation and air knife system. This patented method offers excellent results in removing contaminants. The water pressure is optimized to ensure optimum cleaning, and other
-
Supplier: Quantachrome Instruments
Description: The PoreMaster® GT Series— fully automated, high-performance mercury porosimeters that offer two high-pressure and two low-pressure analysis ports to meet the pore size measurement needs of the busiest laboratories. In addition to "two samples in a single loading,"
- Pore Diameter Range: 36 to 106,600 Å
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Features: Densometry / Pore Size, Other
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: KADANT
Description: The M-clean backing roll cleaning system uses the same patented method of high-pressure water, evacuation and air knife system as the M-clean cleaning system in combination with an effective rotating brush to remove contaminants. The high-pressure water,
-
Supplier: Gems Sensors & Controls
Description: magnetic PPS composite piston makes the FS-380 ideal for high-pressure applications such as industrial cleaning equipment. The FS-380 is also an excellent choice for semicon cooling applications where simple design and reliable operation are required. Applications:
- Pipe Diameter: 0.375 to 0.5 inch
- Media Temperature Range: -20 to 275 F
- Liquid Volumetric Flow Rate: 0.15 to 2 GPM
- Operating Pressure: 500 to 1,500 psi
-
Supplier: LJ Star
Description: Our stainless sanitary fittings including the ASME Sanitary Clamp, are designed for pressure vessels, filter housings and other applications. Sizes available from 1 to 12 and are delivered from stock. Designed to meet the requirements of ASME section VIII Appendix 24 of the Pressure
- English Size: 1 to 12 inch
- Features: English
- Material: Stainless Steel
-
Supplier: ASTM International
Description: water-jet cleaning and cutting equipment in learning to correctly use the equipment. Correct operation and use of the pressure water-jet cleaning and cutting equipment is the responsibility of the operator and employer. After the operator has familiarized
-
Supplier: Stoelting Cleaning Equipment
Description: High performance, stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch,
-
Supplier: South-Tek Systems, LLC
Description: Delivers 99.99% pure nitrogen ensuring shiny and burr-free edges Supplies dry, clean, low dew point nitrogen Provides a reliable source of nitrogen for daily consumption Provides high-purity assist and purge gas Serves multiple lasers Stores volume for spikes in demand, refills in low demand
- Output Flow Rate: 642.8639999999999 SLM
- Outlet Pressure: 4,350 psi
- Generator Type: Nitrogen
-
Supplier: ASTM International
Description: maintenance, repair, cleaning, cutting, and demolition work. 1.2 The term high-pressure water jetting covers all water jetting, including the use of additives or abrasives at pressures above 1005 psig (6.9 MPa). 1.3 Any person required to operate or maintain
-
Supplier: Ruco USA, Inc.
Description: Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 935 UV series can be cured by the use of medium pressure mercury vapor lamps (at least 160 W/cm). When printing high opaque colors we
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: ASTM International
Description: This practice covers the standard recommendations and precautions for cleaning, descaling, and passivating of new stainless steel parts, assemblies, equipment, and installed systems. Consideration shall be given in the design of parts, equipment, and systems that will require
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: in soak tanks, ultrasonic tanks and contact cleaning systems, in addition to high pressure spray cleaning equipment. Features & Benefits Very low foaming for spray, scrub and ultra-sonic cleaning applications Effectively cleans and disperses diamond slurries
- Temperature (As Used): 149 F
- Concentration (As Used, by Volume): 1 to 10 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Foam Free / Low Foaming, Other, VOC Compliant
-
Supplier: Proceco Ltd.
Description: The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease,
- Machine Type: Degreasers, Spray Washers
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: water and can be used in soak tanks, ultrasonic tanks and contact cleaning systems, in addition to high pressure spray cleaning equipment. Features & Benefits Very low foaming for spray, scrub and ultra-sonic cleaning applications Effectively cleans and
- Temperature (As Used): 149 F
- Concentration (As Used, by Volume): 1 to 2 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Foam Free / Low Foaming, Other, VOC Compliant
-
Supplier: Envirco
Description: Introduction The IsoClean® 800 is a portable, self-contained high efficiency particulate air (HEPA) filtration system designed to easily and economically create a negative pressure isolation room/environment that will meet OSHA and CDC TB guidelines. The IsoClean® 800 can be used as a
-
Supplier: ASTM International
Description: This practice covers the standard recommendations and precautions for cleaning, descaling, and passivating of new stainless steel parts, assemblies, equipment, and installed systems. Consideration shall be given in the design of parts, equipment, and systems that will require
-
Supplier: Guardair Corporation
Description: Features Applies a high pressure jet of water, detergent or degreaser to the toughest cleaning jobs Equipped with an adjustable trigger to control air volume and an adjustable spigot to control liquid volume. Delivers up to 22 gallons per hour Best for cleaning farm and
-
Supplier: Powder Systems Limited (PSL)
Description: PSL’s simplefilter is a pressure filter / vacuum filter with simple, effective, contained off-loading via a nitrogen purged ‘GloveBag’. The simplefilter pressure filter / vacuum filter has a jacketed swing out base for efficient drying and uncomplicated removal of the product. For
- Features: All Pressure Filters, All Sedimentation Equipment, All Vacuum Filters
-
Supplier: General Pump
Description: and patio. Use it to clean rain gutters, driveways, lawn equipment and recreational vehicles. Each unit comes complete with a 26-foot high-pressure hose, gun and lance with variable spray nozzle (up to 45°), adjustable pressure regulator and low-pressure soap
- Water Jet Pressure: 1,000 psi
- Water Flow: 126 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Guardair Corporation
Description: Features Applies a high pressure jet of water, detergent or degreaser to the toughest cleaning jobs Equipped with an adjustable trigger to control air volume and an adjustable spigot to control liquid volume. Delivers up to 22 gallons per hour Complete kit includes 1/4" quick
-
Supplier: Stoelting Cleaning Equipment
Description: screen control panel Redundant over-temp and liquid low level safety protection Digital temperature control for recirculating tank heat Slotted, easy draining stainless steel conveyor rail Removable tank screens Adjustable spray pressures inline aqueous electronics assembly cleaning
-
Supplier: New York Blower Company (The)
Description: NYB Surge Limiting Pressure Blowers are designed for high pressure, low flow, industrial-process applications. Unique wheel and housing design minimizes surge without the need for auxiliary equipment /accessories when process conditions approach shutoff. Numerous
- Air Flow Rate: 0 to 30,000 SCFM
- Static Pressure: 406.7871674924572 to 586.7871674924571 in H2O
- Media Temperature: 1,200 F
- Maximum Diameter (Fan or Blower Wheel): 22 to 98 inch
-
Supplier: Sanborn Technologies
Description: include liquid-level controls, a chiller and high pressure pumps. The inlet height to the dirty tank is 13" allowing for a gravity feed from most machine tools. The RCS is available in multiple configurations to accommodate flow rates up to 120 gpm. Machines can be customized to meet
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Waste / Sludge
-
Supplier: ValueTronics International, Inc.
Description: The 700LTP-1 is physical measurement equipment from Fluke. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: UL Standards & Engagement
Description: point of maximum system pressure and a pressure at the pump outlet while spraying of not less than 2,5 MPa and not more than 35 MPa and with an input to the drive for the high pressure pump not exceeding 20 kW, their RATED VOLTAGE being not more than 250 V for
-
Supplier: AirPro Fan & Blower Co.
Description: bearings, and drive parts are positioned outside of the airstream. The AirPro high temperature plug fan is used with a wide range of industrial furnaces, industrial ovens, and other heat-processing equipment. Generally designed to move high volumes of air at low static
- Media Temperature: 1,700 F
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke
-
Supplier: Walter Surface Technologies
Description: cutting fluids, stamping oils, & grease Removal of mold release agents Cleaning of stainless steel equipment Parts cleaning in spray cabinets Ultrasonic cleaning applications Pressure washing Agitated cleaning tanks Removal of organic contaminants
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Gems Sensors & Controls
Description: Instant Warm-Up Barometric Pressure: 600 to 1100 or 800 to 1100 hPa/mb Low Power Consumption The 876 series pressure transmitter features an extremely accurate and stable ceramic sensor to deliver a great value in environmental pressure measurement. Gems'™ glass-fused ceramic
- Working Pressure Range: 0 to 20 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 175 F
- Signal Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Side-channel Pumps Type SCM The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
HD SERIES HIGH PRESSURE MANUAL DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
corrosion resistance. It has a redundant seal system that allows problem-free cleaning with high pressure jets or foam. This enables MPA-C valve terminals to be installed in locations with harsh environmental conditions and strict sanitary requirements. The terminal is made with FDA (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
and sub-critical crack propagation in structural materials. Hydrogen testing under cryogenic conditions Hydrogen can be stored binding it to chemical compounds and as a gas or liquid. Storage of H2 as a gas typically requires high pressures up to 800 bar, while its (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology -
normally-open valve and is installed upstream of pressure sensitive equipment. A back-pressure regulator, back-pressure valve, pressure sustaining valve or pressure sustaining regulator is a control valve that maintains the set pressure at its inlet side by opening to allow flow when the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Utilizing a high efficiency, backward inclined wheel, this fan is capable of air flows to 80,000 CFM, pressure to 110", and temperatures to 800 degrees Design features: o Split housing standard on Size 73 to facilitate (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
. The user selects which outlets to open, which controls the pressure and direction of the jets. Moving and rotating the spindle under a constant flow of coolant achieves an excellent and systematic cleaning of the machine interior. Through the optional installation of a pressure gauge, the status (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
. Features ISO Class 5 (Class 100) clean air in a stainless-steel work zone. Positive-pressure vertical airflow. USP 797 IV application. Sizes: 3', 4' and 6'. Applications The high performance (read more)
Browse Clean Benches Datasheets for Envirco -
. Features ISO Class 5 (Class 100) clean air in a stainless-steel work zone. Positive-pressure vertical airflow. USP 797 IV application. Sizes: 3', 4' and 6'. About Envirco As Innovators in Clean Air Technology, Envirco (read more)
Browse Clean Benches Datasheets for Envirco
Conduct Research Top
-
Cleaver-Brooks Engineers FC-OSSG for Alberta Oil Sands
Utilize a steam-generating product that meets the goals of water conservation and ease of cleaning in a high-pressure application.
-
Multipass Welding in Pressure Vessel Applications requires Proper Prep and Cleaning
, making it crucial to maintain high quality standards while still focusing on safety and productivity. To optimize results in multipass welding for pressure vessel fabrication, it's important to start with a clean base and to make each weld pass as even as possible. Following some best practices
-
what is waterjet cleaning
Water jet stripping or cleaning, or water blast cleaning, is a widely used process for the removal of material, coating, or contamination from the surface of a work piece. Progressive Surface has experience with all types of water jet processes and specializes in ultra high pressure water jet
-
The Difference Between Low Pressure and High Pressure Steam Systems
Steam pressure systems are the standard heating system for various applications. They 're widely used because of their reliability and durability and because they generate clean, dirt-free heat.
-
Addressing parts staining in aqueous bath cleaning
it is today, aqueous parts cleaning is relatively straightforward. Soiled parts go into the parts washer, a process such as high-pressure spray or immersion agitation is performed by the machine and, ultimately, the parts come out clean at the end of the process.
-
Seven major concerns related to successful ultrasonic cleaning
a partial vacuum while they exist. As the pressure around the bubbles becomes greater, the fluid around the bubble rushes in, collapsing the bubble very rapidly. Ultrasonic equipment manufacturers take advantage of the associated phenomena to deliver ultra-precise cleaning capabilities. When
-
Brief Introduction for Gold Wire Bonding and Laser Welding of Pressure Sensors
It is necessary to introduce in advance that all operations performed by the Micro Sensor must be completed in a clean and dust-free environment in the purification workshop, and have very high requirements for the level of technology. First of all, let's introduce gold wire bonding, also known
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
an inverse. relationship between specificity and sensitivity forcing the. compromise of high-throughput and highly specific isolation. Concentration methods such as density gradient-based. centrifugation or filtration [1], fluorescent and magneticactivated. cell sorting (FACS/MACS) [2, 3] and laser
-
PCB Layout Guidelines for High Voltage Amplifiers
As circuit size shrinks it may not be practical for today's high voltage amplifiers to adhere to the old PCB trace spacing design rules of yesteryear. As far back as 1980, Sandia National Laboratories did a study* to determine new trace spacing rules that would be reliable. Sandia found
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Water jet Stripping in the Aerospace Industry
Describes how ultra high pressure water jet cleaning technology is used in the aerospace engine industry to remove thermal sprayed coatings in a fast and environmentally friendly manner. This article first appeared the 2002 issue of Engine Yearbook.
-
Vooner Engineers Pulp Washer Showers
The wires on bleach drum washers can become plugged with oxalate and debris buildup reducing the capacity of a drum washer. An oscillating high pressure shower supported off the doctor blade holder can keep the wire clean but attention must be paid to design and materials for a successful
More Information Top
-
Sanitation of viral haemorrhagic septicaemia (VHS)
All vessels and equipment are cleaned using high pressure clean- ing equipment and subsequently dried.
-
Book reviews
This chapter also covers the use of quaternary ammonia compounds, high pressure cleaning equipment and facilities for employees.
-
Theoretical and experimental determination of impact achieved by high pressure cleaning.
In the meat industry cleaning processes are done mainly with high pressure cleaning equipment , pump pressures of 30-70 bar being reached.
-
Federal Register > Wednesday, May 19, 2010 > [75 FR 27991] Notice of Petitions by Firms for Determination of Eligibility To Apply for Trade Adjustment Assistan...
Service industry machinery, specializing in high pressure cleaning equipment .
Indicates content that may require registration and/or purchase.