-
Supplier: Dimplex Thermal Solutions
Description: This standard, closed-loop chiller is the reliable solution for many process cooling applications. It offers both indoor and outdoor models with a wide range of options, making it adaptable for virtually any situation. Indoor and outdoor air-cooled models available Uses
- Cooling Capacity: 35.172 kW
- Process Flow: 70 GPM
- Process Pressure: 38 psi
- Operating Temperature: 50 to 95 F
-
Supplier: Jet Edge
Description: Closed Loop Chillers are designed to cool the hydraulics on waterjet intensifier pumps. This eliminates the discharge of hydraulic cooling water to the drain. Closed Loop Chillers come complete with an Installation Kit and Glycol for Start up.
- Cooling Capacity: 35.172 kW
- Fluid Discharge Temperature: 65 F
- Process Flow: 30 GPM
- Process Pressure: 35 psi
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
-
Supplier: Sunstone Engineering
Description: closed-loop circulation system designed for heat transfer. The water chiller will take the warm or hot water coming from the handpiece and cables, and cool it to and recirculates back to the handpiece. The Water-Cooled Hand Piece, Water Cooled Weld
-
Supplier: Jet Edge
Description: Closed Loop Filtration Systems are specifically designed for waterjet cutting or water jet cleaning systems overflow water to the drain. Dissolved solids are the metals that are dissolved in water from the water jet cutting process. Filtration of the tank
- Process Flow: 4 GPM
- Process Pressure: 80 psi
- Reservoir Capacity: 200 gallons
- Power Source: 208-230 / 60 / 3, 460 / 60 / 3
-
Supplier: Jet Edge
Description: The In-Line Chiller cools the waterjet pump hydraulics and waterjet cutting water (when used in combination with a closed-loop filtration system), significantly reducing water use and prolonging the life of waterjet pump components, including high pressure seals.
- Cooling Capacity: 3.5172 kW
- Process Flow: 3 GPM
- Process Pressure: 100 psi
- Power Source: 208-230 / 60 / 3, 460 / 60 / 3
-
Chillers (industrial) - Customizable, Closed-loop Design - 2 to 90 Ton Capacity Units -- WVO-15000-MSupplier: Dimplex Thermal Solutions
Description: Robust, Customizable Platform Available in a wide range of capacities, the W Series can be equipped with air-cooled, water-cooled, or remote condensers and can be highly customized to meet the needs of challenging applications.
- Cooling Capacity: 59.308785 kW
- Process Flow: 70 GPM
- Process Pressure: 40 psi
- Power Source: 460 / 60 / 3, Other Power
-
Supplier: Ambrell Induction Heating Solutions
Description: This water to water heat exchanger isolates the clean water required by the induction system from the plant cooling water. The electromagnetic field generated by an induction coil will interact with dissolved minerals (especially iron) in the cooling water, causing
- Application: Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Quorum Technologies
Description: The E4800 series of water recirculating heater/chillers are recommended for open and closed loop applications, offering simplicity, reliability and quiet operation. The range includes the E4860, E4870, E4880 and E4890. Key Features * Precise temperature control * Quiet,
- kWatts: 0.7 kW
- Applications: Process Waters
-
Description: Take advantage of an existing in-house water system for heat removal. Thermo Scientific™ System Water-to-Water Heat Exchangers use less energy and cost less to operate than traditional compressor-based chillers. They provide a clean, stable, controlled,
- Liquid Flow Rate: 5 to 6 GPM
- Maximum Working Pressure: 42.6 to 60 psi
- Temperature Range: 41 to 95 F
- Application / Industry: Domestic Water Use
-
Supplier: Cole-Parmer
Description: allowing you to eliminate tap water waste and providing reliable liquid cooling performance for all your application requirements. Robust pump performance for closed loop recirculation up to 2.0 kW. Three pump options handle a variety of application requirements. These
- Cooling Capacity: 0.9 kW
- Process Flow: 3.696 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.333333333333333 HP
-
Supplier: Cole-Parmer
Description: allowing you to eliminate tap water waste and providing reliable liquid cooling performance for all your application requirements. Robust pump performance for closed loop recirculation up to 2.0 kW. Three pump options handle a variety of application requirements. These
- Cooling Capacity: 1.9 kW
- Process Flow: 3.696 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.75 HP
-
Supplier: Cole-Parmer
Description: allowing you to eliminate tap water waste and providing reliable liquid cooling performance for all your application requirements. Robust pump performance for closed loop recirculation up to 2.0 kW. Three pump options handle a variety of application requirements. These
- Cooling Capacity: 2 kW
- Process Flow: 3.696 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.75 HP
-
Supplier: Cole-Parmer
Description: allowing you to eliminate tap water waste and providing reliable liquid cooling performance for all your application requirements. Robust pump performance for closed loop recirculation up to 2.0 kW. Three pump options handle a variety of application requirements. These
- Cooling Capacity: 1 kW
- Process Flow: 3.696 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.333333333333333 HP
-
Supplier: Hydrofarm, Inc.
Description: produce anywhere between 15 and 45 cubic feet of CO2 per hr), an adjustable water flow valve, no pilot light (flame is activated by water flow), a tipover cut off, an overheat shut down sensor, and the list goes on. The unit can easily be used in a closed-loop system with
-
Supplier: Pfannenberg
Description: Our PWS 3202 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 7000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged
- Liquid Flow Rate: 2 GPM
- Gas / Air Flow Rate: 300 SCFM
- Maximum Working Pressure: 14.50377 to 145.0377 psi
- Temperature Range: 34 to 95 F
-
Supplier: BARTEC
Description: analyzer, the control system can be placed inside the Ex-p housing of the analyzer. Problems on-site where utilities supplied cooling water is of a lower quality or special requirements of cooling water are needed, closed loop chillers can be applied to meet these
- Cooling Capacity: 6.5 kW
- Fluid Discharge Temperature: -31 to 82 F
- Operating Temperature: -15 to 55 F
- Application: HVAC, Process
-
Supplier: MOKON
Description: C 3 Cold Climate Cooler System offers a cost-effective solution to process cooling in cold weather areas. The system uses ambient air temperature to cool fluid in a closed loop system that requires no make-up water or expensive chemical treatments. The C3 system saves
- Application: Industrial
-
Supplier: Advantage Engineering, Inc.
Description: the majority of the year. Other benefits include: Compared to conventional cooling tower systems or once through city water cooling systems: Saves Water Saves Water Treatment Chemical Costs Saves Sewage Charges Isolates plant heat exchange surfaces from the effects of solids
- Cooling Capacity: 25 to 500 tons
- Design: Closed Loop
- Type: Induced Draft
-
Supplier: Mydax, Inc.
Description: Temperature Range +15°C to +35°C Number of Channels 2 Cooling Capacity 885 Watts @ +28°C (Loop 1) 1465 Watts @ +28°C (Loop 1) Heating Capacity 2 KW each Loop Temperature Stability ± 1.0 °C or better Fluid (HTF) Water / Ethylene Glycol Reservoir Volume 5 Gallons
-
Supplier: BUCHI Corporation
Description: the water content with a cold trap at 5°C. The integrated hygrometer displays the air humidity. 2.) Closed loop with aqueous solutions or mixtures For the use of aqueous solutions or mixtures with less than 50% organic solvents, we recommend the Dehumidifier B-296 instrad of the
- Secondary Capability: Cooling / Freezing
- Equipment Type: Spray Dryer
-
Supplier: Laserglow Technologies
Description: during each pulse is in the range of 10-100 megawatts (MW). Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities. Key Features: EOM Q-switch generates short, powerful pulses Closed-loop water cooling system
- Wavelength Range: 1,064 nm
- Laser Wavelength: Infrared
- Features: Internal Power Supply
- Laser Output: Q-Switched
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in
- Motor Power (Refrigerated Style): 0.25 to 5 HP
- Dryer Technology: Desiccant, Membrane, Refrigerated
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in
- Maximum Temperature: 5 to 1,030 SCFM
- Maximum Pressure: 232.06032 psi
-
Supplier: Lumentum Operations, LLC
Description: footprint of your machine. The PicoBlade system consists of a laser head, an electronic controller and a closed-loop water chiller. The optical components are contained in a hermetically-sealed and temperature-stabilized housing giving the laser its robustness and
- Wavelength Range: 355 to 1,064 nm
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IV
- Laser Wavelength: Green, Infrared, Ultraviolet
-
Supplier: Inductotherm Group
Description: VersaPower®-Xtreme™ induction power supply. This unit has a fully adjustable digital power output range from 0-10 kW. The system includes our standard 6 GPM water to water cooling system (or optional chiller for greater mobility and/or when cooled supply water is
- Heating Capacity: 0 to 10 kW
- Output Power: 0 to 10 kW
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: CSA Group
Description: pumps, desiccant-type heat pumps, and other gas-fired heat pumps. The heat source/sink for the heat pumps may be outdoor air, ground water, or closed-loop water. The heat pumps provide the functions of year-round space conditioning either by direct heating and cooling of
-
Supplier: Inductotherm Group
Description: Handheld Transformer VersaPower® Xtreme™ Power Supply Closed loop Cooling System Assist Lift and Swing Arm Power and Water Cables Manuals Optional Induction Coils
- Heating Capacity: 10 kW
- Output Power: 10 kW
- Features: Drying, Other
- Heater Type: Induction Heater
Find Suppliers by Category Top
Featured Products Top
-
HydroSense 4420-OCM Continuous Closed-Loop The HydroSense 4420-OCM PPM Oil Content Meter offers a low-cost approach to monitoring ppm concentrations of (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Brochures HydroSense 4410-OCM Continuous closed-loop for cleaned water (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
400 tons of cooling capacity, Closed loop chiller system with up to 210 total tons of chilling capacity, Automatic water management system, Mold Temperature Controllers (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
technologies. PTM now utilizes air oxidizers that clean emissions from various equipment, ensuring that approximately 99% of the air released is clean. A closed-loop chiller system has been installed for process cooling water, eliminating the need for continuous fresh water consumption and (read more)
Browse Metal Foils and Foil Stock Datasheets for Arnold Magnetic Technologies -
blowers feature gas-tight, permanent magnet motors with active magnetic bearings, integrated frequency converters and closed-loop water cooling. Units are compact and quiet plus advanced controls offer full interoperability with SCADA systems. (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
Brochures HydroSense 4420-OCM Continuous closed-loop for all (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
Hz TFN series induction power unit supplying power to a 4000mm coil. The above unit is supplied complete with a control console together with closed-loop temperature control and a water re-circulating cooling system. (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
With single-phase Direct-to-Chip Liquid Cooling (D2C) firmly established as the baseline for next-generation rack power densities exceeding 100 kW, the engineering challenge has shifted from basic coolant transport to active system optimization. Operating these complex liquid loops at peak efficiency (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
steel counterpart. Water circulation heaters are made with stainless steel because of its anti-corrosive qualities. Both applications involve using a pump that flows the liquid through a closed pipe circuit (IE. water or glycol solution) that is reheated. A major consideration for this application (read more)
Browse Circulation Heaters Datasheets for WATTCO -
magnets used are often high-strength permanent magnets to increase the force density. All HIWIN motors are closed-loop servos and require a position feedback system such as a linear encoder. A servo drive uses the position feedback attached to the moving carriage to coordinate the output to each of (read more)
Browse Linear Motors Datasheets for HIWIN Corporation
More Information Top
-
Multiaxis Contouring Systems for Laser Cutting and Welding
A closed loop water chiller is another example of a component that promotes a reliable operation.
-
Replacing Old Refrigerated Dryers - Reducing Maintenance, Reducing Pressure Drop
The first phase of the project deals with (3) 2000 SCFM oil flooded screw compressors with water cooled after-coolers that are fed with 60-65F closed loop chiller water .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93210/01rr002_full.pdf?sequence=1
A closed loop water chiller underneath the table provides the required cooling for the laser.
-
Water Treatment Chemicals from Zeel Product, India
• Closed Loop Chiller Water Non-Oxidizing Microbiocide .
-
Applications of picosecond lasers and pulse-bursts in precision manufacturing
They consist of compact mono-block laser heads, they are hermetically sealed and actively temperature controlled by an internal closed loop water chiller .
-
Scaling ablation rates for picosecond lasers using burst micromachining
They consist of compact mono-block laser heads, they are hermetically sealed and actively temperature controlled by an internal closed loop water chiller .
-
Preliminary results for photomask haze mitigation in a fab environment
It also requires a small closed loop water chiller or a connection to an appropriate facility chilled water source.
-
Direct carrier–envelope phase stabilization of a soliton-effect compressed sub-two-cycle pulse source through nonlinear mixing of solitonic and dispersive waves
… been performed: the complete water circuit used to cool the Ti:Sapphire crystal within the laser oscillator was improved to eliminate vibration coupling to the optical table (which is also actively vibration isolated), the closed - loop water chillers were removed from the …
-
Frequency Dependence of Fatigue Life and Internal Heating of a Fiber‐Reinforced/Ceramic‐Matrix Composite
The tempera- ture within the chamber and at the specimen ends was main- tained at 20” & 0.1”C by a closed - loop water chiller that circulated coolant through the chamber walls and grips.
-
Precision of a Low-Cost InGaAs Detector for Near Infrared Photometry
A standard laboratory closed - loop water chiller holds the warm side of the TEC at 10◦C, which is above the dewpoint .
Indicates content that may require registration and/or purchase.