-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver, Bridge 900MHz ISM USB 115.2kbps
- Data Rate: 115.2 kbps
- Sensitivity: -113 dBm
- Output Power: 30 dBm
- Operating Frequency: 900 MHz
-
Supplier: DigiKey
Description: MOD RF RECEIVER GPS XO ANT
- TJ: -40 to 85 C
- Pin Count: 28 #
- Sensitivity: -162 dBm
- Technology: GPS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF
-
-
Supplier: Quarktwin Technology Ltd.
Description: Transceiver USB 2.0 25-BGA (3x3)
- Supply Voltage: 1.8 volts
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235918-STA8088CFGTR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Memory Size: 256kB SRAM Data Interface: I2C, UART, USB Sensitivity: -162dBm Data Rate
- Sensitivity: -162 dBm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.3 volts
- Features: Other
-
Supplier: DigiKey
Description: RF Transceiver, Bluetooth 2.4GHz Bluetooth v2.0+EDR USB 2.1Mbps
- Data Rate: 2,100 kbps
- Sensitivity: -84 dBm
- Output Power: 6 dBm
- Operating Frequency: 2,400 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 902334-USB3450-FZG Operating Temperature Range: 0°C ~ 70°C Features: - Transceiver - USB 40-QFN (6x6) Package: Tray Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: USB3450 Categories:
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Network and Communication Chips - RF Receiver, Transmitter, and Transceiver Finished Units -- XU-A11Supplier: ODG (Origin Data Global)
Description: X-STICK 2.4GHZ USB TO XBEE
- Data Rate: 250 kbps
- Sensitivity: -90 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 036161-USB3315C-CP-TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 150mV Categories: Integrated Circuits Status: Active Temperature
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Nordic Semiconductors Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968088-NRF52820-QDAA-R Data Rate: 2 Mbps Interface: I2C, SPI, UART, USB Height: 900 µm Current - Receiving: 4.7 mA Current - Transmitting: 4.9 mA Categories:
-
Supplier: Radicom Research, Inc.
Description: Designed to meet IEEE802.11 b/g/n™ WLAN standards USB 2.0 hot swappable interface Compatible with USB1.1 and USB2.0 host controllers Small size: 1.0” x 1.1” x 0.25”(H) Operates in 2.4GHz frequency bands Fast receiver Automatic Gain Control (AGC) 300Mbps receive rate and 150Mbps
- Sensitivity: -84 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5 volts
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's new universal wireless RS232 to USB transceiver interfaces to any RS232 device, and makes it wireless. The wireless transmitter module connects to an RS232 device. The wireless receiver module connects to a PC via USB interface. The PC can communicate with the RS232
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Maximum Transmission Distance: 40 to 120 m
- Operating Temperature: 0 to 50 C
-
Supplier: Linx Technologies
Description: GPS Receiver for Positioning, Tracking and Navigation The FM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously
- Sensitivity: -161 to -143 dBm
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3 to 4.3 volts
-
Supplier: Linx Technologies
Description: UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a compact reflow-compatible SMD package, the GPS receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. This makes the RM Series easy to
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Current: 12 to 44 mA
- Source Type: DC (Battery) Power
-
Supplier: ODG (Origin Data Global)
Description: Transceiver USB 2.0 SSOP-20-208mil USB Converters ROHS
- Device Type: Transceiver
-
Supplier: Linx Technologies
Description: Tiny GNSS Receiver for Positioning, Tracking and Navigation The TM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS
- Features: Other
-
Supplier: Linx Technologies
Description: The GM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations.
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS
- Features: Other
-
Supplier: Richardson RFPD
Description: Receiver, High IIP3, SMD 40.5 - 43.5 GHz. The MADC-010736 is an integrated USB receiver that has a noise figure of 3.5 dB and a typical conversion gain of 12 dB. The integrated mixer provides image rejection of 30 dBc. I and Q mixer outputs are provided and an external 90°
- Features: Other
- Device Type: Receiver
-
Supplier: ValueTronics International, Inc.
Description: The N5183A is a 40 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 40,000 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Copper Mountain Technologies
Description: A2202-D VNA includes an RF measurement module and the S2VNA software application, which runs on Windows operating system on a PC, laptop, tablet, or x86 single-board computer connecting to the measurement hardware via USB interface. The S2VNA software can be installed on multiple
- Frequency Range: 100 to 22,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -60 to 15.000000000000002 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: SFCable.com
Description: click the slide for you, nor do you need to aim at the receiver of the remote control. It is a special design presentation tool, its USB receiver is designed slim enough to snap into the main body of the Wireless Presenter. It is the mixed of RF wireless control of
- Features: Serial Hub
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SL869-DR is a variant of the SL869 equipped with Dead Reckoning software and dedicated I/Os to connect the external sensors required to continuously compute and output a reliable PVT solution. Whenever GNSS coverage is missing or compromised, the SL869-DR receiver provides the
- Bias / Operating Current: 0.073 mA
- Maximum Modulation Current: 67 mA
- TJ: -40 to 85 C
- Pin Count: 24 #
-
Supplier: Define Instruments
Description: Link uses wireless technology to communicate to and control devices over distances of up to 2.5 miles with Line Of Sight (*requires 12db aerial). Reach can be extended beyond this distance with the addition of a repeater unit. Repeater units can also be used to transmit around RF obstacles
- Operating Frequency: 2,405 to 2,475 MHz
- Sensitivity: -110 dBm
- Output Power: 20 dBm
- Operating Temperature: -20 to 55 C
-
Supplier: Patlite (USA) Corporation
Description: The WDR-U USB receiver is a wireless connection from the transmitter, directly to the computer port.
- Package Type: Stand Alone
-
Supplier: Richardson RFPD
Description: The MAMX-011066 is a passive mixer “engine” assembled in a 1.5 x 1.2 mm TDFN 6-lead plastic package. This device is designed for more linear applications such as high bit rate transmitters and receivers which may be used in Point-to-Point, Satcom or LAN applications. The mixer has 8 dB of
- RF Frequency Range: 5,000 to 37,000 MHz
- LO Frequency Range: 3,000 to 35,000 MHz
- IF Frequency Range: 0 to 4,500 MHz
- Conversion Loss: 8 dB
-
Supplier: Richardson RFPD
Description: The CN0555 is a two-stage, USB-powered, RF low noise amplifier that is optimized for receiver signal chains in the 433.92 MHz industrial, scientific and medical (ISM) band. It provides a gain of 40 dB through its RF band of operation using two ADL5523 amplifiers cascaded
- Category: Development Board, Development Suite / Kit
- Supported System: RF
-
Supplier: Visual Sound, Inc.
Description: two 50 W channels of audio. The WLL-TR-1p is sold as a system and contains one WLL-TX1 transmitter and one WLL-RX1p receiver. One transmitter will support up to 12 receivers. The WLL-RX1p also has a line level output for support of ADA equipment such as assistive listening systems. 3
-
Supplier: Cole-Parmer
Description: wall-mount bracket, 25-foot extension cable and case), LogWare III, wireless option, and USB to wireless receiver.
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 1.5 %
- Operating Temperature: 32 to 122 F
- Display: Digital Readouts
-
Supplier: Corech Microwave
Description: this platform delivers the spectral purity and modulation versatility required for Avionics, Radar, and sensitive receiver characterization.
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 21,500 MHz
- Switching Speed: 0.00005 ms
-
Supplier: ArduSimple
Description: ZED-F9P RTK receiver and antenna with USB and Bluetooth inside a plastic case. Everything is pre-packed and pre-configured so you can start using it from the unboxing. This kit is ideal if you plan to use NTRIPIt’s a standard language or protocol to exchange correction data over
- Technology: Bluetooth
- Device Type: Receiver
-
Supplier: Xoxide
Description: No longer will you be stuck at your desk typing away. Nope, not with this one! With a range of up to 40 feet and their patented optical track ball, you can relax on the couch without having to get up at all. The MK701 comes with a transceiver/receiver that plugs into any high-speed USB2.0
-
Supplier: ValueTronics International, Inc.
Description: built-in measurements RF source: 30 kHz to 6.5 GHz, CW, CW coupled, and tracking VVM: 30 kHz to 6.5 GHz, compare phase and electrical length Power measurements with USB sensor: 9 kHz to 24 GHz (sensor dependent) The Agilent N9914A FieldFox 6.5 GHz RF Combination Analyzer's base
- Frequency Range: 6,500,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: tracking VVM: 30 kHz to 14 GHz, compare phase and electrical length Power measurements with USB sensor: 9 kHz to 24 GHz (sensor dependent) Built-in power meter: 5 kHz to 18 GHz The Agilent N9917A FieldFox 18 GHz RF Combination Analyzer's base function is a cable and antenna analyzer
- Frequency Range: 18,000,000 kHz
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A
- Frequency Range: 9 to 7,500,000 kHz
- Dynamic Range: 100 to 108 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
Find Suppliers by Category Top
Featured Products Top
-
UCD-500 Gen2 is a DP 2.1 Link Layer CTS Test Tool. It supports testing DP Sinks and Sources with UHBR 20 Max Bit Rate Capability with both USB-C and DP connectors. UCD-500 Gen2 supports: Link Layer CTS 10, 13.5 and 20 Gbp/s lane rates Video modes up 8K (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave -
. Dynamic range: A wide dynamic range (e.g., -135 dBm to +25 dBm) provides more testing flexibility. Maximum output power: Higher maximum output power is useful when testing receiver sensitivity or driving power amplifiers. Minimum output (read more)
Browse RF Generators Datasheets for Uni-Trend US -
LadyBug Technologies, LB5900 series of patented no-zero no-cal before use USB RF Power Sensors offers coverage from 9kHz to 50GHz. The product’s broad frequency range combined with exceptional sensitivity make them ideal for satellite, radar, EMC testing along with defence (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LadyBug Technologies LBSF09L True-RMS RF Power Sensor The LBSF09L sets a new benchmark for precision RF power measurement, covering 9 kHz to 9 GHz with (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
waveguide standards—an industry-proven waveguide size ideal for medium-to-high power RF applications. This single-channel rotary joint is engineered to handle extreme power demands, supporting 1 megawatt (MW) of peak power and 1 kilowatt (kW) of average power, making it a reliable choice for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Vibration, wear, or modifications may also reduce performance, making periodic testing (typically every 1–2 years) necessary. Most enclosures aim for 60–100 dB attenuation. Testing RF Enclosures Testing involves placing a (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
IFE System Cables PIC manufactures a wide variety of In-Flight Entertainment aircraft cables and cable assemblies for use in the cockpit and the cabin. Our low loss, high-temperature RF, Video, USB, Composite and Ethernet Cables & Wires are perfect (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Corech CSG9K40GA supports pulse modulation for RF and microwave test applications where engineers need controlled pulsed signal output. The instrument provides internal and external pulse modulation support, making it suitable for receiver evaluation, gated RF testing (read more)
Browse Signal Generators Datasheets for Corech Microwave -
filter response checks, amplifier gain flatness evaluation, mixer testing, receiver path verification, and other RF component characterization tasks where controlled frequency points are required. Sweep functions can also support automated test workflows through USB, Ethernet, LAN (read more)
Browse Signal Generators Datasheets for Corech Microwave